location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G2 20-inch Non-Touch All-in-One PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 400 G2 20-inch Non-Touch All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2ED30PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0191628440092 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
คอมพิวเตอร์ส่วนบุคคล/เวิร์กสเตชัน Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2018
Product end of life date
Long product name HP ProOne 400 G2 20-inch Non-Touch All-in-One PC :
The short editorial description of HP ProOne 400 G2 20-inch Non-Touch All-in-One PC

ProOne 400 G2 20-inch Non-Touch All-in-One PC
More>>>
HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
The official marketing text of HP ProOne 400 G2 20-inch Non-Touch All-in-One PC as supplied by the manufacturer

New AiO engineered for growing businesses
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20” All-in-One PC with business-class collaboration, manageability, and security features is a sound investment.

Short summary description HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
This short summary of the HP ProOne 400 G2 20-inch Non-Touch All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G2 20-inch Non-Touch All-in-One PC

Long summary description HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
This is an auto-generated long summary of HP ProOne 400 G2 20-inch Non-Touch All-in-One PC based on the first three specs of the first five spec groups.

HP ProOne 400 G2 20-inch Non-Touch All-in-One PC

Sleek, elegant design

Stylish design featuring extensive cable management and clean lines makes this AiO suitable for a front desk or an open office with a 20" diagonal TN display for space-constrained work environments.

Power like a tower

New 6th Generation Intel® Core™ 65W processors[2] bring high end processing power to the AiO that evokes tower-like performance.

Executive-class collaboration

Interact naturally with your PC using Cortana[4] on Windows 10.[1] Enjoy impressive collaboration tools like optional Skype for Business,[3] HP Noise Reduction Software, and a 1 MP HD webcam.

Cut out the chatter

Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.

Simplify device management

Reduce the complexity of administration. Windows 10 Pro[1] manageability features help you easily manage assets.

Several deployment options

Pair this space-saving AiO with the stand option[3] to fit your workspace and use case.

Expand with ease

Easy access to critical parts, rigorous testing, and HP temperature control technology helps ensure your AiO withstands tough work environments.

Communication made easy

Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[3]

Give your speakers a boost

DTS Studio Sound™ lets you make the most of virtual conferencing.

Customized protection

HP BIOSphere[5] and HP Client Security[6] help keep critical data and systems protected with customizable security.

Multi-monitor, multi-task

Help increase productivity by up to 35%[7] with support for an external display.[3]

ข้อจำกัดความรับผิด HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
ข้อจำกัดความรับผิด

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] Cortana experience may vary by device, region. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.hp.com/go/windows10upgrade. Apps sold separately.
[5] HP BIOSphere features may vary depending on the PC platform & configuration.
[6] Requires Windows. [7] “Observed Productivity, Efficiency and User Satisfaction when Using Multiple or Large Displays,” Koala LLC Ergonomics Consulting, November 6, 2012.