location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
บ้าน
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dh1060tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1V898PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0194850411830 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, NVIDIA GeForce MX130 (2GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน :
The short editorial description of HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics, NVIDIA GeForce MX130 (2GB GDDR5), WLAN, HP Wide Vision HD, Windows 10 Home 64-bit
More>>>
HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน:
The official marketing text of HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน as supplied by the manufacturer

Flexible and fierce. Do more in every imaginable way. 360° of power that revolves around you.Inspire the world with a reliable laptop that bends over backwards for you. Be free to create, share, and connect in more ways with the new Pavilion x360 PC.

Short summary description HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน:
This short summary of the HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 14-dh1060tx, Intel® Core™ i5, 1.6 GHz, 35.6 ซม. (14 นิ้ว), 1920 x 1080 พิกเซล, 8 GB, 512 GB

Long summary description HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน:
This is an auto-generated long summary of HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน based on the first three specs of the first five spec groups.

HP Pavilion x360 14-dh1060tx. ชนิดของผลิตภัณฑ์: ไฮบริด (ทูอินวัน), รูปแบบ: แปลงได้ (แฟ้ม). ตระกูลของหน่วยประมวลผล: Intel® Core™ i5, รุ่นของหน่วยประมวลผล: i5-10210U, ความถี่ของหน่วยประมวลผล: 1.6 GHz. ขนาดหน้าจอแบบทแยง: 35.6 ซม. (14 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, หน้าจอสัมผัส. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 512 GB, แหล่งเก็บข้อมูล: SSD. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Home. สีของผลิตภัณฑ์: ดำ, สีเงิน

Do it all
Do it all

Live life without limits with a laptop that gets things done. With a powerful Intel® processor, multitasking feels easy and fast.

Make a statement

Stand out with a fresh new design that blends unique patterns, tones, and finishes. A new hourglass shape and 360-degree hinge lets you open your laptop fast and easy to get into the perfect position to work, write, watch and play.

See more. Hear it all.
See more. Hear it all.

Your photos and videos fill more of the screen with a 3-sided micro-edge display. Experience rich authentic sound with dual speakers and HP Audio Boost with Audio by B&O.

Visibly brilliant detail
Visibly brilliant detail

With 250 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions. [3]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [4]

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

Highly accurate color
Highly accurate color

With the 45% NTSC color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [3]

HP 3D DriveGuard
HP 3D DriveGuard

Your PC's data stays safe from accidental bumps and bruises with HP 3D DriveGuard. It senses motion and locks your spinning hard drive, so a single bump won't delete your entire digital life. [9]

Wi-Fi 5 (1x1) & Bluetooth® 4.2
Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [8]

HP Wide Vision HD Camera
HP Wide Vision HD Camera

The 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [7]

Full-sized keyboard
Full-sized keyboard

The full-sized island-style keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity. [8]

USB-C™
USB-C™

Plug in your external storage with this USB-C™ port, featuring 5 Gb/s signaling rate. And it’s reversible, so you never have to worry about plugging in upside down. [6]

NVIDIA® GeForce® MX130 graphics
NVIDIA® GeForce® MX130 graphics

Turns everyday laptops into amazing performers. Get higher graphics performance for more fluid casual gaming. NVIDIA Maxwell™ architecture also provides fast, smooth HD photo and video editing. [6]

HP 3D DriveGuard

Your PC's data stays safe from accidental bumps and bruises with HP 3D DriveGuard. It senses motion and locks your spinning hard drive, so a single bump won't delete your entire digital life.

การออกแบบ
ชนิดของผลิตภัณฑ์ *
ไฮบริด (ทูอินวัน)
สีของผลิตภัณฑ์ *
ดำ, สีเงิน
รูปแบบ *
แปลงได้ (แฟ้ม)
ประเทศผู้ผลิต
จีน
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
35.6 ซม. (14 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
Yes
ความละเอียดสูงสุด
Full HD
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
Intel
ตระกูลของหน่วยประมวลผล *
Intel® Core™ i5
รุ่นหน่วยประมวลผลกลาง
10th gen Intel® Core™ i5
รุ่นของหน่วยประมวลผล *
i5-10210U
แกนหน่วยประมวลผล
4
กลุ่มชุดคำสั่งของหน่วยประมวลผล
8
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
4.2 GHz
ความถี่ของหน่วยประมวลผล *
1.6 GHz
อัตราความเร็วของบัสในระบบ
4 GT/s
แคชของหน่วยประมวลผล
6 MB
ซ็อกเก็ตของหน่วยประมวลผล
BGA 1528
ลิโทกราฟีของหน่วยประมวลผล
14 nm
โหมดการทำงานของหน่วยประมวลผล
64 บิท
ชื่อรหัสของตัวประเมินผล
Comet Lake
การเกิดความร้อนมากที่สุดของ CPU ในเวลาใดเวลาหนึ่ง
15 W
ความถี่ TDP-up ที่กำหนดค่าได้
2.1 GHz
TDP-up ที่กำหนดค่าได้
25 W
TDP-down ที่กำหนดค่าได้
10 W
ความถี่ TDP-down ที่กำหนดค่าได้
0.8 GHz
Tjunction
100 °C
จำนวนช่องทางสูงสุด PCI Express
16
เวอร์ชันของช่องเสียบ PCI Express
3.0
โครงสร้างของช่องเสียบอุปกรณ์
1x4, 2x2, 1x2+2x1, 4x1
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
2666 MHz
ผังหน่วยความจำ (ช่องใส่ x ขนาด)
1 x 8 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
512 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
512 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
512 GB
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
SD
กราฟิก
รุ่นของการ์ดจอแยก *
NVIDIA® GeForce® MX130
หน่วยความจำของการ์ดจอแยก
2 GB
ชนิดของหน่วยความจำการ์ดจอแยก
GDDR5
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
Yes
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
Intel® UHD Graphics
ความถี่พื้นฐานของตัวปรับการแสดงภาพบนคอมพิวเตอร์
300 MHz
ความถี่พลวัตของตัวปรับการแสดงภาพบนคอมพิวเตอร์
1100 MHz
หน่วยความจำสูงสุดของการ์ดจอที่ติดตั้งบนแผงวงจรหลัก
32 GB
จำนวนหน่วยในการทำ
24
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน DirectX
12.0
การ์ดจอที่ติดตั้งบนแผงวงจรหลัก เวอร์ชัน OpenGL
4.5
หมายเลขของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก
0x9B41
เสียง
จำนวนลำโพงในตัว
2
ไมโครโฟนในตัว
Yes
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 5 (802.11ac)
มาตรฐาน Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
การเชื่อมต่อเครือข่ายมือถือ *
No
ประเภทเสาอากาศ
1x1
เชื่อมต่ออีเธอร์เน็ต
No
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
4.2
Miracast
Yes
ระบบเครือข่าย
เทคโนโลยี MIMO
Yes
ประเภท MIMO
Multi User MIMO
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด C *
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
แป้นพิมพ์ตัวเลข *
No
ไฟแป้นพิมพ์
Yes
แป้นพิมพ์แบบ Island-style
Yes
แป้นพิมพ์ขนาดมาตรฐาน
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Home
คุณสมบัติพิเศษของหน่วยประมวลผล
เทคโนโลยีเชื่อมต่อสัญญานไร้สาย Intel® My WiFi (Intel® MWT)
Yes
เทคโนโลยีการป้องกันการพิสูจน์ตัวตนของ Intel® (Intel® IPT)
Yes
เทคโนโลยี Hyper Threading ของ Intel® (Intel® HT Technology)
Yes
เทคโนโลยีบูสต์แบบรวดเร็ว Intel® Turbo Boost
2.0
เทคโนโลยี Enhanced Intel SpeedStep
Yes
เทคโนโลยี Intel® Clear Video HD (Intel® CVT HD)
Yes
เทคโนโลยีเคลียร์วีดีโอของอินเทล
Yes
อินเทลควิกซิงค์วิดีโอ (Intel® Quick Sync Video)
Yes
การเข้าถึงหน่วยความจำ Intel® Flex
Yes
วิธีการเข้ารหัสแบบกลุ่มของ Intel® (Intel® AES-NI)
Yes
เทคโนโลยี Intel® Trusted Execution
No
เทคโนโลยี VT-x พร้อม Extended Page Tables (EPT)
Yes
รหัสความปลอดภัยของอินเทล
Yes
Intel® TSX - NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
ส่วนขยายของอินเทลซอฟต์แวร์การ์ด ( Intel® SGX)
Yes
Intel® 64
Yes
การจัดการกับบิตที่ใช้งานไม่ได้
Yes
สถานะไม่ได้ใช้งาน
Yes
เทคโนโลยีการตรวจจับความร้อน
Yes
ขนาดแพ็คเกจของตัวประมวลผล
46 x 24 มม.
รองรับชุดคำสั่ง
SSE4.1, SSE4.2, AVX 2.0
การกำหนดค่าหน่วยประมวลผลกลาง (CPU) (สูงสุด)
1
เลือกเป็นแบบฝังตัว (embedded) ได้
No
เทคโนโลยี Intel® Virtualization สำหรับ I/O ทางตรง (VT-d)
Yes
เทคโนโลยี Intel® Virtualization (VT-x)
Yes
หน่วยประมวลผล ARK ID
195436
คุณลักษณะเฉพาะของตราสินค้า
HP Audio Boost
Yes
ชนิดของลำโพง HP
HP Dual Speakers
กล้องหน้าของ HP
HP Wide Vision HD
HP segment
บ้าน
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมไอออน (Li-Ion)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
41 Wh
อายุการใช้งานแบตเตอรี่ (สูงสุด)
13.25 ชม.
เวลาชาร์ตเร็ว (50%)
45 นาที
น้ำหนักแบตเตอรี่
210 กรัม
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความปลอดภัย
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
EPEAT Silver, ประหยัดพลังงาน
น้ำหนักและขนาด
ความกว้าง
324 มม.
ความลึก
222.9 มม.
ความสูง
20.5 มม.
น้ำหนัก *
1.58 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
305 มม.
ความลึกของบรรจุภัณฑ์
520 มม.
ความสูงของบรรจุภัณฑ์
69 มม.
น้ำหนักบรรจุภัณฑ์
2.1 กก.
Disclaimer HP Pavilion x360 14-dh1060tx Intel® Core™ i5 i5-10210U ไฮบริด (ทูอินวัน) 35.6 ซม. (14 นิ้ว) หน้าจอสัมผัส Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home ดำ, สีเงิน:
Disclaimer

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [4] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features. [5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [6] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum. [7] Features may require software or other 3rd party applications to provide the described functionality. [8] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs. [9] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.