location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC చిన్న పిసి నలుపు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50q Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12LN001KMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804564265 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
పీసీలు / వర్క్ స్టేషన్ లు Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC చిన్న పిసి నలుపు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - చిన్న పిసి నలుపు 65 W
  • - Intel® Core™ i5 i5-13420H
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - ఈథర్నెట్ లాన్ 100,1000 Mbit/s Wi-Fi 6 (802.11ax) బ్లూటూత్ 5.2
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC చిన్న పిసి నలుపు:
This short summary of the Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC చిన్న పిసి నలుపు data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre neo 50q Gen 4, Intel® Core™ i5, i5-13420H, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC చిన్న పిసి నలుపు:
This is an auto-generated long summary of Lenovo ThinkCentre neo 50q Gen 4 Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC చిన్న పిసి నలుపు based on the first three specs of the first five spec groups.

Lenovo ThinkCentre neo 50q Gen 4. ప్రాసెసర్ కుటుంబం: Intel® Core™ i5, ప్రాసెసర్ మోడల్: i5-13420H. అంతర్గత జ్ఞాపక శక్తి: 16 GB, అంతర్గత మెమరీ రకం: DDR4-SDRAM, మెమరీ గడియారం వేగం: 3200 MHz. మొత్తం నిల్వ సామర్థ్యం: 512 GB, నిల్వ మీడియా: SSD. ఆన్-బోర్డు గ్రాఫిక్స్ అడాప్టర్ మోడల్: Intel® UHD Graphics. ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది: Windows 11 Pro, ఆపరేటింగ్ సిస్టమ్ అంతర్గత నిర్మాణం: 64-bit. విద్యుత్ పంపిణి: 65 W. చట్రం రకం: Mini PC. ఉత్పత్తి రకం: చిన్న పిసి. బరువు: 1,11 kg. ఉత్పత్తి రంగు: నలుపు

ప్రాసెసర్
ప్రాసెసర్ తయారీదారు *
Intel
ప్రాసెసర్ కుటుంబం *
Intel® Core™ i5
ప్రాసెసర్ ఉత్పత్తి
13th gen Intel® Core™ i5
ప్రాసెసర్ మోడల్ *
i5-13420H
ప్రాసెసర్ కోర్లు
8
ప్రాసెసర్ థ్రెడ్లు
12
ప్రాసెసర్ బూస్ట్ ఫ్రీక్వెన్సీ
4,6 GHz
పనితీరు కోర్లు
4
సమర్థవంతమైన కోర్లు
4
పనితీరు-కోర్ మాక్స్ టర్బో ఫ్రీక్వెన్సీ
4,6 GHz
సమర్థవంతమైన-కోర్ మాక్స్ టర్బో ఫ్రీక్వెన్సీ
3,4 GHz
ప్రాసెసర్ క్యాచీ
12 MB
ప్రాసెసర్ కాష్ రకం
Smart Cache
ప్రాసెసర్ బేస్ పవర్
45 W
గరిష్ట టర్బో పవర్
95 W
న్యూరల్ ప్రాసెసర్ యూనిట్ (NPU)
న్యూరల్ ప్రాసెసర్ యూనిట్ (NPU)
No
మెమరీ
అంతర్గత జ్ఞాపక శక్తి *
16 GB
గరిష్ట అంతర్గత మెమరీ *
32 GB
అంతర్గత మెమరీ రకం
DDR4-SDRAM
మెమరీ లేఅవుట్ (స్లాట్లు x పరిమాణం)
1 x 16 GB
మెమరీ స్లాట్లు
2x SO-DIMM
మెమరీ గడియారం వేగం
3200 MHz
స్టోరేజ్
మొత్తం నిల్వ సామర్థ్యం *
512 GB
నిల్వ మీడియా *
SSD
ఆప్టికల్ డ్రైవ్ రకం *
No
మొత్తం SSD ల సామర్థ్యం
512 GB
వ్యవస్థాపించిన SSD ల సంఖ్య
1
SSD సామర్థ్యం
512 GB
SSD ఇంటర్ఫేస్
PCI Express 4.0
ఎంవిఎంఈ
Yes
SSD ఫారమ్ ఫ్యాక్టర్
M.2
కార్డ్ రీడర్ ఇంటిగ్రేటెడ్
No
గ్రాఫిక్స్
వివిక్త గ్రాఫిక్స్ అడాప్టర్ *
No
ఆన్-బోర్డు రేఖా చిత్రాలు సంయోజకం *
Yes
వివిక్త గ్రాఫిక్స్ అడాప్టర్ మోడల్ *
అందుబాటులో లేదు
ఆన్-బోర్డ్ GPU తయారీదారు
Intel
ఆన్-బోర్డు రేఖా చిత్రాలు సంయోజకం పరివారం
Intel® UHD Graphics
ఆన్-బోర్డు గ్రాఫిక్స్ అడాప్టర్ మోడల్ *
Intel® UHD Graphics
నెట్వర్క్
ఈథర్నెట్ లాన్ *
Yes
ఈథర్నెట్ ఎల్ఏఎన్ సమాచార యొక్క ధరలు
100, 1000 Mbit/s
కేబులింగ్ టెక్నాలజీ
10/100/1000Base-T(X)
వై-ఫై *
Yes
అగ్ర Wi-Fi ప్రమాణం
Wi-Fi 6 (802.11ax)
వై-ఫై ప్రమాణాలు
Wi-Fi 6 (802.11ax)
డబ్ల్యుఎల్ఏఎన్ నియంత్రిక తయారీదారు
Intel
WLAN కంట్రోలర్ మోడల్
Intel Wi-Fi 6 AX201
నెట్వర్క్
యాంటెన్నా రకం
2x2
బ్లూటూత్
Yes
బ్లూటూత్ వెర్షన్
5.2
పోర్టులు & ఇంటర్‌ఫేస్‌లు
USB 2.0 పోర్టుల పరిమాణం *
2
USB 3.2 Gen 2 (3.1 Gen 2) టైప్-ఎ పోర్ట్స్ పరిమాణం *
3
USB 3.2 Gen 2 (3.1 Gen 2) టైప్-సి పోర్ట్స్ పరిమాణం *
1
HDMI పోర్టుల పరిమాణం *
1
HDMI సంస్కరణ
2.1
డిస్ప్లేపోర్ట్స్ పరిమాణం
1
ఈథర్నెట్ LAN (RJ-45) పోర్టులు
1
కాంబో హెడ్‌ఫోన్ / మైక్ పోర్ట్
Yes
డిజైన్
చట్రం రకం *
Mini PC
రంగు పేరు
Black
ఘన పరిమాణం
1 L
కేబుల్ లాక్ స్లాట్
Yes
కేబుల్ లాక్ స్లాట్ రకం
Kensington
ఉత్పత్తి రంగు *
నలుపు
ప్రదర్శన
మదర్బోర్డు చిప్‌సెట్
Intel SoC
ఆడియో చిప్
Realtek ALC256
ఆడియో సిస్టమ్
High Definition Audio
మాట్లాడేవారి సంఖ్య
1
విశ్వసనీయ ప్లాట్‌ఫాం మాడ్యూల్ (టిపిఎం)
Yes
ఉత్పత్తి రకం *
చిన్న పిసి
సాఫ్ట్వేర్
ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది *
Windows 11 Pro
ఆపరేటింగ్ సిస్టమ్ అంతర్గత నిర్మాణం
64-bit
పవర్
విద్యుత్ పంపిణి *
65 W
విద్యుత్ సరఫరా ఇన్పుట్ వోల్టేజ్
100 - 240 V
విద్యుత్ సరఫరా ఇన్పుట్ ఫ్రీక్వెన్సీ
50/60 Hz
కార్యాచరణ పరిస్థితులు
నిర్వహణ ఉష్ణోగ్రత (టి-టి)
10 - 35 °C
నిల్వ ఉష్ణోగ్రత (టి-టి)
-40 - 60 °C
ఆపరేటింగ్ సాపేక్ష ఆర్ద్రత (హెచ్-హెచ్)
20 - 80%
నిల్వ సాపేక్ష ఆర్ద్రత (హెచ్-హెచ్)
20 - 90%
ఆపరేటింగ్ ఎత్తు
-15,2 - 3048 m
నాన్-ఆపరేటింగ్ ఎత్తు
-15,2 - 10668 m
బరువు & కొలతలు
వెడల్పు *
179 mm
లోతు *
182,9 mm
ఎత్తు *
36,5 mm
బరువు *
1,11 kg
ప్యాకేజీ లోతు
262 mm
ప్యాకేజీ ఎత్తు
500 mm
ప్యాకేజీ బరువు
5,18 kg
ప్యాకేజింగ్ కంటెంట్
ప్రదర్శన చేర్చబడింది *
No
మౌస్ చేర్చబడింది
Yes
కీబోర్డ్ చేర్చబడింది
Yes