location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA53075-QZ డ్రిల్ బిట్ 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA53075-QZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA53075-QZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048369784
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
డ్రిల్ బిట్ లు Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 08:59:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stanley STA53075-QZ డ్రిల్ బిట్ 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - కవాతు ముక్క వ్యాసం: 3 mm
  • - పొడవు: 60 mm
  • - పదార్థాలకు అనుకూలం: తాపీపని
  • - 1 pc(s)
More>>>
Short summary description Stanley STA53075-QZ డ్రిల్ బిట్ 1 pc(s):
This short summary of the Stanley STA53075-QZ డ్రిల్ బిట్ 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA53075-QZ, డ్రిల్, 3 mm, 60 mm, తాపీపని, 3 cm, 1 pc(s)

Long summary description Stanley STA53075-QZ డ్రిల్ బిట్ 1 pc(s):
This is an auto-generated long summary of Stanley STA53075-QZ డ్రిల్ బిట్ 1 pc(s) based on the first three specs of the first five spec groups.

Stanley STA53075-QZ. సరైన ఉపయోగం: డ్రిల్, కవాతు ముక్క వ్యాసం: 3 mm, పొడవు: 60 mm. డ్రిల్ బిట్స్ సంఖ్య: 1 pc(s)

Brand Image Product code Product Stock Price from
Stanley

Stanley STA53020-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53020-QZ STA53020-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53010-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53010-QZ STA53010-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53095-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53095-QZ STA53095-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53100-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53100-QZ STA53100-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53000-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53000-QZ STA53000-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53085-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53085-QZ STA53085-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53090-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53090-QZ STA53090-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53080-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53080-QZ STA53080-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53030-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53030-QZ STA53030-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53015-QZ డ్రిల్ బిట్ 1 pc(s)
(show image)
STA53015-QZ STA53015-QZ 0.00
(excl. VAT)
0 (incl. VAT)