location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGPE-MB04 నోట్ బుక్ కేసు 39,1 cm (15.4") బాక్ పాక్ కేస్ బూడిదరంగు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGPE-MB04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGPE-MB04 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
నోట్ బుక్ కేసు లు Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGPE-MB04 నోట్ బుక్ కేసు 39,1 cm (15.4") బాక్ పాక్ కేస్ బూడిదరంగు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - బాక్ పాక్ కేస్ 39,1 cm (15.4") బూడిదరంగు
  • - నైలాన్
  • - 750 g
More>>>
Short summary description Sony VGPE-MB04 నోట్ బుక్ కేసు 39,1 cm (15.4") బాక్ పాక్ కేస్ బూడిదరంగు:
This short summary of the Sony VGPE-MB04 నోట్ బుక్ కేసు 39,1 cm (15.4") బాక్ పాక్ కేస్ బూడిదరంగు data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGPE-MB04, బాక్ పాక్ కేస్, 39,1 cm (15.4"), 750 g

Long summary description Sony VGPE-MB04 నోట్ బుక్ కేసు 39,1 cm (15.4") బాక్ పాక్ కేస్ బూడిదరంగు:
This is an auto-generated long summary of Sony VGPE-MB04 నోట్ బుక్ కేసు 39,1 cm (15.4") బాక్ పాక్ కేస్ బూడిదరంగు based on the first three specs of the first five spec groups.

Sony VGPE-MB04. కేసు రకం: బాక్ పాక్ కేస్, గరిష్ట పరదాపరిమాణ అనుకూలత: 39,1 cm (15.4"). బరువు: 750 g

లక్షణాలు
అనుకూలత
VGN-FZ31M, VGN-FZ31S, VGN-FZ31Z, VGN-FZ38M
గరిష్ట పరదాపరిమాణ అనుకూలత *
39,1 cm (15.4")
కేసు రకం *
బాక్ పాక్ కేస్
సామాగ్రి *
నైలాన్
లక్షణాలు
ఉత్పత్తి ప్రధాన రంగు *
బూడిదరంగు
బరువు & కొలతలు
బరువు
750 g
ఇతర లక్షణాలు
కొలతలు (WxDxH)
362 x 191 x 457 mm
Country Distributor
United Kingdom 1 distributor(s)