location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AC Adaptor for AR Series పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adaptor for AR Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-AC19V16 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
పవర్ ఆడాప్టర్ లు మరియు ఇన్వర్టర్ లు Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:26:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony AC Adaptor for AR Series పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు:
This short summary of the Sony AC Adaptor for AR Series పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AC Adaptor for AR Series, 19.5 V, 6,2 A, నలుపు, 36,5 mm, 155 mm, 67 mm

Long summary description Sony AC Adaptor for AR Series పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు:
This is an auto-generated long summary of Sony AC Adaptor for AR Series పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు based on the first three specs of the first five spec groups.

Sony AC Adaptor for AR Series. అవుట్పుట్ వోల్టేజ్: 19.5 V. AC అడాప్టర్ అవుట్పుట్ కరెంట్: 6,2 A. ఉత్పత్తి రంగు: నలుపు. వెడల్పు: 36,5 mm, లోతు: 155 mm, ఎత్తు: 67 mm

లక్షణాలు
అవుట్పుట్ వోల్టేజ్ *
19.5 V
పవర్
AC అడాప్టర్ అవుట్పుట్ కరెంట్
6,2 A
డిజైన్
ఉత్పత్తి రంగు *
నలుపు
బరువు & కొలతలు
వెడల్పు
36,5 mm
లోతు
155 mm
ఎత్తు
67 mm
బరువు
550 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1172 పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ ఇన్ డోర్ 120 W నలుపు
(show image)
MBA1172 MBA1172 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-AC19V32 పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు Sony VGP-AC19V32 పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు
(show image)
VGP-AC19V32 VGP-AC19V32 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-AC10V2 పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు Sony VGP-AC10V2 పవర్ ఆడాప్టర్ మరియు ఇన్వర్టర్ నలుపు
(show image)
VGP-AC10V2 VGP-AC10V2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)