location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGN-P29VN/Q netbook Intel Atom® Z530 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Business నలుపు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-P29VN/Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-P29VN/Q show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
నోట్ బుక్కులు Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGN-P29VN/Q netbook Intel Atom® Z530 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Business నలుపు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - నోట్ బుక్ నలుపు
  • - Intel Atom® Z530 1,6 GHz
  • - 20,3 cm (8") 1600 x 768 పిక్సెళ్ళు 16:9
  • - 2 GB DDR2-SDRAM 533 MHz
  • - బ్లూటూత్ 2.1+EDR
  • - లిథియమ్ -ఐయాన్ (లి-ఐయాన్) 3 h
  • - Windows Vista Business
More>>>
Short summary description Sony VGN-P29VN/Q netbook Intel Atom® Z530 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Business నలుపు:
This short summary of the Sony VGN-P29VN/Q netbook Intel Atom® Z530 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Business నలుపు data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGN-P29VN/Q, Intel Atom®, 1,6 GHz, 20,3 cm (8"), 1600 x 768 పిక్సెళ్ళు, 2 GB, Windows Vista Business

Long summary description Sony VGN-P29VN/Q netbook Intel Atom® Z530 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Business నలుపు:
This is an auto-generated long summary of Sony VGN-P29VN/Q netbook Intel Atom® Z530 20,3 cm (8") 2 GB DDR2-SDRAM Windows Vista Business నలుపు based on the first three specs of the first five spec groups.

Sony VGN-P29VN/Q. ఉత్పత్తి రకం: నోట్ బుక్. ప్రాసెసర్ కుటుంబం: Intel Atom®, ప్రాసెసర్ మోడల్: Z530, ప్రాసెసర్ ఫ్రీక్వెన్సీ: 1,6 GHz. వికర్ణాన్ని ప్రదర్శించు: 20,3 cm (8"), డిస్ప్లే రిజల్యూషన్: 1600 x 768 పిక్సెళ్ళు. అంతర్గత జ్ఞాపక శక్తి: 2 GB, అంతర్గత మెమరీ రకం: DDR2-SDRAM. ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది: Windows Vista Business. ఉత్పత్తి రంగు: నలుపు. బరువు: 600 g

డిజైన్
ఉత్పత్తి రకం *
నోట్ బుక్
ఉత్పత్తి రంగు *
నలుపు
డిస్ ప్లే
వికర్ణాన్ని ప్రదర్శించు *
20,3 cm (8")
డిస్ప్లే రిజల్యూషన్ *
1600 x 768 పిక్సెళ్ళు
HD రకం
అవలంభించదు
స్థానిక కారక నిష్పత్తి
16:9
ప్రాసెసర్
ప్రాసెసర్ తయారీదారు *
Intel
ప్రాసెసర్ కుటుంబం *
Intel Atom®
ప్రాసెసర్ మోడల్ *
Z530
ప్రాసెసర్ కోర్లు
1
ప్రాసెసర్ థ్రెడ్లు
2
ప్రాసెసర్ ఫ్రీక్వెన్సీ *
1,6 GHz
ప్రాసెసర్ క్యాచీ
0,512 MB
ప్రాసెసర్ కాష్ రకం
L2
ప్రాసెసర్ సాకెట్
PBGA441
ప్రాసెసర్ ఫ్రంట్ సైడ్ బస్సు
533 MHz
ప్రాసెసర్ లితోగ్రఫీ
45 nm
ప్రాసెసర్ ఆపరేటింగ్ విధములు
32-bit
ప్రాసెసర్ సిరీస్
Intel Atom Z500 Series
ప్రాసెసర్ సంకేతనామం
Silverthorne
బస్సు రకం
FSB
FSB పారిటీ
No
పునాది
C0
థర్మల్ డిజైన్ పవర్ (టిడిపి)
2 W
దృష్టాంత రూపకల్పన శక్తి (SDP)
0,96 W
T జంక్షన్
90 °C
ప్రాసెసింగ్ డై ట్రాన్సిస్టర్‌ల సంఖ్య
47 M
ప్రాసెసింగ్ డై పరిమాణం
26 mm²
CPU గుణకం (బస్ / కోర్ నిష్పత్తి)
12
ప్రాసెసర్ ద్వారా ECC మద్దతు ఉంది
No
మెమరీ
అంతర్గత జ్ఞాపక శక్తి *
2 GB
అంతర్గత మెమరీ రకం
DDR2-SDRAM
మెమరీ గడియారం వేగం
533 MHz
మెమరీ స్లాట్లు
1x SO-DIMM
గరిష్ట అంతర్గత మెమరీ *
2 GB
స్టోరేజ్
HDD వినిమయసీమ
SATA
SSD సామర్థ్యం
128 GB
కార్డ్ రీడర్ ఇంటిగ్రేటెడ్
Yes
ఆడియో
అంతర్నిర్మిత మైక్రోఫోన్
Yes
కెమెరా
ముందు కెమెరా రిజల్యూషన్ (సంఖ్యా)
0,3 MP
నెట్వర్క్
వై-ఫై
Yes
బ్లూటూత్
Yes
బ్లూటూత్ వెర్షన్
2.1+EDR
పోర్టులు & ఇంటర్‌ఫేస్‌లు
USB 2.0 పోర్టుల పరిమాణం *
2
హెడ్‌ఫోన్ అవుట్‌పుట్‌లు
1
మైక్రోఫోన్
Yes
పోర్ట్ రకాన్ని ఛార్జింగ్ చేస్తోంది
డి సి ఇన్ జాక్
ప్రదర్శన
మదర్బోర్డు చిప్‌సెట్
Intel® SCH US15W
సాఫ్ట్వేర్
ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది *
Windows Vista Business
ప్రాసెసర్ ప్రత్యేక లక్షణాలు
ఇంటెల్ వైర్‌లెస్ డిస్ప్లే (ఇంటెల్ వైడి)
No
ప్రాసెసర్ ప్రత్యేక లక్షణాలు
ఇంటెల్ మై వైఫై టెక్నాలజీ (ఇంటెల్ MWT)
No
ఇంటెల్ దోపిడీని అరికట్టే సాంకేతిక విజ్ఞానం (ఇంటెల్ AT)
No
ఇంటెల్ హైపర్ థ్రెడింగ్ టెక్నాలజీ (ఇంటెల్ హెచ్‌టి టెక్నాలజీ)
Yes
ఇంటెల్ టర్బో బూస్ట్ టెక్నాలజీ
No
మెరుగైన ఇంటెల్ స్పీడ్ స్టెప్ టెక్నాలజీ
Yes
ఇంటెల్ క్లియర్ వీడియో HD టెక్నాలజీ (ఇంటెల్ సివిటి హెచ్డి)
No
ఇంటెల్ క్లియర్ వీడియో టెక్నాలజీ
No
ఇంటెల్® ఇంట్రు™ 3D టెక్నాలజీ
No
ఇంటెల్ ఇన్సైడర్
No
ఇంటెల్ త్వరిత సమకాలీకరణ వీడియో టెక్నాలజీ
No
ఇంటెల్ ఫ్లెక్స్ మెమరీ యాక్సెస్
No
ఇంటెల్® AES కొత్త సూచనలు ( ఇంటెల్® AES-NI)
No
ఇంటెల్ విశ్వసనీయ నిర్వహణ సాంకేతిక విజ్ఞానం
No
ఇంటెల్ మెరుగైన హాల్ట్ స్టేట్
Yes
విస్తరించిన పేజీ పట్టికలతో ఇంటెల్ VT-x (EPT)
No
ఇంటెల్ డిమాండ్ బేస్డ్ స్విచ్చింగ్
Yes
మొబైల్ ఇంటర్నెట్ పరికరాల కోసం ఇంటెల్ క్లియర్ వీడియో టెక్నాలజీ (MID కోసం ఇంటెల్ CVT)
No
ఇంటెల్ 64
No
డిసేబుల్ బిట్‌ను అమలు చేయండి
Yes
నిష్క్రియ రాష్ట్రాలు
Yes
థర్మల్ మానిటరింగ్ టెక్నాలజీస్
Yes
ప్రాసెసర్ ప్యాకేజీ పరిమాణం
13 x 14 mm
మద్దతు ఉన్న సూచన సెట్లు
SSE2, SSE3, SSSE3
ప్రాసెసర్ కోడ్
SLB6P
పొందుపరిచిన ఎంపికలు అందుబాటులో ఉన్నాయి
Yes
డైరెక్టెడ్ I / O (VT-d) కోసం ఇంటెల్ వర్చువలైజేషన్ టెక్నాలజీ
No
ఇంటెల్ వర్చువలైజేషన్ టెక్నాలజీ (VT-x)
Yes
ఇంటెల్ డ్యూయల్ ప్రదర్శన కెపాబుల్ సాంకేతిక పరిజ్ఞానం
No
ఇంటెల్ ఎఫ్డిఐ టెక్నాలజీ
No
ఇంటెల్ రాపిడ్ స్టోరేజ్ టెక్నాలజీ
No
ఇంటెల్ ఫాస్ట్ మెమరీ యాక్సెస్
No
ప్రాసెసర్ ARK ID
35463
సంఘర్షణ లేని ప్రాసెసర్
No
బ్యాటరీ
బ్యాటరీ సాంకేతికత
లిథియమ్ -ఐయాన్ (లి-ఐయాన్)
బ్యాటరీ జీవిత కాలం (గరిష్టంగా)
3 h
పవర్
AC అడాప్టర్ పౌనఃపున్యం
50 - 60 Hz
AC అడాప్టర్ ఇన్పుట్ వోల్టేజ్
100 - 240 V
బరువు & కొలతలు
వెడల్పు
245 mm
లోతు
120 mm
ఎత్తు
19,8 mm
బరువు *
600 g
లక్షణాలు
చిత్రాల రకం మ్యాప్
ఇతర లక్షణాలు
వైర్‌లెస్ సాంకేతికత
802.11 b/g/n
ప్రదర్శన
టి ఎఫ్ టి
బ్యాటరీ రకం
VGP-BPS15 / B