location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO FZ21M Intel® Core™2 Duo T7250 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
FZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO FZ21M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-FZ21MR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
నోట్ బుక్కులు Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO FZ21M Intel® Core™2 Duo T7250 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 39,1 cm (15.4") 1280 x 800 పిక్సెళ్ళు 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 200 GB
  • - బ్లూటూత్ 2.0+EDR
  • - Windows Vista Home Premium
More>>>
Short summary description Sony VAIO FZ21M Intel® Core™2 Duo T7250 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Windows Vista Home Premium:
This short summary of the Sony VAIO FZ21M Intel® Core™2 Duo T7250 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO FZ21M, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 పిక్సెళ్ళు, 2 GB, 200 GB

Long summary description Sony VAIO FZ21M Intel® Core™2 Duo T7250 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO FZ21M Intel® Core™2 Duo T7250 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO FZ21M. ప్రాసెసర్ కుటుంబం: Intel® Core™2 Duo, ప్రాసెసర్ మోడల్: T7250, ప్రాసెసర్ ఫ్రీక్వెన్సీ: 2 GHz. వికర్ణాన్ని ప్రదర్శించు: 39,1 cm (15.4"), డిస్ప్లే రిజల్యూషన్: 1280 x 800 పిక్సెళ్ళు. అంతర్గత జ్ఞాపక శక్తి: 2 GB, అంతర్గత మెమరీ రకం: DDR2-SDRAM. మొత్తం నిల్వ సామర్థ్యం: 200 GB. ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది: Windows Vista Home Premium. బరువు: 2,8 kg

డిస్ ప్లే
వికర్ణాన్ని ప్రదర్శించు *
39,1 cm (15.4")
డిస్ప్లే రిజల్యూషన్ *
1280 x 800 పిక్సెళ్ళు
స్థానిక కారక నిష్పత్తి
16:10
ప్రాసెసర్
ప్రాసెసర్ తయారీదారు *
Intel
ప్రాసెసర్ కుటుంబం *
Intel® Core™2 Duo
ప్రాసెసర్ మోడల్ *
T7250
ప్రాసెసర్ కోర్లు
2
ప్రాసెసర్ థ్రెడ్లు
2
ప్రాసెసర్ ఫ్రీక్వెన్సీ *
2 GHz
ప్రాసెసర్ క్యాచీ
2 MB
ప్రాసెసర్ కాష్ రకం
L2
ప్రాసెసర్ సాకెట్
Socket 478
ప్రాసెసర్ ఫ్రంట్ సైడ్ బస్సు
800 MHz
ప్రాసెసర్ లితోగ్రఫీ
65 nm
ప్రాసెసర్ ఆపరేటింగ్ విధములు
64-bit
ప్రాసెసర్ సిరీస్
Intel Core 2 Duo T7000 Series
ప్రాసెసర్ సంకేతనామం
Merom
బస్సు రకం
FSB
FSB పారిటీ
No
పునాది
M0
థర్మల్ డిజైన్ పవర్ (టిడిపి)
35 W
Tcase
68 °C
T జంక్షన్
100 °C
ప్రాసెసింగ్ డై ట్రాన్సిస్టర్‌ల సంఖ్య
291 M
ప్రాసెసింగ్ డై పరిమాణం
143 mm²
CPU గుణకం (బస్ / కోర్ నిష్పత్తి)
10
ప్రాసెసర్ ద్వారా ECC మద్దతు ఉంది
No
మెమరీ
అంతర్గత జ్ఞాపక శక్తి *
2 GB
అంతర్గత మెమరీ రకం
DDR2-SDRAM
మెమరీ లేఅవుట్ (స్లాట్లు x పరిమాణం)
2 x 1 GB
గరిష్ట అంతర్గత మెమరీ *
4 GB
స్టోరేజ్
మొత్తం నిల్వ సామర్థ్యం *
200 GB
HDD వినిమయసీమ
SATA
HDD యొక్క వేగం
5400 RPM
కెమెరా
ముందు కెమెరా రిజల్యూషన్ (సంఖ్యా)
1,3 MP
వీడియో సంగ్రహించే వేగం
30 fps
ఆప్టికల్ డ్రైవ్
CD-R రీడ్ స్పీడ్
24x
CD-R వ్రాసే వేగం
24x
CD-RW రీడ్ స్పీడ్
24x
CD-RW వ్రాసే వేగం
16x
DVD-R రీడ్ స్పీడ్
8x
DVD-R వ్రాసే వేగం
8x
DVD-R డబుల్ లేయర్ రీడ్ స్పీడ్
6x
DVD-R డబుల్ లేయర్ వ్రాసే వేగం
4x
DVD-RW రీడ్ స్పీడ్
6x
DVD-RW వ్రాసే వేగం
6x
DVD + R రీడ్ స్పీడ్
8x
DVD + R వ్రాసే వేగం
8x
DVD + R డబుల్ లేయర్ రీడ్ స్పీడ్
8x
DVD + R డబుల్ లేయర్ వ్రాసే వేగం
4x
DVD + RW రీడ్ స్పీడ్
8x
DVD + RW వ్రాసే వేగం
8x
DVD-RAM రీడ్ స్పీడ్
5x
DVD-RAM వ్రాసే వేగం
5x
BD-R రీడ్ స్పీడ్
2x
BD-RE రీడ్ స్పీడ్
2x
నెట్వర్క్
బ్లూటూత్
Yes
బ్లూటూత్ వెర్షన్
2.0+EDR
పోర్టులు & ఇంటర్‌ఫేస్‌లు
USB 2.0 పోర్టుల పరిమాణం *
3
ఈథర్నెట్ LAN (RJ-45) పోర్టులు
1
DVI పోర్ట్
No
VGA (D-Sub) పోర్టుల పరిమాణం
1
ఫైర్‌వైర్ (IEEE 1394) పోర్ట్‌లు
1
S / PDIF అవుట్ పోర్ట్
No
పోర్టులు & ఇంటర్‌ఫేస్‌లు
మైక్రోఫోన్
Yes
డాకింగ్ కనెక్టర్
No
పోర్ట్ రకాన్ని ఛార్జింగ్ చేస్తోంది
డి సి ఇన్ జాక్
ఎక్స్‌ప్రెస్‌కార్డ్ స్లాట్
Yes
కార్డ్‌బస్ PCMCIA స్లాట్ రకం
No
స్మార్ట్ కార్డ్ స్లాట్
No
మోడెమ్ (RJ-11) పోర్టులు
1
ప్రదర్శన
మదర్బోర్డు చిప్‌సెట్
Intel® PM965 Express
కీబోర్డ్
పరికరాన్ని సూచించడం
టచ్ పాడ్
సాఫ్ట్వేర్
ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది *
Windows Vista Home Premium
ప్రాసెసర్ ప్రత్యేక లక్షణాలు
ఇంటెల్ వైర్‌లెస్ డిస్ప్లే (ఇంటెల్ వైడి)
No
ఇంటెల్ మై వైఫై టెక్నాలజీ (ఇంటెల్ MWT)
No
ఇంటెల్ దోపిడీని అరికట్టే సాంకేతిక విజ్ఞానం (ఇంటెల్ AT)
No
ఇంటెల్ హైపర్ థ్రెడింగ్ టెక్నాలజీ (ఇంటెల్ హెచ్‌టి టెక్నాలజీ)
No
ఇంటెల్ టర్బో బూస్ట్ టెక్నాలజీ
No
మెరుగైన ఇంటెల్ స్పీడ్ స్టెప్ టెక్నాలజీ
Yes
ఇంటెల్ క్లియర్ వీడియో HD టెక్నాలజీ (ఇంటెల్ సివిటి హెచ్డి)
No
ఇంటెల్ క్లియర్ వీడియో టెక్నాలజీ
No
ఇంటెల్® ఇంట్రు™ 3D టెక్నాలజీ
No
ఇంటెల్ ఇన్సైడర్
No
ఇంటెల్ త్వరిత సమకాలీకరణ వీడియో టెక్నాలజీ
No
ఇంటెల్ ఫ్లెక్స్ మెమరీ యాక్సెస్
No
ఇంటెల్® AES కొత్త సూచనలు ( ఇంటెల్® AES-NI)
No
ఇంటెల్ విశ్వసనీయ నిర్వహణ సాంకేతిక విజ్ఞానం
No
ఇంటెల్ మెరుగైన హాల్ట్ స్టేట్
No
విస్తరించిన పేజీ పట్టికలతో ఇంటెల్ VT-x (EPT)
No
ఇంటెల్ డిమాండ్ బేస్డ్ స్విచ్చింగ్
No
మొబైల్ ఇంటర్నెట్ పరికరాల కోసం ఇంటెల్ క్లియర్ వీడియో టెక్నాలజీ (MID కోసం ఇంటెల్ CVT)
No
ఇంటెల్ 64
Yes
డిసేబుల్ బిట్‌ను అమలు చేయండి
Yes
థర్మల్ మానిటరింగ్ టెక్నాలజీస్
No
ప్రాసెసర్ ప్యాకేజీ పరిమాణం
35 x 35 mm
ప్రాసెసర్ కోడ్
SLA49
పొందుపరిచిన ఎంపికలు అందుబాటులో ఉన్నాయి
No
డైరెక్టెడ్ I / O (VT-d) కోసం ఇంటెల్ వర్చువలైజేషన్ టెక్నాలజీ
No
ఇంటెల్ వర్చువలైజేషన్ టెక్నాలజీ (VT-x)
Yes
ఇంటెల్ డ్యూయల్ ప్రదర్శన కెపాబుల్ సాంకేతిక పరిజ్ఞానం
No
ఇంటెల్ ఎఫ్డిఐ టెక్నాలజీ
No
ఇంటెల్ రాపిడ్ స్టోరేజ్ టెక్నాలజీ
No
ఇంటెల్ ఫాస్ట్ మెమరీ యాక్సెస్
No
ప్రాసెసర్ ARK ID
31728
సంఘర్షణ లేని ప్రాసెసర్
No
భద్రత
కేబుల్ లాక్ స్లాట్
Yes
కేబుల్ లాక్ స్లాట్ రకం
Kensington
బరువు & కొలతలు
వెడల్పు
355,8 mm
లోతు
254,4 mm
ఎత్తు
34,5 mm
బరువు *
2,8 kg
ఇతర లక్షణాలు
పరారుణ డేటా పోర్ట్
No
ప్రదర్శన
ఎల్ సి డి
ద్వారము లో టీవీ
No
అంతర్గత మోడెమ్
Yes
Brand Image Product code Product Stock Price from
Sony VAIO FZ21S Intel® Core™2 Duo T7500 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium Sony VAIO FZ21S Intel® Core™2 Duo T7500 39,1 cm (15.4") 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium
(show image)
VGN-FZ21S VAIO FZ21S 0.00
(excl. VAT)
0 (incl. VAT)