location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO VGN-BX295SP నోట్ బుక్కు 38,1 cm (15") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-BX295SP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-BX295SP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
నోట్ బుక్కులు Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO VGN-BX295SP నోట్ బుక్కు 38,1 cm (15") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,86 GHz
  • - 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు 4:3
  • - 0,5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 100 GB
  • - Intel® GMA 900
  • - బ్లూటూత్
  • - 2 h
  • - Windows XP Professional
More>>>
Short summary description Sony VAIO VGN-BX295SP నోట్ బుక్కు 38,1 cm (15") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional:
This short summary of the Sony VAIO VGN-BX295SP నోట్ బుక్కు 38,1 cm (15") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO VGN-BX295SP, 1,86 GHz, 38,1 cm (15"), 1024 x 768 పిక్సెళ్ళు, 0,5 GB, 100 GB, Windows XP Professional

Long summary description Sony VAIO VGN-BX295SP నోట్ బుక్కు 38,1 cm (15") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of Sony VAIO VGN-BX295SP నోట్ బుక్కు 38,1 cm (15") 0,5 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

Sony VAIO VGN-BX295SP. ప్రాసెసర్ ఫ్రీక్వెన్సీ: 1,86 GHz. వికర్ణాన్ని ప్రదర్శించు: 38,1 cm (15"), డిస్ప్లే రిజల్యూషన్: 1024 x 768 పిక్సెళ్ళు. అంతర్గత జ్ఞాపక శక్తి: 0,5 GB, అంతర్గత మెమరీ రకం: DDR2-SDRAM. మొత్తం నిల్వ సామర్థ్యం: 100 GB. వివిక్త గ్రాఫిక్స్ అడాప్టర్ మోడల్: Intel® GMA 900. ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది: Windows XP Professional. బరువు: 2,8 kg

డిస్ ప్లే
వికర్ణాన్ని ప్రదర్శించు *
38,1 cm (15")
డిస్ప్లే రిజల్యూషన్ *
1024 x 768 పిక్సెళ్ళు
స్థానిక కారక నిష్పత్తి
4:3
ప్రాసెసర్
ప్రాసెసర్ ఫ్రీక్వెన్సీ *
1,86 GHz
ప్రాసెసర్ క్యాచీ
2 MB
ప్రాసెసర్ కాష్ రకం
L2
ప్రాసెసర్ ఫ్రంట్ సైడ్ బస్సు
533 MHz
మెమరీ
అంతర్గత జ్ఞాపక శక్తి *
0,5 GB
అంతర్గత మెమరీ రకం
DDR2-SDRAM
మెమరీ లేఅవుట్ (స్లాట్లు x పరిమాణం)
1 x 0.5 GB
గరిష్ట అంతర్గత మెమరీ *
2 GB
స్టోరేజ్
మొత్తం నిల్వ సామర్థ్యం *
100 GB
HDD వినిమయసీమ
SATA
HDD యొక్క వేగం
5400 RPM
గ్రాఫిక్స్
వివిక్త గ్రాఫిక్స్ అడాప్టర్ మోడల్ *
Intel® GMA 900
వివిక్త గ్రాఫిక్స్ అడాప్టర్ *
Yes
గరిష్ట గ్రాఫిక్స్ అడాప్టర్ మెమరీ
0,128 GB
ఆడియో
ఆడియో సిస్టమ్
Intel HDA, 3D Surround
అంతర్నిర్మిత స్పీకర్ల సంఖ్య
2
కెమెరా
ముందు కెమెరా
Yes
ఆప్టికల్ డ్రైవ్
CD-R రీడ్ స్పీడ్
24x
CD-R వ్రాసే వేగం
24x
CD-RW రీడ్ స్పీడ్
24x
CD-RW వ్రాసే వేగం
24x
DVD-R రీడ్ స్పీడ్
8x
DVD-R వ్రాసే వేగం
8x
DVD-R డబుల్ లేయర్ రీడ్ స్పీడ్
6x
DVD-R డబుల్ లేయర్ వ్రాసే వేగం
4x
DVD-RW రీడ్ స్పీడ్
8x
DVD-RW వ్రాసే వేగం
6x
DVD + R రీడ్ స్పీడ్
8x
DVD + R వ్రాసే వేగం
8x
DVD + R డబుల్ లేయర్ రీడ్ స్పీడ్
6x
DVD + R డబుల్ లేయర్ వ్రాసే వేగం
4x
DVD + RW రీడ్ స్పీడ్
8x
DVD + RW వ్రాసే వేగం
8x
DVD-RAM రీడ్ స్పీడ్
5x
నెట్వర్క్
యంత్రాంగ లక్షణాలు
Gigabit Ethernet, Wireless LAN
బ్లూటూత్
Yes
పోర్టులు & ఇంటర్‌ఫేస్‌లు
USB 2.0 పోర్టుల పరిమాణం *
3
ఈథర్నెట్ LAN (RJ-45) పోర్టులు
1
DVI పోర్ట్
No
VGA (D-Sub) పోర్టుల పరిమాణం
1
ఫైర్‌వైర్ (IEEE 1394) పోర్ట్‌లు
1
హెడ్‌ఫోన్ అవుట్‌పుట్‌లు
1
S / PDIF అవుట్ పోర్ట్
No
మైక్రోఫోన్
Yes
డాకింగ్ కనెక్టర్
Yes
పోర్ట్ రకాన్ని ఛార్జింగ్ చేస్తోంది
డి సి ఇన్ జాక్
కార్డ్‌బస్ PCMCIA స్లాట్ల పరిమాణం
1
కార్డ్‌బస్ PCMCIA స్లాట్ రకం
రకం II
స్మార్ట్ కార్డ్ స్లాట్
No
మోడెమ్ (RJ-11) పోర్టులు
1
TV- అవుట్
No
ప్రదర్శన
మదర్బోర్డు చిప్‌సెట్
Intel® 915GM Express
కీబోర్డ్
పరికరాన్ని సూచించడం
టచ్ పాడ్
సాఫ్ట్వేర్
ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది *
Windows XP Professional
బండిల్ చేసిన సాఫ్ట్‌వేర్
WinDVD 5.0 Adobe Photoshop Elements 3.0 Roxio DigitalMedia SE 7 Adobe Acrobat Elements 7.0 Adobe Reader 7.0 Microsoft Works 8.0 Microsoft Office 2003 SBE (trial) Norton Internet Security 2005 Antyspyware Edition
బ్యాటరీ
బ్యాటరీ జీవిత కాలం (గరిష్టంగా)
2 h
బరువు & కొలతలు
వెడల్పు
335,9 mm
లోతు
283,3 mm
ఎత్తు
33,4 mm
బరువు *
2,8 kg
ఇతర లక్షణాలు
భద్రతా లక్షణాలు
TPM (Trusted Platform Module)
వైర్‌లెస్ సాంకేతికత
IEEE 802.11g, IEEE 802.11b
ఏసి సంయోజకం చేర్చబడింది
Yes
పరారుణ డేటా పోర్ట్
No
ప్రదర్శన
ఎల్ సి డి
ద్వారము లో టీవీ
No
అనుకూల ఆపరేటింగ్ పద్ధతులు
Microsoft Windows XP Professional
అంతర్గత మోడెమ్
Yes
మోడెమ్ వేగం
56 Kbit/s
మోడెమ్ రకం
V92/V.90
Country Distributor
United Kingdom 1 distributor(s)