location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCL-D0746 కెమెరా లెన్స్

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCL-D0746
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCL-D0746 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
కెమెరా లెన్స్ లు Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2015 22:58:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VCL-D0746 కెమెరా లెన్స్:
This short summary of the Sony VCL-D0746 కెమెరా లెన్స్ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCL-D0746, 7,7 cm, 36 mm, 170 g, 0,75x

Long summary description Sony VCL-D0746 కెమెరా లెన్స్:
This is an auto-generated long summary of Sony VCL-D0746 కెమెరా లెన్స్ based on the first three specs of the first five spec groups.

Sony VCL-D0746. వ్యాసం: 7,7 cm, పొడవు: 36 mm, బరువు: 170 g. వృద్ధి: 0,75x

బరువు & కొలతలు
పొడవు
36 mm
బరువు
170 g
బరువు & కొలతలు
వ్యాసం *
7,7 cm
ఇతర లక్షణాలు
వృద్ధి
0,75x