location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T300K
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
డిజిటల్ కెమెరా లు Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - కాంపాక్ట్ కెమెరా 10,1 MP CCD టచ్స్క్రీన్ నలుపు
  • - చిత్ర సెన్సార్ పరిమాణం: 1/2.3"
  • - ఆప్టికల్ జూమ్: 5x సంఖ్యాస్థానాత్మక జూమ్: 10x
  • - ± 2EV (1/3EV step)
  • - వీడియో రికార్డింగ్ 640 x 480 పిక్సెళ్ళు
  • - పిక్టబ్రిడ్జి
  • - లిథియం
More>>>
Short summary description Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు:
This short summary of the Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-T300, 10,1 MP, 3648 x 2736 పిక్సెళ్ళు, CCD, 5x, టచ్స్క్రీన్, నలుపు

Long summary description Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు:
This is an auto-generated long summary of Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-T300. కెమెరా రకం: కాంపాక్ట్ కెమెరా, మెగాపిక్సెల్: 10,1 MP, చిత్ర సెన్సార్ పరిమాణం: 1/2.3", సంవేదకం రకం: CCD, గరిష్ట చిత్ర రిజల్యూషన్: 3648 x 2736 పిక్సెళ్ళు. ఆప్టికల్ జూమ్: 5x, సంఖ్యాస్థానాత్మక జూమ్: 10x, ఫోకల్ పొడవు పరిధి: 5.8 - 29 mm. గరిష్ట వీడియో రిజల్యూషన్: 640 x 480 పిక్సెళ్ళు. వికర్ణాన్ని ప్రదర్శించు: 8,89 cm (3.5"), టచ్స్క్రీన్. అంతర్గత జ్ఞాపక శక్తి: 15 MB. పిక్టబ్రిడ్జి. బరువు: 151 g. ఉత్పత్తి రంగు: నలుపు

చిత్ర నాణ్యత
చిత్ర సెన్సార్ పరిమాణం *
1/2.3"
కెమెరా రకం *
కాంపాక్ట్ కెమెరా
మెగాపిక్సెల్ *
10,1 MP
సంవేదకం రకం *
CCD
గరిష్ట చిత్ర రిజల్యూషన్ *
3648 x 2736 పిక్సెళ్ళు
చలించని చిత్ర స్పష్టత(లు) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3648 x 2432,3648 x 2736
ఇమేజ్ స్టెబిలైజర్ *
No
మద్దతు నిష్పత్తులు
3:2, 16:9
చిత్ర ఆకృతులకు మద్దతు ఉంది *
JPG
లెన్స్ వ్యవస్థ
ఆప్టికల్ జూమ్ *
5x
సంఖ్యాస్థానాత్మక జూమ్ *
10x
ఫోకల్ పొడవు పరిధి
5.8 - 29 mm
అదనపు / స్మార్ట్ జూమ్
28x
ఫోకసింగ్
ఫోకస్ సర్దుబాటు *
దానంతట అదే
స్వీయ కేంద్రీకరణ (AF) విధానాలు *
సెంటర్ వెయిటెడ్ ఆటో ఫోకస్, ఫ్లెక్సిబుల్ స్పాట్ ఆటో ఫోకస్, స్వయం ఫోకస్ పర్యవేక్షణ, బహుళ బిందువు స్వయం ఫోకస్, ఒకే స్వయం ఫోకస్, స్పాట్ ఆటో ఫోకస్
స్థూల దృష్టి కేంద్రీకరించే పరిధి (టెలీ)
0.8 - ∞
స్థూల దృష్టి కేంద్రీకరించే పరిధి (విస్తృత)
0.08 - ∞
స్వయం చాలిత ఫోకస్ (AF) అసిస్ట్ బీమ్
Yes
బహిరంగపరచు
ఐఎస్ఓ సున్నితత్వం
80, 100, 200, 400, 800, 1600, 3200, దానంతట అదే
కాంతి అవగాహన విదానాలు *
దానంతట అదే
లైట్ ఎక్సపోసర్ నియంత్రణ
ప్రోగ్రామ్ ఏఈ
లైట్ ఎక్స్పోజర్ దిద్దుబాటు *
± 2EV (1/3EV step)
ఫ్లాష్
ఫ్లాష్ మోడ్‌లు *
దానంతట అదే, ఫ్లాష్ ఆఫ్, ఫ్లాష్ ఆన్, Forced off, Forced on, ప్రీ-ఫ్లాష్, రెడ్-కంటి తగ్గింపు, నెమ్మదిగా సమకాలీకరణ
ఫ్లాష్ పరిధి (విస్తృత)
0,1 - 3,5 m
ఫ్లాష్ పరిధి (టెలి)
0,8 - 2,7 m
వీడియో
వీడియో రికార్డింగ్ *
Yes
గరిష్ట వీడియో రిజల్యూషన్ *
640 x 480 పిక్సెళ్ళు
మోషన్ జెపిఈజి చట్రం ధర
30 fps
వీడియో ఫార్మాట్‌లకు మద్దతు ఉంది
MPEG1
మెమరీ
అంతర్గత జ్ఞాపక శక్తి
15 MB
అనుకూల మెమరీ కార్డులు *
MS Duo, MS PRO Duo, MS Pro-HG
మెమరీ స్లాట్లు
1
డిస్ ప్లే
ప్రదర్శన *
ఎల్ సి డి
టచ్స్క్రీన్ *
Yes
వికర్ణాన్ని ప్రదర్శించు *
8,89 cm (3.5")
డిస్ ప్లే
ప్రదర్శన స్పష్టత (సంఖ్యాత్మక)
230000 పిక్సెళ్ళు
కనపడు ప్రదేశము
100%
పోర్టులు & ఇంటర్‌ఫేస్‌లు
పిక్టబ్రిడ్జి *
Yes
USB వివరణం *
2.0
కెమెరా
తెలుపు సంతులనం *
దానంతట అదే, మేఘావృతం, పగటివెలుగు, ఫ్లాష్, ప్రతిదీప్త
దృశ్య రీతులు *
రేవు, బాణసంచా, చిత్తరువు, స్వీయ చిత్రము, మంచు, ట్విలైట్, నీటి అడుగున, ప్రకృతి దృశ్యం
కెమెరా ప్లేబ్యాక్
సినిమా, ఒకే చిత్రం, స్లయిడ్ షో
బహుళ బరస్ట్ మోడ్
Yes
ప్రారంభ సమయం
1900 ms
హిస్టోగ్రాం
Yes
చిత్ర సంకలనం
పరిభ్రమణం, ట్రిమ్మింగ్
పరదాప్రదర్శన (OSD) యొక్క భాషలు
జెక్, డానిష్, జర్మన్, డచ్, ఇంగ్లిష్, స్పానిష్, ఫిన్నిష్, ఫ్రెంచ్, గ్రీకు, హంగేరియన్, ఇటాలియన్, నార్వేజియన్, పోలిష్, పోర్చుగీసు, స్వీడిష్, టర్కిష్
కెమెరా ఫైల్ పద్దతి
DCF 2.0, DPOF 1.1
డిజైన్
ఉత్పత్తి రంగు *
నలుపు
బ్యాటరీ
బ్యాటరీ సాంకేతికత *
లిథియం
బ్యాటరీ జీవితం (సిఐపిఏ ప్రమాణం)
260 షాట్లు
బ్యాటరీ జీవిత కాలం (గరిష్టంగా)
2,1 h
బ్యాటరీ రకం
NP-BD1
మద్దతు ఉన్న బ్యాటరీల సంఖ్య
1
బరువు & కొలతలు
వెడల్పు
94 mm
లోతు
21,4 mm
ఎత్తు
59,3 mm
బరువు
151 g
బరువు (బ్యాటరీతో సహా)
177 g
ప్యాకేజింగ్ కంటెంట్
చేతి పట్టీ
Yes
బ్యాటరీ ఛార్జర్ చేర్చబడింది
Yes
బ్యాటరీలు ఉన్నాయి
Yes
బండిల్ చేసిన సాఫ్ట్‌వేర్
Picture Motion Browser 3.0, Picture Package Music Transfer
ఇతర లక్షణాలు
వీడియో సామర్థ్యం
Yes
ఇంటర్ఫేస్
USB 2.0
ఎపర్చరు పరిధి (ఎఫ్-ఎఫ్)
3,5 - 4,4
లెన్స్ వ్యవస్థ
Carl Zeiss Vario-Tessar
కెమెరా షట్టర్ వేగం
1/4 - 1/1000 s
ద్రుష్ట్య పొడవు (35 mm చిత్ర సమానమైంది)
33 - 165 mm
శక్తి సోర్స్ రకం
బ్యాటరీ
Brand Image Product code Product Stock Price from
Sony DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు ఎరుపు Sony DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు ఎరుపు
(show image)
DSC-T300SR DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు Sony DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు
(show image)
DSC-T300SB DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు నలుపు
(show image)
DSC-T300B DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు ఎరుపు Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు ఎరుపు
(show image)
DSC-T300R DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు సిల్వర్ Sony Cyber-shot DSC-T300 1/2.3" కాంపాక్ట్ కెమెరా 10,1 MP CCD 3648 x 2736 పిక్సెళ్ళు సిల్వర్
(show image)
DSC-T300S DSC-T300 0.00
(excl. VAT)
0 (incl. VAT)