location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PlayStation 3 160GB వై-ఫై నలుపు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PlayStation 3 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9183266
Category:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
గేమ్ కన్సోల్ లు Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:36:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony PlayStation 3 160GB వై-ఫై నలుపు:
This short summary of the Sony PlayStation 3 160GB వై-ఫై నలుపు data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PlayStation 3 160GB, PlayStation 3, నలుపు, 256 MB, హెచ్ డి డి, 160 GB, బ్లూ రే

Long summary description Sony PlayStation 3 160GB వై-ఫై నలుపు:
This is an auto-generated long summary of Sony PlayStation 3 160GB వై-ఫై నలుపు based on the first three specs of the first five spec groups.

Sony PlayStation 3 160GB. వేదిక: PlayStation 3, ఉత్పత్తి రంగు: నలుపు, అంతర్గత జ్ఞాపక శక్తి: 256 MB. నిల్వ మీడియా: హెచ్ డి డి, అంతర్గత నిల్వ సామర్థ్యం: 160 GB, ఆప్టికల్ డ్రైవ్ రకం: బ్లూ రే. ఈథర్నెట్ ఎల్ఏఎన్ సమాచార యొక్క ధరలు: 10,100,1000 Mbit/s, వై-ఫై ప్రమాణాలు: 802.11b, 802.11g, బ్లూటూత్ వెర్షన్: 2.0+EDR. మద్దతు ఉన్న వీక్షణ మోడ్‌లు: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p

ప్రదర్శన
వేదిక *
PlayStation 3
అంతర్గత జ్ఞాపక శక్తి
256 MB
ఉత్పత్తి రంగు *
నలుపు
స్టోరేజ్
నిల్వ మీడియా *
హెచ్ డి డి
అంతర్గత నిల్వ సామర్థ్యం *
160 GB
అంతర్నిర్మిత ఆప్టికల్ డ్రైవ్ *
Yes
ఆప్టికల్ డ్రైవ్ రకం
బ్లూ రే
నెట్వర్క్
ఈథర్నెట్ లాన్ *
Yes
ఈథర్నెట్ ఎల్ఏఎన్ సమాచార యొక్క ధరలు
10, 100, 1000 Mbit/s
వై-ఫై *
Yes
వై-ఫై ప్రమాణాలు
802.11b, 802.11g
బ్లూటూత్ *
Yes
బ్లూటూత్ వెర్షన్
2.0+EDR
పోర్టులు & ఇంటర్‌ఫేస్‌లు
HDMI పోర్టుల పరిమాణం *
1
USB 2.0 పోర్టుల పరిమాణం *
2
వీక్షణ అవుట్
Yes
డిజిటల్ ఆడియో ఆప్టికల్ అవుట్ *
1
ఏసి (శక్తి) ఇన్
Yes
మల్టీమీడియా
మద్దతు ఉన్న వీక్షణ మోడ్‌లు
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
డిస్ ప్లే
అంతర్నిర్మిత ప్రదర్శన
No
ప్యాకేజింగ్ కంటెంట్
గేమ్‌ప్యాడ్‌ల సంఖ్య *
1
వీక్షణ గేమ్ చేర్చబడింది *
No
ఇతర లక్షణాలు
ఈథర్నెట్ LAN (RJ-45) పోర్టులు
1
Source Review comments Score
techmagnifier.com
Updated:
2016-11-24 07:22:06
Allow us to elaborate more about this ultimate gaming and home entertainment console, Sony PlayStation 3 Slim 500GB (PS3 Slim) . Leaner, meaner and more powerful, the all new PS3 Slim is a new piece of hardware brought under our roof for the review. 36% l...
Good Smaller and lighter, Energy efficient design, Comes with a powerful Bluray player, Hard drive can be easily changed, Builtin Bluetooth and WiFi, Faster installation...
Bad No real reduction in price, Fiddly disc access, Glossy finishing attract dust over the body, More USB ports should have been added, No Linux...
Bottom line Though most of us have our own viewpoint, for some PS3 Slim does not have much to offer and for some it is a whole new experience. Available in sleek curved simple body design, this new console enables the users to get access to a wide array of entertainm...
60%
techmagnifier.com
Updated:
2016-11-24 07:22:06
After several leaks when the Sony Playstation 3 Slim (160 GB) finally got unveiled a month back, it showed up as a good mix of little surprises and a windfall dropped price. Tagged at minimum $249 or INR 12, 260.57, the PS3 has been redesigned to be 36 pe...
40%
ld2.ciol.com
Updated:
2016-11-24 07:22:06
It has been quite a few years since Sony put the Playstation 3 gaming console on the shelves. As a sucessor to the Playstation 2, the Playstation 3 has had a steady run, holding off competition from the likes of Microsoft's Xbox and Nintendo's Wii. Thi...
Good Slimmer, matter finish, Less power consumption...
Bad Unstable vertically...
0%
pcmag-mideast.com
Updated:
2016-11-24 07:22:06
To the casual observer, there’s nothing particularly slim about the new Sony PlayStation 3’s sleek black housing—it’s only when you compare it with its nearly three-year-old counterpart, the previous-gen PS3, that you see how much smaller it is. The bi...
0%
pcworld.in
Updated:
2016-11-24 07:22:06
Sony's remodeled PlayStation 3 (120GB) dropped a couple of dress sizes and $100 off the price of its predecessor, the original PlayStation 3. Despite the price cut, you can now have a first-class, BD-Live capable Blu-ray player with 1080p HDMI output...
Bottom line As Blu-ray players go, the original PS3 was competitive at $400. At $300 with a slimmer profile and lower power consumption, the PS3 Slim (120GB) is arguably the one to beat. Factor in games, social networking features like PlayStation Home, music and...
90%
techtree.com
Updated:
2016-11-24 07:22:06
Sony has been under a lot of pressure ever since the PS3s release, the high price point being the prime reason. For years, gamers and developers have tried everything to get a price cut but Sony stood their ground. They believed that they are offering...
0%