location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9AGM4-L మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9AGM4-L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9AGM4-L
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
మదర్ బోర్డులు Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:32:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9AGM4-L మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket AM2 AMD Sempron
  • - సూక్ష్మ ఏ టి ఎక్స్ Realtek ALC888 5.1 చానెల్లు
  • - 2 గరిష్ట అంతర్గత మెమరీ: 4 GB
More>>>
Short summary description MSI K9AGM4-L మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్:
This short summary of the MSI K9AGM4-L మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్ data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9AGM4-L, AMD, Socket AM2, AMD Sempron, 1000 MHz, 4 GB, 0, 1

Long summary description MSI K9AGM4-L మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్:
This is an auto-generated long summary of MSI K9AGM4-L మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్ based on the first three specs of the first five spec groups.

MSI K9AGM4-L. ప్రాసెసర్ తయారీదారు: AMD, ప్రాసెసర్ సాకెట్: Socket AM2, అనుకూల ప్రాసెసర్ సిరీస్: AMD Sempron. గరిష్ట అంతర్గత మెమరీ: 4 GB. RAID స్థాయిలు: 0, 1. LAN నియంత్రిక: Realtek RTL8101E, యంత్రాంగ లక్షణాలు: 10/100/1000 Mbps. మదర్బోర్డ్ ఫారమ్ ఫ్యాక్టర్: సూక్ష్మ ఏ టి ఎక్స్, శ్రవ్య ఉత్పాదకం ఛానెల్లు: 5.1 చానెల్లు, ఆడియో చిప్: Realtek ALC888

ప్రాసెసర్
ప్రాసెసర్ తయారీదారు *
AMD
ప్రాసెసర్ సాకెట్ *
Socket AM2
అనుకూల ప్రాసెసర్ సిరీస్ *
AMD Sempron
ప్రాసెసర్ సిస్టమ్ బస్సులకు మద్దతు ఉంది
1000 MHz
మెమరీ
మెమరీ స్లాట్ల సంఖ్య *
2
గరిష్ట అంతర్గత మెమరీ *
4 GB
స్టోరేజ్ కంట్రోలర్లు
RAID స్థాయిలు
0, 1
ఇంటర్నల్ I/O.
USB 2.0 కనెక్టర్లు *
1
SATA కనెక్టర్ల సంఖ్య
2
ఫ్రంట్ ప్యానెల్ ఆడియో కనెక్టర్
Yes
CD / AUX శ్రవ్య
Yes
ATX పవర్ కనెక్టర్ (24-పిన్)
Yes
CPU ఫ్యాన్ కనెక్టర్
Yes
చట్రం చొరబాటు కనెక్టర్
Yes
వెనుక ప్యానెల్ I/O పోర్టులు
USB 2.0 పోర్టుల పరిమాణం *
4
ఈథర్నెట్ LAN (RJ-45) పోర్టులు *
1
పిఎస్ / 2 పోర్టుల పరిమాణం
2
వెనుక ప్యానెల్ I/O పోర్టులు
VGA (D-Sub) పోర్టుల పరిమాణం *
1
హెడ్‌ఫోన్ అవుట్‌పుట్‌లు
1
మైక్రోఫోన్
Yes
సమాంతర పోర్టుల పరిమాణం
1
సీరియల్ పోర్టుల పరిమాణం
1
నెట్వర్క్
LAN నియంత్రిక
Realtek RTL8101E
యంత్రాంగ లక్షణాలు
10/100/1000 Mbps
లక్షణాలు
ఆడియో చిప్
Realtek ALC888
శ్రవ్య ఉత్పాదకం ఛానెల్లు *
5.1 చానెల్లు
మదర్బోర్డ్ ఫారమ్ ఫ్యాక్టర్ *
సూక్ష్మ ఏ టి ఎక్స్
శక్తి సోర్స్ రకం
ATX
విస్తరించగలిగే ప్రదేశాలు
విస్తరించగలిగే ప్రదేశాలు
1 x PCI Express x16, 2 x PCI
బరువు & కొలతలు
వెడల్పు
244 mm
లోతు
204 mm
ఇతర లక్షణాలు
Controller 2nd interface type
SATA II
కంట్రోలర్ ఇంటర్ఫేస్ రకం
Ultra DMA 66/100/133
ఫ్లాపీ డిస్క్ డ్రైవ్ కనెక్టర్
Yes
Brand Image Product code Product Stock Price from
MSI K9NGM4-F V2 మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్ MSI K9NGM4-F V2 మదర్ బోర్డు Socket AM2 సూక్ష్మ ఏ టి ఎక్స్
(show image)
K9NGM4-F V2 K9NGM4-F V2 0.00
(excl. VAT)
0 (incl. VAT)