location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 5 125U హైబ్రిడ్ (2-ఇన్ -1) 35,6 cm (14") టచ్స్క్రీన్ WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro బూడిదరంగు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 2-in-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21KE0032GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530313714 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
నోట్ బుక్కులు Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:04:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 5 125U హైబ్రిడ్ (2-ఇన్ -1) 35,6 cm (14") టచ్స్క్రీన్ WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro బూడిదరంగు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - హైబ్రిడ్ (2-ఇన్ -1) మార్చదగిన (ఫోల్డర్) బూడిదరంగు
  • - Intel Core Ultra 5 125U
  • - టచ్స్క్రీన్ 35,6 cm (14") WUXGA 1920 x 1200 పిక్సెళ్ళు IPS LED బ్యాక్‌లైట్ 16:10
  • - 16 GB LPDDR5x-SDRAM 6400 MHz
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) బ్లూటూత్ 5.3
  • - లిథియం పాలిమర్ (LiPo) 57 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 5 125U హైబ్రిడ్ (2-ఇన్ -1) 35,6 cm (14") టచ్స్క్రీన్ WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro బూడిదరంగు:
This short summary of the Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 5 125U హైబ్రిడ్ (2-ఇన్ -1) 35,6 cm (14") టచ్స్క్రీన్ WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro బూడిదరంగు data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 2-in-1, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1200 పిక్సెళ్ళు, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 5 125U హైబ్రిడ్ (2-ఇన్ -1) 35,6 cm (14") టచ్స్క్రీన్ WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro బూడిదరంగు:
This is an auto-generated long summary of Lenovo ThinkPad X1 2-in-1 Intel Core Ultra 5 125U హైబ్రిడ్ (2-ఇన్ -1) 35,6 cm (14") టచ్స్క్రీన్ WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro బూడిదరంగు based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 2-in-1. ఉత్పత్తి రకం: హైబ్రిడ్ (2-ఇన్ -1), ఫారం కారకం: మార్చదగిన (ఫోల్డర్). ప్రాసెసర్ కుటుంబం: Intel Core Ultra 5, ప్రాసెసర్ మోడల్: 125U. వికర్ణాన్ని ప్రదర్శించు: 35,6 cm (14"), HD రకం: WUXGA, డిస్ప్లే రిజల్యూషన్: 1920 x 1200 పిక్సెళ్ళు, టచ్స్క్రీన్. అంతర్గత జ్ఞాపక శక్తి: 16 GB, అంతర్గత మెమరీ రకం: LPDDR5x-SDRAM. మొత్తం నిల్వ సామర్థ్యం: 512 GB, నిల్వ మీడియా: SSD. ఆన్-బోర్డు గ్రాఫిక్స్ అడాప్టర్ మోడల్: Intel Graphics. ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది: Windows 11 Pro. ఉత్పత్తి రంగు: బూడిదరంగు

డిజైన్
రంగు పేరు
Grey
ఉత్పత్తి రకం *
హైబ్రిడ్ (2-ఇన్ -1)
ఉత్పత్తి రంగు *
బూడిదరంగు
ఫారం కారకం *
మార్చదగిన (ఫోల్డర్)
హౌసింగ్ మెటీరియల్
అల్యూమినియం
డిస్ ప్లే
వికర్ణాన్ని ప్రదర్శించు *
35,6 cm (14")
డిస్ప్లే రిజల్యూషన్ *
1920 x 1200 పిక్సెళ్ళు
టచ్స్క్రీన్ *
Yes
HD రకం
WUXGA
ప్యానెల్ రకం
IPS
LED బ్యాక్‌లైట్
Yes
స్థానిక కారక నిష్పత్తి
16:10
యాంటీ గ్లేర్ స్క్రీన్
Yes
ప్రకాశాన్ని ప్రదర్శించు
400 cd/m²
RGB రంగు స్థలం
sRGB
రంగు స్వరసప్తకం
100%
గరిష్ట రిఫ్రెష్ రేటు
60 Hz
కాంట్రాస్ట్ రేషియో (విలక్షణమైనది)
1000:1
ప్రాసెసర్
ప్రాసెసర్ తయారీదారు *
Intel
ప్రాసెసర్ కుటుంబం *
Intel Core Ultra 5
ప్రాసెసర్ ఉత్పత్తి
Intel Core Ultra (Series 1)
ప్రాసెసర్ మోడల్ *
125U
ప్రాసెసర్ కోర్లు
12
ప్రాసెసర్ థ్రెడ్లు
14
ప్రాసెసర్ బూస్ట్ ఫ్రీక్వెన్సీ
4,3 GHz
పనితీరు కోర్లు
2
సమర్థవంతమైన కోర్లు
8
తక్కువ శక్తి సామర్థ్యం-కోర్లు
2
పనితీరు-కోర్ మాక్స్ టర్బో ఫ్రీక్వెన్సీ
4,3 GHz
సమర్థవంతమైన-కోర్ మాక్స్ టర్బో ఫ్రీక్వెన్సీ
3,6 GHz
తక్కువ శక్తి సామర్థ్యం-కోర్ మాక్స్ టర్బో ఫ్రీక్వెన్సీ
2,1 GHz
పనితీరు-కోర్ బేస్ ఫ్రీక్వెన్సీ
1,3 GHz
సమర్థవంతమైన-కోర్ బేస్ ఫ్రీక్వెన్సీ
0,8 GHz
తక్కువ పవర్ ఎఫిషియెంట్-కోర్ బేస్ ఫ్రీక్వెన్సీ
700 MHz
ప్రాసెసర్ క్యాచీ
12 MB
ప్రాసెసర్ కాష్ రకం
Smart Cache
ప్రాసెసర్ బేస్ పవర్
15 W
గరిష్ట టర్బో పవర్
57 W
న్యూరల్ ప్రాసెసర్ యూనిట్ (NPU)
న్యూరల్ ప్రాసెసర్ యూనిట్ (NPU)
Intel AI Boost
గరిష్ట ఫ్రీక్వెన్సీ NPU
1,4 GHz
స్పార్సిటీ మద్దతు
Yes
Windows Studio ఎఫ్ఫెక్ట్స్ మద్దతు
Yes
NPUలో AI డేటాటైప్ మద్దతు
FP16, FP32, Int8
AI సాఫ్ట్‌వేర్ ఫ్రేమ్‌వర్క్‌లకు NPU మద్దతు ఉంది
DirectML, ONNX RT, OpenVINO, Windows ML
మెమరీ
అంతర్గత జ్ఞాపక శక్తి *
16 GB
అంతర్గత మెమరీ రకం
LPDDR5x-SDRAM
మెమరీ గడియారం వేగం
6400 MHz
మెమరీ రూపం కారకం
ఆన్ బోర్డు
గరిష్ట అంతర్గత మెమరీ *
16 GB
మెమరీ ఛానెల్‌లు
ఆక్టా-ఛానల్
స్టోరేజ్
మొత్తం నిల్వ సామర్థ్యం *
512 GB
నిల్వ మీడియా *
SSD
మొత్తం SSD ల సామర్థ్యం
512 GB
వ్యవస్థాపించిన SSD ల సంఖ్య
1
SSD సామర్థ్యం
512 GB
SSD ఇంటర్ఫేస్
PCI Express 4.0
ఎంవిఎంఈ
Yes
SSD ఫారమ్ ఫ్యాక్టర్
M.2
ఆప్టికల్ డ్రైవ్ రకం *
No
కార్డ్ రీడర్ ఇంటిగ్రేటెడ్
No
గ్రాఫిక్స్
వివిక్త గ్రాఫిక్స్ అడాప్టర్ మోడల్ *
అందుబాటులో లేదు
ఆన్-బోర్డు రేఖా చిత్రాలు సంయోజకం *
Yes
ఆన్-బోర్డ్ GPU తయారీదారు
Intel
వివిక్త గ్రాఫిక్స్ అడాప్టర్ *
No
ఆన్-బోర్డు గ్రాఫిక్స్ అడాప్టర్ మోడల్ *
Intel Graphics
ఆడియో
ఆడియో చిప్
Realtek ALC3306
ఆడియో సిస్టమ్
Dolby Atmos
అంతర్నిర్మిత స్పీకర్ల సంఖ్య
2
స్పీకర్ శక్తి
2 W
అంతర్నిర్మిత మైక్రోఫోన్
Yes
మైక్రోఫోన్ల సంఖ్య
2
కెమెరా
ముందు కెమెరా
Yes
ముందు కెమెరా రిజల్యూషన్
1920 x 1080 పిక్సెళ్ళు
ముందు కెమెరా HD రకం
Full HD
పరారుణ వికిరణాల (ఐఆర్) కెమెరా
Yes
గోప్యతా కెమెరా
Yes
గోప్యతా రకం
ప్రైవసీ షట్టర్
నెట్వర్క్
అగ్ర Wi-Fi ప్రమాణం *
Wi-Fi 6E (802.11ax)
వై-ఫై ప్రమాణాలు
Wi-Fi 6E (802.11ax)
మొబైల్ యంత్రాంగం సంధానం *
No
యాంటెన్నా రకం
2x2
WLAN కంట్రోలర్ మోడల్
Intel Wi-Fi 6E AX211
డబ్ల్యుఎల్ఏఎన్ నియంత్రిక తయారీదారు
Intel
ఈథర్నెట్ లాన్
No
బ్లూటూత్
Yes
బ్లూటూత్ వెర్షన్
5.3
ఫీల్డ్ సందేశం (ఎన్‌ఎఫ్‌సి) దగ్గర
No
WWAN
అప్‌గ్రేడ్ చేయదగిన
పోర్టులు & ఇంటర్‌ఫేస్‌లు
USB 3.2 Gen 1 (3.1 Gen 1) టైప్-ఎ పోర్ట్స్ పరిమాణం *
2
HDMI పోర్టుల పరిమాణం *
1
HDMI సంస్కరణ
2.1
పిడుగు 4 పోర్టుల పరిమాణం
2
Intel® థండర్ బోల్ట్ 4
Yes
కాంబో హెడ్‌ఫోన్ / మైక్ పోర్ట్
Yes
USB టైప్-సి డిస్ప్లేపోర్ట్ ప్రత్యామ్నాయ మోడ్
Yes
USB పవర్ డెలివరీ
Yes
USB స్లీప్-అండ్-ఛార్జ్
Yes
USB స్లీప్-అండ్-ఛార్జ్ పోర్ట్‌లు
1
ప్రదర్శన
మదర్బోర్డు చిప్‌సెట్
Intel SoC
కీబోర్డ్
పరికరాన్ని సూచించడం
ThinkPad UltraNav
కీబోర్డ్ భాష
జర్మన్
సంఖ్యా కీప్యాడ్ *
No
కీబోర్డ్ బ్యాక్‌లిట్
Yes
స్పిల్-రెసిస్టెంట్ కీబోర్డ్
Yes
సాఫ్ట్వేర్
ఆపరేటింగ్ సిస్టమ్ అంతర్గత నిర్మాణం
64-bit
ఆపరేటింగ్ సిస్టమ్ భాష
జర్మన్
ఆపరేటింగ్ పద్ధతి వ్యవస్థాపించబడింది *
Windows 11 Pro
బండిల్ చేసిన సాఫ్ట్‌వేర్
Intel Connectivity Performance Suite
బ్యాటరీ
బ్యాటరీ సాంకేతికత
లిథియం పాలిమర్ (LiPo)
బ్యాటరీ సామర్థ్యం (వాట్-గంటలు) *
57 Wh
త్వరిత ఛార్జ్
Yes
పవర్
AC అడాప్టర్ శక్తి
65 W
AC అడాప్టర్ పౌనఃపున్యం
50/60 Hz
AC అడాప్టర్ ఇన్పుట్ వోల్టేజ్
100 - 240 V
భద్రత
కేబుల్ లాక్ స్లాట్
Yes
కేబుల్ లాక్ స్లాట్ రకం
Kensington
ఫింగర్ ముద్రణ రీడర్
Yes
స్మార్ట్ కార్డ్ రీడర్
No
విండోస్ హలో
Yes
విశ్వసనీయ ప్లాట్‌ఫాం మాడ్యూల్ (టిపిఎం)
Yes
విశ్వసనీయ ప్లాట్‌ఫాం మాడ్యూల్ (టిపిఎం) వెర్షన్
2.0
పాస్వర్డ్ రక్షణ
Yes
పాస్వర్డ్ రక్షణ రకం
BIOS, పవర్ ఆన్, SSD, పర్యవేక్షకుడు
కార్యాచరణ పరిస్థితులు
నిర్వహణ ఉష్ణోగ్రత (టి-టి)
5 - 35 °C
నిల్వ ఉష్ణోగ్రత (టి-టి)
5 - 43 °C
ఆపరేటింగ్ సాపేక్ష ఆర్ద్రత (హెచ్-హెచ్)
8 - 95%
నిల్వ సాపేక్ష ఆర్ద్రత (హెచ్-హెచ్)
5 - 95%
గరిష్ట షిప్పింగ్ ఎత్తు
3048 m
సర్టిఫికెట్లు
ప్రామాణీకరణ
MIL-STD-810H military test passed
స్థిరత్వం
సస్టైనబిలిటీ సమ్మతి
Yes
సస్టైనబిలిటీ సర్టిఫికెట్లు
ENERGY STAR, EPEAT Gold, ErP, RoHS, TCO
బరువు & కొలతలు
వెడల్పు
312,8 mm
లోతు
217,7 mm
ఎత్తు
15,5 mm
బరువు *
1,35 kg
ప్యాకేజింగ్ కంటెంట్
స్టైలస్ పెన్
Yes
Country Distributor
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
Lithuania 1 distributor(s)