location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey Personal S250 32GB యుఎస్ బి ఫ్లాష్ డ్రైవ్ USB Type-A 2.0 సిల్వర్

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Personal S250 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2-S250-S32-2FIPS
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
యుఎస్ బి ఫ్లాష్ డ్రైవ్ లు Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey Personal S250 32GB యుఎస్ బి ఫ్లాష్ డ్రైవ్ USB Type-A 2.0 సిల్వర్
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB USB Type-A 2.0
  • - వేగమును చదవండి: 31 MB/s వేగం రాయండి: 24 MB/s
  • - ఫారం కారకం: క్యాప్
  • - సిల్వర్
  • - మెటల్
More>>>
Short summary description Kingston Technology IronKey Personal S250 32GB యుఎస్ బి ఫ్లాష్ డ్రైవ్ USB Type-A 2.0 సిల్వర్:
This short summary of the Kingston Technology IronKey Personal S250 32GB యుఎస్ బి ఫ్లాష్ డ్రైవ్ USB Type-A 2.0 సిల్వర్ data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey Personal S250 32GB, 32 GB, USB Type-A, 2.0, 31 MB/s, క్యాప్, సిల్వర్

Long summary description Kingston Technology IronKey Personal S250 32GB యుఎస్ బి ఫ్లాష్ డ్రైవ్ USB Type-A 2.0 సిల్వర్:
This is an auto-generated long summary of Kingston Technology IronKey Personal S250 32GB యుఎస్ బి ఫ్లాష్ డ్రైవ్ USB Type-A 2.0 సిల్వర్ based on the first three specs of the first five spec groups.

Kingston Technology IronKey Personal S250 32GB. సామర్థ్యం: 32 GB, పరికర వినిమయసీమ: USB Type-A, USB వివరణం: 2.0, వేగమును చదవండి: 31 MB/s, వేగం రాయండి: 24 MB/s. ఫారం కారకం: క్యాప్. బరువు: 25 g. ఉత్పత్తి రంగు: సిల్వర్

ప్రదర్శన
సామర్థ్యం *
32 GB
పరికర వినిమయసీమ *
USB Type-A
USB వివరణం *
2.0
వేగమును చదవండి
31 MB/s
వేగం రాయండి
24 MB/s
అనుకూల ఆపరేటింగ్ పద్ధతులు
Windows 7/ Vista / XP SP2+ Macintosh OS X 10.5+ Linux 2.6+
విండోస్ నడుపబడు పద్దతులు మద్దతు ఉంది
Yes
మాక్ పద్దతులు మద్దతు ఉంది
Yes
లైనక్స్ నడుపబడు పద్దతులు మద్దతు ఉంది
Yes
డిజైన్
ఫారం కారకం *
క్యాప్
ఉత్పత్తి రంగు *
సిల్వర్
హౌసింగ్ మెటీరియల్
మెటల్
రక్షణ లక్షణాలు
వాటర్ రెసిస్టెంట్
డిజైన్
ఎల్ఈడి సూచికలు
Yes
ప్రామాణీకరణ
FIPS 140-2 Lvl 3, FCC, CE, RoHS
భద్రత
భద్రతా అల్గోరిథంలు
256-bit AES, FIPS 140-2
కార్యాచరణ పరిస్థితులు
నిర్వహణ ఉష్ణోగ్రత (టి-టి)
0 - 70 °C
నిల్వ ఉష్ణోగ్రత (టి-టి)
-40 - 85 °C
ఆపరేటింగ్ షాక్
16 G
బరువు & కొలతలు
వెడల్పు
75 mm
లోతు
19 mm
ఎత్తు
9 mm
బరువు
25 g
ఇతర లక్షణాలు
USB అవసరం
Yes
యుఎస్బి శక్తితో
Yes
జలనిరోధిత
Yes
అంతర్గత మెమరీ రకం
SLC