location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICG TK-210 పి ఓ ఎస్ ప్రింటర్ వైరుతో థర్మల్ పి ఓ ఎస్ ప్రింటర్

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICG Check ‘ICG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK-210
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
పి ఓ ఎస్ ప్రింటర్ లు Check ‘ICG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ICG TK-210 పి ఓ ఎస్ ప్రింటర్ వైరుతో థర్మల్ పి ఓ ఎస్ ప్రింటర్
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - థర్మల్ పి ఓ ఎస్ ప్రింటర్
  • - సంధాయకత సాంకేతికత: వైరుతో
  • - USB ద్వారము
  • - అంతర్నిర్మిత బార్సంకేత లిపిలు
  • - నలుపు
  • - 1,7 kg
More>>>
Short summary description ICG TK-210 పి ఓ ఎస్ ప్రింటర్ వైరుతో థర్మల్ పి ఓ ఎస్ ప్రింటర్:
This short summary of the ICG TK-210 పి ఓ ఎస్ ప్రింటర్ వైరుతో థర్మల్ పి ఓ ఎస్ ప్రింటర్ data-sheet is auto-generated and uses the product title and the first six key specs.

ICG TK-210, థర్మల్, పి ఓ ఎస్ ప్రింటర్, 200 mm/sec, 12 x 24 mm, 8,3 cm, వైరుతో

Long summary description ICG TK-210 పి ఓ ఎస్ ప్రింటర్ వైరుతో థర్మల్ పి ఓ ఎస్ ప్రింటర్:
This is an auto-generated long summary of ICG TK-210 పి ఓ ఎస్ ప్రింటర్ వైరుతో థర్మల్ పి ఓ ఎస్ ప్రింటర్ based on the first three specs of the first five spec groups.

ICG TK-210. ముద్రణ సాంకేతిక పరిజ్ఞానం: థర్మల్, రకం: పి ఓ ఎస్ ప్రింటర్, ముద్రణ వేగం: 200 mm/sec. గరిష్ట రోల్ వ్యాసం: 8,3 cm. సంధాయకత సాంకేతికత: వైరుతో, ప్రామాణిక వినిమయసీమలు: USB. అంతర్నిర్మిత బార్సంకేత లిపిలు: 2D, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, PDF417, UPC-A, రిబ్బన్ జీవితం: 60000000 మిలియన్ అక్షరాలు. ఉత్పత్తి రంగు: నలుపు