location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M132fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q65A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184117466 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
మల్టీఫంక్షన్ ప్రింటర్లు Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ఇల్లు & కార్యాలయం లేసర్ మోనో ముద్రణ
  • - 600 x 600 DPI
  • - రంగులను ముద్రించడం: నలుపు
  • - A4 22 ppm
  • - మోనో కాపీ రంగు స్కానింగ్ మోనో ఫాక్స్
  • - Apple AirPrint, HP ePrint
  • - USB ద్వారము వై-ఫై ఈథర్నెట్ లాన్
  • - అంతర్గత జ్ఞాపక శక్తి: 256 MB అంతర్నిర్మిత ప్రవర్తకం 600 MHz
  • - 7,6 kg
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)
Long product name HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై :
The short editorial description of HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై

HP LaserJet Pro MFP M132fw
More>>>
HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై:
The official marketing text of HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై as supplied by the manufacturer

Print professional documents from a range of mobile devices,[1] plus scan, copy, fax, and help save energy with a wireless MFP designed for efficiency.
Print, scan, copy, and fax with one compact device
Compact design lets this printer fit into small spaces
Fast first page print time from ready mode
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.
Save time by sending scanned documents or photos directly from your printer to email recipients
AirPrint® 1.5 with media presence sensor
HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint
Wi-Fi Direct® printing
Print wirelessly from your mobile device without a Wi-Fi code or password.
Google Cloud Print™ 2.0
Precision black toner
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints
Anti-fraud technology and enhanced cartridge authentication

Short summary description HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై:
This short summary of the HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M132fw, లేసర్, మోనో ముద్రణ, 600 x 600 DPI, మోనో కాపీ, A4, తెలుపు

Long summary description HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై:
This is an auto-generated long summary of HP LaserJet Pro M132fw లేసర్ A4 600 x 600 DPI 22 ppm వై-ఫై based on the first three specs of the first five spec groups.

HP LaserJet Pro M132fw. ముద్రణ సాంకేతిక పరిజ్ఞానం: లేసర్, ముద్రణ: మోనో ముద్రణ, గరిష్ట తీర్మానం: 600 x 600 DPI. కాపీ చేస్తోంది: మోనో కాపీ, గరిష్ట కాపీ రిజల్యూషన్: 600 x 400 DPI. స్కానింగ్: రంగు స్కానింగ్, ఆప్టికల్ స్కానింగ్ రిజల్యూషన్: 1200 x 1200 DPI. ఫ్యాక్స్: మోనో ఫాక్స్. గరిష్ట ISO A- సిరీస్ కాగితం పరిమాణం: A4. వై-ఫై. ఉత్పత్తి రంగు: తెలుపు

ప్రింటింగ్
డ్యూప్లెక్స్ ప్రింటింగ్ మోడ్
మాన్యువల్
రిజల్యూషన్ బ్లాక్ నొక్కండి
600 x 400 DPI
ముద్రణ సాంకేతిక పరిజ్ఞానం *
లేసర్
ముద్రణ *
మోనో ముద్రణ
డ్యూప్లెక్స్ ప్రింటింగ్ *
No
గరిష్ట తీర్మానం *
600 x 600 DPI
ముద్రణ వేగం (నలుపు, సాధారణ నాణ్యత, A4/US లెటర్) *
22 ppm
మొదటి పేజీకి సమయం (నలుపు, సాధారణం)
7,3 s
కాపీ చేస్తోంది
డ్యూప్లెక్స్ నకలు చేయడం *
No
కాపీ చేస్తోంది *
మోనో కాపీ
గరిష్ట కాపీ రిజల్యూషన్ *
600 x 400 DPI
అనుకరించు వేగం (నలుపు, సాధారణ నాణ్యత, A4)
21 cpm
మొదటి కాపీకి సమయం (నలుపు, సాధారణం)
7,8 s
గరిష్ట సంఖ్య కాపీలు
99 కాపీలు
కాపీయర్ పరిమాణం మార్చండి
25 - 400%
స్కానింగ్
డ్యూప్లెక్స్ స్కానింగ్ *
No
స్కానింగ్ *
రంగు స్కానింగ్
ఆప్టికల్ స్కానింగ్ రిజల్యూషన్ *
1200 x 1200 DPI
స్కానర్ రకం *
ఫ్లాట్‌బెడ్ & ఎడిఎఫ్ స్కానర్
స్కాన్ టెక్నాలజీ
CIS
స్కాన్ వేగం (రంగు)
11 ppm
స్కాన్ వేగం (నలుపు)
11 ppm
చిత్ర ఆకృతులకు మద్దతు ఉంది
JPEG, PNG
పత్ర ఆకృతులకు మద్దతు ఉంది
PDF
ఇన్పుట్ రంగు లోతు
24 బిట్
ట్వీన్ వివరణం
1,9, 2,1
ఫ్యాక్స్
డ్యూప్లెక్స్ ఫ్యాక్సింగ్
No
ఫ్యాక్స్ *
మోనో ఫాక్స్
ఫ్యాక్స్ తీర్మానం (నలుపు & తెలుపు)
300 x 300 DPI
మోడెమ్ వేగం
33,6 Kbit/s
ఫ్యాక్స్ మెమరీ
1000 పేజీలు
ఆటో-మళ్లీ డయల్ చేస్తోంది
Yes
స్పీడ్ డయలింగ్
Yes
ఫ్యాక్స్ స్పీడ్ డయలింగ్ (గరిష్ట సంఖ్యలు)
120
ఫ్యాక్స్ ఫార్వార్డింగ్
Yes
ఫ్యాక్స్ ప్రసారం
119 స్థానాలు
ఫ్యాక్స్ పంపడం ఆలస్యం
Yes
స్వకీయ తగ్గింపు
Yes
విలక్షణమైన రింగ్
Yes
లక్షణాలు
గరిష్ట విధి చక్రం *
10000 ప్రతి నెలకు పేజీలు
ముద్రణ గుళికల సంఖ్య *
1
రంగులను ముద్రించడం *
నలుపు
పేజీ వివరణ బాషలు
PCLmS, PWG, URF
ఆల్-ఇన్-వన్-బహువిధి
Yes
ఇన్పుట్ & అవుట్పుట్ సామర్థ్యం
ఉత్పాదక సామర్థ్యం మొత్తము *
150 షీట్లు
మొత్తం ఉత్పత్తి సామర్ధ్యం *
100 షీట్లు
బహుళ ప్రయోజన పళ్ళెములు
Yes
బహుళ ప్రయోజన ట్రే సామర్థ్యం
150 షీట్లు
పేపర్ ఇన్పుట్ రకం
పేపర్ ట్రే
గరిష్ట ఉత్పత్తి సామర్థ్యం
100 షీట్లు
పేపర్ నిర్వహణ
గరిష్ట ISO A- సిరీస్ కాగితం పరిమాణం *
A4
పేపర్ పళ్ళెం మాధ్యమ రకములు *
కార్డ్ స్టాక్, కవర్లు, లేబుళ్ళు, పోస్ట్ కార్డు
ఐఎస్ఓ ఏ- సిరీస్ పరిమాణాలు (ఏ0 ... ఏ9) *
A4, A5
ఐఎస్ఓ బి- సిరీస్ పరిమాణాలు (బి0 ... బి9)
B5
పోర్టులు & ఇంటర్‌ఫేస్‌లు
ప్రామాణిక వినిమయసీమలు
Ethernet, USB 2.0, వైర్ లెస్ లాణ్
USB ద్వారము
Yes
నెట్వర్క్
వై-ఫై *
Yes
ఈథర్నెట్ లాన్ *
Yes
కేబులింగ్ టెక్నాలజీ
10/100Base-T(X)
ఈథర్నెట్ ఎల్ఏఎన్ సమాచార యొక్క ధరలు
10,100 Mbit/s
వై-ఫై ప్రమాణాలు
802.11b, 802.11g, Wi-Fi 4 (802.11n)
మొబైల్ ముద్రణ సాంకేతిక పరిజ్ఞానం
Apple AirPrint, HP ePrint
ప్రదర్శన
అంతర్గత జ్ఞాపక శక్తి *
256 MB
అంతర్నిర్మిత ప్రవర్తకం
Yes
ప్రవర్తకం ఆవృత్తి
600 MHz
డిజైన్
ఉత్పత్తి రంగు *
తెలుపు
మార్కెట్ పొజిషనింగ్ *
ఇల్లు & కార్యాలయం
అంతర్నిర్మిత ప్రదర్శన *
Yes
ప్రదర్శన
ఎల్ సి డి
వికర్ణాన్ని ప్రదర్శించు
6,86 cm (2.7")
రంగు ప్రదర్శన
Yes
పవర్
విద్యుత్ వినియోగం (సగటు ఆపరేటింగ్)
255 W
విద్యుత్ వినియోగం (సిద్ధంగా)
4,2 W
విద్యుత్ వినియోగం (నిద్ర)
1 W
విద్యుత్ వినియోగం (ఆఫ్)
0,05 W
AC ఇన్పుట్ వోల్టేజ్
110 - 240 V
AC ఇన్పుట్ ఫ్రీక్వెన్సీ
50 - 60 Hz
బ్రాండ్-నిర్దిష్ట లక్షణాలు
HP తీర్మాన సాంకేతిక విజ్ఞానం
HP FastRes 1200
HP ఇ ముద్రణ
Yes
HP ష్యూర్ సప్లయ్
Yes
HP ఆటో-ఆన్ / ఆటో-ఆఫ్
Yes
HP నిర్వహణ సాధనాలు
HP Printer Assistant (UDC), HP Device Toolbox, HP Utility (Mac)
HP సాఫ్ట్‌వేర్ అందించబడింది
HP Software Installer, HP Software Uninstaller (exclude Win8+), HP PCLmS Printer Driver, HP Device Experience (DXP), HP Printer Assistant, HP Scan Driver, HP Scan Application, HP Product Improvement Study
సిస్టమ్ రెక్వైర్మెంట్స్
విండోస్ నడుపబడు పద్దతులు మద్దతు ఉంది
Yes
మాక్ పద్దతులు మద్దతు ఉంది
Yes
లైనక్స్ నడుపబడు పద్దతులు మద్దతు ఉంది
Yes
కార్యాచరణ పరిస్థితులు
ఆపరేటింగ్ సాపేక్ష ఆర్ద్రత (హెచ్-హెచ్)
10 - 80%
నిల్వ ఉష్ణోగ్రత (టి-టి)
-20 - 60 °C
నిర్వహణ ఉష్ణోగ్రత (టి-టి)
15 - 32,5 °C
నిల్వ సాపేక్ష ఆర్ద్రత (హెచ్-హెచ్)
10 - 90%
స్థిరత్వం
సస్టైనబిలిటీ సర్టిఫికెట్లు
Blue Angel
బరువు & కొలతలు
వెడల్పు
423,1 mm
లోతు
288,6 mm
ఎత్తు
279,5 mm
బరువు
7,6 kg
ప్యాకేజింగ్ డేటా
ప్యాకేజీ వెడల్పు
490 mm
ప్యాకేజీ లోతు
327 mm
ప్యాకేజీ ఎత్తు
350 mm
ప్యాకేజీ బరువు
10,2 kg
ప్యాకేజింగ్ కంటెంట్
గుళిక (లు) ఉన్నాయి
Yes
చేర్చబడిన గుళిక సామర్థ్యం (నలుపు)
1400 పేజీలు
కేబుల్స్ ఉన్నాయి
USB, Phone
శక్తి కార్డ్ చేర్చబడింది
Yes
వారంటీ కార్డు
Yes
లాజిస్టిక్స్ డేటా
ప్యాలెట్‌కు పరిమాణం
49 pc(s)
EUR- ప్యాలెట్‌కు పరిమాణం
42 pc(s)
ఇతర లక్షణాలు
సాఫ్ట్‌వేర్ సిడి
Yes
విద్యుదయస్కాంత అనుకూలత
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6, GB9254-2008, GB17625.1-2012