location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig GSMI24320 కాంబి - ఫ్రీడ్జ్ అంతర్నిర్మిత 175 L తెలుపు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSMI24320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSMI24320
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833016793
Category:
Fridges that also have freezer departments, usually at the top.
కాంబి - ఫ్రీడ్జ్ లు Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:07:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig GSMI24320 కాంబి - ఫ్రీడ్జ్ అంతర్నిర్మిత 175 L తెలుపు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - అంతర్నిర్మిత 175 L తెలుపు
  • - 156 L ఎల్ ఇ డి ఫ్రిజ్ ఇంటీరియర్ లైట్
  • - 19 L పైన ఉంచబడిన 2 kg/24h 4* ఫాస్ట్ ఫ్రీజ్ నిర్వహణ
  • - తిరిగి మార్చగల తలుపులు
  • - SN-ST
  • - 39 dB
  • - 186 kWh
More>>>
Short summary description Grundig GSMI24320 కాంబి - ఫ్రీడ్జ్ అంతర్నిర్మిత 175 L తెలుపు:
This short summary of the Grundig GSMI24320 కాంబి - ఫ్రీడ్జ్ అంతర్నిర్మిత 175 L తెలుపు data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig GSMI24320, 175 L, అంతర్నిర్మిత, 39 dB, SN-ST, 2 kg/24h, తెలుపు

Long summary description Grundig GSMI24320 కాంబి - ఫ్రీడ్జ్ అంతర్నిర్మిత 175 L తెలుపు:
This is an auto-generated long summary of Grundig GSMI24320 కాంబి - ఫ్రీడ్జ్ అంతర్నిర్మిత 175 L తెలుపు based on the first three specs of the first five spec groups.

Grundig GSMI24320. ఉపకరణాల నియామకం: అంతర్నిర్మిత, ఉత్పత్తి రంగు: తెలుపు, డోర్ కీలు: సరైన. మొత్తం నికర సామర్థ్యం: 175 L, వాతావరణ తరగతి: SN-ST, శబ్ద స్థాయి: 39 dB. ఫ్రిజ్ నికర సామర్థ్యం: 156 L, దీపం రకం: ఎల్ ఇ డి. ఫ్రీజర్ స్థానం: పైన ఉంచబడిన, ఫ్రీజర్ నికర సామర్థ్యం: 19 L, గడ్డకట్టే సామర్థ్యం: 2 kg/24h. కోర్డు పొడవు: 2,1 m

డిజైన్
ఉపకరణాల నియామకం *
అంతర్నిర్మిత
ఉత్పత్తి రంగు *
తెలుపు
అనుకూల ప్యానెల్ సిద్ధంగా ఉంది
Yes
డోర్ కీలు
సరైన
తిరిగి మార్చగల తలుపులు
Yes
అంతర్నిర్మిత ప్రదర్శన *
No
శీతలీకరణ మాధ్యమం
R600a
అల్మారాలు పదార్థం
టెంపరేడ్ గ్లాస్
సంపీడకముల సంఖ్య
1
తలుపు పట్టిక చేర్చబడింది
No
ప్రదర్శన
మొత్తం నికర సామర్థ్యం *
175 L
వాతావరణ తరగతి *
SN-ST
శబ్ద స్థాయి *
39 dB
ఫ్రిజ్
ఫ్రిజ్ నికర సామర్థ్యం *
156 L
ఫ్రిజ్ ఇంటీరియర్ లైట్
Yes
దీపం రకం
ఎల్ ఇ డి
అల్మారాలు / బుట్టల ఫ్రిజ్ సంఖ్య *
3
కూరగాయల సొరుగుల సంఖ్య *
1
ఫ్రిజ్ డోర్ బాల్కనీలు
3
ఎగ్ బాల్కనీ
Yes
ఫ్రీజర్
ఫ్రీజర్ స్థానం *
పైన ఉంచబడిన
ఫ్రీజర్ నికర సామర్థ్యం *
19 L
గడ్డకట్టే సామర్థ్యం *
2 kg/24h
విద్యుత్ వైఫల్యం సమయంలో నిల్వ సమయం *
16 h
స్టార్ రేటింగ్ *
4*
ఫాస్ట్ ఫ్రీజ్ నిర్వహణ
Yes
ఎగ్నామిక్స్(సమర్థతా అధ్యయనం)
కోర్డు పొడవు
2,1 m
పవర్
శక్తి సామర్థ్య తరగతి (పాతది)
A++
శక్తి వినియోగం
0,51 kWh/24h
వార్షిక శక్తి వినియోగం *
186 kWh
AC ఇన్పుట్ వోల్టేజ్
220 - 240 V
AC ఇన్పుట్ ఫ్రీక్వెన్సీ
50 Hz
బరువు & కొలతలు
వెడల్పు
545 mm
లోతు
540 mm
ఎత్తు
1215 mm
బరువు
49 kg
ప్యాకేజింగ్ డేటా
ప్యాకేజీ వెడల్పు
576 mm
ప్యాకేజీ లోతు
600 mm
ప్యాకేజీ ఎత్తు
1294 mm
ప్యాకేజీ బరువు
53,5 kg