location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO Flexible Arm LA-120-D Black నలుపు డెస్క్

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flexible Arm LA-120-D Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LA-120-D-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0690592003383 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
మానిటర్ మౌంట్లు & స్టాండ్లు Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description EIZO Flexible Arm LA-120-D Black నలుపు డెస్క్:
This short summary of the EIZO Flexible Arm LA-120-D Black నలుపు డెస్క్ data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO Flexible Arm LA-120-D Black, నలుపు

Long summary description EIZO Flexible Arm LA-120-D Black నలుపు డెస్క్:
This is an auto-generated long summary of EIZO Flexible Arm LA-120-D Black నలుపు డెస్క్ based on the first three specs of the first five spec groups.

EIZO Flexible Arm LA-120-D Black. వంపు కోణం పరిధి: 0 - 105°. ఉత్పత్తి రంగు: నలుపు

మౌంటు
ఆరోహణ రకము *
డెస్క్
ఎగ్నామిక్స్(సమర్థతా అధ్యయనం)
వంపు కోణం పరిధి
0 - 105°
స్వివెల్ కోణం
85°
ఇరుసు కోణం
90
డిజైన్
ఉత్పత్తి రంగు *
నలుపు
బరువు & కొలతలు
బరువు
2,5 kg
గణము
5,5 cm
ఇతర లక్షణాలు
అనుకూలత
19, 17, 16, 15" FlexScan L788-i, L788, S1961, S1932, S1931, S1921, S1911, S1901, S1910, M1950, L778, L768, M1900, L767, S1731, S1721, S1701, L578, L568, L567, L565, M1700, L557, P1700, L551, L550, L465, L375, S1501, L367, L365
కొలతలు (WxDxH)
130 x 350,8 x 421,5 mm
Country Distributor
France 1 distributor(s)