location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1511 15IN TFT LCD ANA కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1511 15IN TFT LCD ANA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L1408.012
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
కంప్యూటర్ మానిటర్ లు Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1511 15IN TFT LCD ANA కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 38,1 cm (15")
  • - 1024 x 768 పిక్సెళ్ళు
  • - 25 ms 250 cd/m² 350:1
More>>>
Short summary description Acer AL1511 15IN TFT LCD ANA కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు:
This short summary of the Acer AL1511 15IN TFT LCD ANA కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1511 15IN TFT LCD ANA, 38,1 cm (15"), 1024 x 768 పిక్సెళ్ళు, 25 ms

Long summary description Acer AL1511 15IN TFT LCD ANA కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు:
This is an auto-generated long summary of Acer AL1511 15IN TFT LCD ANA కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు based on the first three specs of the first five spec groups.

Acer AL1511 15IN TFT LCD ANA. వికర్ణాన్ని ప్రదర్శించు: 38,1 cm (15"), డిస్ప్లే రిజల్యూషన్: 1024 x 768 పిక్సెళ్ళు, ప్రతిస్పందన సమయం: 25 ms, వీక్షణ కోణం, క్షితిజ సమాంతరంగా: 140°, వీక్షణ కోణం, నిలువు: 125°

డిస్ ప్లే
వికర్ణాన్ని ప్రదర్శించు *
38,1 cm (15")
డిస్ప్లే రిజల్యూషన్ *
1024 x 768 పిక్సెళ్ళు
టచ్స్క్రీన్ *
No
ప్రదర్శన ప్రకాశం (విలక్షణమైనది)
250 cd/m²
ప్రతిస్పందన సమయం
25 ms
కాంట్రాస్ట్ రేషియో (విలక్షణమైనది) *
350:1
వీక్షణ కోణం, క్షితిజ సమాంతరంగా
140°
వీక్షణ కోణం, నిలువు
125°
డిస్ ప్లే
చిణువు స్థాయి
0.297
చూడదగిన పరిమాణం, క్షితిజ సమాంతరంగా
30,4 cm
చూడదగిన పరిమాణం, నిలువు
22,8 cm
డిజైన్
ప్రామాణీకరణ
TCO99
బరువు & కొలతలు
వెడల్పు (స్టాండ్ లేకుండా)
338 mm
లోతు (స్టాండ్ లేకుండా)
154 mm
ఎత్తు (స్టాండ్ లేకుండా)
347 mm
ఇతర లక్షణాలు
ఆడియో సిస్టమ్
Internal Speakers, 1,5W x 2
Brand Image Product code Product Stock Price from
Acer MONITOR AL1511 15 LCD OSD ANALOOG TCO 99 కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు Acer MONITOR AL1511 15 LCD OSD ANALOOG TCO 99 కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు
(show image)
ET.L240B.101 MONITOR AL1511 15 LCD OSD ANALOOG TCO 99 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1511s 15" LCD కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు సిల్వర్ Acer AL1511s 15" LCD కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు సిల్వర్
(show image)
ET.L1408.161 AL1511s 15" LCD 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1511b 15i LCD Flat Panel Display withOSD analog - TCO 99 black desig కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు Acer AL1511b 15i LCD Flat Panel Display withOSD analog - TCO 99 black desig కంప్యూటర్ మానిటర్ 38,1 cm (15") 1024 x 768 పిక్సెళ్ళు
(show image)
ET.L240B.012 AL1511b 15i LCD Flat Panel Display withOSD analog - TCO 99 black desig 0.00
(excl. VAT)
0 (incl. VAT)