location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView MM2 2-port KVM Switch KVM ஸ்விட்ச் கருப்பு

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView MM2 2-port KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SVPUA20-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM ஸ்விட்ச்கள் Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent SwitchView MM2 2-port KVM Switch KVM ஸ்விட்ச் கருப்பு
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - கருப்பு
  • - கட்டுப்படுத்தப்பட்ட கணினிகளின் எண்ணிக்கை: 2
  • - விசைப்பலகை ஏற்றி (போர்ட்) வகை: USB, PS/2 சுட்டியின் (மவுஸ்) ஏற்றி (போர்ட்) வகை: USB, PS/2 வீடியோ ஏற்றி (போர்ட்)வகை: VGA
  • - 2048 x 1536 பிக்ஸ்சல்
More>>>
Short summary description Vertiv Avocent SwitchView MM2 2-port KVM Switch KVM ஸ்விட்ச் கருப்பு:
This short summary of the Vertiv Avocent SwitchView MM2 2-port KVM Switch KVM ஸ்விட்ச் கருப்பு data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView MM2 2-port KVM Switch, 2048 x 1536 பிக்ஸ்சல், கருப்பு

Long summary description Vertiv Avocent SwitchView MM2 2-port KVM Switch KVM ஸ்விட்ச் கருப்பு:
This is an auto-generated long summary of Vertiv Avocent SwitchView MM2 2-port KVM Switch KVM ஸ்விட்ச் கருப்பு based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView MM2 2-port KVM Switch. விசைப்பலகை ஏற்றி (போர்ட்) வகை: USB, PS/2, சுட்டியின் (மவுஸ்) ஏற்றி (போர்ட்) வகை: USB, PS/2, வீடியோ ஏற்றி (போர்ட்)வகை: VGA. அதிகபட்ச தெளிவுத் திறன்: 2048 x 1536 பிக்ஸ்சல். தயாரிப்பு நிறம்: கருப்பு. எடை: 450 g. இணைப்பு தொழில்நுட்பம்: கம்பி, மின் ஆற்றல் வகை: 9V DC, 1A, பரிமாணங்கள் (அxஆxஉ): 139,7 x 88,9 x 43 mm

போர்ட்கள் மற்றும் இடைமுகங்கள்
கட்டுப்படுத்தப்பட்ட கணினிகளின் எண்ணிக்கை *
2
விசைப்பலகை ஏற்றி (போர்ட்) வகை *
USB, PS/2
சுட்டியின் (மவுஸ்) ஏற்றி (போர்ட்) வகை *
USB, PS/2
வீடியோ ஏற்றி (போர்ட்)வகை *
VGA
செயல்திறன்
அதிகபட்ச தெளிவுத் திறன் *
2048 x 1536 பிக்ஸ்சல்
வடிவமைப்பு
தயாரிப்பு நிறம் *
கருப்பு
வடிவமைப்பு
எல்.ஈ.டி குறிகாட்டிகள்
Yes
எடை மற்றும் பரிமாணங்கள்
எடை
450 g
இதர அம்சங்கள்
இணைப்பு தொழில்நுட்பம்
கம்பி
மின் ஆற்றல் வகை
9V DC, 1A
ஐ/ஓ போர்ட்கள்
- audio
பரிமாணங்கள் (அxஆxஉ)
139,7 x 88,9 x 43 mm
இணக்கம்
PCs
தொழில் இணக்க தரநிலைகள்
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
ஏற்றிகள் (போர்ட்) எண்ணிக்கை
2
Country Distributor
United Kingdom 1 distributor(s)