location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MicroVault USB Storage Media (32 MB) USB ஃப்ளாஷ் டிரைவ் 0,32 GB USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroVault USB Storage Media (32 MB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USM32U20
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB ஃப்ளாஷ் டிரைவ்கள் Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:15:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony MicroVault USB Storage Media (32 MB) USB ஃப்ளாஷ் டிரைவ் 0,32 GB USB Type-A:
This short summary of the Sony MicroVault USB Storage Media (32 MB) USB ஃப்ளாஷ் டிரைவ் 0,32 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MicroVault USB Storage Media (32 MB), 0,32 GB, USB Type-A, 20 g

Long summary description Sony MicroVault USB Storage Media (32 MB) USB ஃப்ளாஷ் டிரைவ் 0,32 GB USB Type-A:
This is an auto-generated long summary of Sony MicroVault USB Storage Media (32 MB) USB ஃப்ளாஷ் டிரைவ் 0,32 GB USB Type-A based on the first three specs of the first five spec groups.

Sony MicroVault USB Storage Media (32 MB). கொள்ளளவு: 0,32 GB, சாதன இடைமுகம்: USB Type-A. எடை: 20 g

செயல்திறன்
கொள்ளளவு *
0,32 GB
சாதன இடைமுகம் *
USB Type-A
இணக்கமான இயக்க முறைமைகள்
Windows XP, Windows 2000, Windows Me, Windows 98SE, Windows 98, Mac OS 9.0
செயல்பாட்டு வரையறைகள்
இயக்க வெப்பநிலை (டி-டி)
0 - 45 °C
சேமிப்பு வெப்பநிலை (டி-டி)
-20 - 60 °C
எடை மற்றும் பரிமாணங்கள்
அகலம்
26 mm
ஆழம்
13 mm
உயரம்
92 mm
எடை
20 g
இதர அம்சங்கள்
யூ.எஸ்.பி தேவை
Yes
Brand Image Product code Product Stock Price from
Sony USM-128B USB ஃப்ளாஷ் டிரைவ் 0,128 GB USB Type-A 2.0 Sony USM-128B USB ஃப்ளாஷ் டிரைவ் 0,128 GB USB Type-A 2.0
(show image)
USM-128B USM-128B 0.00
(excl. VAT)
0 (incl. VAT)
Sony 256MB Micro Vault Mini USB ஃப்ளாஷ் டிரைவ் 0,256 GB USB Type-A 2.0 Sony 256MB Micro Vault Mini USB ஃப்ளாஷ் டிரைவ் 0,256 GB USB Type-A 2.0
(show image)
USM-256D 256MB Micro Vault Mini 0.00
(excl. VAT)
0 (incl. VAT)
Sony 8GB Micro Vault Midi USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0 Sony 8GB Micro Vault Midi USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0
(show image)
USM8GR 8GB Micro Vault Midi 0.00
(excl. VAT)
0 (incl. VAT)
Sony 4GB Micro Vault Tiny USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0 Sony 4GB Micro Vault Tiny USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0
(show image)
USM4GH 4GB Micro Vault Tiny 0.00
(excl. VAT)
0 (incl. VAT)
Sony Micro Vault Excellence 512MB USB ஃப்ளாஷ் டிரைவ் 0,512 GB USB Type-A Sony Micro Vault Excellence 512MB USB ஃப்ளாஷ் டிரைவ் 0,512 GB USB Type-A
(show image)
USM512REX Micro Vault Excellence 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Micro Vault Midi 512MB USB ஃப்ளாஷ் டிரைவ் 0,512 GB USB Type-A Sony Micro Vault Midi 512MB USB ஃப்ளாஷ் டிரைவ் 0,512 GB USB Type-A
(show image)
USM512R Micro Vault Midi 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Micro Vault Excellence 4GB USB ஃப்ளாஷ் டிரைவ் USB Type-A Sony Micro Vault Excellence 4GB USB ஃப்ளாஷ் டிரைவ் USB Type-A
(show image)
USM4GREX Micro Vault Excellence 4GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Micro Vault Midi 4GB USB ஃப்ளாஷ் டிரைவ் USB Type-A Sony Micro Vault Midi 4GB USB ஃப்ளாஷ் டிரைவ் USB Type-A
(show image)
USM4GR Micro Vault Midi 4GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Micro Vault Excellence 2GB USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0 Sony Micro Vault Excellence 2GB USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0
(show image)
USM2GREX Micro Vault Excellence 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony Micro Vault Midi 2GB USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0 Sony Micro Vault Midi 2GB USB ஃப்ளாஷ் டிரைவ் USB Type-A 2.0
(show image)
USM2GR Micro Vault Midi 2GB 0.00
(excl. VAT)
0 (incl. VAT)