location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α DSLR-A200 + DT 18-70mm எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
α
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSLR-A200 + DT 18-70mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSLR-A200K show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
டிஜிட்டல் கேமெராக்கள் Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:31:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α DSLR-A200 + DT 18-70mm எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு
  • - பட நிலைப்படுத்தி
  • - ஆப்டிகல் ஜூம்: 3,5x
  • - TTL
  • - ± 2EV (1/3EV step)
  • - PictBridge
  • - லித்தியம் அயன் (லி-அயன்)
More>>>
Short summary description Sony α DSLR-A200 + DT 18-70mm எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு:
This short summary of the Sony α DSLR-A200 + DT 18-70mm எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α DSLR-A200 + DT 18-70mm, 10,2 MP, CCD, 3,5x, கருப்பு

Long summary description Sony α DSLR-A200 + DT 18-70mm எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு:
This is an auto-generated long summary of Sony α DSLR-A200 + DT 18-70mm எஸ்.எல்.ஆர். காமிரா கிட் 10,2 MP CCD கருப்பு based on the first three specs of the first five spec groups.

Sony α DSLR-A200 + DT 18-70mm. கேமரா வகை: எஸ்.எல்.ஆர். காமிரா கிட், மெகாபிக்சல்: 10,2 MP, சென்சார் வகை: CCD. ஆப்டிகல் ஜூம்: 3,5x, குவிய நீள வரம்பு: 18 - 70 mm. காட்சித்திரை மூலைவிட்டம்: 6,86 cm (2.7"). PictBridge. தயாரிப்பு நிறம்: கருப்பு

படத்தின் தரம்
கேமரா வகை *
எஸ்.எல்.ஆர். காமிரா கிட்
மெகாபிக்சல் *
10,2 MP
சென்சார் வகை *
CCD
ஸ்டில் படத் தீர்மானம் (கள்) *
1920 x 1280,3888 x 2592
பட நிலைப்படுத்தி *
Yes
ஆதரவு விகிதங்கள்
16:9
லென்ஸ் சிஸ்டம்
ஆப்டிகல் ஜூம் *
3,5x
குவிய நீள வரம்பு
18 - 70 mm
வடிகட்டி
Yes
கவனம் செலுத்துகிறது
ஃபோகஸ் *
TTL
ஆட்டோ ஃபோகஸிங் (AF) முறைகள் *
தொடர் ஆட்டோ ஃபோகஸ், செலக்டிவ் ஆட்டோ ஃபோகஸ், சிங்கிள் ஆட்டோ ஃபோகஸ், ஸ்பாட் ஆட்டோ ஃபோகஸ்
நெருக்கமான கவனம் செலுத்தும் தூரம்
5 m
ஆட்டோ ஃபோகஸ் (AF) பூட்டு
Yes
எக்ஸ்போஸர்
ஐஎஸ்ஓ உணர்திறன்
100, 200, 400, 800, 1600, 3200
ஒளி வெளிப்பாடு முறைகள் *
அப்பர்ச்சர் ப்ரையாரிட்டி எ.இ., தானியங்கி, கையேடு, ஷட்டர் ப்ரையாரிட்டி எ.இ.
ஒளி வெளிப்பாடு கட்டுப்பாடு
ப்ரோக்ராம் எ.இ.
ஒளி வெளிப்பாடு திருத்தம் *
± 2EV (1/3EV step)
ஒளி அளவீடு *
சென்டர்-வெய்டட், ஸ்பாட்
ஆட்டோ வெளிப்பாடு (AE) பூட்டு
Yes
ஷட்டர்
கேமரா ஷட்டர் வகை
எலக்ட்ரானிக்
ஃப்ளாஷ்
ஃபிளாஷ் முறைகள் *
தானியங்கி, ஃபில்-இன், ரெட் ஐ ரிடக்ஷன், ஸ்லோ சிங்க்ரனைசேஷன்
ஃபிளாஷ் வழிகாட்டி எண்
12 m
ஃபிளாஷ் ரீசார்ஜ் செய்யும் நேரம்
4 s
வீடியோ
அனலாக் சிக்னல் வடிவமைப்பு அமைப்பு
NTSC, PAL
ஆடியோ
உள்ளமைக்கப்பட்ட மைக்ரோஃபோன் *
No
நினைவகம்
இணக்கமான மெமரி கார்டுகள் *
CF, MicroDrive, MS Duo, MS PRO Duo, MS Pro-HG
நினைவக இடங்கள்
2
டிஸ்ப்ளே
காட்சி *
எல்.சி.டி.
காட்சித்திரை மூலைவிட்டம் *
6,86 cm (2.7")
காட்சி தெளிவுத் திறன் (எண்)
230400 பிக்ஸ்சல்
பார்வை புலம்
95%
வ்யூஃபைண்டர்
உருப்பெருக்கம்
0,83x
போர்ட்கள் மற்றும் இடைமுகங்கள்
PictBridge *
Yes
யூ.எஸ்.பி பதிப்பு *
2.0
புகைப்பட கருவி
வெள்ளை வண்ணம் சமநிலை *
தானியங்கி, மேகமூட்டம், தனிப்பயன் முறைகள், பகல் வெளிச்சம், பிளாஸ், ஃப்ளோரசன்ட், ஷேட், மின்னிழைமம்
காட்சி முறைகள் *
இரவு, சூரிய அஸ்தமனம், லேண்ட்ஸ்கேப்
புகைப்பட விளைவுகள் *
கருப்பு & வெள்ளை, விவிட்
செல்ஃப் டைமர் டிலே *
2, 10 s
கேமரா பிளேபேக்
தம்ப்நெயில்ஸ்
ஹிஸ்டோகிராம்
Yes
பட எடிட்டிங்
சுழலும்
திரை காட்சி (ஓ.எஸ்.டி) மொழிகளில்
செக், டேனிஷ், ஜெர்மன், டச்சு, ஆங்கிலம், ஸ்பானிஷ், பின்னிஷ், பிரஞ்சு, ஹங்கேரியன், இத்தாலிய, நார்வேஜியன், போலிஷ், போர்த்துகீசியம், ரஷ்யன், ஸ்வீடிஷ்
கேமரா கோப்பு முறை
DPOF 1.1, Exif 2.1
ட்ரை போட் ஏற்றுதலுக்கு துணைபுரிகிறது *
Yes
பட செயலி
BIONZ
வடிவமைப்பு
தயாரிப்பு நிறம் *
கருப்பு
பேட்டரி
மின்கலத்தின் (பேட்டரி) தொழில்நுட்பம் *
லித்தியம் அயன் (லி-அயன்)
பேட்டரி ஆயுள் (CIPA தரநிலை)
750 ஷாட்ஸ்
மின்கலத்தின் (பேட்டரி) திறன்
1600 mAh
மின்கல (பேட்டரி)வகை
NP-FM500H
பொருத்தமான பேட்டரிகளின் எண்ணிக்கை
1
எடை மற்றும் பரிமாணங்கள்
அகலம்
130,8 mm
ஆழம்
71,3 mm
உயரம்
98,5 mm
எடை (பேட்டரி உட்பட)
532 g
இதர அம்சங்கள்
வீடியோ திறன்
No
இடைமுகம்
USB 2.0
உள்ளமைக்கப்பட்ட ஃபிளாஷ்
Yes
கேமரா ஷட்டர் வேகம்
1/4000 - 30 s
குவிய நீளம் (35 மிமீ படத்திற்கு சமம்)
27 - 105 mm
தேதி அச்சிடுதல்
Yes
பவர் மூல வகை
பேட்டரி
Source Review comments Score
firstpost.com
Updated:
2022-10-17 18:56:23
This camera sure took its sweet time coming to our labs. But now that its here, lets see what youre getting in this attractive, low-cost package, and how well does it compare to the budget cameras today.New users may want to keep open for explanati...
Good Dedicated ISO button, Bundles with 18-70mm lens, Good color reproduction, ISO 3200 images usable in small sizes, Good battery life...
Bad Uncomfortable button placement, Images lack finer details, Slightly sluggish performance, Problem with the manual focus switch...
Bottom line The Rs. 27,999 MRP of the A200 is certainly a very tempting deal, but these days you have a pretty good variety of consumer DSLR cameras available in the same range. The camera definitely has some great things going for it, but it certainly does have s...
60%
Country Distributor
United Kingdom 1 distributor(s)