location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD Camcorder DCR-DVD205E 1,07 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Camcorder DCR-DVD205E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-DVD205E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
கேம்கார்டர்கள் Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DVD Camcorder DCR-DVD205E 1,07 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,07 MP
  • - ஆப்டிகல் ஜூம்: 12x டிஜிட்டல் ஜூம்: 800x
  • - எல்.சி.டி. 6,86 cm (2.7")
  • - உள்ளமைக்கப்பட்ட மைக்ரோஃபோன்
More>>>
Short summary description Sony DVD Camcorder DCR-DVD205E 1,07 MP:
This short summary of the Sony DVD Camcorder DCR-DVD205E 1,07 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD Camcorder DCR-DVD205E, 1,07 MP, 6,86 cm (2.7"), எல்.சி.டி., 380 g

Long summary description Sony DVD Camcorder DCR-DVD205E 1,07 MP:
This is an auto-generated long summary of Sony DVD Camcorder DCR-DVD205E 1,07 MP based on the first three specs of the first five spec groups.

Sony DVD Camcorder DCR-DVD205E. மொத்த மெகாபிக்சல்கள்: 1,07 MP. ஆப்டிகல் ஜூம்: 12x, டிஜிட்டல் ஜூம்: 800x, குவிய நீள வரம்பு: 3 - 36 mm. கேமரா ஷட்டர் வேகம்: 1/3 - 1/3500 s. காட்சித்திரை மூலைவிட்டம்: 6,86 cm (2.7"), காட்சி: எல்.சி.டி.. குறைந்தபட்ச ஒளிர்வு: 7 lx

பட சென்சார்
மொத்த மெகாபிக்சல்கள் *
1,07 MP
லென்ஸ் சிஸ்டம்
குவிய நீள வரம்பு
3 - 36 mm
ஆப்டிகல் ஜூம் *
12x
வடிகட்டி அளவு
2,5 cm
டிஜிட்டல் ஜூம் *
800x
ஷட்டர்
கேமரா ஷட்டர் வேகம்
1/3 - 1/3500 s
டிஸ்ப்ளே
காட்சித்திரை மூலைவிட்டம் *
6,86 cm (2.7")
காட்சி
எல்.சி.டி.
தெளிவுத்திறனைக் காண்பி
123200
புகைப்பட கருவி
குறைந்தபட்ச ஒளிர்வு
7 lx
பிளேபேக் ஜூம் (அதிகபட்சம்)
Yes
ஆடியோ
உள்ளமைக்கப்பட்ட மைக்ரோஃபோன் *
Yes
எடை மற்றும் பரிமாணங்கள்
அகலம்
54 mm
ஆழம்
129 mm
உயரம்
88 mm
எடை *
380 g
பேக்கேஜிங் உள்ளடக்கம்
தொகுக்கப்பட்ட மென்பொருள்
Nero Express 6
இதர அம்சங்கள்
ஐ/ஓ போர்ட்கள்
Audio Out, S-Video Out, Video Out.
கேபிள் வகை
Stereo AV
பொருத்தமான ஊடக வகைகள்
8 cm DVD-R/-RW/+RW
லென்ஸ் அமைப்பு
Carl Zeiss Vario-Tessar
ஆட்டோ ஃபோகஸ்
Yes
மங்கல்
Black, White, Overlap, Wipe
Brand Image Product code Product Stock Price from
Sony DCR-DVD105E கேம்கார்டர் கையடக்க கேம்கார்டர் 0,8 MP CCD கிரே, வெள்ளி Sony DCR-DVD105E கேம்கார்டர் கையடக்க கேம்கார்டர் 0,8 MP CCD கிரே, வெள்ளி
(show image)
DCR-DVD105E DCR-DVD105E 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD Camcorder DCR-DVD304E 1,07 MP Sony DVD Camcorder DCR-DVD304E 1,07 MP
(show image)
DCR-DVD304E DVD Camcorder DCR-DVD304E 0.00
(excl. VAT)
0 (incl. VAT)
Sony Video Camera DCR-DVD7 0,8 MP Sony Video Camera DCR-DVD7 0,8 MP
(show image)
DCR-DVD7 Video Camera DCR-DVD7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)