location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-RW 5DMW30A-BT 1,4 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-RW 5DMW30A-BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DMW30A-BT show
Show alternative article codes used in the online market place
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
காலி DVDகள் Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DVD-RW 5DMW30A-BT 1,4 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,4 GB
  • - ஆப்டிகல் டிஸ்க் விட்டம்: 80 mm
  • - பதிவு செய்யும் நேரம்: 30 min
More>>>
Short summary description Sony DVD-RW 5DMW30A-BT 1,4 GB:
This short summary of the Sony DVD-RW 5DMW30A-BT 1,4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-RW 5DMW30A-BT, 80 mm, 1,4 GB

Long summary description Sony DVD-RW 5DMW30A-BT 1,4 GB:
This is an auto-generated long summary of Sony DVD-RW 5DMW30A-BT 1,4 GB based on the first three specs of the first five spec groups.

Sony DVD-RW 5DMW30A-BT. இயல்பான திறன்: 1,4 GB, ஆப்டிகல் டிஸ்க் விட்டம்: 80 mm, பதிவு செய்யும் நேரம்: 30 min. பெட்டி அல்லது முதன்மை அட்டைப்பெட்டி அளவு: 1 pc(s)

அம்சங்கள்
இயல்பான திறன் *
1,4 GB
ஆப்டிகல் டிஸ்க் விட்டம் *
80 mm
பதிவு செய்யும் நேரம்
30 min
தள்ளாட்டம் அதிர்வெண்
186
அம்சங்கள்
டிராக் சுருதி
0,74 µm
வட்டு தடிமன்
1,2 mm
பேக்கேஜிங் தரவு
பெட்டி அல்லது முதன்மை அட்டைப்பெட்டி அளவு
1 pc(s)
Brand Image Product code Product Stock Price from
Sony DVD-RW DMW30A-BT 1,4 GB Sony DVD-RW DMW30A-BT 1,4 GB
(show image)
DMW30A-BT DVD-RW DMW30A-BT 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-RW 2DMW30A-BT 1,4 GB Sony DVD-RW 2DMW30A-BT 1,4 GB
(show image)
3DMW30A-BT DVD-RW 2DMW30A-BT 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-RW 2DMW30A-BT 1,4 GB Sony DVD-RW 2DMW30A-BT 1,4 GB
(show image)
2DMW30A-BT DVD-RW 2DMW30A-BT 0.00
(excl. VAT)
0 (incl. VAT)