location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android கருப்பு

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1295-8449
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
டேப்லெட்கள் Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android கருப்பு
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - கற்பலகை மொபைல் டேப்லெட் கருப்பு
  • - 25,6 cm (10.1") 2560 x 1600 பிக்ஸ்சல் டிஎஃப்டி
  • - Intel® Celeron® 810 1,6 GHz
  • - 32 GB பிளாஸ் கார்டு ரீடர் பொருத்தப்பட்டுள்ளது
  • - ஒற்றை கேமரா 8,1 MP முன் கேமரா 5,1 MP
  • - 4G Wi-Fi 5 (802.11ac) ப்ளூடூத் 4.1
  • - 6000 mAh
  • - Android
More>>>
Short summary description Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android கருப்பு:
This short summary of the Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android கருப்பு data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia Z4, 25,6 cm (10.1"), 2560 x 1600 பிக்ஸ்சல், 32 GB, 3 GB, Android, கருப்பு

Long summary description Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android கருப்பு:
This is an auto-generated long summary of Sony Xperia Z4 4G Intel® Celeron® LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android கருப்பு based on the first three specs of the first five spec groups.

Sony Xperia Z4. காட்சித்திரை மூலைவிட்டம்: 25,6 cm (10.1"), தெளிவுத்திறனைக் காண்பி: 2560 x 1600 பிக்ஸ்சல். உள் சேமிப்பு திறன்: 32 GB. செயலி அதிர்வெண்: 1,6 GHz, செயலி குடும்பம்: Intel® Celeron®, செயலி மாதிரி: 810. உள் நினைவகம்: 3 GB. பின்புற கேமரா ரெசெல்யூசன் (எண்): 8,1 MP, முன் கேமரா ரெசெல்யூசன் (எண்): 5,1 MP. சிறந்த வைஃபை தரநிலை: Wi-Fi 5 (802.11ac). உதவி ஜி.பி.எஸ் (ஏ-ஜி.பி.எஸ்). கார்டு ரீடர் பொருத்தப்பட்டுள்ளது. எடை: 393 g. இயக்க முறைமை நிறுவப்பட்டுள்ளது: Android. தயாரிப்பு நிறம்: கருப்பு

டிஸ்ப்ளே
காட்சித்திரை மூலைவிட்டம் *
25,6 cm (10.1")
தெளிவுத்திறனைக் காண்பி *
2560 x 1600 பிக்ஸ்சல்
எல்.ஈ.டி பின்னொளி
Yes
பேனல் வகை
டிஎஃப்டி
தொடு தொழில்நுட்பம்
Multi-touch
தொடுதிரை வகை
கொள்ளளவு
திரை வண்ணங்களின் எண்ணிக்கை
16.78 மில்லியன் வண்ணங்கள்
புராசஸர்
செயலி குடும்பம் *
Intel® Celeron®
செயலி மாதிரி *
810
செயலி கோர்கள்
2
செயலி இழைகள்
2
செயலி அதிர்வெண் *
1,6 GHz
செயலி தற்காலிக சேமிப்பு
2 MB
செயலி கேச் வகை
Smart Cache
ஒருங்கிணைந்த 4 ஜி வைமாக்ஸ்
No
முரண்பாடுகள்-அற்ற செயலி
Yes
சிபியு பெருக்கி (பஸ்/மைய விகிதம்)
16
கிராபிக்ஸ் & ஐஎம்சி லித்தோகிராபி
32 nm
செயலி குறியீடு
SSSR088
செயலி குறியீட்டு பெயர்
Sandy Bridge
செயலி லித்தோகிராபி
32 nm
செயலி இயக்க முறைகள்
64-bit
செயலி பேக்கேஜின் அளவு
37.5 x 37.5 mm
அதிகரிக்கலாம்
Q0
பொருந்தக் கூடிய அறிவுறுத்தல் தொகுப்புகள்
SSE4.x
டி இணைப்புகள் (Tjunction)
100 °C
வெப்ப வடிவமைப்பு பவர் (டிடிபி)
35 W
வெப்ப கண்காணிப்பு தொழில்நுட்பங்கள்
Yes
பிசிஐ எக்ஸ்பிரஸ் உள்ளமைவுகள்
1x16, 2x8, 1x8+2x4
துணைசெயலி
Yes
துணைசெயலி அதிர்வெண்
1,5 GHz
நினைவகம்
உள் நினைவகம் *
3 GB
சேமிப்பகம்
உள் சேமிப்பு திறன் *
32 GB
கார்டு ரீடர் பொருத்தப்பட்டுள்ளது *
Yes
இணக்கமான மெமரி கார்டுகள்
MicroSD (TransFlash)
அதிகபட்ச மெமரி கார்டு அளவு
128 GB
சேமிப்பு ஊடகம் *
பிளாஸ்
கிராபிக்ஸ்
கிராபிக்ஸ் அடாப்டர் குடும்பம்
Adreno
கிராபிக்ஸ் அடாப்டர்
Adreno 430
ஆடியோ
உள்ளமைக்கப்பட்ட ஸ்பீக்கர்(கள்)
Yes
உள்ளமைக்கப்பட்ட மைக்ரோஃபோன்
Yes
எஃப்.எம் வானொலி
Yes
புகைப்பட கருவி
பின் கேமரா
Yes
பின்புற கேமெரா வகை *
ஒற்றை கேமரா
பின்புற கேமரா ரெசெல்யூசன் (எண்) *
8,1 MP
டிஜிட்டல் ஜூம்
8x
ஆட்டோ ஃபோகஸ்
Yes
பின்புற கேமெரா ஃப்ளாஷ்
Yes
ஃபிளாஷ் வகை
எல்இடி
காணொலி காட்சி பதிவு
Yes
அதிகபட்ச வீடியோ பண்புறுதி (ரெசெல்யூசன்)
1920 x 1080 பிக்ஸ்சல்
வீடியோ பதிவு முறைகள்
1080p
முன் கேமரா *
Yes
முன் கேமரா ரெசெல்யூசன் (எண்)
5,1 MP
ஜியோடேகிங்
Yes
நெட்வொர்க்
மொபைல் நெட்வொர்க் ஜீ
4G
மொபைல் பிணைய இணைப்பு *
Yes
3 ஜி தரநிலைகள்
HSPA+, UMTS
4 ஜி தரநிலை
LTE
ப்ளூடூத்
Yes
புளூடூத் பதிப்பு
4.1
சிறந்த வைஃபை தரநிலை *
Wi-Fi 5 (802.11ac)
வைஃபை தரநிலைகள்
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
வைஃபை டைரக்ட்
Yes
போர்ட்கள் மற்றும் இடைமுகங்கள்
மைக்ரோ-யூ.எஸ்.பி 2.0 போர்ட்களின் எண்ணிக்கை
1
மொபைல் ஹை- டெபினிஷன் லிங்க் (எம்ஹெச்எல்)
Yes
MHL பதிப்பு
3.0
மைக்ரோஃபோன்
Yes
ஹெட்போன் இணைப்பு
3.5 mm
காம்போ ஹெட்செட் /மைக் போர்ட்
Yes
ஹெட்போன் அவுட்
Yes
தொலைபேசி அம்சங்கள்
குரல் அழைப்பு
Yes
வீடியோ அழைப்பு
Yes
அழைப்பாளர் ஐடி
Yes
ஸ்பீக்கர்போன்
Yes
மாநாட்டு அழைப்பு
Yes
செய்தி அனுப்புதல்
உடனடி செய்தி (ஐஎம்)
Yes
செய்தி அனுப்புதல்
எம்.எம்.எஸ் (மல்டிமீடியா செய்தி சேவை)
Yes
மின்னஞ்சல்
Yes
வடிவமைப்பு
கருவியின் வகை *
மொபைல் டேப்லெட்
படிவம் காரணி *
கற்பலகை
தயாரிப்பு நிறம் *
கருப்பு
செயல்திறன்
உதவி ஜி.பி.எஸ் (ஏ-ஜி.பி.எஸ்) *
Yes
ஜிஎல்ஒஎன்ஏஎஸ்எஸ்
Yes
ஜி.பி.எஸ் (செயற்கைக்கோள்)
Yes
தனிப்பட்ட தகவல் மேலாண்மை (பிஐஎம்)
அலாரம் கடிகாரம், கால்குலேட்டர், குறிப்புகள், நாட்காட்டி, செய்ய வேண்டிய பட்டியல், நிகழ்வுகள் நினைவூட்டல்
ஆக்சிலரோமீட்டர்
Yes
சுற்றுப்புற ஒளி சென்சார்
Yes
சுழல் காட்டி
Yes
Google பயன்பாடுகள்
Google Maps, Google Play, YouTube
நிலை இருப்பிடம் *
Yes
மென்பொருள்
நடைமேடை *
Android
ஆப்பரேட்டிங்க் சிஸ்டம் பதிப்பு
5,0
இயக்க முறைமை நிறுவப்பட்டுள்ளது *
Android
பிராஸசரின் சிறப்பு அம்சங்கள்
இன்டெல் வயர்லெஸ் டிஸ்ப்ளே (இன்டெல்® வைடி)
No
இன்டெல்® டர்போ பூஸ்ட் தொழில்நுட்பம்
No
இன்டெல்® ஹைப்பர் த்ரெட்டிங் தொழில்நுட்பம் (இன்டெல்® எச்.டி தொழில்நுட்பம்)
No
இன்டெல்® வைபை தொழில்நுட்பம் (Intel® MWT)
No
இன்டெல்® திருட்டு எதிர்ப்பு தொழில்நுட்பம் (இன்டெல்® ஏடி)
No
இன்டெல்® விரைவு ஒத்திசைவு வீடியோ தொழில்நுட்பம்
No
மேம்படுத்தப்பட்ட இன்டெல் ஸ்பீட்ஸ்டெப் தொழில்நுட்பம்
Yes
இன்டெல்® (Intel®) தெளிவான வீடியோ HD தொழில்நுட்பம் (Intel® CVT HD)
No
இன்டெல் தெளிவான வீடியோ தொழில்நுட்பம்
No
இன்டெல்® இன்ட்ரூ™ 3 டி (Intel® InTru ™ 3D) தொழில்நுட்பம்
No
உட்பதிக்கப்பட்ட தெரிவுகள் கொண்டவை
Yes
முடக்கு பிட் இயக்கம்
Yes
செயலற்ற நிலைகள்
Yes
இன்டெல் 64
Yes
இன்டெல்® ஏஇஎஸ் (Intel® AES) புதிய வழிமுறைகள் (Intel® AES-NI)
No
மொபைல் இணைய சாதனங்களுக்கான இன்டெல்® தெளிவான வீடியோ தொழில்நுட்பம் (எம்ஐடிக்கான இன்டெல் சி.வி.டி)
No
இன்டெல் இரட்டை காட்சி திறன் தொழில்நுட்பம்
Yes
இன்டெல் மேம்படுத்தப்பட்ட ஹால்ட் ஸ்டேட்
Yes
இன்டெல் விரைவு நினைவக அணுகல்
Yes
இன்டெல் எப்டிஐ (FDI) தொழில்நுட்பம்
Yes
இன்டெல் ஃப்ளெக்ஸ் நினைவக அணுகல்
Yes
இன்டெல்® ஸ்மார்ட் கேச்
Yes
இன்டெல் நம்பகமான செயல்பாட்டு தொழில்நுட்பம்
No
இன்டெல் மெய்நிகராக்க தொழில்நுட்பம் (VT-x)
Yes
இயக்கிய ஐ/ஓ (விடி-டி) (I/O (VT-d) க்கான இன்டெல் மெய்நிகர் தொழில்நுட்பம்
No
இன்டெல் தேவை அடிப்படையிலான மாறுதல்
No
பேட்டரி
மின்கலத்தின் (பேட்டரி) திறன் *
6000 mAh
காத்திருப்பு பொருத்தம் நேரம் (3 ஜி)
1040 h
பேசும் நேரம் (3 ஜி)
34 h
எடை மற்றும் பரிமாணங்கள்
அகலம்
254 mm
ஆழம்
6,1 mm
உயரம்
167 mm
எடை
393 g
பேக்கேஜிங் உள்ளடக்கம்
விசைப்பலகை கொடுக்கப்பட்டுள்ளது
No
குயிக் ஸ்டார்ட் கைடு
Yes
இதர அம்சங்கள்
காத்திருப்பு பொருத்தம் நேரம் (2 ஜி)
1020 h
வெள்ளை வண்ணம் சமநிலை
தானியங்கி
செயலி சாக்கெட்
PGA988
64-பிட் கம்ப்யூட்டிங்
Yes
பேசும் நேரம் (2 ஜி)
24 h
2 ஜி தரநிலைகள்
Edge, GSM, GPRS
தூசி படியாதது
Yes
நீர்புகாத்தன்மை
Yes
டிஜிட்டல் லிவிங் நெட்வொர்க் அலையன்ஸ் (டி.எல்.என்.ஏ) சான்றிதழ் அளிக்கப்பட்டது
Yes
செயலி ஏஆர்கே (ARK) ஐடி
55657
Source Review comments Score
gsmarena.com
Updated:
2016-11-26 19:27:12
The Sony Xperia Z4 Tablet faces the daunting task of flying the Z4 banner, when the Xperia Z4 smartphone is just an incremental update limited to the Japanese market. The 10.1-inch tablet seems up for the task however with contemporary specs, attractive s...
Bottom line While Sony is busy figuring out what to do with its flagship phone line, the Xperia Z4 Tablet manages to make a compelling case for the entire Z-series. It obviously won't get as much exposure, or generate the same sales numbers as a top-end smartphone, b...
0%
gizbot.com
Updated:
2016-11-26 19:27:12
Sony has always been an underdog in the tablet market. With last year's Xperia Z3 Tablet Compact, the company struggled to get the word out that it might just have the best 8-inch Android slate on the market.Unfazed, it's back to try again with its major...
Good Thin, Light and Portable, Gorgeous 10inch Display, High on Productivity...
Bad Not Impressed with UI, Expensive...
Bottom line Sony had added a huge 6,000 battery, which should last up to 17 hours of video playback. Currently, the iPad Air 2 can last over 10 hours. Even the Google Nexus 9 lasted over 9 hours.Sony aims to promote the Xperia Z4 Tablet as an ultimate multimedia devi...
70%
Brand Image Product code Product Stock Price from
Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 கருப்பு Sony Xperia Z4 4G Qualcomm Snapdragon LTE 32 GB 25,6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 கருப்பு
(show image)
1303-5541 Z4 0.00
(excl. VAT)
0 (incl. VAT)