location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Pro 4 Intel® Core™ i5 256 GB 31,2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro வெள்ளி

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ7-00001
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
டேப்லெட்கள் Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Surface Pro 4 Intel® Core™ i5 256 GB 31,2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro வெள்ளி
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - கற்பலகை டேப்லெட் பிசி வெள்ளி
  • - 31,2 cm (12.3") 2736 x 1824 பிக்ஸ்சல்
  • - Intel® Core™ i5 i5-6300U 2,4 GHz
  • - 256 GB SSD கார்டு ரீடர் பொருத்தப்பட்டுள்ளது
  • - ஒற்றை கேமரா 8 MP முன் கேமரா 5 MP
  • - Wi-Fi 5 (802.11ac) ப்ளூடூத் 4.0
  • - Windows 10 Pro
More>>>
Short summary description Microsoft Surface Pro 4 Intel® Core™ i5 256 GB 31,2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro வெள்ளி:
This short summary of the Microsoft Surface Pro 4 Intel® Core™ i5 256 GB 31,2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro வெள்ளி data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Pro 4, 31,2 cm (12.3"), 2736 x 1824 பிக்ஸ்சல், 256 GB, 8 GB, Windows 10 Pro, வெள்ளி

Long summary description Microsoft Surface Pro 4 Intel® Core™ i5 256 GB 31,2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro வெள்ளி:
This is an auto-generated long summary of Microsoft Surface Pro 4 Intel® Core™ i5 256 GB 31,2 cm (12.3") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro வெள்ளி based on the first three specs of the first five spec groups.

Microsoft Surface Pro 4. காட்சித்திரை மூலைவிட்டம்: 31,2 cm (12.3"), தெளிவுத்திறனைக் காண்பி: 2736 x 1824 பிக்ஸ்சல். உள் சேமிப்பு திறன்: 256 GB. செயலி அதிர்வெண்: 2,4 GHz, செயலி குடும்பம்: Intel® Core™ i5, செயலி மாதிரி: i5-6300U. உள் நினைவகம்: 8 GB. பின்புற கேமரா ரெசெல்யூசன் (எண்): 8 MP, பின்புற கேமெரா வகை: ஒற்றை கேமரா, முன் கேமரா ரெசெல்யூசன் (எண்): 5 MP. சிறந்த வைஃபை தரநிலை: Wi-Fi 5 (802.11ac). கார்டு ரீடர் பொருத்தப்பட்டுள்ளது. எடை: 786 g. இயக்க முறைமை நிறுவப்பட்டுள்ளது: Windows 10 Pro. தயாரிப்பு நிறம்: வெள்ளி

Source Review comments Score
wpxbox.com
Updated:
2016-11-21 02:41:34
In order to push the sale of its successful Surface device, Microsoft and Amazon India is now offering an exchange offer which can get you Surface Pro 4 Core M for as low as Rs. 58,890. This includes any laptop or tablet in working condition including Mac...
Good Good display, New Intel Skylake processor good performance, Ultra portable 2-in-1...
Bad Average battery life, Type Cover have to be purchased separately (Rs. 12,490), Priced a bit on the higher side...
0%
fonearena.com
Updated:
2016-11-21 02:41:34
Microsoft for the first time in launched its Surface 2-in-1, the Surface Pro 4 in India earlier this year starting at Rs. 89,990. It has a large 12.3-inch display, is powered by Intel Skylake processor and also comes bundled with Surface Pen. Is the new S...
Good Good display, New Intel Skylake processor good performance, Ultra portable 2-in-1...
Bad Average battery life, Type Cover have to be purchased separately (Rs. 12,490), Priced a bit on the higher side, "Microsoft Surface Pro 4 Review", 2 out of 5 based on 10 ratings...
Bottom line The Microsoft Surface Pro 4 is a good upgrade to the Surface Pro 3, but it starts at Rs. 89,990 for the base variant and goes up to Rs. 1,44,990 for the high-end with Core i7 chip, 8GB RAM and 256GB storage. It is priced on the higher side at least in Ind...
0%
firstpost.com
Updated:
2016-11-21 02:41:34
Microsoft announced the Surface Pro 4 last year and it has taken quite a while for it to make it to the Indian shores. Launched officially in India in January 2016, the Surface Pro 4 is Microsoft's fourth generation 2-in-1 device, which, although a tablet...
Bottom line So should you buy it or not? That is the ultimate question, we have to say that it's not such an easy decision to make as the pricing starts from Rs 89,900 – and that's just for the tablet portion. The Surface Type keyboard cover and Surface Pen need to b...
75%
digit.in
Updated:
2016-11-21 02:41:34
If the Windows Phone is Microsoft refusing to bring changes to a product that really needs change, the Surface is Microsoft adding finishing touches to a product that was already good. But, while Surface tablets may be a rave overseas, there are still som...
Good PixelSense display is amongst the best in the market, Powerful, Surface Pen is almost perfect, Fast and zippy performance...
Bad TypeCover keyboard not included in cost, Battery lasts for only 4 hours or less, Expensive...
Bottom line While the Microsoft Surface Pro 4 is the perfected version of the Surface Pro 3, there's still work to do for it to truly replace a laptop. The device is the best tablet in the market today, but the fact that it costs Rs. 89,990 without the TypeCover keyb...
84%
gadgets.ndtv.com
Updated:
2016-11-21 02:41:34
The first thing that you'll note when you see Microsoft's Surface Pro 4 is that it is, beyond a doubt, cool to look at. Microsoft launched the tablet-hybrid in India in January, just a few months after the launch in the US. Microsoft loaned us a Surface P...
Good Great design, Sturdy construction, Plenty of power...
Bad High cost, Short battery life, Not fully finger friendly, ->...
Bottom line At the end of the day, the Surface Pro 4 is a very impressive Windows tablet. Unfortunately, that's still a very small category. It's certainly not the best tablet we've used. It's held back by certain issues - scaling of visual elements, for one, and opp...
0%
mymobileindia.com
Updated:
2016-11-21 02:41:34
Some might be saying that the era of the tablet is over, but Apple and Microsoft have clearly other ideas. The past few weeks have seen the two tech behemoths lock horns in the tablet segment with the latest additions to their famous tablet ranges – the S...
0%
techpp.com
Updated:
2016-11-21 02:41:34
T here's something about the Nexus range of devices when it comes to Android (check out our review of the Nexus 6P ). There have always been several alternatives to the Nexus range and many devices have been better specced than the Nexus, but somehow when...
0%
in.ign.com
Updated:
2016-11-21 02:41:35
That doesn't mean tablets are useless, far from it. They're perfect for things like streaming a full season of Jessica Jones from the couch after a particularly long week. Or when you want to watch someone else edit that document in the office. Or those t...
Good Excellent screen, Small but laptoppowerful, Customizable, Accessories make it a true laptop replacement...
Bad Form factor doesn't work in all situations, Heavy, thick for a tablet, Pricey with accessories...
Bottom line Microsoft has a winner with the Surface Pro 4. It gives new life to the staleness of tablet computing by including a full operating system with powerful hardware, in the same (albeit heftier) form factor and few limitation. It's not perfect; there are som...
83%
gizbot.com
Updated:
2016-11-21 02:41:36
Soon after the meeting in Silicon Valley with the Prime Minister Narendra Modi, the Hyderabad-born Sathya Nadella made a short trip to India to deliver keynote at Microsoft's 'Future Unleashed' event held in Mumbai.During this event, Satya Nadella has als...
Good Very good design with premium built...
Bad Not budget friendly...
Bottom line As Microsoft always say "It will replace your laptop", this piece of device is one of the finest replacement for your laptop with sky-rocketting specs and premium built.Till now, we don't have any exact detail about the pricing and launch date in the Indi...
80%
gizmodo.in
Updated:
2016-11-21 02:41:36
Nobody knows what to make of the Microsoft Surface. It's neat looking, but kind of awkward. Great at certain things and oddly tantalizing, But who's it really for? Ack, fuck it. This latest hybrid iteration, the Surface Pro 4, is a refinement of sorts and...
0%
wpxbox.com
Updated:
2016-11-21 02:41:36
Microsoft today announced new version of Surface and a brand new product, Surface Book, extending their Surface Brand portfolio. Not only Microsoft claims that it is better than Surface Pro 3, it also takes on Macbook Air by 40% when it comes to performan...
0%
in.pcmag.com
Updated:
2019-11-25 18:13:28
Best tablets of 2016 We didn't get many tablets this year, and these are the best ones from the lot.
0%