location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L13 Gen 5 (Intel) Intel Core Ultra 7 155U நோட்புக் 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro கருப்பு

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L13 Gen 5 (Intel)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21LB0018SP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153263721 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
நோட்டுப்புத்தகங்கள் Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 11:07:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad L13 Gen 5 (Intel) Intel Core Ultra 7 155U நோட்புக் 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro கருப்பு
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - நோட்புக் கிளாம்ஷெல் கருப்பு
  • - Intel Core Ultra 7 155U
  • - 33,8 cm (13.3") WUXGA 1920 x 1200 பிக்ஸ்சல் IPS எல்.ஈ.டி பின்னொளி 16:10
  • - 16 GB LPDDR5-SDRAM 6400 MHz
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) ப்ளூடூத் 5.3
  • - லித்தியம் பாலிமர் (லிபோ) 46 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkPad L13 Gen 5 (Intel) Intel Core Ultra 7 155U நோட்புக் 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro கருப்பு:
This short summary of the Lenovo ThinkPad L13 Gen 5 (Intel) Intel Core Ultra 7 155U நோட்புக் 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro கருப்பு data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L13 Gen 5 (Intel), Intel Core Ultra 7, 33,8 cm (13.3"), 1920 x 1200 பிக்ஸ்சல், 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad L13 Gen 5 (Intel) Intel Core Ultra 7 155U நோட்புக் 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro கருப்பு:
This is an auto-generated long summary of Lenovo ThinkPad L13 Gen 5 (Intel) Intel Core Ultra 7 155U நோட்புக் 33,8 cm (13.3") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro கருப்பு based on the first three specs of the first five spec groups.

Lenovo ThinkPad L13 Gen 5 (Intel). உற்பத்தி பொருள் வகை: நோட்புக், படிவம் காரணி: கிளாம்ஷெல். செயலி குடும்பம்: Intel Core Ultra 7, செயலி மாதிரி: 155U. காட்சித்திரை மூலைவிட்டம்: 33,8 cm (13.3"), ஹெச்டி (HD) வகை: WUXGA, தெளிவுத்திறனைக் காண்பி: 1920 x 1200 பிக்ஸ்சல். உள் நினைவகம்: 16 GB, உள் நினைவக வகை: LPDDR5-SDRAM. மொத்த சேமிப்பு திறன்: 512 GB, சேமிப்பு ஊடகம்: SSD. ஆன்-போர்டு கிராபிக்ஸ் அடாப்டர் மாதிரி: Intel Graphics. இயக்க முறைமை நிறுவப்பட்டுள்ளது: Windows 11 Pro. தயாரிப்பு நிறம்: கருப்பு. எடை: 1,23 kg

வடிவமைப்பு
வண்ணத்தின் பெயர்
Black
உற்பத்தி பொருள் வகை *
நோட்புக்
தயாரிப்பு நிறம் *
கருப்பு
படிவம் காரணி *
கிளாம்ஷெல்
வீட்டு மெட்டீரியல்
அலுமினியம்
டிஸ்ப்ளே
காட்சித்திரை மூலைவிட்டம் *
33,8 cm (13.3")
தெளிவுத்திறனைக் காண்பி *
1920 x 1200 பிக்ஸ்சல்
தொடு திரை *
No
ஹெச்டி (HD) வகை
WUXGA
பேனல் வகை
IPS
எல்.ஈ.டி பின்னொளி
Yes
இவரது விகித விகிதம்
16:10
கண் கூசுவதை தடுக்கும் திரை
Yes
காட்சித்திரை வெளிச்சம்
300 cd/m²
RGB வண்ண இடம்
NTSC
வண்ண வரம்பு
45%
புராசஸர்
செயலி உற்பத்தியாளர் *
Intel
செயலி குடும்பம் *
Intel Core Ultra 7
செயலி உருவாக்கம்
Intel Core Ultra (Series 1)
செயலி மாதிரி *
155U
செயலி கோர்கள்
12
செயலி இழைகள்
14
செயலி பூஸ்ட் அதிர்வெண்
4,8 GHz
செயல்திறன் கோர்கள்
2
திறமையான கோர்கள்
8
குறைந்த ஆற்றல் திறன்-கோர்கள்
2
செயல்திறன் மிக்க -கோர் மேக்ஸ் டர்போ அதிர்வெண்
4,8 GHz
ஆற்றல் மிக்க- கோர் மேக்ஸ் டர்போ அதிர்வெண்
3,8 GHz
குறைந்த ஆற்றல் திறன்-கோர் அதிகபட்ச டர்போ அதிர்வெண்
2,1 GHz
செயல்திறன்-முக்கிய அடிப்படை அதிர்வெண்
1,7 GHz
திறமையான மைய அடிப்படை அதிர்வெண்
1,2 GHz
குறைந்த ஆற்றல் திறன்-கோர் அடிப்படை அதிர்வெண்
700 MHz
செயலி தற்காலிக சேமிப்பு
12 MB
செயலி கேச் வகை
Smart Cache
செயலி அடிப்படையிலான சக்தி
15 W
அதிகபட்ச டர்போ சக்தி
57 W
நியூரல் பிராசஸர் யூனிட் (NPU)
நியூரல் பிராசஸர் யூனிட் (NPU)
Intel AI Boost
அதிகபட்ச அதிர்வெண் NPU
1,4 GHz
ஸ்பார்சிட்டி ஆதரவு
Yes
விண்டோஸ் ஸ்டுடியோ விளைவுகள் ஆதரவு
Yes
NPU -இல் AI தரவு வகை ஆதரவு
FP16, FP32, Int8
AI மென்பொருள் கட்டமைப்புகள் NPU ஆல் ஆதரிக்கப்படுகின்றன
DirectML, ONNX RT, OpenVINO, Windows ML
நினைவகம்
உள் நினைவகம் *
16 GB
உள் நினைவக வகை
LPDDR5-SDRAM
நினைவக கடிகார வேகம்
6400 MHz
நினைவக வடிவ வகை
ஓன்-போர்டு
அதிகபட்ச உள் நினைவகம் *
16 GB
நினைவக சேனல்கள்
இரட்டை சேனல்
சேமிப்பகம்
மொத்த சேமிப்பு திறன் *
512 GB
சேமிப்பு ஊடகம் *
SSD
மொத்த எஸ்எஸ்டி (SSD) களின் திறன்
512 GB
நிறுவப்பட்ட எஸ்எஸ்டி (SSD) களின் எண்ணிக்கை
1
எஸ்.எஸ்.டி திறன்
512 GB
எஸ்எஸ்டி (SSD) இடைமுகம்
PCI Express 4.0
NVMe
Yes
எஸ்எஸ்டி (SSD) வடிவம்
M.2
ஆப்டிகல் டிரைவ் வகை *
No
கார்டு ரீடர் பொருத்தப்பட்டுள்ளது
No
கிராபிக்ஸ்
தனித்துவமான கிராபிக்ஸ் அடாப்டர் மாதிரி *
கிடைக்கவில்லை
ஆன்-போர்டு கிராபிக்ஸ் அடாப்டர் *
Yes
ஆன்-போர்டு GPU உற்பத்தியாளர்
Intel
தொடர்பற்ற கிராபிக்ஸ் அடாப்டர் *
No
ஆன்-போர்டு கிராபிக்ஸ் அடாப்டர் குடும்பம்
Intel Graphics
கிராபிக்ஸ்
ஆன்-போர்டு கிராபிக்ஸ் அடாப்டர் மாதிரி *
Intel Graphics
ஆடியோ
ஆடியோ சிப்
Realtek ALC3287
உள்ளமைக்கப்பட்ட ஸ்பீக்கர்களின் எண்ணிக்கை
2
ஸ்பீக்கர் பவர்
2 W
உள்ளமைக்கப்பட்ட மைக்ரோஃபோன்
Yes
ஒலிவாங்கிகளின் எண்ணிக்கை
2
புகைப்பட கருவி
முன் கேமரா
Yes
முன் கேமரா ரெசெல்யூசன்
1920 x 1080 பிக்ஸ்சல்
முன் கேமரா எச்டி வகை
Full HD
அகச்சிவப்பு (ஐஆர்) கேமரா
Yes
தனியுரிமை கேமரா
Yes
தனியுரிமை வகை
தனியுரிமை ஷட்டர்
நெட்வொர்க்
சிறந்த வைஃபை தரநிலை *
Wi-Fi 6E (802.11ax)
வைஃபை தரநிலைகள்
Wi-Fi 6E (802.11ax)
மொபைல் பிணைய இணைப்பு *
No
ஆண்டெனா வகை
2x2
டபுள்யூலேன் (WLAN) கட்டுப்படுத்தி மாதிரி
Intel Wi-Fi 6E AX211
WLAN கட்டுப்படுத்தி உற்பத்தியாளர்
Intel
ப்ளூடூத்
Yes
புளூடூத் பதிப்பு
5.3
புலம் தொடர்புக்கு அருகில் (NFC)
No
டபுள்யூடபுள்யூஏஎன் (WWAN)
புதுப்பிக்கக்கூடியது
போர்ட்கள் மற்றும் இடைமுகங்கள்
யூ.எஸ்.பி 3.2 ஜெனரல் 1 (3.1 ஜெனரல் 1) வகை- ஏ போர்ட்களின் எண்ணிக்கை *
2
யூ.எஸ்.பி 3.2 ஜெனரல் 2 எக்ஸ் 2 டைப்-சி போர்ட்களின் எண்ணிக்கை
1
ஹெச்டிஎம்ஐ போர்ட்கள் எண்ணிக்கை *
1
HDMI பதிப்பு
2.1
தண்டர்போல்ட் 4 போர்டுகள் அளவு
1
இன்டெல்® தண்டர்போல்ட் 4
Yes
காம்போ ஹெட்செட் /மைக் போர்ட்
Yes
யூ.எஸ்.பி ஸ்லீப் மற்றும் சார்ஜ்
Yes
செயல்திறன்
மதர்போர்டு சிப்செட்
Intel SoC
விசை பலகை
குறியீட்டு கருவி
ThinkPad UltraNav
விசைப்பலகை மொழி
ஸ்பானிஷ்
எண் விசைப்பலகை *
No
விசைப்பலகை பின்னிணைப்பு ஒளி
Yes
மென்பொருள்
இயக்க முறைமை கட்டமைப்பு
64-bit
இயக்க முறைமை நிறுவப்பட்டுள்ளது *
Windows 11 Pro
பேட்டரி
மின்கலத்தின் (பேட்டரி) தொழில்நுட்பம்
லித்தியம் பாலிமர் (லிபோ)
பேட்டரி திறன் (வாட்-மணிநேரம்) *
46 Wh
மின்சக்தி
ஏசி அடாப்டர் பவர்
65 W
ஏசி அடாப்டர் அதிர்வெண்
50/60 Hz
ஏசி அடாப்டர் உள்ளீட்டு மின்னழுத்தம்
100 - 240 V
பாதுகாப்பு
கேபிள் லாக் ஸ்லாட்
Yes
கேபிள் பூட்டு ஸ்லாட் வகை
Kensington
கைரேகை ரீடர்
Yes
ஸ்மார்ட் கார்டு ரீடர்
Yes
விண்டோஸ் ஹலோ
Yes
நம்பகமான இயங்குதள தொகுதி (TPM)
Yes
நம்பகமான இயங்குதள தொகுதி (டிபிஎம்) பதிப்பு
2.0
செயல்பாட்டு வரையறைகள்
இயக்க வெப்பநிலை (டி-டி)
5 - 35 °C
சேமிப்பு வெப்பநிலை (டி-டி)
5 - 43 °C
இயக்க ஈரப்பதம் (H-H)
8 - 95%
சேமிப்பு ஈரப்பதம் (H-H)
5 - 95%
அதிகபட்ச ஷிப்பிங் உயரம்
3048 m
எடை மற்றும் பரிமாணங்கள்
அகலம்
305 mm
ஆழம்
218 mm
உயரம்
17,2 mm
எடை *
1,23 kg
Brand Image Product code Product Stock Price from
Lenovo WIRELESS KEYB&MSE GEN2 SPANISH Lenovo WIRELESS KEYB&MSE GEN2 SPANISH
(show image)
4X31N50739 WIRELESS KEYB&MSE GEN2 SPANISH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)