location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Blitz Formula LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blitz Formula
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLITZ FORMULA
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
மதர்போர்ட்கள் Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Blitz Formula LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T)
  • - ATX ADI AD1988B 7.1 சேனல்கள்
  • - 4 ஈசிசி அல்லாதது அதிகபட்ச உள் நினைவகம்: 8 GB
  • - 16 Mbit
More>>>
Short summary description ASUS Blitz Formula LGA 775 (Socket T) ATX:
This short summary of the ASUS Blitz Formula LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Blitz Formula, Intel, LGA 775 (Socket T), 8 GB, Dual Gigabit LAN, ATX, 7.1 சேனல்கள்

Long summary description ASUS Blitz Formula LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Blitz Formula LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Blitz Formula. செயலி உற்பத்தியாளர்: Intel, செயலி சாக்கெட்: LGA 775 (Socket T). அதிகபட்ச உள் நினைவகம்: 8 GB. நெட்வொர்க்கிங் அம்சங்கள்: Dual Gigabit LAN. மதர்போர்டு வடிவக் காரணி: ATX, ஆடியோ வெளியீட்டு சேனல்கள்: 7.1 சேனல்கள், ஆடியோ சிப்: ADI AD1988B. பயாஸ் நினைவக அளவு: 16 Mbit

புராசஸர்
செயலி உற்பத்தியாளர் *
Intel
செயலி சாக்கெட் *
LGA 775 (Socket T)
நினைவகம்
மெமரி ஸ்லாட்களின் எண்ணிக்கை *
4
ஈசிசி அல்லாதது
Yes
அதிகபட்ச உள் நினைவகம் *
8 GB
உள் I / O.
யூ.எஸ்.பி 2.0 இணைப்பான்கள் *
3
எஸ்ஏடிஏ (சாட்டா) இணைப்பிகளின் எண்ணிக்கை
6
பேரலல் ஏடிஏ கனெக்டர்களின் எண்ணிக்கை
1
S / PDIF அவுட் இணைப்பு
Yes
ஏடிஎக்ஸ் பவர் இணைப்பான் (24-முள்)
Yes
அதிபவர் கொண்ட விசிறி இணைப்பு
Yes
சிபியு விசிறி இணைப்பான்
Yes
சேஸ் விசிறி இணைப்பான்களின் எண்ணிக்கை
3
சேஸ் ஊடுருவல் இணைப்பான்
Yes
ஐஇஇஇ1394 இணைப்பான்களின் எண்ணிக்கை
1
பின்புற பேனல் I / O போர்ட்கள்
யூ.எஸ்.பி 2.0 போர்ட்களின் எண்ணிக்கை *
6
பின்புற பேனல் I / O போர்ட்கள்
ஈதர்நெட் லேன் (ஆர்.ஜே.-45) போர்ட்கள் *
2
பிஎஸ்/2 போர்ட்கள் எண்ணிக்கை
2
ஃபயர்வேர் (ஐஇஇஇ 1394) போர்ட்கள்
1
எஸ்/பி.டி.ஐ.எஃப் அவுட் போர்ட்
Yes
நெட்வொர்க்
நெட்வொர்க்கிங் அம்சங்கள்
Dual Gigabit LAN
அம்சங்கள்
ஆடியோ சிப்
ADI AD1988B
ஆடியோ வெளியீட்டு சேனல்கள் *
7.1 சேனல்கள்
மதர்போர்டு வடிவக் காரணி *
ATX
பவர் மூல வகை
ATX
இணக்கமான இயக்க முறைமைகள்
Window XP / Vista
ஓவர்கிளாக் அம்சங்கள்
ASUS C.P.R. AI NOS ASUS AI Booster
விரிவாக்க துளைகள்
விரிவாக்க இயைவடு பள்ளங்கள் (ஸ்லாட்)
2 x PCIe x16 3 x PCIe x1 2 x PCI 2.2
பி.ஐ.ஒ.எஸ் (BIOS)
பயாஸ் நினைவக அளவு
16 Mbit
எடை மற்றும் பரிமாணங்கள்
அகலம்
305 mm
ஆழம்
245 mm
இதர அம்சங்கள்
நெகிழ் வட்டு சாதனம் இணைப்பு
Yes