location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
OMEN
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-1016no PC
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
A20HLEA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198122896585 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 1020
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Jul 2024 00:44:10
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 7700 (upp till 5,3 GHz max. boostklockfrekvens, 32 MB L3-cache, 8 kärnor, 16 trådar)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 4070 Ti SUPER (16 GB GDDR6X dedikerat)
  • - 32 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart :
The short editorial description of HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart

OMEN 40L Desktop GT21-1016no PC, Windows 11 Pro, AMD Ryzen™ 7, 32GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 4070 Ti SUPER
More>>>
HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart:
The official marketing text of HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart as supplied by the manufacturer

Ta ditt spelande till helt nya nivåer
HP OMEN 40L Gaming Desktop är den ultimata följeslagaren för all gaming. Den stationära OMEN-datorn drivs av den senaste AMD-processorn[1] och avancerad grafik samt har ett överlägset kylsystem som förhindrar överhettning. Den stationära OMEN-datorn är designad för att enkelt och verktygsfritt kunna uppgraderas och levererar den bästa prestandan som enkelt kan möta dina gaming-behov.

Short summary description HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart:
This short summary of the HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN GT21-1016no PC, 3,8 GHz, AMD Ryzen™ 7, 7700, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart:
This is an auto-generated long summary of HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart based on the first three specs of the first five spec groups.

HP OMEN GT21-1016no PC. Processorfrekvens: 3,8 GHz, Processorfamilj: AMD Ryzen™ 7, Processor: 7700. Internminne: 32 GB, Typ av internminne: DDR5-SDRAM, Minne klockhastighet: 5200 MHz. Total lagringskapacitet: 512 GB, Lagringsmedia: SSD. Ombord grafikkort modell: AMD Radeon Graphics, Diskret grafikkortsmodell: NVIDIA GeForce RTX 4070 Ti Super. Installerat operativsystem: Windows 11 Pro. Strömförsörjning: 800 W. Chassityp: Tower. Produkttyp: PC. Produktens färg: Svart

Behåller kylan under tryck
Behåller kylan under tryck

Strategiskt placerade fläktar förhindrar överhettning även när det hettar till i ditt spelande.

Verktygslös design
Verktygslös design

Uppgradera och expandera enkelt minnet, lagringsenheterna och de inre expansionsplatserna för att anpassa allt till dina spelbehov.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub förbättrar allt från programvaran och hårdvarukontrollerna till streaming i realtid.

Få ett nytt perspektiv
Få ett nytt perspektiv

Från en förnyad Startmeny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [2]

Processorer i AMD Ryzen™ 7000-serien

Välkommen till den nya eran av prestanda. AMD Ryzen 7000-serien inleder hastigheten med "Zen 4" för gamers och kreatörer med kraften att ta itu med alla spel eller arbetsflöden. En avancerad processor för alla som utökar AMD-prestandan till datorn. [3]

Snabbare än någonsin

Grafikkort i NVIDIA® GeForce RTX™ 40-serien är snabbare än någonsin. De drivs av NVIDIA Ada Lovelace-arkitekturen som erbjuder ett steg upp i både prestanda och AI-driven grafik. Upplev livslika virtuella världar med strålspårning och spel med ultrahöga FPS. [4]

PCIe SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet med upp till 512 GB PCIe SSD-lagring.

DTS: X® Ultra Technology

Genom att producera ett autentiskt och rumsligt exakt 3D-ljud genom alla headset erbjuder denna teknik specifikt stämda ljudlägen för olika speltyper för bästa möjliga underhållningsupplevelse. [5]

USB Type-A 5 Gbit/s överföringshastighet

Anslut en extern lagringsenhet med denna USB Type-A-port med 5 Gbit/s dataöverföringshastighet. [6]

USB Type-C® 10 Gbit/s överföringshastighet endast
USB Type-C® 10 Gbit/s överföringshastighet endast

Anslut extern lagring via USB-C™-porten med en överföringshastighet på 10 Gbit/s. Och den är vändbar så slipp oro för felvänd inkoppling. [7]

Minne med dubbla minneskanaler

Med teknik med dubbla kanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

Hållbar design

Det är de små sakerna som gör stor skillnad – den här produkten är designad med hållbara material såsom vattenbaserad färg. [8]

Spela spel av hög kvalitet under en hel månad

Ta del av 1 månads obegränsad tillgång till över 100 datorspel med hög kvalitet. Spel läggs till konstant och erbjuder alltid något nytt att spela. [9]

OMEN Gaming Hub

OMEN Gaming Hub är den enda plats du behöver för att göra din spelupplevelse bättre. OMEN Gaming Hub ger ditt spelande ett lyft till nästa nivå – allt från programvaruförbättringar till hårdvarukontroll och live-tjänster.

Processor
Processortillverkare *
AMD
Processorfamilj *
AMD Ryzen™ 7
Processor *
7700
Processorkärnor
8
Processortrådar
16
Processorboostfrekvens
5,3 GHz
Processorfrekvens *
3,8 GHz
Processorns cache
32 MB
Processorns cachetyp
L3
Minne
Internminne *
32 GB
Maximalt internminne *
128 GB
Typ av internminne
DDR5-SDRAM
Minneslayout
2 x 16 GB
Minnesplatser
4x DIMM
Minne klockhastighet
5200 MHz
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
NVIDIA GeForce RTX 4070 Ti Super
Minneskapacitet, diskret grafikkort
16 GB
Diskret grafikminne typ
GDDR6X
Antal diskreta grafikkort
1
Ombord grafikkort modell *
AMD Radeon Graphics
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-styrenhet, tillverkare
MediaTek
WLAN-kontrollens modell
RZ616
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.3
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar *
1
Antal HDMI-portar *
1
HDMI-version
2.1
Anslutningar
Antal Displayportar
3
DisplayPort-version
1.4a
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Expansionsplatser
PCI Express x4 platser
1
PCI Express x16 platser
1
Design
Chassityp *
Tower
Färgnamn
Shadow black
Volym
40 l
Placeringar som kan användas
Vågrät
Produktens färg *
Svart
Tittfönster
Yes
RGB-belysning
Yes
Introducerades år
2024
Prestanda
Positionering på marknaden
Spela
Moderkortets chipset
AMD B650
Moderkort formfaktor
micro ATX
Ljudsystem
DTS:X Ultra
Ljudutgångskanaler
5.1 kanaler
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Pro
Förinstallerad programvara
ExpressVPN (30 dagars kostnadsfri testversion); LastPass Premium (30 dagars kostnadsfri testversion), 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection 1 års prenumeration, Xbox Game Pass, 1 månads kostnadsfri provperiod
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Processor specialfunktioner
Intel Extreme Memory Profile (XMP)
Yes
Special features
HP-säkerhetsverktyg
Lås till chassits sidoskydd
HP-programvara tillhandahålls
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hem
Strömtillförsel
Strömförsörjning *
800 W
Strömförsörjning ingångsspänning
100 - 240 V
Strömförsörjning ingångsfrekvens
50/60 hz
80 plus-certifiering
80 PLUS Gold
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, EPEAT Gold
Vikt & dimension
Bredd *
204 mm
Djup *
470 mm
Höjd *
467 mm
Vikt *
18,7 kg
Förpackningens bredd
592 mm
Låddjup
328 mm
Höjd
582 mm
Vikt inkl. förpackning
19,3 kg
Förpackningens innehåll
Display inkluderad *
No
Logistikdata
Harmonized System (HS)-kod
8471500000
Land Distributör
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP OMEN GT21-1016no PC AMD Ryzen™ 7 7700 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Pro Tower Svart:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. AMD:s numrering är inte ett mått på klockfrekvensen. Internetåtkomst krävs och ingår inte.
[2] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller så kan det krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Höghastighetsinternet och Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com.
[3] Flerkärniga processorer förbättrar prestandan för vissa program. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. AMD:s numrering är inte ett mått på klockfrekvensen.
[4] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logotypen, GeForce och GeForce RTX är registrerade varumärken och/eller varumärken som tillhör NVIDIA Corporation i USA och andra länder. Alla andra varumärken och upphovsrätt tillhör respektive ägare.
[5] Att lyssna på uppspelning i stereo på högsta volym under lång tid kan skada hörseln. För att minska risken för hörselskador bör du sänka volymen och inte lyssna långa stunder på full volym.
[6] Den faktiska kapaciteten kan variera.
[7] Den faktiska kapaciteten kan variera. USB Type-C® och USB-C® är varumärken som tillhör USB Implementers forum.
[8] Procentandelen vattenbaserad färg varierar beroende på produkt.
[9] 1 månads proverbjudande för 1 $ – kampanjerbjudanden är endast för nya medlemmar och/eller är inte giltiga för alla medlemmar samt är endast tillgängliga under en begränsad tidsperiod. Erbjudanden gäller inte i Ryssland och Turkiet; andra geografiska begränsningar kan gälla. Kreditkort och Xbox-konto krävs. Efter kampanjperioden löper abonnemanget automatiskt vidare till det då gällande ordinarie priset (med förbehåll för ändringar) – såvida den inte avbryts – samt tillämpliga skatter. För att inte debiteras ska du avsluta abonnemanget eller inaktivera återkommande fakturering på ditt Microsoft-konto (account.microsoft.com/services) eller Xbox-konsol före nästa faktureringsdatum. Se https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription för mer information. Att köpa ett Xbox Game Pass Ultimate uppgraderar automatiskt befintliga Xbox Live Gold-, Xbox Game Pass- (dator eller konsol) och/eller EA Play-medlemskap till Xbox Game Pass Ultimate med ett konverteringsförhållande som baseras på återstående dagar. Läs mer på www.xbox.com/gamepass. Se Microsoft https://www.xbox.com/en-US/legal/subscription-terms för mer information.
Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt lagringsutrymme på Dropbox under 12 månader från registreringsdatumet. Fullständig information och användningsvillkor, inklusive uppsägningspolicyer, finns på Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion. Internetuppkoppling krävs och ingår inte.
Kostnadsfri 30-dagarsprenumeration på tjänsten McAfee LiveSafe ingår. Internetåtkomst krävs och ingår inte. Prenumeration krävs efter förfallodatum.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. AMD:s numrering är inte ett mått på klockfrekvensen.
Prestanda med maximalt ökad klockfrekvens varierar beroende på hårdvaran, programvaran och den övergripande systemkonfigurationen.
Wi-Fi 6E kräver en Wi-Fi 6E-router för att fungera på 6 GHz-bandet (säljs separat). Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6E är bakåtkompatibel med tidigare 802.11-specifikationer. Och är tillgängligt i länder där Wi-Fi 6 GHz stöds.
Återgår till LastPass Basic efter 30 dagar.
Du uppnår bästa resultat med HP Sleep and Charge genom att använda en standardkabel eller kabeladapter som har ett USB-laddningsprotokoll med en extern enhet.
Måste aktiveras inom 180 dagar från och med Windows-aktiveringen.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Procentandelen vattenbaserad färg varierar beroende på produkt.
Att använda Bluetooth® 5.3 kräver stöd för Microsoft OS/Chrome OS. Tills stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.3 som Bluetooth® 5.2 eller lägre.