location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 1040 G3 Bärbar dator

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
EliteBook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 1040 G3 Bärbar dator
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
Y8R13EA show
Visa alternativa artikelkoder som används i online marknaden
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0190780759134 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 57263
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Mar 2024 10:10:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 12 Nov 2017
Product end of life date
Bullet Points HP EliteBook 1040 G3 Bärbar dator
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i7 i7-6500U (4M Cache, 2.5 GHz)
  • - 35.6 cm (14") Full HD SVA (1920 x 1080) Touch
  • - 8GB (2133 MHz) DDR4-SDRAM & 512GB SSD
Long product name HP EliteBook 1040 G3 Bärbar dator :
The short editorial description of HP EliteBook 1040 G3 Bärbar dator

6th gen Intel® Core™ i7-6500U (4M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 Touch, Intel® HD Graphics 520, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP EliteBook 1040 G3 Bärbar dator:
The official marketing text of HP EliteBook 1040 G3 Bärbar dator as supplied by the manufacturer

Precis som en Ultrabook™ ska vara
Sofistikerad stil hos HP EliteBook 1040 Ultrabook™[2] kompletterar nyskapande prestanda, säkerhet och funktioner för hanterbarhet som hjälper dig att optimera ditt arbete.

Ingenting får komma i vägen
Fyll din dag med Windows 10 Pro[1] och den kraftfulla, samarbetsvilliga HP EliteBook 1040.

Prestanda som hjälper dig att få jobbet gjort
Innovativ prestanda med 6:e generationens Intel® Core™-processor,[4] PCIe SSD-enheter och lång batteritid låter dig arbeta, surfa och hålla kontakten med kolleger.

Enkla anslutningar
Portarna ger smidiga anslutningar till kringenheter. Med HDMI-porten kan du snabbt ansluta till bildskärmar och projektorer, medan två USB 3.0-laddningsportar och en USB-C™-port låter dig ladda mobila enheter på ett smidigt sätt.

Ge fingrarna en paus
Gläd dig åt en anmärkningsvärd balans mellan komfort och feedback med HP Premium-tangentbordet.

Hög säkerhet
Skydda, upptäck och återhämta dig från skadliga BIOS-attacker med HP Sure Start med dynamiskt skydd – branschens första självläkande BIOS som övervakar och korrigerar BIOS-skador i realtid.[8]

Skydda data och enheter
Skydda din dator med multifunktionsautentisering med hjälp av en fingeravtrycksläsare, smartkortläsare och total utskriftshantering.

Redo att följa med på resan
HP EliteBook 1040 är precisionsutvecklad i minsta detalj och har utformats för att klara MIL-STD 810G-tester.[3]

Anpassning till din arbetssituation
Öka effektiviteten med extra tillbehör som HPs ultratunna dockningsstation,[9] Elite Display-skärmar[9] och USB-C™-reseadapter[9] som matchar din personliga arbetsstil.

Short summary description HP EliteBook 1040 G3 Bärbar dator:
This short summary of the HP EliteBook 1040 G3 Bärbar dator data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 1040 G3 Bärbar dator, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixlar, 8 GB, 512 GB

Long summary description HP EliteBook 1040 G3 Bärbar dator:
This is an auto-generated long summary of HP EliteBook 1040 G3 Bärbar dator based on the first three specs of the first five spec groups.

HP EliteBook 1040 G3 Bärbar dator. Produkttyp: Ultrabook-dator, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i7, Processor: i7-6500U, Processorfrekvens: 2,5 GHz. Skärm diagonal: 35,6 cm (14"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar, Pekskärm. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 512 GB, Lagringsmedia: SSD. Installerat operativsystem: Windows 10 Pro. Produktens färg: Silver

Bär mindre och gör mer

Arbeta tryggt med en tunn, elegant och hållbar HP EliteBook 1040 med HP Premium-tangentbordet i kraftfull design helt i diamantskärning som genomgått MIL-STD 810G-tester.[3]

Produktivt kraftpaket

Ta dig igenom dagen med en dator med 6:e generationens Intel® Core™-processorer,[4] med batteri med lång livslängd, upp till 16 GB minne och PCIe SSD-enheter som ger imponerande hastighet och prestanda.

Anslut och samarbeta i stil

Samarbeta med kollegor i princip var som helst med WWAN[5] som tillval, en webbkamera med 720p, HP-programvara för brusreducering och ljud från Bang & Olufsen.

Säkerhet, inifrån och ut

HP hjälper till att skydda dig mot skadlig kod och visuell hackning. HP Sure Start med dynamiskt skydd skyddar mot BIOS-attacker och tillvalet HP Sure View[6] integrerad integritetsskyddad skärm döljer skärmen från nyfikna ögon med ett knapptryck.

Design
Produkttyp *
Ultrabook-dator
Produktens färg *
Silver
Formfaktor *
Gripare
Ursprungsland
Kina
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
Yes
HD-typ
Full HD
Paneltyp
SVA
LED-bakgrundsbelysning
Yes
Native bildförhållande
16:9
Skärmytskikt
Mätt
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
6:e generationens Intel® Core™ i7
Processor *
i7-6500U
Processorkärnor
2
Processortrådar
4
Processorboostfrekvens
3,1 GHz
Processorfrekvens *
2,5 GHz
Systembuss, hastighet
4 GT/s
Processorns cache
4 MB
Processorns cachetyp
Smart Cache
Processorsockel
LGA 1356 (uttag B2)
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorserie
Intel Core i7-6500 Mobile series
Processorns kodnamn
Skylake
Busstyp
OPI
Stegning
D1
Värmeavledningseffekt (TDP)
15 W
Konfigurerbar TDP-upfrekvens
2,6 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
7,5 W
Konfigurerbar TDP-downfrekvens
0,8 GHz
T-junction
100 ° C
Högsta antal PCI Express-platser
12
PCI Express-kortplatser version
3.0
PCI Express konfigurationer
1x4, 4x1
Processor med ECC-stöd
No
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
2133 MHz
Minnets formfaktor
Integrerat
Maximalt internminne *
8 GB
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Optisk enhetstyp *
No
Inbyggd kortläsare
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel® HD Graphics
Ombord grafikkort modell *
Intel® HD Graphics 520
Basfrekvens för inbyggt grafikkort
300 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1050 MHz
Maximalt inbyggt grafikadapterminne
1,74 GB
DirectX-version på inbyggt grafikkort
12.0
OpenGL-version på inbyggt grafikkort
4.4
Grafik enhets-ID
1916
Audio
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Signalformat för frontkamera
720p
Nätverk
Wi-Fi
Yes
Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Nätverksansluten (Ethernet)
No
Bluetooth
Yes
Bluetooth-version
4.2
Närfältskommunikation (NFC)
Yes
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal HDMI-portar *
1
DVI-port
No
Uttag för mikrofon/linje in
No
Combo hörlurar / mikrofon-port
Yes
Dockningsanslutning
Yes
Typ av laddningsport
DC-in-uttag
Slot för ExpressCard
No
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord
Tangentbord med bakgrundsbelysning
Yes
Spillresistent tangentbord
Yes
Tangentbord i full storlek
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 10 Pro
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Förstärkt Intel Speedstep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D-teknik
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex minnesåtkomst
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Förbättrad Halt State
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Processorns förpackningsstorlek
42 X 24 mm
Stödda instruktionsset
SSE4.1, SSE4.2, AVX 2.0
Processorkod
SR2EZ
CPU konfiguration (max)
1
Inbäddade alternativ
No
Grafik & IMC litografi
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology-version
1,00
Intel Smart Response Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
0,00
Intel Secure Key Technology-version
1,00
Intel Small Business Advantage (SBA)-version
1,00
Intel TSX-NI-version
1,00
Intel Virtualization Technology (VT-x)
Yes
ARK-ID för processor
88194
Etisk processor (Conflict Free)
Yes
Special features
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Touchpoint Manager
Yes
HP-programvara tillhandahålls
HP BIOSphere with HP Sure Start, HP Wireless Hotspot, HP PageLift, HP SoftPaq Download Manager, HP File Sanitizer
HP segment
Business
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
6
Batterikapacitet (wattimmar) *
45,6 wh
Strömtillförsel
AC-adapter, effektförlust
45 W
Bevakning
Produktvikt (oz)
Yes
Fingeravtrycksläsare
Yes
Trusted Platform Module (TPM)
Yes
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd
337 mm
Djup
234,5 mm
Höjd
15,8 mm
Vikt *
1,43 kg
Förpackningens innehåll
Strömkabel ingår
Yes
Övrigt
AC-adapter inkluderad
Yes
3D kompatibilitet
No
Intels segmenttaggning
Hemmakontor, Småföretag
Källa Testsökningssammanfattning Genomsnittlig frekvens
Granskningar
Updated:
2017-02-08 01:25:40
Se har samlat in 37 experttester för HP EliteBook 1040 G3 Bärbar dator och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Källa Granska kommentarer Poäng
notebookcheck.se
Updated:
2017-02-08 01:25:39
Utmärkt skärm, men dyr. Nya EliteBook Folio 1040 G3 är den nya premiummodellen från HP. Det reflekteras på prislappen, men kan testmodellen rättfärdiga ett så högt pris jämfört med konkurrenterna...
Good utmärkt WQHD-panel utan PWM, mycket välbyggd, tunn och lätt, väldigt bra tangentbord, integrerat LTE + fri mobildata, adapter för VGA/Ethernet ingår, mycket bra prestanda...
Bad medelmåttig batteritid, ingen SD-kortläsare, ej Thunderbolt 3, priset...
87%
pcforalla.idg.se
Updated:
2017-08-20 01:38:06
Bärbara business-pc brukade en gång i tiden vara tråkigt designade men praktiska. HP hör till de som under de senaste åren satsat hårt på att få in mer design och stiltänk även i den kategorin. För det mesta har de lyckats kombinera avskalad elegans med d...
Good Utmärkt byggkvalitet och ergonomi, Många säkerhetsfunktioner, Sure View...
Bad Blek bildskärm, Sure View innebär stora kompromisser, Ingen sd-kortplats, Högt pris...
Bottom line Idén med Sure View är verkligen intressant, men tyvärr verkar inte tekniken riktigt leverera som vi hoppats på. Vi har sett mer effektiva lösa insynsfilter som dessutom släpper igenom mer ljus framåt. Elitebook Folio 1040 G3 är en överlag bra dator utan d...
60%
Land Distributör
Norway 1 distributor(s)
Disclaimer HP EliteBook 1040 G3 Bärbar dator:
Disclaimer

[1] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. Systemen kan behöva uppgraderas och/eller förses med separat inköpt hårdvara, drivrutiner, programvara eller BIOS-uppdatering för att dra full nytta av funktionerna i Windows. Automatisk uppdatering av Windows 10 är alltid aktiverat. ISP-avgifter kan tillkomma och ytterligare krav kan läggas till över tid vid uppdateringar. Se www.microsoft.com.
[2] Det är inte alla konfigurationer som uppfyller kraven för en Ultrabook™.
[3] MIL STD-testning är inte avsett att påvisa lämplighet för avtal med USA:s försvarsdepartement eller för militärt bruk. Testresultaten innebär ingen garanti för framtida prestanda under dessa testförhållanden. Vid skador under MIL-STD-testförhållanden eller andra oavsiktliga skador krävs HP Care Pack-tillvalet för skydd mot oavsiktliga skador.
[4] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller tillämpningsprogram kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programarbetsbelastningen samt maskinvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda.
[5] En trådlös åtkomstpunkt och internetåtkomst krävs. Tillgängligheten för offentliga trådlösa åtkomstpunkter är begränsad.
[6] HP Sure View integrerad integritetsskyddad skärm är en tillvalsfunktion som måste konfigureras vid köptillfället.
[8] Dynamiskt skydd övervakar och korrigerar BIOS var 15:e minut.
[9] Säljs separat eller som tillval.