location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15u G3 mobil arbetsstation

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
ZBook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 15u G3 mobil arbetsstation
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
Y6J52EA show
Visa alternativa artikelkoder som används i online marknaden
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 59346
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 26 Jun 2024 05:07:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 01 Nov 2018
Product end of life date
Bullet Points HP ZBook 15u G3 mobil arbetsstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 6th gen Intel® Core™ i7 i7-6500U (4M Cache, 2.5 GHz)
  • - 39.6 cm (15.6") Full HD SVA (1920 x 1080), AMD FirePro W4190M (2GB GDDR5)
  • - 8GB (2133 MHz) DDR4-SDRAM (1 x 8 GB) & 1000GB HDD
Long product name HP ZBook 15u G3 mobil arbetsstation :
The short editorial description of HP ZBook 15u G3 mobil arbetsstation

6th gen Intel® Core™ i7-6500U (4M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 1000GB HDD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel® HD Graphics 520, AMD FirePro W4190M 2GB GDDR5, LAN, WLAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP ZBook 15u G3 mobil arbetsstation:
The official marketing text of HP ZBook 15u G3 mobil arbetsstation as supplied by the manufacturer

Tunn, kraftfull, prisvärd
Gläd dig åt prestanda i arbetsstationen i ett kompakt paket till låg kostnad. HP ZBook 15u med en skärm på 39,6 cm (15,6 tum) är den perfekta kombinationen av mobilitet och kostnad.

Short summary description HP ZBook 15u G3 mobil arbetsstation:
This short summary of the HP ZBook 15u G3 mobil arbetsstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15u G3 mobil arbetsstation, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixlar, 8 GB, 1 TB

Long summary description HP ZBook 15u G3 mobil arbetsstation:
This is an auto-generated long summary of HP ZBook 15u G3 mobil arbetsstation based on the first three specs of the first five spec groups.

HP ZBook 15u G3 mobil arbetsstation. Produkttyp: Mobil arbetsstation, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i7, Processor: i7-6500U, Processorfrekvens: 2,5 GHz. Skärm diagonal: 39,6 cm (15.6"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 1 TB, Lagringsmedia: HDD. Ombord grafikkort modell: Intel® HD Graphics 520. Installerat operativsystem: Windows 10 Pro. Produktens färg: Svart

Redo att arbeta var som helst

Inspiration kan slå till när som helst – var redo med en arbetsstation som kan fås från 1,9 kg (4,18 lbs.), 19,9 mm tunn och som har en pekskärm (tillval), integrerad numerisk knappsats och imponerande batterilivslängd.

Innovation i farten

Om du önskar dig valuta för pengarna i en design med lätt vikt kan du sluta leta. Den här arbetsstationen kan konfigureras med upp till 32 GB minne,[2] AMD FirePro™ professionell grafik, HP Z Turbo-enhet G2[2], 1,5 TB[3] totalt lagringsutrymme och en FHD-pekskärm.[2]

Definierad av HP Z-DNA

Arbeta tryggt med HPs mobila arbetsstationer som utformats efter 30 års erfarenheter med HP Z DNA och omfattande certifieringar från oberoende programvaruleverantörer. Den är pålitlig, utformad för att klara MIL-STD 810G-testerna[4], och håller 120 000 timmar i HPs omfattande testprocess.

Design
Produkttyp *
Mobil arbetsstation
Produktens färg *
Svart
Formfaktor *
Gripare
Ursprungsland
Kina
Display
Skärm diagonal *
39,6 cm (15.6")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
No
HD-typ
Full HD
Paneltyp
SVA
LED-bakgrundsbelysning
Yes
Native bildförhållande
16:9
Skärmytskikt
Mätt
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
6:e generationens Intel® Core™ i7
Processor *
i7-6500U
Processorkärnor
2
Processortrådar
4
Processorboostfrekvens
3,1 GHz
Processorfrekvens *
2,5 GHz
Systembuss, hastighet
4 GT/s
Processorns cache
4 MB
Processorns cachetyp
Smart Cache
Processorsockel
LGA 1356 (uttag B2)
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorserie
Intel Core i7-6500 Mobile series
Processorns kodnamn
Skylake
Busstyp
OPI
FSB-paritet
No
Stegning
D1
Värmeavledningseffekt (TDP)
15 W
Konfigurerbar TDP-upfrekvens
2,6 GHz
Konfigurerbar TDP-up
25 W
Konfigurerbar TDP-down
7,5 W
Konfigurerbar TDP-downfrekvens
0,8 GHz
T-junction
100 ° C
Högsta antal PCI Express-platser
12
PCI Express-kortplatser version
3.0
PCI Express konfigurationer
1x4, 4x1
Processor med ECC-stöd
No
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
2133 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
1 x 8 GB
Minnesplatser
2x SO-DIMM
Maximalt internminne *
32 GB
Lagringsmedia
Total lagringskapacitet *
1 TB
Lagringsmedia *
HDD
Total HDD-kapacitet
1 TB
Antalet installerade hårddiskar
1
Hårddiskkapacitet
1 TB
Hårddiskens gränssnitt
SATA
Hårddiskens rotationshastighet
5400 RPM
Optisk enhetstyp *
No
Inbyggd kortläsare
Yes
Typ av minneskort
SD, SDHC, SDXC
Grafiken
Diskret grafikkortsmodell *
AMD FirePro W4190M
Minneskapacitet, diskret grafikkort
2 GB
Diskret grafikminne typ
GDDR5
Ombord grafikkort *
Yes
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel® HD Graphics
Ombord grafikkort modell *
Intel® HD Graphics 520
Basfrekvens för inbyggt grafikkort
300 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1050 MHz
Maximalt inbyggt grafikadapterminne
1,74 GB
DirectX-version på inbyggt grafikkort
12.0
OpenGL-version på inbyggt grafikkort
4.4
Grafik enhets-ID
1916
Antal diskreta grafikkort som stöds
1
Open GL stött grafikkort
Yes
Audio
Ljudsystem
DTS Studio Sound HD
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Upplösning, främre kamera
1280 x 720 pixlar
Nätverk
Wi-Fi
Yes
Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
Wi-Fi 5 (802.11ac)
Nätverksansluten (Ethernet)
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.0
Närfältskommunikation (NFC)
Yes
WWAN
Ej installerad
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal LAN (RJ-45) anslutningar
1
Antal Displayportar
1
DVI-port
No
Kvalitet på VGA (D-Sub) porten
1
Hörlursutgångar
1
Combo hörlurar / mikrofon-port
Yes
Dockningsanslutning
No
Typ av laddningsport
DC-in-uttag
Slot för SmartCard
Yes
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
Yes
Ö-liknande tangentbord
Yes
Tangentbord
Spillresistent tangentbord
Yes
Tangentbord i full storlek
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 10 Pro
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Connect Technology
No
Intel® Stöldskydd Teknik (Intel® AT)
No
Intel® Rapid Start-teknik
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel HD Audio-teknik
No
Intel® Active Management Technology (Intel® AMT)
No
Förstärkt Intel Speedstep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D-teknik
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex minnesåtkomst
Yes
Intel® Smart Cache
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Förbättrad Halt State
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® Efterfrågan Baserad Växla
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Processorns förpackningsstorlek
42 X 24 mm
Stödda instruktionsset
SSE4.1, SSE4.2, AVX 2.0
Processorkod
SR2EZ
CPU konfiguration (max)
1
Inbäddade alternativ
No
Grafik & IMC litografi
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology-version
1,00
Intel Smart Response Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
0,00
Intel Secure Key Technology-version
1,00
Intel Small Business Advantage (SBA)-version
1,00
Intel TSX-NI-version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel® Dual Display Kan Teknik
No
Intel® FDI-teknik
No
Intel® Rapid Storage Technology
No
Intel® Snabb Memory Access
No
ARK-ID för processor
88194
Etisk processor (Conflict Free)
Yes
Batteri
Batteriteknik
Litium-Ion (Li-Ion)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
46 wh
Strömtillförsel
AC-adapter, effektförlust
65 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
AC-adapter, nätspänning
19 V
Automatisk strömavkänning
Yes
Bevakning
Lösenordsskydd
Yes
Certifikat
WiFi-certifierad
Yes
Compliance certificates
RoHS
Hållbarhet
Hållbarhetscertifiering
EPEAT Silver, ENERGY STAR
Vikt & dimension
Bredd
383,3 mm
Djup
257,7 mm
Höjd
19,9 mm
Vikt *
1,9 kg
Förpackningens innehåll
Bruksanvisning
Yes
Snabbstartsguide
Yes
Garantisedel
Yes
Strömkabel ingår
Yes
Övrigt
AC-adapter inkluderad
Yes
LightScribe
No
Maximalt internminne (64-bitars)
32 GB
Intels segmenttaggning
Hemmakontor, Småföretag
Källa Testsökningssammanfattning Genomsnittlig frekvens
Granskningar
Updated:
2018-02-12 01:43:40
Se har samlat in 22 experttester för HP ZBook 15u G3 mobil arbetsstation och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Källa Granska kommentarer Poäng
notebookcheck.se
Updated:
2018-02-12 01:43:36
Billig, portabel, proffsig… HP ZBook 15u G3 är en tunn och lätt bärbar i "workstation"-klassen med kapabel hårdvara, till ett rimligt pris. Men är den en arbetshäst, en ultrabook eller lite av varje?...
Good praktisk men attraktiv design, lättviktig, utmärkta inmatningsenheter, bra porturval, dubbla lagringsmöjligheter, NVMe-SSD med hög prestanda, maxprestanda på batteri, låg ljudnivå och temperaturer under belastning...
Bad underhållsmöjligheterna kunde varit bättre, dålig skärmkontrast och färgreproduktion, dåliga betraktningsvinklar (TN), PWM på alla ljusstyrkenivåer under 100 %, kan inte tävla med konkurrenterna i CPU/GPU-prestanda...
78%
Land Distributör
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP ZBook 15u G3 mobil arbetsstation:
Disclaimer

[1] Alla funktioner är inte tillgängliga i alla utgåvor av Windows. Systemen kan behöva uppgraderas och/eller förses med hårdvara, drivrutiner och/eller programvara som inköps separat för att dra full nytta av funktionerna i Windows. Windows 10 uppdateras automatiskt och funktionen är alltid aktiverad. ISP-avgifter kan tillkomma och ytterligare krav kan tillämpas över tid för uppdateringar. Se www.microsoft.com.
[2] Säljs separat eller som tillval.
[3] För hårddiskar, GB = 1 miljard byte. TB = 1 biljon byte. Den kapacitet som faktiskt formateras är mindre. Upp till 16 GB (för Windows 7) och upp till 30 GB (för Windows 8.1/10) av systemdisken är reserverade för systemåterställningsprogram.
[4] MIL-STD-tester pågår och är inte avsedda att visa lämpligheten för amerikanska DOD-kontrakt eller för militärt bruk. Testresultaten innebär ingen garanti för framtida prestanda under dessa testförhållanden. Vid skador under MIL-STD-testförhållanden eller andra oavsiktliga skador krävs tillvalet HP Care Pack, som ger skydd mot oavsiktliga skador.