location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Pavilion
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv7-3170eo
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
WA004EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0884962675441 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 5932
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 09 Mar 2024 14:19:00
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 01 May 2010
Product end of life date
Bullet Points HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-430M 2,26 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixlar 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 1,28 TB DVD Super Multi DL
  • - NVIDIA® GeForce® GT 230M Intel® HD Graphics
  • - Nätverksansluten (Ethernet)
  • - 120 W
  • - Windows 7 Home Premium 64-bit
Garanti: Garanti: 1 år, inlämning, material och arbetskostnad
Long product name HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium :
The short editorial description of HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium

HP Pavilion dv7-3170eo Entertainment Notebook PC
More>>>
HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:
The official marketing text of HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium as supplied by the manufacturer

Kraft för att underhålla! Denna 43,9 cm (17,3-tums) HP Pavilion dv7-3100 Entertainment Notebook kombinerar sofistikerad formgivning på utsidan med den senaste processortekniken på insidan.

Uppslukande bildupplevelse

• Med sin 43,9 cm (17,3-tums) bakgrundsbelysta LED-skärm med 16:9 som är optimierad för multimedia kan HP Pavilion dv7-3100 Entertainment Notebook PC erbjuda en stor skärm för en uppslukande bildupplevelse.


Sofistikerad elegans

• Med sina två nya Imprint-designalternativ - Espresso, en blanksvart yta med ett diskret cirkelmönster, eller Moonlight, ett subtilt mönster av coola grå flytande linjer mot en vit bakgrund - kommer dv7-3100 Notebook PC garanterat att fånga uppmärksamheten.


Rik underhållning

• HP MediaSmart-programvara, kraftfull grafik från ATI eller NVIDIA, TV-mottagare som tillval, fjärrkontroller och förstklassigt ljud ger kompromisslös underhållning.


Förbli uppkopplad

• En inbyggd webbkamera som klarar svagt ljus, dubbla digitala mikrofoner och bredband är idealiskt för sociala nätverk och kommunikation.


Lättbegriplig och enkel användning

• Med en fingeravtrycksläsare som tillval och kapacitet för lösenordshantering går det snabbt och enkelt att arbeta under säkra förhållanden.


Skärmen som är bra för vår planet

• Få klara, skarpa bilder och minska din miljöpåverkan. HP dv7-3100 Notebook PC har en energieffektiv bakgrundsbelyst LED-skärm som är fri från kvicksilver. Detta är goda nyheter för vår planet både under och efter bildskärmens livscykel.

Short summary description HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:
This short summary of the HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv7-3170eo, Intel® Core™ i5, 2,26 GHz, 43,9 cm (17.3"), 1600 x 900 pixlar, 4 GB, 1,28 TB

Long summary description HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:
This is an auto-generated long summary of HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP Pavilion dv7-3170eo. Processorfamilj: Intel® Core™ i5, Processor: i5-430M, Processorfrekvens: 2,26 GHz. Skärm diagonal: 43,9 cm (17.3"), HD-typ: HD+, Upplösning: 1600 x 900 pixlar. Internminne: 4 GB, Typ av internminne: DDR3-SDRAM. Total lagringskapacitet: 1,28 TB, Optisk enhetstyp: DVD Super Multi DL. Ombord grafikkort modell: Intel® HD Graphics, Diskret grafikkortsmodell: NVIDIA® GeForce® GT 230M. Installerat operativsystem: Windows 7 Home Premium. Vikt: 3,52 kg

Design
Ursprungsland
Kina
Display
Skärm diagonal *
43,9 cm (17.3")
Upplösning *
1600 x 900 pixlar
HD-typ
HD+
Native bildförhållande
16:9
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
4:e generationens Intel® Core™ i5
Processor *
i5-430M
Processorkärnor
2
Processortrådar
4
Processorboostfrekvens
2,53 GHz
Processorfrekvens *
2,26 GHz
Systembuss, hastighet
2,5 GT/s
Processorns cache
3 MB
Processorns cachetyp
L2
Processorsockel
BGA 1288
Processorlitografi
32 nm
Processorns driftlägen
64-bit
Processorserie
Intel Core i5-400 Series
Processorns kodnamn
Arrandale
Busstyp
DMI
FSB-paritet
No
Stegning
C2
Värmeavledningseffekt (TDP)
35 W
T-junction
105 ° C
Högsta antal PCI Express-platser
16
PCI Express-kortplatser version
2.0
PCI Express konfigurationer
1x16
Antal Die Transistorer
382 M
Die-storlek
81 mm ²
CPU multiplikatorn (buss / core-förhållande)
17
Processor med ECC-stöd
No
Minne
Internminne *
4 GB
Typ av internminne
DDR3-SDRAM
Minneslayout
2 x 2 GB
Minnesplatser
2x SO-DIMM
Maximalt internminne *
8 GB
Lagringsmedia
Total lagringskapacitet *
1,28 TB
Antalet installerade hårddiskar
2
Hårddiskkapacitet
640 GB
Hårddiskens gränssnitt
SATA
Hårddiskens rotationshastighet
5400 RPM
Optisk enhetstyp *
DVD Super Multi DL
Inbyggd kortläsare
Yes
Typ av minneskort
Memory Stick (MS), MMC, MS PRO, SD, xD
Grafiken
Diskret grafikkortsmodell *
NVIDIA® GeForce® GT 230M
Ombord grafikkort *
Yes
Diskret grafikkort *
Yes
Familj av inbyggda grafikkort
Intel® HD Graphics
Ombord grafikkort modell *
Intel® HD Graphics
Basfrekvens för inbyggt grafikkort
500 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
766 MHz
Maximalt grafikadapterminne
2,815 GB
Audio
Ljudsystem
SRS PS
Antal inbyggda högtalare
2
Högtalartillverkare
Altec Lansing
Inbyggd subwoofer
Yes
Optisk lagring
Optisk drivenhet, gränssnitt
SATA
Nätverk
Wi-Fi
Yes
Nätverksegenskaper
Gigabit Ethernet
Nätverksansluten (Ethernet)
Yes
Bluetooth
No
Kabelteknik
10/100/1000Base-T(X)
Anslutningar
Antal USB 2.0 anslutningar *
3
eSATA / USB 2.0 anslutningar
1
Antal LAN (RJ-45) anslutningar
1
DVI-port
No
Kvalitet på VGA (D-Sub) porten
1
Anta IEEE 1394/Firewire anslutningar
1
Hörlursutgångar
1
S/PDIF-utgång
No
Uttag för mikrofon/linje in
Yes
Dockningsanslutning
No
Anslutningar
Typ av laddningsport
DC-in-uttag
Slot för ExpressCard
Yes
Typ av CardBus PCMCIA-kortplats
No
Slot för SmartCard
No
TV-ut
No
Prestanda
Moderkortets chipset
Intel® HM55 Express
Tangentbord
Pekredskap
Styrplatta
Tangentbord i full storlek
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 7 Home Premium
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Stöldskydd Teknik (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Förstärkt Intel Speedstep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D-teknik
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Flex minnesåtkomst
Yes
Intel® Smart Cache
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Technology
No
Intel® Förbättrad Halt State
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® Efterfrågan Baserad Växla
No
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Processorns förpackningsstorlek
rPGA 37.5x 37.5, BGA 34x28
Stödda instruktionsset
SSE4.1, SSE4.2
Processorkod
SLBPM
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU konfiguration (max)
1
Inbäddade alternativ
No
Grafik & IMC litografi
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel® Dual Display Kan Teknik
Yes
Intel® FDI-teknik
Yes
Intel® Rapid Storage Technology
No
Intel® Snabb Memory Access
Yes
ARK-ID för processor
43537
Etisk processor (Conflict Free)
No
Batteri
Antalet battericeller
8
Strömtillförsel
AC-adapter, effektförlust
120 W
Bevakning
Produktvikt (oz)
No
Vikt & dimension
Bredd
412,6 mm
Djup
277 mm
Höjd (framsida)
3,5 cm
Höjd (baksida)
4,32 cm
Vikt *
3,52 kg
Övrigt
AC-adapter inkluderad
Yes
LightScribe
Yes
Infraröd port
No
Grafikadapterfamilj
NVIDIA
Modell
PC
Efterlever industristandard
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Källa Testsökningssammanfattning Genomsnittlig frekvens
Granskningar
Updated:
2013-11-14 16:23:14
Se har samlat in 8 experttester för HP Pavilion dv7-3170eo Intel® Core™ i5 i5-430M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1,28 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Källa Granska kommentarer Poäng
digitalfotoforalla.se
Updated:
2013-11-14 16:23:10
Det är också värt att påpeka att hårddisken får plats med en terabyte data, alltså 1 000 gigabyte. Det är inte för mycket om man fotograferar i råformat och spelar in video i Full HD. Batterihållbarheten imponerar inte, men maskinen stänger ner reda...
Bottom line En attraktiv och välutrustad dator, men skärmen svikerpå både detaljåtergivning ochbetraktningsvinkel. Dessutom ärbatterihållbarheten testets sämsta. Läs mera om Fototillbehör HP Relaterade artiklar Dell XPS 17 P09E ASUS N75SF Lacie Rugged Mini 50...
84%
pctidningen.se
Updated:
2013-11-14 16:23:11
I datorn finns en riktigt snabb Intel i7-processor med fyra kärnor, åtta gigabyte ramminne, ett AMD Radeon 6770M-grafikkort med ytterligare fyra gigabyte minne samt en hårddisk på en ­terabyte.Utöver den vanliga Windows-installationen finns det en osed...
60%
smartson.se
Updated:
2013-11-14 16:23:12
Processorerna som de olika versionerna av HP Pavilion dv7 har utrustats med gör ingen besviken. Det som testaren har lite olika åsikter är om grafikkortet klarar av riktigt krävande spel eller inte. De flesta tycker också att det är synd att skärmen in...
Bottom line Bra processor, hög ljudkvalitet och klart godkänd batteritid är några fördelar som testarna tar upp med HP Pavilion dv7. Negativt är att skärmen inte klarar av full hd...
0%