location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc5800 Microtower PC med L1950 bildskärm, paket
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
BKK374ET1
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: created by HP
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 7226
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 09 Mar 2024 14:26:42
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Aug 2008
Product end of life date
Garanti: Garantiservice på plats: Ett års (1-1-1) begränsad garanti med ett års service på platsen nästa arbetsdag vid material- och tillverkningsfel, inklusive kostnadsfri telefonsupport. Villkor och bestämmelser kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket :
The short editorial description of HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket

Compaq dc5800 Microtower pc, L1950 platt skärm och 1 GB minne
More>>>
Short summary description HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket:
This short summary of the HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket

Long summary description HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket:
This is an auto-generated long summary of HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket based on the first three specs of the first five spec groups.

HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket

Källa Testsökningssammanfattning Genomsnittlig frekvens
Granskningar
Updated:
2015-03-04 06:45:42
Se har samlat in 1 experttest för HP Compaq dc5800 Microtower PC med L1950 bildskärm, paket och det genomsnittliga betyget är 67 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%