location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Spectre x2
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13 Pro
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
BF1N05EA2
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 6837
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Mar 2024 10:10:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Aug 2014
Product end of life date
Bullet Points HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-i-1) Konvertibel (löstagbar) Silver
  • - Intel® Core™ i5 i5-4202Y 1,6 GHz
  • - Pekskärm 33,8 cm (13.3") Full HD 1920 x 1080 pixlar LED-bakgrundsbelysning 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4200
  • - Bluetooth 4.0
  • - Litium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver :
The short editorial description of HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Intel Core i5-4202Y (1.6 GHz, 3MB), 13.3" LED FHD slim touch (1920 x 1080), 4GB (1 x 4GB) DDR3L SDRAM, 256GB mSATA SSD, Intel HD Graphics 4200, 802.11a/b/g/n, Bluetooth 4.0, Windows 8.1 Pro 64 + Slim Ultrabook Professional Top Load Case (F3W15AA) + USB Ethernet Adapter (XZ613AA)
More>>>
HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
The official marketing text of HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer

Verklig flexibilitet, verkligt nytänkande, verklig kraft. Den snygga, precisionstillverkade HP Spectre 13 x2 erbjuder alla fördelar med en Ultrabook™ som klarar det mesta och en praktisk surfplatta i en och samma sofistikerade enhet.

2-i-1-design
<
- Släpp loss en obegränsad potential med den extrema flexibilitet och mobilitet som en 2-i-1-design ger. Byt enkelt från Ultrabook™ till surfplatta med det hållbara mekaniska gångjärnet.

Precisionstillverkad Ultrabook™
- Gör ett smart intryck med en precisionstillverkad Ultrabook™ som utstrålar substans och stil. Gläd dig åt en högkvalitativ konstruktion som har den senaste tekniken inifrån och ut.

Överlägsna ljud-/bildegenskaper
- Upplev enastående ljudkvalitet med Beats Audio™ och livfulla detaljer på en full-HD-skärm på 33,8 cm (13,3") med extra vida betraktningsvinklar.
- Med Box har du tillgång till foton, musik och filer överallt där du har tillgång till Internet. Lagra innehåll online och dela det på fler platser.

Short summary description HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This short summary of the HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x2 13 Pro, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixlar, 4 GB, 256 GB

Long summary description HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Spectre x2 13 Pro Intel® Core™ i5 i5-4202Y Hybrid (2-i-1) 33,8 cm (13.3") Pekskärm Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Spectre x2 13 Pro. Produkttyp: Hybrid (2-i-1), Formfaktor: Konvertibel (löstagbar). Processorfamilj: Intel® Core™ i5, Processor: i5-4202Y, Processorfrekvens: 1,6 GHz. Skärm diagonal: 33,8 cm (13.3"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar, Pekskärm. Internminne: 4 GB, Typ av internminne: DDR3-SDRAM. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Installerat operativsystem: Windows 8.1 Pro. Produktens färg: Silver

Design
Produkttyp *
Hybrid (2-i-1)
Produktens färg *
Silver
Formfaktor *
Konvertibel (löstagbar)
Ursprungsland
Kina
Display
Skärm diagonal *
33,8 cm (13.3")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
Yes
HD-typ
Full HD
LED-bakgrundsbelysning
Yes
Native bildförhållande
16:9
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
4:e generationens Intel® Core™ i5
Processor *
i5-4202Y
Processorkärnor
2
Processortrådar
4
Processorboostfrekvens
2 GHz
Processorfrekvens *
1,6 GHz
Systembuss, hastighet
5 GT/s
Processorns cache
3 MB
Processorns cachetyp
Smart Cache
Processorsockel
BGA 1168
Processorlitografi
22 nm
Processorns driftlägen
64-bit
Processorserie
Intel Core i5-4200 Mobile series
Processorns kodnamn
Haswell
Busstyp
DMI2
FSB-paritet
No
Stegning
D0
Värmeavledningseffekt (TDP)
11,5 W
Scenario Design Power (SDP)
4,5 W
T-junction
100 ° C
Högsta antal PCI Express-platser
12
PCI Express-kortplatser version
2.0
PCI Express konfigurationer
4x1, 2x4
Processor med ECC-stöd
No
Minne
Internminne *
4 GB
Typ av internminne
DDR3-SDRAM
Minne klockhastighet
1600 MHz
Minneslayout
1 x 4 GB
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
mSATA
Optisk enhetstyp *
No
Inbyggd kortläsare
Yes
Typ av minneskort
MicroSD (TransFlash)
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel® HD Graphics
Ombord grafikkort modell *
Intel® HD Graphics 4200
Basfrekvens för inbyggt grafikkort
200 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
850 MHz
Maximalt inbyggt grafikadapterminne
1,74 GB
DirectX-version på inbyggt grafikkort
11.1
Grafik enhets-ID
0x402
Audio
Ljudsystem
Beats Audio
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Nätverk
Wi-Fi
Yes
Wi-Fi-standarder
802.11a, 802.11b, 802.11g
Nätverksansluten (Ethernet)
No
Bluetooth
Yes
Bluetooth-version
4.0
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal HDMI-portar *
1
DVI-port
No
S/PDIF-utgång
No
Uttag för mikrofon/linje in
No
Combo hörlurar / mikrofon-port
Yes
Dockningsanslutning
Yes
Typ av laddningsport
DC-in-uttag
Slot för ExpressCard
No
Typ av CardBus PCMCIA-kortplats
No
Slot för SmartCard
No
Sammanlagt antal SATA-kontakter
4
Antal SATA III kontakter
4
Tangentbord
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Ö-liknande tangentbord
Yes
Tangentbord i full storlek
Yes
Programvara
Operativsystemets systemarkitektur
64-bit
Installerat operativsystem *
Windows 8.1 Pro
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Smart Connect Technology
Yes
Intel® Stöldskydd Teknik (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel HD Audio-teknik
Yes
Förstärkt Intel Speedstep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D-teknik
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex minnesåtkomst
No
Intel® Smart Cache
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
No
Intel® Förbättrad Halt State
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® Efterfrågan Baserad Växla
No
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology för MID (Intel® CVT for MID)
No
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Processorns förpackningsstorlek
40 x 24 x 1.5 mm
Stödda instruktionsset
AVX 2.0, SSE4.1, SSE4.2
Processorkod
SR190
CPU konfiguration (max)
1
Inbäddade alternativ
No
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology-version
1,00
Intel Identity Protection Technology-version
1,00
Intel Smart Response Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
0,00
Intel Secure Key Technology-version
1,00
Intel Small Business Advantage (SBA)-version
1,00
Intel® ME Firmware-version
9.5
Intel TSX-NI-version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel® Dual Display Kan Teknik
No
Intel® FDI-teknik
No
Intel® Rapid Storage Technology
Yes
Intel® Snabb Memory Access
No
ARK-ID för processor
76610
Etisk processor (Conflict Free)
Yes
Batteri
Batteriteknik
Litium Polymer (LiPo)
Strömtillförsel
AC-adapter, effektförlust
45 W
Bevakning
Produktvikt (oz)
Yes
Trusted Platform Module (TPM)
Yes
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd
340 mm
Djup
230 mm
Höjd
18 mm
Vikt *
1,99 kg
Övrigt
LightScribe
No