location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Compaq Elite
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8300 SFF + EliteDisplay E231
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
BA2K84ET10
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 10144
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 09 Mar 2024 14:28:18
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 May 2014
Product end of life date
Bullet Points HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Svart 240 W
  • - Intel® Core™ i3 i3-3220 3,3 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 2500
  • - Nätverksansluten (Ethernet) 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart :
The short editorial description of HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart

Intel Core i3-3220 (3.3GHz, 3MB), 4GB DDR3 SDRAM, 500GB SATA 7200 rpm, SuperMulti DVD-RW, Intel HD Graphics 2500, Windows 7 Professional 64 / Windows 8 Pro 64 + EliteDisplay E231 58.4 cm (23'') LED Backlit Monitor
More>>>
HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart:
The official marketing text of HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart as supplied by the manufacturer

Ett smart kombination av anpassningsbara lösningar för ditt företag. Vi presenterar HP Compaq Elite 8300 Small Form Factor; HPs bästsäljande företagsdatordesign med en perfekt avvägning mellan storlek, prestanda och utbyggnadsmöjligheter.

Kraftfull prestanda
- Upplev den tredje generationens Intel® Core™ vPro™-processorfamilj och Intel® Q77 Express-kretsarna som ger avancerad prestanda utan kompromisser.

Administrerbarhet och säkerhet
- Intel® vPro med Active Management Technology gör att IT-personalen kan komma åt, diagnostisera, reparera och hantera datorn från en annan plats, vilket sparar tid och minskar underhållskostnaderna.
- Sänk driftskostnaderna och minska din totala miljöpåverkan med en HP-dator som är ENERGY STAR®-godkänd, EPEAT® Gold-registrerad och tillverkad av material med låg halogenhalt.

Uppbackad av HP
- Upprätthåll en konsekvent arbetsmiljö, underlätta övergångar och minska supportkostnaderna med ett åtagande om minst 15 månaders livscykelsstabilitet från HP.

Short summary description HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart:
This short summary of the HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8300 SFF + EliteDisplay E231, 3,3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart:
This is an auto-generated long summary of HP Compaq Elite 8300 SFF + EliteDisplay E231 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Svart based on the first three specs of the first five spec groups.

HP Compaq Elite 8300 SFF + EliteDisplay E231. Processorfrekvens: 3,3 GHz, Processorfamilj: Intel® Core™ i3, Processor: i3-3220. Internminne: 4 GB, Typ av internminne: DDR3-SDRAM, Minne klockhastighet: 1600 MHz. Total lagringskapacitet: 500 GB, Lagringsmedia: HDD, Optisk enhetstyp: DVD Super Multi. Ombord grafikkort modell: Intel® HD Graphics 2500. Installerat operativsystem: Windows 7 Professional, Operativsystemets systemarkitektur: 64-bit. Strömförsörjning: 240 W. Chassityp: SFF. Produkttyp: PC

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i3
Processorgenerering
3:e generationens Intel® Core™ i3
Processor *
i3-3220
Processorkärnor
2
Processortrådar
4
Processorfrekvens *
3,3 GHz
Processorsockel
LGA 1155 (Socket H2)
Processorns cache
3 MB
Processorns cachetyp
Smart Cache
Systembuss, hastighet
5 GT/s
Busstyp
DMI
FSB-paritet
No
Processorlitografi
22 nm
Processorns driftlägen
64-bit
Processorserie
Intel Core i3-3200 Desktop Series
Processorns kodnamn
Ivy Bridge
Värmeavledningseffekt (TDP)
55 W
TCASE
65,3 ° C
PCI Express-kortplatser version
2.0
PCI Express konfigurationer
1x16, 2x8
Antal processorer installerade
1
CPU multiplikatorn (buss / core-förhållande)
33
Högsta internminne som stöds av processorn
32 GB
Minnestyper som stöds av processorn
DDR3-SDRAM
Minnesklockfrekvens som stöds av processorn
1333, 1600 MHz
Minnesbandbredd som stöds av processorn (max)
25,6 GB/s
Processor med ECC-stöd
Yes
Minne
Internminne *
4 GB
Maximalt internminne *
16 GB
Typ av internminne
DDR3-SDRAM
Minnesplatser
4x DIMM
Minne klockhastighet
1600 MHz
Minneskanaler
Dubbla kanaler
Lagringsmedia
Total lagringskapacitet *
500 GB
Lagringsmedia *
HDD
Optisk enhetstyp *
DVD Super Multi
Antalet installerade hårddiskar
1
Hårddiskkapacitet
500 GB
Hårddiskens gränssnitt
SATA
Hårddiskens rotationshastighet
7200 RPM
Inbyggd kortläsare
No
Grafiken
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Familj av inbyggda grafikkort
Intel® HD Graphics
Ombord grafikkort modell *
Intel® HD Graphics 2500
Basfrekvens för inbyggt grafikkort
650 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1050 MHz
Antal skärmar som stöds (inbyggt grafikkort)
3
Grafik enhets-ID
0x152
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
No
Anslutningar
Antal USB 2.0 anslutningar *
6
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Kvalitet på VGA (D-Sub) porten
1
DVI-port
No
Antal Displayportar
1
Antal PS/2-portar
2
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Hörlursutgångar
1
Linje ut
Yes
Linje in
Yes
Seriella portar
1
Expansionsplatser
PCI Express x1 kortplatser
1
PCI Express x16 platser
2
PCI-kortplatser
1
Design
Chassityp *
SFF
Antal 3,5 "vikar
2
Antalet 5,25 "fack
1
Design
Produktens färg *
Svart
Ursprungsland
Kina
Prestanda
Moderkortets chipset
Intel® Q77 Express
Ljudsystem
HD
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 7 Professional
Operativsystemets systemarkitektur
64-bit
Recovery operativsystem
Windows 8 Pro
Processor specialfunktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® 64
Yes
Förstärkt Intel Speedstep Technology
Yes
Inbäddade alternativ
Yes
Intel® InTru™ 3D-teknik
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
No
Intel® Secure Key
No
Intel® Trusted Execution Technology
No
Execute Disable Bit-säkerhet
Yes
Intel® FDI-teknik
Yes
Intel® Flex minnesåtkomst
Yes
Intel® Snabb Memory Access
Yes
Intel® Förbättrad Halt State
Yes
Intel® Efterfrågan Baserad Växla
No
Intel® Clear Video Technology för MID (Intel® CVT for MID)
No
Processorns förpackningsstorlek
37.5 x 37.5 mm
Stödda instruktionsset
AVX, SSE4.1, SSE4.2
CPU konfiguration (max)
1
Specifikation för kylningslösning
PCG 2011C
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology-version
1,00
Intel Secure Key Technology-version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel® Dual Display Kan Teknik
No
Intel® Rapid Storage Technology
No
ARK-ID för processor
65693
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Stöldskydd Teknik (Intel® AT)
Yes
Etisk processor (Conflict Free)
Yes
Strömtillförsel
Strömförsörjning *
240 W
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd *
338 mm
Djup *
379 mm
Höjd *
100 mm
Vikt *
7,6 kg
Förpackningens innehåll
Display inkluderad *
Yes
Skärm diagonal
58,4 cm (23")
Upplösning
1920 x 1080 pixlar
Kontrastförhållande (medel)
1000:1
Ljusstyrka
250 cd/m²
Betraktningsvinkel (horisontell)
170°
Synfältsvinkel (vertikal)
160°
Mus inkluderad
No
Tangentbord inkluderat
Yes
Övrigt
Antal optiska enheter
1