location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
OMEN by HP
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT14-2807no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
AN7M6EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198701399315 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 428
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 27 Aug 2024 11:57:57
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-14400F (upp till 4,7 GHz med Intel® Turbo Boost Technology, 20 MB L3-cache, 10 kärnor, 16 trådar)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4070 SUPER (12 GB GDDR6X dedikerat)
  • - 16 GB memory; 2 TB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC :
The short editorial description of OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC

OMEN by HP 25L Gaming Desktop GT14-2807no, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 1TB SSD-enhet, 1TB SSD-enhet, NVIDIA® GeForce® RTX™ 4070 SUPER
More>>>
OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC:
The official marketing text of OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC as supplied by the manufacturer

Gaming-datorn för prestanda och anpassning på högsta nivå
Se bra ut och spela ännu bättre med HP OMEN 25L Desktop PC. Upplev en oöverträffad prestanda med en Intel®-processor[1] och förbluffande grafik. Anpassa den här datorn efter dina önskemål med verktygsfri åtkomst till interna delar och enkel uppgradering[2]. Spela med banbrytande modern design och helt kontrollerbar RGB-belysning - du har aldrig sett bättre ut.

Short summary description OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC:
This short summary of the OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT14-2807no, Intel® Core™ i5, i5-14400F, 16 GB, DDR5-SDRAM, 2 TB, Windows 11 Home

Long summary description OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC:
This is an auto-generated long summary of OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC based on the first three specs of the first five spec groups.

OMEN by HP GT14-2807no. Processorfamilj: Intel® Core™ i5, Processor: i5-14400F. Internminne: 16 GB, Typ av internminne: DDR5-SDRAM, Minne klockhastighet: 4800 MHz. Total lagringskapacitet: 2 TB, Lagringsmedia: SSD. Diskret grafikkortsmodell: NVIDIA GeForce RTX 4070 SUPER. Wi-Fi. Installerat operativsystem: Windows 11 Home. Strömförsörjning: 600 W. Chassityp: Tower. Produkttyp: PC. Vikt: 13,8 kg

Kraftfull processor för actionfyllda spel
Kraftfull processor för actionfyllda spel

Var alltid redo med topprestandan hos en Intel®-processor[1], förbluffande grafik och en främre fläkt på 120 mm för att hålla allting svalt.

Anpassa med OMEN Gaming Hub
Anpassa med OMEN Gaming Hub

Anpassa och uppgradera den precis som du vill med OMEN Gaming Hub samt verktygsfri åtkomst till interna komponenter[2].

Visa upp hur du spelar med din egen stil
Visa upp hur du spelar med din egen stil

Få en förstklassig spelupplevelse med denna moderna stationära gaming-dator i DIY-klass som är komplett med fullständig RGB-kontroll.

Få ett nytt perspektiv
Få ett nytt perspektiv

Allt från en förnyad Start-meny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [3]

Spel utan kompromisser. Klara av ännu mer med Intel Core- och Intel Core Ultra-processorer

Var allt du vill vara, i spelet och utanför, med optimerad prestanda och nya funktioner. Spela tuffare och arbeta smartare med Intel Core-processorer. [4]

SUPERSNABBT. SUPERSTARKT.

Grafikkort i NVIDIA® GeForce RTX™ 40-serien är snabbare än någonsin för gamers och kreatörer. Levererar ett kvantsprång i både prestanda och AI-driven grafik. [5]

1 TB Solid State-enhet

SSD-enheter är effektivare, pålitligare och snabbare än vanliga hårddiskar, eftersom de saknar rörliga delar. Starta datorn på några sekunder, för över filer utan att behöva vänta i flera timmar och få en genomgående mer effektiv användarupplevelse varje gång du använder datorn.

DTS: X® Ultra Technology

Genom att producera ett autentiskt och rumsligt exakt 3D-ljud genom alla headset erbjuder denna teknik specifikt stämda ljudlägen för olika speltyper för bästa möjliga underhållningsupplevelse. [6]

USB Type-A 5 Gbit/s överföringshastighet

Anslut en extern lagringsenhet med denna USB Type-A-port med 5 Gbit/s dataöverföringshastighet. [7]

USB Type-C® 10 Gbit/s överföringshastighet endast
USB Type-C® 10 Gbit/s överföringshastighet endast

Anslut extern lagring via USB-C™-porten med en överföringshastighet på 10 Gbit/s. Och den är vändbar så slipp oro för felvänd inkoppling. [8]

Minne med dubbla minneskanaler

Med teknik med dubbla kanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

Smidig anslutning

Upplev ultrasnabba gigabitdatahastigheter med Wi-Fi 6 (2x2) och Bluetooth® 5.3 kombinerat [9]

Hållbar design

Det är de små sakerna som gör stor skillnad – den här produkten är designad med hållbara material såsom vattenbaserad färg. [10]

Spela spel av hög kvalitet under en hel månad

Ta del av 1 månads obegränsad tillgång till över 100 datorspel med hög kvalitet. Spel läggs till konstant och erbjuder alltid något nytt att spela. [11]

OMEN Gaming Hub

OMEN Gaming Hub är den enda plats du behöver för att göra din spelupplevelse bättre. OMEN Gaming Hub ger ditt spelande ett lyft till nästa nivå – allt från programvaruförbättringar till hårdvarukontroll och live-tjänster.

EPEAT® Silver-registrerad

EPEAT® Silver-registrerade produkter uppfyller alla nödvändiga kriterier, baserat på deras miljöegenskaper, plus minst 50 % av de valfria kriterierna. EPEAT är världens främsta miljömärkning för elektronik. [12]

ENERGY STAR®-certifierad

Spara energi och pengar där det behövs mest, med ENERGY STAR® som certifierats av EPA. [13]

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
Intel Core i5-14xxx
Processor *
i5-14400F
Processorkärnor
10
Processortrådar
16
Processorboostfrekvens
4,7 GHz
Prestandakärnor
6
Effektiva kärnor
4
Maximal turbofrekvens för prestandakärna
4,7 GHz
Maximal turbofrekvens för effektiv kärna
3,5 GHz
Basfrekvens för prestandakärna
2,5 GHz
Basfrekvens för effektiv kärna
1,8 GHz
Processorns cache
20 MB
Processorns cachetyp
L3
Antal processorer installerade
1
Processorns baseffekt
65 W
Maximal turboeffekt
148 W
Minne
Internminne *
16 GB
Typ av internminne
DDR5-SDRAM
Minneslayout
2 x 8 GB
Minnesplatser
4x DIMM
Minne klockhastighet
4800 MHz
Lagringsmedia
Total lagringskapacitet *
2 TB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
2
Total SSD-kapacitet
2 TB
Antalet installerade SSD
2
Solid-state drive kapacitet
1 TB
SSD-minnestyp
TLC
Solid-state drive-gränssnitt
PCI Express, PCI Express 4.0
NVMe
Yes
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Ombord grafikkort *
No
Diskret grafikkortsmodell *
NVIDIA GeForce RTX 4070 SUPER
Minneskapacitet, diskret grafikkort
12 GB
Diskret grafikminne typ
GDDR6X
Antal diskreta grafikkort
1
Ombord grafikkort modell *
Ej tillgänglig
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-styrenhet, tillverkare
Realtek
WLAN-kontrollens modell
Realtek RTL8852BE
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar *
1
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Expansionsplatser
PCI Express x16 platser
1
Design
Chassityp *
Tower
Färgnamn
Svart, logotyp i mörk krom
Placeringar som kan användas
Vågrät
Introducerades år
2024
Prestanda
Positionering på marknaden
Spela
Moderkort formfaktor
micro ATX
Ljudsystem
DTS:X Ultra
Ljudutgångskanaler
5.1 kanaler
Lösenordsskydd
Yes
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Home
Förinstallerad programvara
Intel® Unison™, 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection 1 års prenumeration, Xbox Game Pass, 1 månads kostnadsfri provperiod
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Special features
HP Support Assistant
Yes
HP-programvara tillhandahålls
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP GTIN (EAN/UPC)
198701399315
HP segment
Hem
Strömtillförsel
Strömförsörjning *
600 W
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR
Hållbara tekniker och material
Vattenbaserad färg
Vikt & dimension
Bredd *
165 mm
Djup *
396,1 mm
Höjd *
448 mm
Vikt *
13,8 kg
Förpackningens bredd
498 mm
Låddjup
299 mm
Höjd
570 mm
Vikt inkl. förpackning
14,2 kg
Förpackningens innehåll
Display inkluderad *
No
Koldioxidavtryck
Totalt koldioxidavtryck (kg of CO2e)
180
Carbon emissions, manufacturing (kg of CO2e)
150
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
27
Land Distributör
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer OMEN by HP GT14-2807no Intel® Core™ i5 i5-14400F 16 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[2] Enheten har designats för maximal prestanda. Garantin kan påverkas när du uppgraderar datorn.
[3] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra maximal nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller det kan krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Internet med hög hastighet och ett Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com
[4] Intel och Core är varumärken som tillhör Intel Corporation i USA och andra länder.
[5] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logotypen, GeForce och GeForce RTX är registrerade varumärken och/eller varumärken som tillhör NVIDIA Corporation i USA och andra länder. Alla andra varumärken och upphovsrätt tillhör respektive ägare.
[6] Att lyssna på stereoutrustning på högsta volym under lång tid kan skada hörseln. För att minska risken för hörselskador bör du sänka volymen och inte lyssna långa stunder på full volym.
[7] Den faktiska kapaciteten kan variera.
[8] Den faktiska kapaciteten kan variera. USB Type-C® och USB-C® är varumärken som tillhör USB Implementers forum.
[9] Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Kräver en trådlös router (säljs separat) med stöd för 80 MHz-kanaler. Wi-Fi 6 (802.11ax) är bakåtkompatibel med tidigare 802.11-specifikationer. Specifikationerna för Wi-Fi 6 är endast preliminära och inte slutgiltiga. Om de slutgiltiga specifikationerna skiljer sig från de preliminära, kan det påverka möjligheten för den bärbara datorn att kommunicera med andra Wi-Fi 6-enheter. Endast tillgängligt i länder där 802.11ax stöds.
[10] Procentandelen vattenbaserad färg varierar beroende på produkt.
[11] 1 månads proverbjudande för 1 $ – kampanjerbjudanden är endast för nya medlemmar och/eller är inte giltiga för alla medlemmar samt är endast tillgängliga under en begränsad tidsperiod. Erbjudanden gäller inte i Ryssland och Turkiet; andra geografiska begränsningar kan gälla. Kreditkort och Xbox-konto krävs. Efter kampanjperioden löper abonnemanget automatiskt vidare till det då gällande ordinarie priset (med förbehåll för ändringar) – såvida den inte avbryts – samt tillämpliga skatter. För att inte debiteras ska du avsluta abonnemanget eller inaktivera återkommande fakturering på ditt Microsoft-konto (account.microsoft.com/services) eller Xbox-konsol före nästa faktureringsdatum. Se https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription för mer information. Att köpa ett Xbox Game Pass Ultimate uppgraderar automatiskt befintliga Xbox Live Gold-, Xbox Game Pass- (dator eller konsol) och/eller EA Play-medlemskap till Xbox Game Pass Ultimate med ett konverteringsförhållande som baseras på återstående dagar. Läs mer på www.xbox.com/gamepass. Se Microsoft https://www.xbox.com/en-US/legal/subscription-terms för mer information.
[12] 1 månads proverbjudande för 1 $ – kampanjerbjudanden är endast för nya medlemmar och/eller är inte giltiga för alla medlemmar samt är endast tillgängliga under en begränsad tidsperiod. Erbjudanden gäller inte i Ryssland och Turkiet; andra geografiska begränsningar kan gälla. Kreditkort och Xbox-konto krävs. Efter kampanjperioden löper abonnemanget automatiskt vidare till det då gällande ordinarie priset (med förbehåll för ändringar) – såvida den inte avbryts – samt tillämpliga skatter. För att inte debiteras ska du avsluta abonnemanget eller inaktivera återkommande fakturering på ditt Microsoft-konto (account.microsoft.com/services) eller Xbox-konsol före nästa faktureringsdatum. Se https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription för mer information. Att köpa ett Xbox Game Pass Ultimate uppgraderar automatiskt befintliga Xbox Live Gold-, Xbox Game Pass- (dator eller konsol) och/eller EA Play-medlemskap till Xbox Game Pass Ultimate med ett konverteringsförhållande som baseras på återstående dagar. Läs mer på www.xbox.com/gamepass. Se Microsoft https://www.xbox.com/en-US/legal/subscription-terms för mer information.
[13] ENERGY STAR och ENERGY STAR-logotypen är registrerade varumärken som tillhör U.S. Environmental Protection Agency.
Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt Dropbox-lagringsutrymme online under 12 månader från registreringsdatumet. På Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion finns fullständig information och användningsvillkor, inklusive uppsägningspolicyer. Internetuppkoppling krävs och ingår inte.
Internetåtkomst krävs och ingår inte. McAfee är förinstallerat på datorn och ett konto krävs för aktivering. En förnyelse av abonnemanget krävs när testperioden är slut. VPN-funktionen är inte tillgänglig i Indien, Kina, Syrien eller Nordkorea. McAfee är inte kompatibelt med Windows 11 i S-läge. Du måste permanent växla från S-läget. Det kostar inget att växla från S-läget, men du kan inte aktivera det igen.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Se http://www.intel.com/technology/turboboost/ för mer information.
Wi-Fi 6 är designat för att ha stöd för överföring i gigabithastigheter mellan två enheter som är anslutna till samma router. Kräver en trådlös router som har stöd för 80 MHz kanaler och högre.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6 är bakåtkompatibelt med tidigare 802.11-specifikationer.
Wi-Fi 6 (802.11ax) stöds inte i Belarus där Wi-Fi-inställningarna kommer att optimeras enligt lokala lagstadgade krav (802.11ac).
Måste aktiveras inom 180 dagar från och med aktiveringen av Windows.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Procentandelen vattenbaserad färg varierar beroende på produkt.
Xbox Game Pass säljs separat. Kreditkort krävs. Om tjänsten inte avbryts debiteras du den då gällande ordinarie medlemsavgiften efter det att kampanjperioden löper ut. Villkor, undantag och gränser gäller för streaming. Xbox Cloud Gaming (Beta): för utvalda enheter och regioner. Efter perioden krävs ett aktivt medlemskap för att spela både lokalt och online med flera spelare. Utbudet med spel i katalogen varierar över tiden samt per region och enhet. DLC säljs separat; om ett spel tas bort från katalogen eller ditt medlemskap upphör måste spelet köpas separat för du ska kunna använda din DLC. Om du redan är medlem i Xbox Live Gold- och/eller Game Pass för konsol/dator konverteras alla dagar som finns kvar för ditt medlemskap till Ultimate med en konverteringskvot. Inlösen av koder i framtiden är också föremål för en konverteringskvot. Alla konverteringar till Ultimate är slutgiltiga. Mer information och systemkraven finns på www.xbox.com/gamepass. Erbjudandet gäller för alla Xbox Game Pass-marknader utom Ryssland. Digital direkt: Det digitala innehållet levereras direkt till enheten under installationen; inga koder krävs.
Att använda Bluetooth® 5.3 kräver stöd för Microsoft OS/Chrome OS. Till stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.3 som Bluetooth® 5.2 eller lägre.