location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
OMEN by HP
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-wf1005no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
A5AW3EA show
Visa alternativa artikelkoder som används i online marknaden
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198415458537 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 958
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 14 Jul 2024 00:20:54
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700HX (upp till 5,5 GHz med Intel® Turbo Boost Technology, 33 MB L3-cache, 20 kärnor, 28 trådar)
  • - Windows 11 Home
  • - 16,1 tum (40,9 cm) QHD-bildskärm
  • - NVIDIA® GeForce RTX™ 4060-grafikkort för bärbara datorer (8 GB GDDR6 dedikerat)
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart :
The short editorial description of OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart

OMEN Gaming Laptop 16-wf1005no, Windows 11 Home, 16.1", Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4060, QHD, Shadow black
More>>>
OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart:
The official marketing text of OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart as supplied by the manufacturer

Upplev kraftfull underhållning på språng.
Den bärbara gaming-datorn HP OMEN 16 tum är redo att följa med dig överallt. Dra nytta av prestandan på samma nivå som en stationär dator med en 14:e generationens Intel® Core-processor™[1] och ett modernt NVIDIA-grafikkort®, båda reglerade av förbättrad inbyggd kylning. Skärmen är lika imponerande med hög upplösning, jämna bildfrekvens och antireflexfunktioner.

Short summary description OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart:
This short summary of the OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 16-wf1005no, Intel® Core™ i7, 40,9 cm (16.1"), 2560 x 1440 pixlar, 16 GB, 1 TB, Windows 11 Home

Long summary description OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart:
This is an auto-generated long summary of OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart based on the first three specs of the first five spec groups.

OMEN by HP 16-wf1005no. Produkttyp: Bärbar dator, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i7, Processor: i7-14700HX. Skärm diagonal: 40,9 cm (16.1"), HD-typ: Quad HD, Upplösning: 2560 x 1440 pixlar. Internminne: 16 GB, Typ av internminne: DDR5-SDRAM. Total lagringskapacitet: 1 TB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel® UHD Graphics, Diskret grafikkortsmodell: NVIDIA GeForce RTX 4060. Installerat operativsystem: Windows 11 Home. Produktens färg: Svart

Prestandan hos en stationär dator när du är på språng
Prestandan hos en stationär dator när du är på språng

Processorn, grafikkortet och minnet som behövs för att hantera de mest krävande spelen – var du än befinner dig.

Kylning av bärbara datorer på nästa nivå
Kylning av bärbara datorer på nästa nivå

Varför sträva efter prestanda om din bärbara dator låter som en jetmotor? Välj istället OMENs förbättrade kylningsdesign.

Underbart jämn 16,1-tums skärm
Underbart jämn 16,1-tums skärm

Uppslukande känsla med en stor och högupplöst 16,1-tums skärm med kant på tre sidor och antireflexbehandling.

Åtgärder med hållbarhet
Åtgärder med hållbarhet

EPEAT® Gold[2] och ENERGY STAR-certifierad®.

Få ett nytt perspektiv
Få ett nytt perspektiv

Allt från en förnyad Start-meny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [3]

Spel utan kompromisser. Klara av ännu mer med Intel Core- och Intel Core Ultra-processorer

Var allt du vill vara, i spelet och utanför, med optimerad prestanda och nya funktioner. Spela tuffare och arbeta smartare med Intel Core-processorer. [4]

Snabbare än någonsin

Grafikkort i NVIDIA® GeForce RTX™ 40-serien är snabbare än någonsin. De drivs av NVIDIA Ada Lovelace-arkitekturen som erbjuder ett steg upp i både prestanda och AI-driven grafik. Upplev livslika virtuella världar med strålspårning och spel med ultrahöga FPS. [5]

QHD IPS-skärm med antireflexbehandling

Låt dig sugas in i den fängslande QHD-upplösningen med IPS-teknik. Tillsammans med en antireflexbehandlad skärm som minskar ljusreflektioner skapas en otrolig underhållningsupplevelse. [6]

Eyesafe-certifierad® skärm

Eyesafe®-certifierade skärmar uppfyller TÜV-kraven för Low Blue Light och Eyesafe®-standarder för att skydda dina ögon från skadligt blått ljus utan att förvränga färger för att minska belastningen på ögonen när du arbetar under långa perioder.

Antireflexpanel
Antireflexpanel

Njut av solen samtidigt som du tittar på ditt favoritinnehåll på antireflexpanelen. Den icke-reflekterande och lågblanka skärmen gör att du slipper reflexer medan du befinner dig utomhus.

Flimmerfri

Med DC Dimming-tekniken som styr ljusstyrkan genom att justera strömmen snarare än att styra bakgrundsbelysningen i pulser, kan vi eliminera skärmflimmer och få en bekvämare betraktningsupplevelse. [7]

Sidförhållande på 16:9

Med ett sidförhållande på 16:9 kan du se hela spelet.

100 % sRGB

Visa upp allt skapat i så många färger som möjligt på en skärm med 100 % sRGB för maximal färgbredd och -noggrannhet.

HP Fast Charge
HP Fast Charge

När den bärbara datorn har ont om ström är det ingen som har tid att vänta i timmar på att den ska laddas. Stäng av enheten och gå från 0 till 50 % laddning på cirka 30 minuter. [10]

Få en smidig och trådlös upplevelse med en kombination av Wi-Fi 7 (2x2) och Bluetooth® 5.4.
Få en smidig och trådlös upplevelse med en kombination av Wi-Fi 7 (2x2) och Bluetooth® 5.4.

Få en smidig och trådlös upplevelse med en kombination av Wi-Fi 7 (2x2) och Bluetooth® 5.4. [11]

HP True Vision FHD

Videochatta med livfull skärpa med Full HD-upplösning, även i svagt ljus, och håll kontakten på ett bättre sätt med mer personliga konversationer. [12]

McAfee® LiveSafe™

Skydda operativsystemet med en 30-dagars kostnadsfri McAfee® LiveSafe™-prenumeration.

HP Audio Boost

Ta ljudupplevelsen till nästa nivå med smart förstärkningsteknik som ger starkt, tydligt och dynamiskt ljud.

NVIDIA® G-SYNC™

NVIDIA® G-SYNC™-tekniken synkroniserar uppdateringsfrekvenserna i din GPU och bildskärm så att du kan spela med skärpa och smidighet, utan avbrott och med minimal latens.

USB Type-A 5 Gbit/s överföringshastighet

Anslut en extern lagringsenhet med denna USB Type-A-port med 5 Gbit/s dataöverföringshastighet.

Havsbunden plast

Våra bärbara datorer är designade med miljön i åtanke och innehåller hållbara material, som havbunden plast, i högtalarhöljet. [8]

Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter

Vi ger våra tangentbord en mer hållbar design genom att använda tangenter tillverkade av återvunnen hushållsplast. [9]

Design
Produkttyp *
Bärbar dator
Produktens färg *
Svart
Formfaktor *
Gripare
Positionering på marknaden
Spela
Introducerades år
2024
Intel® vPro ™ plattformsberättigande
No
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
40,9 cm (16.1")
Upplösning *
2560 x 1440 pixlar
Pekskärm *
No
HD-typ
Quad HD
Paneltyp
IPS
Native bildförhållande
16:9
Anti-glare skärm
Yes
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
300 cd/m²
Diagonal skärmstorlek
40,9 cm
RGB-färgrymd
sRGB
Färgomfång
100%
Display-respons rise/fall
3 ms
Max uppdateringsfrekvens
240 hz
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processor *
i7-14700HX
Processorkärnor
20
Processortrådar
28
Processorboostfrekvens
5,5 GHz
Processorns cachetyp
L3
Minne
Internminne *
16 GB
Typ av internminne
DDR5-SDRAM
Minne klockhastighet
5600 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
2 x 8 GB
Minnesplatser (tillgängliga)
2
Lagringsmedia
Total lagringskapacitet *
1 TB
Lagringsmedia *
SSD
Total SSD-kapacitet
1 TB
Antalet installerade SSD
1
Solid-state drive kapacitet
1 TB
SSD-minnestyp
TLC
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
SSD-diskens formfaktor
M.2
Optisk enhetstyp *
No
Grafiken
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Diskret grafikkortsmodell *
NVIDIA GeForce RTX 4060
Minneskapacitet, diskret grafikkort
8 GB
Diskret grafikminne typ
GDDR6
Ombord grafikkort *
Yes
Diskret grafikkort *
Yes
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Ljudsystem
DTS:X Ultra
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
Full HD
Nätverk
Wi-Fi-standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 7 BE200
WLAN-styrenhet, tillverkare
Intel
Nätverksansluten (Ethernet)
Yes
Datahastighet för Ethernet-LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.4
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal LAN (RJ-45) anslutningar
1
Antal HDMI-portar *
1
HDMI-version
2.1
Antal Thunderbolt 4-portar
2
Intel® Thunderbolt 4
Yes
Combo hörlurar / mikrofon-port
Yes
Typ av laddningsport
USB Type-C
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
USB Sleep-and-Charge (laddning i viloläge)
Yes
USB Sleep-and-Charge-portar
33
Prestanda
Moderkortets chipset
Intel HM770
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Bakgrundsbelyst zon på tangentbord
4-zone RGB
Tangentbord i full storlek
Yes
Programvara
Installerat operativsystem *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP-högtalartyp
HP Dual Speakers
HP Imagepad
Yes
HP-kamera främre
HP TrueVision FHD
HP segment
Hem
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
6
Batterikapacitet (wattimmar) *
83 wh
Drifttid för batteri
5 h
Oavbruten videouppspelning
7 h
Snabb laddning
Yes
Snabb laddningstid (50 %)
30 min
Strömtillförsel
AC-adapter, effektförlust
280 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
Bevakning
Trusted Platform Module (TPM)
Yes
Lösenordsskydd
Yes
Vikt & dimension
Bredd
369 mm
Djup
259,4 mm
Höjd
23,5 mm
Vikt *
2,39 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
552 mm
Höjd
345 mm
Vikt inkl. förpackning
4,28 kg
Land Distributör
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer OMEN by HP 16-wf1005no Intel® Core™ i7 i7-14700HX Bärbar dator 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Svart:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda för vissa program. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda.
[2] Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
[3] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra maximal nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller det kan krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Internet med hög hastighet och ett Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com
[4] Intel och Core är varumärken som tillhör Intel Corporation i USA och andra länder.
[5] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logotypen, GeForce och GeForce RTX är registrerade varumärken och/eller varumärken som tillhör NVIDIA Corporation i USA och andra länder. Alla andra varumärken och upphovsrätt tillhör respektive ägare.
[6] QHD-innehåll (Quad High Definition) krävs för visning av QHD-bilder.
[7] Funktionen för flimmerfri skärm eliminerar skärmflimmer genom integrering av LED-bakgrundsbelysning med DC Dimming-teknik.
[8] Procentandelen havsbunden plast i varje komponent varierar beroende på produkt.
[9] Procentandelen återvunnen hushållsplast i tangenterna varierar beroende på produkt.
[10] Laddar batteriet upp till 50 % på 30 minuter när systemet är avstängt (kommandot ”Stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Tillgängligt på utvalda HP-produkter. Se http://store.hp.com för en fullständig lista över funktioner.
[11] En trådlös åtkomstpunkt och ett internetabonnemang krävs och säljs separat. Endast ett begränsat antal offentliga åtkomstpunkter är tillgängliga. Wi-Fi 6 är bakåtkompatibelt med tidigare 802.11-specifikationer. Wi-Fi 7 är designad för att ha stöd för dataöverföringar i gigabithastighet vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router, som säljs separat, och som har stöd för 80 MHz-kanaler eller högre. Wi-Fi 7 (802.11ax) stöds inte i Belarus där Wi-Fi-inställningar optimeras per lokala myndighetskrav (802.11ac).
[12] För att de beskrivna funktionerna ska kunna användas kan programvara eller andra tredjepartsprogram behövas.
Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt Dropbox-lagringsutrymme online under 12 månader från registreringsdatumet. På Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion finns fullständig information och användningsvillkor, inklusive uppsägningspolicyer. Internetuppkoppling krävs och ingår inte.
Kostnadsfri 30-dagarsprenumeration på tjänsten McAfee LiveSafe ingår. Internetåtkomst krävs och ingår inte. Prenumeration krävs efter förfallodatum.
Batteritiden för MobileMark 25 varierar beroende på olika faktorer såsom produktmodell, konfiguration, inlästa program, funktioner, användning, trådlös funktionalitet och energihanteringsinställningar. Batteriets maximala kapacitet minskar naturligt med tid och användning. Se https://bapco.com/products/mobilemark-25/ för mer information.
Laddar batteriet upp till 50 % på 30 minuter när systemet är avstängt (kommandot ”Stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. Se http://store.hp.com för en fullständig lista över funktioner.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Se http://www.intel.com/technology/turboboost/ för mer information.
Batteriets livslängd testat av HP genom kontinuerlig uppspelning av FHD-video, upplösning på 1080p (1920 x 1080), 150 cd/m² ljusstyrka, systemets ljudvolym på 17 % som standard, spelarens ljudvolym på 100 %, uppspelning i fullskärm från lokal lagringsplats, hörlurar anslutna eller via högtalare (om inget ljuduttag finns), trådlös funktionalitet aktiverad men inte ansluten. Den faktiska batteritiden varierar beroende på konfiguration, och den maximala kapaciteten minskar med tiden och ju mer batteriet används.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 7-funktionalitet (802.11BE) kräver Windows 11 2024, utvalda Intel® Core™- eller Intel® Core™ Ultra-processorer och en Wi-Fi 7-router (säljs separat). Wi-Fi 7 är bakåtkompatibelt med tidigare 802.11-specifikationer. Är tillgängligt i länder där Wi-Fi 7 stöds. Specifikationerna för 802.11BE är endast utkast och inte slutgiltiga. Om de slutgiltiga specifikationerna skiljer sig från utkastet kan det påverka möjligheten för enheten att kommunicera med andra 802.11BE-enheter.
Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
Procent av aktivt plus icke-aktivt visningsområde jämfört med aktivt visningsområde plus gräns. Mäter med locket vertikalt mot skrivbordet.
Du uppnår bästa resultat med HP Sleep and Charge genom att använda en standardkabel eller kabeladapter som har ett USB-laddningsprotokoll med en extern enhet.
TUV Low Blue Light är skärmens efterlevnad gällande kvalitetskrav i test. Se https://www.certipedia.com/?locale=en#search för mer information.
Batteriets faktiska wattimmar (Wh) varierar per designad kapacitet. Batterikapaciteten minskar naturligt med förvaringstid, tid över lag, användning, miljö, temperatur, systemkonfiguration, laddade program, funktioner, energihanteringsinställningar och andra faktorer.
Måste aktiveras inom 180 dagar från och med aktiveringen av Windows.
Erbjudandet gäller i hela världen (utom i Kina och länder med handelsförbud eller andra länder som har identifierats som begränsade av gällande lagstiftning eller regelverk) för nya och befintliga abonnenter som är äldre än 18 år. Klicka på Adobe-ikonen på startmenyn för att lösa in den kostnadsfria utvärderingsperioden på 1 månad för utvalda Adobe-program. Programvaran är bunden till enheten och går inte att överföra. Ange en betalningsmetod vid registreringen för att registrera dig för en automatisk förnyelse av abonnemanget. Om du lägger till en betalningsmetod förnyas abonnemanget automatiskt till aktuellt pris vid förnyelsedatumet, tills tjänsten avbryts. Om du avbryter innan den kostnadsfria utvärderingsperioden på 1 månad har löpt ut debiteras du inte. Du kan avbryta abonnemanget när som helst via Adobe-kontosidan eller vid kontakt med kundtjänst. Se de aktuella priserna för Adobe-produkter i detta erbjudande. Erbjudandet gäller inte för kunder inom utbildningssektorn, OEM-företag eller kunder med volymlicenser. I mån av tillgänglighet där mottagaren bor. Ytterligare villkor och bestämmelser kan gälla. GÄLLER EJ DÄR DET ÄR FÖRBJUDET ELLER BEGRÄNSAT ENLIGT LAG.
Eyesafe® Display for Low Blue Light är skärmens efterlevnad gällande kvalitetskrav i test. Se https://eyesafe.com för mer information.
Vikten och systemmåtten kan variera beroende på konfiguration och variationer i tillverkning.
Procentandelen havsbaserad plast i varje komponent varierar beroende på produkt.
Bärbara datorer tillverkade av återvunnen metall i chassit. Procentandelen återvunnen metall varierar beroende på produkt.
Tangentbordets saxmekanism innehåller naturligt och förnybart råmaterial baserat på en massbalansmetod.; Tangentbordets tangenter innehåller återvunnen hushållsplast. Procentandelen återvunnen hushållsplast i varje komponent varierar per produkt.
Använd den nätadapter som levereras med datorn för optimal prestanda och batteriladdning när du spelar och renderar. Du kan använda Type-C-adaptern på 100 W/20 V eller en powerbank när du kör uppgifter som kräver mindre kraft. Laddning med systemet avstängt stöds endast på en Type-C-adapter eller powerbank på 20 V.
Xbox Game Pass säljs separat. Kreditkort krävs. Om tjänsten inte avbryts debiteras du den då gällande ordinarie medlemsavgiften efter det att kampanjperioden löper ut. Villkor, undantag och gränser gäller för streaming. Xbox Cloud Gaming (Beta): för utvalda enheter och regioner. Efter perioden krävs ett aktivt medlemskap för att spela både lokalt och online med flera spelare. Utbudet med spel i katalogen varierar över tiden samt per region och enhet. DLC säljs separat; om ett spel tas bort från katalogen eller ditt medlemskap upphör måste spelet köpas separat för du ska kunna använda din DLC. Om du redan är medlem i Xbox Live Gold- och/eller Game Pass för konsol/dator konverteras alla dagar som finns kvar för ditt medlemskap till Ultimate med en konverteringskvot. Inlösen av koder i framtiden är också föremål för en konverteringskvot. Alla konverteringar till Ultimate är slutgiltiga. Mer information och systemkraven finns på www.xbox.com/gamepass. Erbjudandet gäller för alla Xbox Game Pass-marknader utom Ryssland. Digital direkt: Det digitala innehållet levereras direkt till enheten under installationen; inga koder krävs.
Den flimmerfria funktionen eliminerar bildskärmsflimmer genom integrering av LED-bakgrundsbelysning med DC-dimning. OLED-panelen använder DC-DIMNING när den arbetar över 100 cd/m².
Att använda Bluetooth® 5.4 kräver stöd för Microsoft OS/Chrome OS. Till stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.4 som Bluetooth® 5.3 eller lägre.