location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Victus by HP
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-0801no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
A2UL6EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198415040220 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 497
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 09 Jul 2024 14:01:00
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600G (upp till 4,4 GHz max. boostklockfrekvens, 16 MB L3-cache, 6 kärnor, 12 trådar)
  • - Windows 11 Home
  • - AMD Radeon™ RX 6400-grafikkort (4 GB GDDR6 dedikerat)
  • - 8 GB memory; 1 TB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver :
The short editorial description of Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver

Victus by HP 15L Gaming Desktop TG02-0801no PC, Windows 11 Home, AMD Ryzen™ 5, 8GB RAM, 1TB SSD, AMD Radeon™ RX 6400
More>>>
Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver:
The official marketing text of Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver as supplied by the manufacturer

Arbeta hårt. Spela utan problem.
Skaffa en maskin som klarar av allt med HP Victus HP 15L stationär gaming-dator. Spela på riktigt med en kraftfull AMD-processor[1,2] och imponerande visuell grafik. Växla smidigt mellan arbete och streaming med senaste Windows 11, Bluetooth®-anslutningar, 9 USB-portar samt gott om lagringsutrymme. Du kan dessutom kontrollera RGB-belysningen och andra prestandafunktioner via OMEN Gaming Hub.

Short summary description Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver:
This short summary of the Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-0801no, 3,9 GHz, AMD Ryzen™ 5, 5600G, 8 GB, 1 TB, Windows 11 Home

Long summary description Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver:
This is an auto-generated long summary of Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver based on the first three specs of the first five spec groups.

Victus by HP TG02-0801no. Processorfrekvens: 3,9 GHz, Processorfamilj: AMD Ryzen™ 5, Processor: 5600G. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM, Minne klockhastighet: 3200 MHz. Total lagringskapacitet: 1 TB, Lagringsmedia: SSD. Ombord grafikkort modell: AMD Radeon Graphics, Diskret grafikkortsmodell: AMD Radeon RX 6400. Installerat operativsystem: Windows 11 Home. Strömförsörjning: 350 W. Chassityp: Tower. Produkttyp: PC. Produktens färg: Silver

Ta ditt spelande till nästa nivå med den bästa prestandan
Ta ditt spelande till nästa nivå med den bästa prestandan

Spela som på riktigt med en AMD-processor[1,2], imponerande grafik samt Bluetooth® och Wi-Fi-anslutning.

En maskin för alla dina behov
En maskin för alla dina behov

Klara alla uppgifter och underhållning med Windows 11, 9 USB-portar och gott om lagringsutrymme i detta modernt designade chassi.

Ta ditt spelande till nästa nivå med OMEN Gaming Hubb
Ta ditt spelande till nästa nivå med OMEN Gaming Hubb

OMEN Gaming Hub låter dig ha kontrollen för allt från systemparametrar och hårdvarukontroller till RGB-belysning.

Få ett nytt perspektiv
Få ett nytt perspektiv

Allt från en förnyad Start-meny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [3]

Processorer i AMD Ryzen™ 5000-serien för stationära datorer

Oavsett om du spelar det senaste spelet, konstruerar nästa skyskrapa eller bearbetar forskningsdata, behöver du en kraftfull processor som klarar allt – och lite till. Processorer i AMD Ryzen™ 5000-serien för stationära datorer är utan tvekan det bästa alternativet för gamers och andra kreativa användare. [1]

PCIe NVMe™ M.2 SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet och upp till 1 TB PCIe NVMe™ M.2 SSD-lagring.

Minne med dubbla minneskanaler

Med teknik med dubbla kanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

Lås upp värdet hos ditt HP-köp

myHP erbjuder en enkel installation och registrering samt hjälper till att anpassa, optimera och säkra din enhet med tips och lättåtkomliga inställningar.

Chassi helt i metall

Den vinklade chassidesignen helt i metall känns som ett äkta hantverk som fulländas av polerade detaljer och material av hög kvalitet med lång livslängd.

AMD Radeon™ RX 6400 skrivbordsgrafik

Det kraftfulla AMD Radeon™ RX 6400-grafikkortet är konstruerat med AMD RDNA 2-arkitektur och 4 GB GDDR6 för att påskynda 1080p-spel och kreativa arbetsflöden.

USB Type-A 10 Gbit/s dataöverföringshastighet

Anslut extern lagring via USB Type-A-porten med en 10 Gbit/s överföringshastighet. [4]

Smidig anslutning
Smidig anslutning

Upplev ultrasnabba gigabitdatahastigheter med Wi-Fi 6 (2x2) och Bluetooth® 5.3 kombinerat [5]

Hållbar design

Det är de små sakerna som gör stor skillnad – den här produkten är designad med hållbara material såsom vattenbaserad färg. [6]

Processor
Processortillverkare *
AMD
Processorfamilj *
AMD Ryzen™ 5
Processor *
5600G
Processorkärnor
6
Processortrådar
12
Processorboostfrekvens
4,4 GHz
Processorfrekvens *
3,9 GHz
Processorns cache
16 MB
Processorns cachetyp
L3
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
2 x 4 GB
Minnesplatser
2x DIMM
Minne klockhastighet
3200 MHz
ECC
No
Icke ECC
Yes
Lagringsmedia
Total lagringskapacitet *
1 TB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
1 TB
Antalet installerade SSD
1
Solid-state drive kapacitet
1 TB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
AMD
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
AMD Radeon RX 6400
Minneskapacitet, diskret grafikkort
4 GB
Diskret grafikminne typ
GDDR6
Antal diskreta grafikkort
1
Familj av inbyggda grafikkort
AMD Radeon Graphics
Ombord grafikkort modell *
AMD Radeon Graphics
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-styrenhet, tillverkare
Realtek
WLAN-kontrollens modell
Realtek RTL8852BE
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar *
2
Kvalitet på VGA (D-Sub) porten
1
Antal HDMI-portar *
1
HDMI-version
1.4b
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Design
Chassityp *
Tower
Färgnamn
Mica silver metal
Volym
15 l
Placeringar som kan användas
Vågrät
Produktvikt (oz)
Yes
Typ av kabellåsanslutning
Kensington
Produktens färg *
Silver
Introducerades år
2024
Prestanda
Positionering på marknaden
Spela
Moderkortets chipset
AMD B550A
Ljudutgångskanaler
5.1 kanaler
Lösenordsskydd
Yes
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Home
Förinstallerad programvara
ExpressVPN (30 dagars kostnadsfri testversion); LastPass Premium (30 dagars kostnadsfri testversion), 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection med 30 dagars utvärderingsperiod; 1 månads kostnadsfri utvärderingsperiod med Xbox Game Pass
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Special features
HP-säkerhetsverktyg
Plats för Kensington-säkerhetslås
HP-programvara tillhandahålls
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hem
Strömtillförsel
Strömförsörjning *
350 W
Strömförsörjning ingångsspänning
100 - 240 V
Strömförsörjning ingångsfrekvens
50/60 hz
80 plus-certifiering
80 PLUS Gold
Hållbarhet
Hållbarhetscertifiering
EPEAT Gold
Vikt & dimension
Bredd *
155 mm
Djup *
297,3 mm
Höjd *
337 mm
Vikt *
6,31 kg
Förpackningens bredd
499 mm
Låddjup
400 mm
Höjd
287 mm
Vikt inkl. förpackning
8,64 kg
Förpackningens innehåll
Display inkluderad *
No
Land Distributör
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer Victus by HP TG02-0801no AMD Ryzen™ 5 5600G 8 GB DDR4-SDRAM 1 TB SSD AMD Radeon RX 6400 Windows 11 Home Tower PC Silver:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. AMD:s numrering är inte ett mått på klockfrekvensen. Internetåtkomst krävs och ingår inte.
[2] Enheten har designats för maximal prestanda. Garantin kan påverkas när du uppgraderar datorn.
[3] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra maximal nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller det kan krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Internet med hög hastighet och ett Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com
[4] Den faktiska kapaciteten kan variera.
[5] Den faktiska kapaciteten kan variera.
[6] Procentandelen vattenbaserad färg varierar beroende på produkt.
Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt Dropbox-lagringsutrymme online under 12 månader från registreringsdatumet. På Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion finns fullständig information och användningsvillkor, inklusive uppsägningspolicyer. Internetuppkoppling krävs och ingår inte.
Internetåtkomst krävs och ingår inte. McAfee är förinstallerat på datorn och ett konto krävs för aktivering. En förnyelse av abonnemanget krävs när testperioden är slut. VPN-funktionen är inte tillgänglig i Indien, Kina, Syrien eller Nordkorea. McAfee är inte kompatibelt med Windows 11 i S-läge. Du måste permanent växla från S-läget. Det kostar inget att växla från S-läget, men du kan inte aktivera det igen.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. AMD:s numrering är inte ett mått på klockfrekvensen.
Prestanda med maximalt ökad klockfrekvens varierar beroende på hårdvaran, programvaran och den övergripande systemkonfigurationen.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6 (802.11ax) är bakåtkompatibel med tidigare 802.11-specifikationer. Specifikationerna för Wi-Fi 6 är endast preliminära och inte slutgiltiga. Om de slutgiltiga specifikationerna skiljer sig från de preliminära, kan det påverka möjligheten för den bärbara datorn att kommunicera med andra Wi-Fi 6-enheter. Endast tillgängligt i länder där 802.11ax stöds.
Wi-Fi 6 (802.11ax) stöds inte i Ukraina, Ryssland och Indonesien där Wi-Fi-inställningar optimeras för lokala myndighetskrav (802.11ac).
Återgår till LastPass Basic efter 30 dagar.
Måste aktiveras inom 180 dagar från och med aktiveringen av Windows.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Procentandelen vattenbaserad färg varierar beroende på produkt.
Xbox Game Pass säljs separat. Kreditkort krävs. Om tjänsten inte avbryts debiteras du den då gällande ordinarie medlemsavgiften efter det att kampanjperioden löper ut. Villkor, undantag och gränser gäller för streaming. Xbox Cloud Gaming (Beta): för utvalda enheter och regioner. Efter perioden krävs ett aktivt medlemskap för att spela både lokalt och online med flera spelare. Utbudet med spel i katalogen varierar över tiden samt per region och enhet. DLC säljs separat; om ett spel tas bort från katalogen eller ditt medlemskap upphör måste spelet köpas separat för du ska kunna använda din DLC. Om du redan är medlem i Xbox Live Gold- och/eller Game Pass för konsol/dator konverteras alla dagar som finns kvar för ditt medlemskap till Ultimate med en konverteringskvot. Inlösen av koder i framtiden är också föremål för en konverteringskvot. Alla konverteringar till Ultimate är slutgiltiga. Mer information och systemkraven finns på www.xbox.com/gamepass. Erbjudandet gäller för alla Xbox Game Pass-marknader utom Ryssland. Digital direkt: Det digitala innehållet levereras direkt till enheten under installationen; inga koder krävs.