location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Pavilion x360
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ek1009no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
A24P9EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198122922291 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 602
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 15 Jul 2024 00:49:16
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1315U (upp till 4,5 GHz med Intel® Turbo Boost Technology, 10 MB L3-cache, 6 kärnor, 8 trådar)
  • - Windows 11 Home
  • - 14 tum (35,6 cm) FHD-pekskärm
  • - Intel® UHD Graphics
  • - 8 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå :
The short editorial description of HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå

Pavilion x360 2-in-1 Laptop 14-ek1009no, Windows 11 Home, 14", Intel® Core™ i3, 8GB RAM, 512GB SSD, FHD, Space blue
More>>>
HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
The official marketing text of HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå as supplied by the manufacturer

Underhållning var som helst och efter ditt tycke
HP Pavilion x360 Laptop är designad för flexibilitet. Hitta den perfekta vinkeln genom att rotera skärmen 360° samt bli som ett med underhållning tack vare finjusterade högtalare av hög kvalitet. Skapa en stabil uppkoppling tack vare datorns Intel®-processor[1] och HP Network Booster. Dessutom är den här bärbara datorn tillverkad av återvunnet material[2].

Short summary description HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
This short summary of the HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 14-ek1009no, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixlar, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
This is an auto-generated long summary of HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå based on the first three specs of the first five spec groups.

HP Pavilion x360 14-ek1009no. Produkttyp: Bärbar dator, Formfaktor: Konverterbar (vikning). Processorfamilj: Intel® Core™ i3, Processor: i3-1315U. Skärm diagonal: 35,6 cm (14"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar, Pekskärm. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 512 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel® UHD Graphics. Installerat operativsystem: Windows 11 Home. Produktens färg: Blå

Uppslukande underhållning – var och hur som helst
Uppslukande underhållning – var och hur som helst

Upplev valfri underhållning med den här datorns 360-gradersdesign och ett uppslukande ljud från B&O.

Prestanda som räcker hela dagen
Prestanda som räcker hela dagen

Din bärbara dator fortsätter att fungera med den kombinerade prestandan hos en Intel®-processor[1] och HP Network Booster.

Designad för att vara bättre för vår planet
Designad för att vara bättre för vår planet

Gör skillnad för vår planet med en miljövänlig bärbar dator som är tillverkad av havsnära och återvunnen plast[2].

Få ett nytt perspektiv
Få ett nytt perspektiv

Från en förnyad Startmeny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [3]

Ta steget utöver prestandan för att låta datorn göra mer, på samma tid

Erbjuder mer än bara ett prestationsbetyg. 13:e generationens Intel® Core™-processorer skapar enklare datoranvändning i den verkliga världen och erbjuder mer effektiv multitasking. [4]

Intel® UHD Graphics

Streama 4K-innehåll på ett smidigt sätt och spela dina favoritspel i 720p, utan behov av ett dedikerat grafikkort. Med den höga grafikprestandan hos Intel® UHD kan du se skillnaden i allt du gör. [5]

Flimmerfri

Med DC Dimming-tekniken som styr ljusstyrkan genom att justera strömmen snarare än att styra bakgrundsbelysningen i pulser, kan vi eliminera skärmflimmer och få en bekvämare betraktningsupplevelse. [6]

FHD IPS-pekskärm

Se allt innehåll från dess bästa sida med vida betraktningsvinklar på 178° och en levande bild. Med pekskärmstekniken kan du dessutom styra datorn direkt från skärmen. [7]

Havsbunden plast

Den är byggd med miljön i åtanke och inkluderar hållbara material som havsbunden plast i höljet, kanterna och högtalarhöljet. [8]

Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter
Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter

Vi ger våra tangentbord en mer hållbar design genom att använda tangenter tillverkade av återvunnen plast. [9]

DDR4 RAM

DDR4 är framtiden för RAM-minne, utformad att köras effektivare och mer tillförlitligt vid snabbare hastigheter. Högre bandbredd ger en prestandaökning för allt från flerprogramskörning till spelande.

PCIe SSD-lagring
PCIe SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet med upp till 512 GB PCIe SSD-lagring.

En verkligt kraftfull ljudupplevelse

Med HP Dual Speakers, HP Audio Boost och anpassade justeringar av experterna på B&O kan du uppleva ett fylligt och autentiskt ljud. Låt ljudet svepa med dig in i upplevelsen.

USB Type-C® ström + skärm + 10 Gbps överföringshastighet

Strömförsörj enheten eller anslut till en extern skärm med endast en USB-C®-port med 10 Gbit/s överföringshastighet. Den är dessutom vändbar och kan aldrig sättas in på fel håll.

HP Imagepad med multipekfunktion

Den här multistyrplattan stöder fyrfingergester och låter dig bläddra, zooma och navigera med en enkel tryckning.

ENERGY STAR®-certifierad

Spara energi och pengar där det behövs mest, med ENERGY STAR® som certifierats av EPA. [10]

Frigöra batteritiden

Ta dig an dagen utan att bekymra dig om laddning. Med upp till 9 timmars batteritid kan du arbeta, titta på serier och tillbringa mer av din tid helt trådlöst. [12]

HP Fast Charge

När den bärbara datorn har ont om ström är det ingen som har tid att vänta i timmar på att den ska laddas. Stäng av enheten och gå från 0 till 50 % laddning på cirka 30 minuter. [13]

Bakgrundsbelyst tangentbord

Fortsätt som vanligt även i svagt upplysta rum eller ombord på nattflygningar. Med ett upplyst tangentbord kan du skriva bekvämt i fler miljöer.

Design
Produkttyp *
Bärbar dator
Produktens färg *
Blå
Formfaktor *
Konverterbar (vikning)
Positionering på marknaden
Everyday
Introducerades år
2024
Produktdesign
Målat hölje, formgjuten tangentbordsram med vertikalt borstat mönster och strukturerad bas
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
Yes
HD-typ
Full HD
Paneltyp
IPS
Native bildförhållande
16:9
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
250 cd/m²
Diagonal skärmstorlek
35,6 cm
RGB-färgrymd
NTSC
Färgomfång
45%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i3
Processorgenerering
Intel Core i3-13xxx
Processor *
i3-1315U
Processorkärnor
6
Processortrådar
8
Processorboostfrekvens
4,5 GHz
Prestandakärnor
2
Effektiva kärnor
4
Maximal turbofrekvens för prestandakärna
4,5 GHz
Maximal turbofrekvens för effektiv kärna
3,3 GHz
Processorns cache
10 MB
Processorns cachetyp
L3
Processorns baseffekt
15 W
Maximal turboeffekt
55 W
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
3200 MHz
Minnets formfaktor
Integrerat
Maximalt internminne *
8 GB
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express 4.0
NVMe
Yes
SSD-diskens formfaktor
M.2
Optisk enhetstyp *
No
Inbyggd kortläsare
Yes
Typ av minneskort
MicroSD (TransFlash)
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel® UHD Graphics
Audio
Ljudsystem
B&O PLAY
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Högtalartillverkare
Bang & Olufsen
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nätverksanslutning *
No
Nätverk
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
WLAN-styrenhet, tillverkare
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar
1
Antal HDMI-portar *
1
HDMI-version
2.1
Combo hörlurar / mikrofon-port
Yes
Typ av laddningsport
USB Type-C
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
USB Sleep-and-Charge (laddning i viloläge)
Yes
USB Sleep-and-Charge-portar
1
Prestanda
Moderkortets chipset
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Tangentbord i full storlek
Yes
Programvara
Förinstallerad programvara
Duet® för HP (30 dagars kostnadsfri utvärdering); ExpressVPN (30 dagars gratis utvärderingsversion); LastPass Premium (30 dagars gratis utvärderingsversion), 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection med 30 dagars utvärderingsperiod; 1 månads kostnadsfri utvärderingsperiod med Adobe
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Installerat operativsystem *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP-högtalartyp
HP Dual Speakers
HP Imagepad
Yes
HP-kamera främre
HP Wide Vision HD
HP-säkerhetsverktyg
Stöd för Trusted Platform Module (TPM som inbyggd programvara)
HP-programvara tillhandahålls
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Hem
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
43 wh
Drifttid för batteri
9,5 h
Oavbruten videouppspelning
12 h
Snabb laddning
Yes
Snabb laddningstid (50 %)
30 min
Strömtillförsel
AC-adapter, effektförlust
65 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
Bevakning
Trusted Platform Module (TPM)
Yes
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, EPEAT Gold
Vikt & dimension
Bredd
322 mm
Djup
210 mm
Höjd (framsida)
1,89 cm
Höjd (baksida)
1,99 cm
Vikt *
1,51 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
483 mm
Höjd
305 mm
Vikt inkl. förpackning
2,16 kg
Logistikdata
Harmonized System (HS)-kod
8471300000
Övrigt
Antal talare
2
Land Distributör
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Pavilion x360 14-ek1009no Intel® Core™ i3 i3-1315U Bärbar dator 35,6 cm (14") Pekskärm Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Blå:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda för vissa program. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda.
[2] Procentandelen havsnära plast och återvunnen plast från förbrukade konsumentprodukter varierar beroende på produkt. Procentandelen återvunnet plastinnehåll baseras på definitionen i standarden IEEE 1680.1-2018.
[3] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra maximal nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller det kan krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Internet med hög hastighet och ett Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com
[4] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning, samt hårdvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda.
[5] HD-innehåll (high-definition) krävs för visning av HD-bilder. Grafiken kan vara begränsad baserat på skärmens maximala upplösning. 4K-innehåll krävs för att visa bilder i full 4K.
[6] Funktionen för flimmerfri skärm eliminerar skärmflimmer genom att integrera LED-bakgrundsbelysning med DC Dimming-teknik.
[7] Full HD-innehåll (FHD) krävs för visning av FHD-bilder.
[8] Procentandelen havsbunden plast i varje komponent varierar beroende på produkt.
[9] Andel återvunnen plast som används i tangenterna varierar beroende på produkt.
[10] ENERGY STAR och ENERGY STAR-logotypen är registrerade varumärken som tillhör U.S. Environmental Protection Agency.
[12] Batteritiden varierar beroende på olika faktorer, bland annat produktmodell, konfiguration, inlästa program, funktioner, användning, trådlös funktion och energihanteringsinställningar. Batteriets maxkapacitet minskar naturligt ju längre det används. Se https://bapco.com/products/mobilemark-25/ för mer information.
[13] Laddar batteriet upp till 50 % inom 30 minuter när systemet är avstängt (med kommandot ”stäng av”). Rekommenderas för användning med HP-adaptern som medföljer den bärbara datorn. En batteriladdare med mindre kapacitet rekommenderas inte. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera +/-10 % beroende på systemtolerans. Tillgänglig på utvalda HP-produkter. Se http://store.hp.com för en fullständig lista med produktfunktioner.
Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt lagringsutrymme på Dropbox under 12 månader från registreringsdatumet. Fullständig information och användningsvillkor, inklusive uppsägningspolicyer, finns på Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion. Internetuppkoppling krävs och ingår inte.
Internetåtkomst krävs och ingår inte. McAfee är förinstallerat på datorn och ett konto krävs för aktivering. En förnyelse av abonnemanget krävs när testperioden är slut. VPN-funktionen är inte tillgänglig i Indien, Kina, Syrien eller Nordkorea. McAfee är inte kompatibelt med Windows 11 i S-läge. Du måste permanent växla från S-läget. Det kostar inget att växla från S-läget, men du kan inte slå på det igen.
Batteritiden för Windows MobileMark 18 varierar beroende på olika faktorer som produktmodell, konfiguration, inlästa program, funktioner, användning, trådlös funktion och energihanteringsinställningar. Batteriets maxkapacitet minskar naturligt ju längre det används. Mer information finns på https://bapco.com/products/mobilemark-2018-v1-5/.
Laddar batteriet upp till 50 % på 30 minuter när systemet är avstängt (kommandot ”Stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. Se http://store.hp.com för en fullständig lista över funktioner.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Batteritiden testades av HP med kontinuerlig FHD-videouppspelning, upplösning på 1080p (1920 x 1080), 150 cd/m² ljusstyrka, systemljudnivå på 17 % som bildstandard, spelarens ljudnivå på 100 %, uppspelning i helskärmsläge från lokal lagring, hörlurar anslutna eller via högtalare (om ingen ljuduttag finns), trådlös anslutning aktiv men inte ansluten. Den faktiska batteritiden varierar beroende på konfiguration, och den maximala kapaciteten minskar med tiden och ju mer det används.
Wi-Fi 6E är designat för att ha stöd för dataöverföringar i gigabithastigheter vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som säljs separat.
Wi-Fi 6E kräver en Wi-Fi 6E-router för att fungera på 6 GHz-bandet (säljs separat). Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6E är bakåtkompatibel med tidigare 802.11-specifikationer. Och är tillgängligt i länder där Wi-Fi 6 GHz stöds.
Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
Procent av aktivt plus icke-aktivt visningsområde jämfört med aktivt visningsområde plus gräns. Mäter med locket vertikalt mot skrivbordet.
Du uppnår bästa resultat med HP Sleep and Charge genom att använda en standardkabel eller kabeladapter som har ett USB-laddningsprotokoll med en extern enhet.
Återgår till LastPass Basic efter 30 dagar.
Batteriets faktiska wattimmar (Wh) varierar per designad kapacitet. Batterikapaciteten minskar naturligt med förvaringstid, tid över lag, användning, miljö, temperatur, systemkonfiguration, laddade program, funktioner, energihanteringsinställningar och andra faktorer.
Måste aktiveras inom 180 dagar från och med Windows-aktiveringen.
Erbjudandet gäller i hela världen (utom i Kina och länder med handelsförbud eller andra länder som identifierats som begränsade av gällande lag eller föreskrift) för nya och befintliga abonnenter som är äldre än 18 år. Klicka på Adobe-ikonen på startmenyn för att lösa in den kostnadsfria testperioden på 1 månad för utvalda Adobe-program. Programvaran är bunden till enheten och går inte att överföra. Om du vill registrera dig för en automatisk förnyelse av abonnemanget kan du ange din betalningsmetod vid registreringen. Genom att lägga till en betalningsmetod förnyas ditt abonnemang automatiskt till aktuellt pris på förnyelsedatumet tills du avbryter abonnemanget. Om du avbryter innan testperioden på 1 månad har gått ut debiteras du inte. Du kan avbryta ditt abonnemang när som helst via Adobe-kontosidan eller genom att kontakta kundtjänst. Se aktuella priser för Adobe-produkter som är tillgängliga i detta erbjudande. Erbjudandet gäller inte för kunder inom utbildningssektorn, OEM-företag eller kunder med volymlicenser. I mån av tillgänglighet där mottagaren bor. Ytterligare villkor kan gälla. GÄLLER EJ DÄR FÖRBJUDET ELLER BEGRÄNSAT ENLIGT LAG.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Duet for HP är förinstallerat på den här datorn. Lås upp användning på sekundära enheter genom att ladda ned appen från iOS-butiken eller Google Play-butiken och anslut till datorn. Penn-/pekgränssnitt från en sekundär enhet kräver uppgradering till versionen Duet Pro, som kan köpas via Duet for HP-appen.
Vikten och systemmåtten kan variera beroende på konfiguration och variationer i tillverkning.
Procentandelen havsbaserad plast i varje komponent varierar beroende på produkt.
Tangentbordets tangenthöljen innehåller återvunnen plast från förbrukade konsumentprodukter. Procentandelen återvunnen plast från förbrukade konsumentprodukter i varje komponent varierar beroende på produkt.
Baserat på test av trådlös räckvidd med Chariot benchmark-verktyg. Kräver en trådlös router som har stöd för 160 MHz-kanaler – säljs separat. En trådlös åtkomstpunkt och internetabonnemang krävs och säljs separat. Endast ett begränsat antal offentliga åtkomstpunkter är tillgängliga. Wi-Fi 6 (802.11ax) är bakåtkompatibelt med tidigare 802.11-specifikationer. Prestandan kan begränsas av omgivningen; byggnader, terräng och andra begränsningar. Kontrollera tillgängligheten i ditt land.
Förbättringar av täckning och genomströmning med dynamisk antennförstärkning aktiverad baseras på en utomhusmiljö med fritt utrymme och använder Friis-formeln. Dynamisk antennförstärkning är en funktion under HP Extended Range Wireless Lan. Funktionen för dynamisk antennförstärkning är tillgänglig i EU-länder som omfattas av EU- och Kina-godkännande.
Att använda Bluetooth® 5.3 kräver stöd för Microsoft OS/Chrome OS. Tills stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.3 som Bluetooth® 5.2 eller lägre.