location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
OMEN by HP
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
45L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT22-2004no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
9Z457EA show
Visa alternativa artikelkoder som används i online marknaden
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198122515035 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 1766
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 01 Oct 2024 08:00:17
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700K (upp till 5,6 GHz med Intel® Turbo Boost Technology, 33 MB L3-cache, 20 kärnor, 28 trådar)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4080 SUPER (16 GB GDDR6X dedikerat)
  • - 32 GB memory; 2 TB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart :
The short editorial description of OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart

OMEN by HP 45L Gaming Desktop GT22-2004no PC, Windows 11 Home, Intel® Core™ i7, 32GB RAM, 2TB SSD, NVIDIA® GeForce® RTX™ 4080 SUPER
More>>>
OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart:
The official marketing text of OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart as supplied by the manufacturer

Extremt cool – inifrån och ut
HP OMEN 45L Gaming Desktop PC är designad för gaming som kräver extrem prestanda. Den stationära HP OMEN gaming-datorn drivs av den senaste Intel®-processorn[1] och tar kylning till nya höjder med en unik kylkammare. Den har skapats för enkel och verktygsfri uppgradering med industristandardkomponenter som kan matcha dina gaming-behov.

Short summary description OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart:
This short summary of the OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP GT22-2004no, Intel® Core™ i7, i7-14700K, 32 GB, DDR5-SDRAM, 2 TB, Windows 11 Home

Long summary description OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart:
This is an auto-generated long summary of OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart based on the first three specs of the first five spec groups.

OMEN by HP GT22-2004no. Processorfamilj: Intel® Core™ i7, Processor: i7-14700K. Internminne: 32 GB, Typ av internminne: DDR5-SDRAM, Minne klockhastighet: 5200 MHz. Total lagringskapacitet: 2 TB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel UHD Graphics 770, Diskret grafikkortsmodell: NVIDIA GeForce RTX 4080 SUPER. Installerat operativsystem: Windows 11 Home. Strömförsörjning: 1200 W. Chassityp: Tower. Produkttyp: PC. Vikt: 22,6 kg. Produktens färg: Svart

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Gör det möjligt för vätskekylningsradiatorn att dra in kalluft från omgivningen för att kyla ned CPU:n.

Som gjord för att uppgraderas
Som gjord för att uppgraderas

Uppgradera och expandera enkelt minnet, lagringsenheterna och de inre expansionsplatserna för att anpassa allt till dina spelbehov.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub förbättrar allt från programvaran och hårdvarukontrollerna till streaming i realtid.

Spel utan kompromisser. Klara av ännu mer med Intel Core- och Intel Core Ultra-processorer

Var allt du vill vara, i spelet och utanför, med optimerad prestanda och nya funktioner. Spela ännu hårdare och arbeta smartare med Intel Core-processorer. [3]

Snabbare än någonsin

Grafikkort i NVIDIA® GeForce RTX™ 40-serien är snabbare än någonsin. De drivs av NVIDIA Ada Lovelace-arkitekturen som erbjuder ett steg upp i både prestanda och AI-driven grafik. Upplev livslika virtuella världar med strålspårning och spel med ultrahöga FPS. [4]

PCIe NVMe™ M.2 SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet och upp till 2 TB PCIe NVMe™ M.2 SSD-lagring.

DTS: X® Ultra Technology

Genom att producera ett autentiskt och rumsligt exakt 3D-ljud genom alla headset erbjuder denna teknik specifikt stämda ljudlägen för olika speltyper för bästa möjliga underhållningsupplevelse. [5]

USB Type-A 5 Gbit/s överföringshastighet

Anslut en extern lagringsenhet med denna USB Type-A-port med 5 Gbit/s dataöverföringshastighet. [6]

Minne med dubbla minneskanaler

Med minne med dubbla minneskanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

Wi-Fi 6E (2x2) och Bluetooth® 5.3 med trådlöst kort

Upplev snabbare hastigheter, förbättrad prestanda, större kapacitet och lägre accesstid än tidigare versioner med Wi-Fi 6E och Bluetooth® 5.3 med trådlöst kort. [8]

Hållbar design

Det är de små sakerna som gör stor skillnad – den här produkten är designad med hållbara material såsom vattenbaserad färg. [9]

Vätskekylning

Bekymmersfri värmehantering tar tyst och effektivt bort värmen från högpresterande processorer och hjälper till att skydda känsliga komponenter från att överhettas.

Spela spel av hög kvalitet under en hel månad

Ta del av 1 månads obegränsad tillgång till över 100 datorspel med hög kvalitet. Spel läggs till konstant och erbjuder alltid något nytt att spela. [10]

OMEN Light Studio

Kontrollera RGB-ljuseffekter för alla dina anslutna och stödda enheter direkt via en app. OMEN Light Studio gör det enkelt att skräddarsy belysningsalternativen med en mängd olika effekter såsom omgivning, våg, interaktiv och mer.

Få ett nytt perspektiv
Få ett nytt perspektiv

Från en förnyad Startmeny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [2]

USB Type-C® 10 Gbit/s överföringshastighet endast
USB Type-C® 10 Gbit/s överföringshastighet endast

Anslut extern lagring via USB-C™-porten med en överföringshastighet på 10 Gbit/s. Och den är vändbar så slipp oro för felvänd inkoppling. [7]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub är den enda plats du behöver för att göra din spelupplevelse bättre. OMEN Gaming Hub ger ditt spelande ett lyft till nästa nivå – allt från programvaruförbättringar till hårdvarukontroll och live-tjänster.

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
Intel Core i7-14xxx
Processor *
i7-14700K
Processorkärnor
20
Processortrådar
28
Processorboostfrekvens
5,6 GHz
Prestandakärnor
8
Effektiva kärnor
12
Maximal turbofrekvens för prestandakärna
5,5 GHz
Maximal turbofrekvens för effektiv kärna
4,3 GHz
Basfrekvens för prestandakärna
3,4 GHz
Basfrekvens för effektiv kärna
2,5 GHz
Processorns cache
33 MB
Processorns cachetyp
L3
Processorns baseffekt
125 W
Maximal turboeffekt
253 W
Minne
Internminne *
32 GB
Maximalt internminne *
128 GB
Typ av internminne
DDR5-SDRAM
Minneslayout
2 x 16 GB
Minnesplatser
4x DIMM
Minne klockhastighet
5200 MHz
Lagringsmedia
Total lagringskapacitet *
2 TB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
2 TB
Antalet installerade SSD
1
Solid-state drive kapacitet
2 TB
SSD-minnestyp
TLC
Solid-state drive-gränssnitt
PCI Express
SSD-diskens formfaktor
M.2
Grafiken
Diskret grafikkort *
Yes
Tillverkare av diskret grafikprocessor (GPU)
NVIDIA
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
NVIDIA GeForce RTX 4080 SUPER
Minneskapacitet, diskret grafikkort
16 GB
Diskret grafikminne typ
GDDR6X
Antal diskreta grafikkort
1
Inbyggd grafikprocessor (GPU)
Intel
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel UHD Graphics 770
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi-standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
WLAN-styrenhet, tillverkare
Intel
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.2
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ A-portar *
2
Anslutningar
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar *
1
Antal Displayportar
1
DisplayPort-version
1.4a
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Expansionsplatser
PCI Express x4 platser
3
PCI Express x16 platser
1
Design
Chassityp *
Tower
Färgnamn
Svart, sidopanel i glas, logotyp i mörk krom
Volym
45 l
Placeringar som kan användas
Vågrät
Produktens färg *
Svart
Tittfönster
Yes
RGB-belysning
Yes
Introducerades år
2024
Prestanda
Positionering på marknaden
Spela
Moderkortets chipset
Intel Z790
Moderkort formfaktor
micro ATX
Ljudsystem
DTS:X Ultra
Ljudutgångskanaler
5.1 kanaler
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 11 Home
Förinstallerad programvara
Intel® Unison™, 1 månads provperiod för nya Microsoft 365-kunder, McAfee Online Protection 1 års prenumeration, Xbox Game Pass, 1 månads kostnadsfri provperiod
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Processor specialfunktioner
Intel Extreme Memory Profile (XMP)
Yes
Special features
HP-säkerhetsverktyg
Lås till chassits sidoskydd
HP-programvara tillhandahålls
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
198122515035
HP segment
Hem
Strömtillförsel
Strömförsörjning *
1200 W
Strömförsörjning ingångsspänning
100 - 240 V
Strömförsörjning ingångsfrekvens
50/60 hz
80 plus-certifiering
80 PLUS Gold
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, EPEAT Gold
Hållbara tekniker och material
Vattenbaserad färg
Vikt & dimension
Bredd *
204 mm
Djup *
470 mm
Höjd *
555 mm
Vikt *
22,6 kg
Förpackningens bredd
592 mm
Låddjup
328 mm
Höjd
672 mm
Vikt inkl. förpackning
25,2 kg
Förpackningens innehåll
Display inkluderad *
No
Logistikdata
Harmonized System (HS)-kod
8471500000
Koldioxidavtryck
Totalt koldioxidavtryck (kg of CO2e)
150
Carbon emissions, manufacturing (kg of CO2e)
132
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
12
Land Distributör
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer OMEN by HP GT22-2004no Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 SUPER Windows 11 Home Tower PC Svart:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[2] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller så kan det krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Höghastighetsinternet och Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com.
[3] Intel och Core är varumärken som tillhör Intel Corporation i USA och andra länder.
[4] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logotypen, GeForce och GeForce RTX är registrerade varumärken och/eller varumärken som tillhör NVIDIA Corporation i USA och andra länder. Alla andra varumärken och upphovsrätt tillhör respektive ägare.
[5] Att lyssna på uppspelning i stereo på högsta volym under lång tid kan skada hörseln. För att minska risken för hörselskador bör du sänka volymen och inte lyssna långa stunder på full volym.
[6] Den faktiska kapaciteten kan variera.
[7] Den faktiska kapaciteten kan variera. USB Type-C® och USB-C® är varumärken som tillhör USB Implementers forum.
[8] Wi-Fi 6E kräver en Wi-Fi 6E-router, som säljs separat, för att fungera med 6 GHz-bandet. Endast ett begränsat antal offentliga åtkomstpunkter är tillgängliga. Wi-Fi 6E är bakåtkompatibelt med tidigare 802.11-specifikationer. Är tillgängligt i länder där Wi-Fi 6E stöds. Wi-Fi 6E är designat för att ha stöd för dataöverföringar i gigabithastighet vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som säljs separat. Att använda Bluetooth® 5.3 kräver stöd för Microsoft OS/Chrome OS. Tills stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.3 som Bluetooth® 5.2 eller lägre.
[9] Procentandelen vattenbaserad färg varierar beroende på produkt.
[10] 1 månads proverbjudande för 1 $ – kampanjerbjudanden är endast för nya medlemmar och/eller är inte giltiga för alla medlemmar samt är endast tillgängliga under en begränsad tidsperiod. Erbjudanden gäller inte i Ryssland och Turkiet; andra geografiska begränsningar kan gälla. Kreditkort och Xbox-konto krävs. Efter kampanjperioden löper abonnemanget automatiskt vidare till det då gällande ordinarie priset (med förbehåll för ändringar) – såvida den inte avbryts – samt tillämpliga skatter. För att inte debiteras ska du avsluta abonnemanget eller inaktivera återkommande fakturering på ditt Microsoft-konto (account.microsoft.com/services) eller Xbox-konsol före nästa faktureringsdatum. Se https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription för mer information. Att köpa ett Xbox Game Pass Ultimate uppgraderar automatiskt befintliga Xbox Live Gold-, Xbox Game Pass- (dator eller konsol) och/eller EA Play-medlemskap till Xbox Game Pass Ultimate med ett konverteringsförhållande som baseras på återstående dagar. Läs mer på www.xbox.com/gamepass. Se Microsoft https://www.xbox.com/en-US/legal/subscription-terms för mer information.
Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt lagringsutrymme på Dropbox under 12 månader från registreringsdatumet. Fullständig information och användningsvillkor, inklusive uppsägningspolicyer, finns på Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion. Internetuppkoppling krävs och ingår inte.
Internetåtkomst krävs och ingår inte. McAfee är förinstallerat på datorn och ett konto krävs för aktivering. En förnyelse av abonnemanget krävs när testperioden är slut. VPN-funktionen är inte tillgänglig i Indien, Kina, Syrien eller Nordkorea. McAfee är inte kompatibelt med Windows 11 i S-läge. Du måste permanent växla från S-läget. Det kostar inget att växla från S-läget, men du kan inte aktivera det igen.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Wi-Fi 6E är designat för att ha stöd för dataöverföringar i gigabithastigheter vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som säljs separat.
Wi-Fi 6E kräver en Wi-Fi 6E-router för att fungera på 6 GHz-bandet (säljs separat). Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6E är bakåtkompatibel med tidigare 802.11-specifikationer. Och är tillgängligt i länder där Wi-Fi 6 GHz stöds.
Du uppnår bästa resultat med HP Sleep and Charge genom att använda en standardkabel eller kabeladapter som har ett USB-laddningsprotokoll med en extern enhet.
Måste aktiveras inom 180 dagar från och med Windows-aktiveringen.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Procentandelen vattenbaserad färg varierar beroende på produkt.
Xbox Game Pass säljs separat. Kreditkort krävs. Om du inte avbryter tjänsten debiteras du den då gällande ordinarie medlemsavgiften när kampanjperioden upphör. Villkor, undantag och gränser på streaming gäller. Xbox Cloud Gaming (Beta): utvalda enheter och regioner. Efter perioden krävs ett aktivt medlemskap för att spela spel, både lokalt och online i med flera spelare. Spelkatalogen varierar över tid, region och per enhet. DLC säljs separat; om ett spel tas bort från katalogen eller ditt medlemskap upphör måste du köpa spelet separat för att använda din DLC. Om du redan är medlem i Xbox Live Gold- och/eller Game Pass for Console/PC konverteras alla dagar som finns kvar i ditt medlemskap till Ultimate med hjälp av en konverteringskvot. Framtida inlösen av koder gör också enligt en konverteringskvot. Alla konverteringar till Ultimate är slutgiltiga. Detaljer och systemkrav finns på www.xbox.com/gamepass. Erbjudandet gäller på alla Xbox Game Pass-marknader utom Ryssland. Digital Direct: Ditt digitala innehåll levereras direkt till enheten under installationen; inga koder krävs.
Att använda Bluetooth® 5.3 kräver stöd för Microsoft OS/Chrome OS. Tills stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.3 som Bluetooth® 5.2 eller lägre.