location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Chromebook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14a-nf0002no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
9X7J0EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0198122391493 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 394
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 09 Jul 2024 13:58:42
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® -processor N200 (upp till 3,7 GHz med Intel® Turbo Boost Technology, 6 MB L3-cache, 4 kärnor, 4 trådar)
  • - ChromeOS
  • - 14 tum (35,6 cm) FHD-bildskärm
  • - Intel® UHD Graphics
  • - 8 GB memory; 128 GB UFS storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå :
The short editorial description of HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå

Chromebook 14a-nf0002no, ChromeOS, 14", Intel® N-series, 8GB RAM, 128GB UFS, FHD
More>>>
HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
The official marketing text of HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå as supplied by the manufacturer

Problemfri prestanda och underhållning
Produktivt och bekymmersfritt med HP Chromebook 14 tum, fullpackad med prestandan hos en Intel®-processor[1] och det lättanvända Chrome OS. Gör mer med gott om minne, högre hastigheter och trådlös anslutning[2] och få snabbare start och lång batteritid med HP Fast Charge[3] så att du kan förbli ansluten hela dagen.

Short summary description HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
This short summary of the HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14a-nf0002no, Intel® N, 35,6 cm (14"), 1920 x 1080 pixlar, 8 GB, 128 GB, ChromeOS

Long summary description HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
This is an auto-generated long summary of HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå based on the first three specs of the first five spec groups.

HP Chromebook 14a-nf0002no. Produkttyp: Chromebook, Formfaktor: Gripare. Processorfamilj: Intel® N, Processor: N200. Skärm diagonal: 35,6 cm (14"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 8 GB, Typ av internminne: LPDDR5-SDRAM. Total lagringskapacitet: 128 GB, Lagringsmedia: eUFS. Ombord grafikkort modell: Intel® UHD Graphics. Installerat operativsystem: ChromeOS. Produktens färg: Grå. Vikt: 1,45 kg

Enkel att använda hela dagen, varje dag
Enkel att använda hela dagen, varje dag

Ta dig an dagen med upp till en Intel®-processor[1], lättanvänt Chrome OS och gott om lagringsutrymme och minne.

Anslut enkelt och tryggt
Anslut enkelt och tryggt

Visa upp dig på bästa sätt med en högkvalitativ kamera[8], en lättåtkomlig mikrofon och en webbkamerabrytare som ger ökad integritet.

Varva ned med stil
Varva ned med stil

Dyk ner i dina favoritprogram med den stora 14-tumsskärmen[4], dubbla stereohögtalare och trådlös anslutning[2].

Designad för en bättre morgondag
Designad för en bättre morgondag

Designad för att vara mer hållbar med havsnära plast och återvunnet hushållsmaterial[7].

Intel-processor®
Intel-processor®

Få all prestanda och grafik du behöver med en Intel®-processor till ett överkomligt pris som gör att du kan koppla upp dig, studera och spela från var som helst. [5]

Intel® UHD Graphics

Streama 4K-innehåll på ett smidigt sätt och spela dina favoritspel i 720p, utan behov av ett dedikerat grafikkort. Med den höga grafikprestandan hos Intel® UHD kan du se skillnaden i allt du gör. [6]

FHD IPS-skärm

Njut av kristallklara bilder från vilken vinkel som helst. Med vida betraktningsvinklar på 178° och en kristallklar upplösning på 1 920 x 1 080 får du alltid en fantastisk vy av ditt favoritinnehåll. [9]

128 GB UFS

Med Universal Flash Storage får du lagring med höga prestanda och hög hastighet och lägre strömförbrukning när du är på språng.

ENERGY STAR®-certifierad

Spara energi och pengar där det behövs mest, med ENERGY STAR® som certifierats av EPA. [11]

Hållbar design

Det är de små sakerna som gör stor skillnad - den här produkten innehåller hållbara material, såsom havsbunden plast och återvunnen plast från konsumentprodukter, i sin design. [12]

Batteritid för långa dagar

Förläng din dag långt in på natten med en batteritid på upp till 12 timmar och 15 minuter. Längre batteritid innebär att du kan arbeta efter att dagen har tagit slut utan att ladda om. [14]

HP Fast Charge

När den bärbara datorn har ont om ström är det ingen som har tid att vänta i timmar på att den ska laddas. Stäng av den och gå från 0 till 50 % laddning på cirka 45 minuter. [15]

Sidförhållande på 16:9

Med sidförhållandet 16:9 kan du se mer av innehållet utan att skrolla. [10]

Kamerastängning

Ingen mer ful tejp och klibbig häftmassa för att dölja privata stunder. Skydda integriteten med en synlig, fysisk slutare som stänger av datorns kamera när den inte används.

Dubbla högtalare

Öka volymen till favoritmusiken, film eller spel med dubbla stereohögtalare.

USB Type-C® ström + skärm + 5 Gbit/s överföringshastighet
USB Type-C® ström + skärm + 5 Gbit/s överföringshastighet

Strömförsörj din enhet eller anslut till en extern skärm med endast en USB-C®-port med 5 Gbit/s signalfrekvens. Och den är vändbar så du behöver aldrig oroa dig för felvänd inkoppling. [16]

Bakgrundsbelyst tangentbord

Fortsätt som vanligt även i svagt upplysta rum eller ombord på nattflygningar. Med ett upplyst tangentbord kan du skriva bekvämt i fler miljöer.

HP True Vision HD-kamera

Videochatta med livfull skärpa, även i svagt ljus, och håll kontakten på ett bättre sätt med mer personliga konversationer. [17]

Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter
Tangentbordets tangenter innehåller återvunnen plast från förbrukade konsumentprodukter

Vi ger våra tangentbord en mer hållbar design genom att använda tangenter tillverkade av återvunnen hushållsplast. [13]

Design
Färgnamn
Chalkboard gray
Produkttyp *
Chromebook
Produktens färg *
Grå
Formfaktor *
Gripare
Positionering på marknaden
Hem
Introducerades år
2024
Produktdesign
Matt houndstooth som textur och yta på tangentbordsramen samt texturerad bas
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
No
HD-typ
Full HD
Paneltyp
IPS
Native bildförhållande
16:9
Anti-glare skärm
Yes
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
300 cd/m²
Diagonal skärmstorlek
35,6 cm
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® N
Processor *
N200
Processorkärnor
4
Processortrådar
4
Processorboostfrekvens
3,7 GHz
Processorns cache
6 MB
Processorns cachetyp
L3
Minne
Internminne *
8 GB
Typ av internminne
LPDDR5-SDRAM
Minne klockhastighet
4800 MHz
Minnets formfaktor
Integrerat
Maximalt internminne *
8 GB
Lagringsmedia
Total lagringskapacitet *
128 GB
Lagringsmedia *
eUFS
Flash-minne
128 GB
Optisk enhetstyp *
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel® UHD Graphics
Audio
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
WLAN-styrenhet, tillverkare
Intel
Nätverk
Bluetooth
Yes
Bluetooth-version
5.3
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
1
Combo hörlurar / mikrofon-port
Yes
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
Prestanda
Moderkortets chipset
Intel® SoC
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Tangentbord i full storlek
Yes
Tangentbordets färgnamn
soft grey
Programvara
Trial-programvara
100 GB Google One™ (1 års prenumeration ingår)
Installerat operativsystem *
ChromeOS
Special features
HP-högtalartyp
HP Dual Speakers
HP Imagepad
Yes
HP-kamera främre
HP TrueVision HD
HP-säkerhetsverktyg
H1 Secure Microcontroller; Kamera med sekretesslutare
HP segment
Hem
HP GTIN (EAN/UPC)
198122391493
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
2
Batterikapacitet (wattimmar) *
47 wh
Drifttid för batteri
12,5 h
Snabb laddning
Yes
Snabb laddningstid (50 %)
45 min
Batterivikt
190 g
Strömtillförsel
AC-adapter, effektförlust
45 W
AC-adapter, frekvens
50/60 hz
AC-adapter, inspänning
100 - 260 V
Bevakning
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, EPEAT Gold
Vikt & dimension
Bredd
325,7 mm
Djup
215,5 mm
Höjd
18,2 mm
Vikt *
1,45 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
520 mm
Höjd
305 mm
Vikt inkl. förpackning
2,04 kg
Förpackningens innehåll
Penna
No
Övrigt
Antal talare
2
Disclaimer HP Chromebook 14a-nf0002no Intel® N N200 35,6 cm (14") Full HD 8 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6E (802.11ax) ChromeOS Grå:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[2] Wi-Fi 6E kräver en Wi-Fi 6E-router, som säljs separat, för att fungera med 6 GHz-bandet. Endast ett begränsat antal offentliga åtkomstpunkter är tillgängliga. Wi-Fi 6E är bakåtkompatibel med tidigare 802.11-specifikationer. Och är tillgängligt i länder där Wi-Fi 6E stöds. Wi-Fi 6E är designat för att ha stöd för dataöverföringar i gigabithastighet vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som säljs separat.
[3] Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot "Stäng av"). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till normal hastighet, användningsmönster (typ av appar som används, video, Wi-Fi, Bluetooth, spel) samt batteriets ålder och skick.
[4] Full HD-innehåll (FHD) krävs för visning av FHD-bilder.
[7] Bärbara datorer tillverkade av återvunnet havsnära plastmaterial i produktens högtalarhöljen, återvunnet aluminium i produktens chassi och återvunnen hushållsplast i tangenter. Procentandelen material i varje komponent varierar beroende på produkt.
[8] Kameraupplösning avser bildsensorns aktiva pixlar. De faktiska bildtagningspixlarna och sidförhållandet beror på vilken app som valts.
[5] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda. Intel och Core är varumärken som tillhör Intel Corporation i USA och andra länder.
[6] HD-innehåll (high-definition) krävs för att visa HD-bilder. Grafiken kan vara begränsad baserat på skärmens maximala upplösning. 4K-innehåll krävs för att visa bilder i full 4K.
[9] Full HD-innehåll (FHD) krävs för visning av FHD-bilder.
[10] Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
[11] ENERGY STAR och ENERGY STAR-logotypen är registrerade varumärken som tillhör U.S. Environmental Protection Agency.
[12] Procentandelen havsnära plast och återvunnen plast från förbrukade konsumentprodukter varierar per produkt. Procentandelen innehåll med återvunnen plast baseras på definitionen i standarden IEEE 1680.1-2018.
[13] Andel återvunnen plast som används i tangenterna varierar beroende på produkt.
[14] Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot ”Stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. På http://store.hp.com finns en fullständig lista över funktioner.
[15] Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot ”Stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. På http://store.hp.com finns en fullständig lista över funktioner.
[16] Den faktiska kapaciteten kan variera. USB Type-C® och USB-C® är varumärken som tillhör USB Implementers forum.
[17] För att de beskrivna funktionerna ska kunna användas kan programvara eller andra tredjepartsprogram behövas.
Ansvarsfriskrivningar för tekniska specifikationer
Det här erbjudandet om Google One-medlemskap (erbjudande) ger dig prenumerationsförmåner utan avgift under tolv månader från den dag du löser in erbjudandet. När du har löst in erbjudandet kan du bekräfta slutdatumet för erbjudandets period på din prenumerationssida i Google Play-butiken. Erbjudandet kräver ett Google Pay-konto. Erbjudandet löper ut och måste lösas in senast 31 januari 2021. Det här erbjudandet är begränsat till nya användare av Google One i Australien, Danmark, Finland, Frankrike, Japan, Kanada (exklusive Quebec), Nederländerna, Nya Zeeland, Norge, Sverige, Storbritannien, Tyskland och USA som har köpt en ny Chromebook-enhet på eller efter den 1 maj 2019. Mer information finns på www.google.com/chromebook/offers/.
Testerna har utförts av HP med hjälp av Google Chrome OS power LoadTest. Batteriets livslängd varierar och dess maximala kapacitet minskar naturligt ju längre tid det används. Mer information om testerna finns på http://www.chromium.org/chromium-os/testing/power-testing.
Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot Stäng av). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. På http://store.hp.com finns en fullständig lista över funktioner.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Wi-Fi 6E kräver en Wi-Fi 6E-router för att fungera på 6 GHz-bandet (säljs separat). Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6E är bakåtkompatibel med tidigare 802.11-specifikationer. Och är tillgängligt i länder där Wi-Fi 6 GHz stöds.
Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
Procent av aktivt plus icke-aktivt visningsområde jämfört med aktivt visningsområde plus gräns. Mäter med locket vertikalt mot skrivbordet.
Batteriets faktiska wattimmar (Wh) varierar per designad kapacitet. Batterikapaciteten minskar naturligt med förvaringstid, tid över lag, användning, miljö, temperatur, systemkonfiguration, laddade program, funktioner, energihanteringsinställningar och andra faktorer.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Vikten och systemmåtten kan variera beroende på konfiguration och variationer i tillverkning.
Procentandelen havsbaserad plast i varje komponent varierar beroende på produkt.
Bärbara datorer tillverkade av återvunnen metall i chassit. Procentandelen återvunnen metall varierar beroende på produkt.
Tangentbordets tangenthöljen innehåller återvunnen plast från förbrukade konsumentprodukter. Procentandelen återvunnen plast från förbrukade konsumentprodukter i varje komponent varierar beroende på produkt.
Att använda Bluetooth® 5.3 kräver stöd för Microsoft OS/Chrome OS. Tills stöd för Microsoft OS/Chrome OS är tillgängligt fungerar Bluetooth® 5.3 som Bluetooth® 5.2 eller lägre.