location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Pro
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260 G9
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
997N7ET show
Visa alternativa artikelkoder som används i online marknaden
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0197961567090 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 6638
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 02 Sep 2024 20:01:35
Datumet för den senaste ändringen av data-arket i Icecat system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (upp till 4,6 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kärnor, 12 trådar)
  • - Windows 11 Pro
  • - Intel® Iris® Xᵉ-grafik
  • - 16 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/1) begränsad garanti inklusive 1 års garanti avseende material, arbete och reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart :
The short editorial description of HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart

Pro Mini 260 G9 Desktop PC, Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 256GB SSD
More>>>
HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart:
The official marketing text of HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart as supplied by the manufacturer

En prisvärd kommersiell stationär dator
HP Pro Mini 260 Desktop ger användare prestanda och funktioner i företagsklass i ett kompakt chassi. Den här datorn drivs av den senaste Intel®-processorn[2] och ger varierade funktioner för att verksamhetens dagliga behov till ett överkomligt pris.

Short summary description HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart:
This short summary of the HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 260 G9, Intel® Core™ i5, i5-1335U, 16 GB, DDR4-SDRAM, 256 GB, Windows 11 Pro

Long summary description HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart:
This is an auto-generated long summary of HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart based on the first three specs of the first five spec groups.

HP Pro 260 G9. Processorfamilj: Intel® Core™ i5, Processor: i5-1335U. Internminne: 16 GB, Typ av internminne: DDR4-SDRAM, Minne klockhastighet: 3200 MHz. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel Iris Xe Graphics. Installerat operativsystem: Windows 11 Pro. Strömförsörjning: 65 W. Chassityp: Mini PC. Produkttyp: Mini-PC. Vikt: 1,42 kg. Produktens färg: Svart

Prestanda i företagsklass

Upplev prestanda för dina vardagsuppgifter med senaste Intel®-processorn[2] och flera olika lagringsalternativ.

Viktig anslutning

Senaste Wi-Fi 6E[5] för WLAN ger en pålitlig, snabb anslutning och hjälper till att stötta verksamhetens behov.

Mångsidig

Använd Minis kompakta chassi, med anslutningsalternativ, och få en konfiguration som passar för just er arbetsplats.

Windows 11

Arbeta överallt utan att kompromissa om prestanda eller säkerhet med Windows 11 som drivs av HPs teknik för samarbete och anslutning.

Enkel datorhantering

Hitta direkt de uppdateringar du behöver med HP Support Assistant. [1]

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
13:e generationens Intel® Core™ i5
Processor *
i5-1335U
Processorkärnor
10
Processortrådar
12
Processorboostfrekvens
4,6 GHz
Prestandakärnor
2
Effektiva kärnor
8
Maximal turbofrekvens för prestandakärna
4,6 GHz
Maximal turbofrekvens för effektiv kärna
3,4 GHz
Processorns cache
12 MB
Processorns cachetyp
L3
Processorns baseffekt
15 W
Maximal turboeffekt
55 W
Minne
Internminne *
16 GB
Maximalt internminne *
64 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
1 x 16 GB
Minnesplatser
2x SO-DIMM
Minne klockhastighet
3200 MHz
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
1
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
Grafiken
Diskret grafikkort *
No
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Inbyggd grafikprocessor (GPU)
Intel
Familj av inbyggda grafikkort
Intel Iris Xe Graphics
Ombord grafikkort modell *
Intel Iris Xe Graphics
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 1000, 100 Mbit/s
Wi-Fi *
No
Wi-Fi-standard
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
WLAN-styrenhet, tillverkare
Realtek
Antenntyp
2x2
Bluetooth
Yes
Bluetooth-version
5.3
Anslutningar
Antal USB 2.0 anslutningar *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
3
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar *
1
Antal HDMI-portar *
1
HDMI-version
1.4b
Antal Displayportar
1
DisplayPort-version
1.4
Antal LAN (RJ-45) anslutningar
1
Anslutningar
Combo hörlurar / mikrofon-port
Yes
Seriella portar
1
Sammanlagt antal SATA-kontakter
1
Design
Chassityp *
Mini PC
Antal 2,5 "vikar
1
Produktens färg *
Svart
Introducerades år
2023
Prestanda
Positionering på marknaden
Dokumenterad produktivitet
Ljudchipp
Realtek ALC3205
Inbyggda högtalare
Yes
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-version
2.0
Produkttyp *
Mini-PC
Programvara
Installerat operativsystem *
Windows 11 Pro
Förinstallerad programvara
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HPs integritetsinställningar; HP PC Hardware Diagnostics för Windows; HP Desktop Support Utilities; MyHP; HPX för CMIT
Special features
HP Support Assistant
Yes
HP-säkerhetsverktyg
Startlösenord (via BIOS); Inaktivering av SATA-port (via BIOS); Installationslösenord (via BIOS); Stöd för chassilås och vajerlås; USB-aktivering/inaktivering (via BIOS); Seriell aktivering/inaktivering (via BIOS); HP DriveLock och Automatic DriveLock; Trusted Platform Module TPM 2.0 inbäddat säkerhetschip levereras med Windows 10 (Common Criteria EAL4+-certifierat);
HP Management tools
HP Client Catalog (laddas ned); HP drivrutinspaket (laddas ned); HP Client Management Script Library (laddas ned)
HP GTIN (EAN/UPC)
197961567090
HP segment
Business
Strömtillförsel
Strömförsörjning *
65 W
Strömförsörjning ingångsspänning
100 - 240 V
Strömförsörjning ingångsfrekvens
50 - 60 hz
Miljökrav
Temperatur vid drift
10 - 35 ° C
Intervall för relativ operativ luftfuktighet
10 - 90%
Certifikat
Låg halogenhalt
Yes
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR
Hållbara tekniker och material
Låg halogenhalt
Vikt & dimension
Bredd *
177 mm
Djup *
175 mm
Höjd *
34 mm
Vikt *
1,42 kg
Förpackningens bredd
498 mm
Låddjup
235 mm
Höjd
132 mm
Vikt inkl. förpackning
2,95 kg
Förpackningens innehåll
Display inkluderad *
No
Mus inkluderad
Yes
Tangentbord inkluderat
Yes
Koldioxidavtryck
Totalt koldioxidavtryck (kg of CO2e)
110
Carbon emissions, manufacturing (kg of CO2e)
105
Total carbon emissions, w/o use phase (kg of CO2e)
6
Land Distributör
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Pro 260 G9 Intel® Core™ i5 i5-1335U 16 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Mini PC Mini-PC Svart:
Disclaimer

[2] Tekniken med flerkärniga processorer har utformats för att förbättra prestandan hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[5] Wi-Fi 6E kräver en 6 GHz-router, som säljs separat, för att fungera med 6 GHz-bandet. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6E är bakåtkompatibelt med tidigare 802.11-specifikationer. Endast tillgängligt i länder där Wi-Fi 6E stöds.
[1] Internetåtkomst erfordras.
Ansvarsfriskrivningar för tekniska specifikationer
Detta system är förinstallerat med programvaran Windows 10 Pro och levereras även med en licens för programvara Windows 11 Pro samt för återställningsprogramvara. Bara en version av Windows kan användas i taget. För att växla mellan versionerna måste den ena versionen först avinstalleras innan den andra installeras. Säkerhetskopiera alla data (filer, foton osv.) före avinstallation och installation av operativsystem för att undvika att data går förlorade.
HP Support Assistant: Kräver Windows och internetåtkomst.
HP Smart Support kräver att HP TechPulse är installerat. Mer information om hur HP Smart Support aktiveras eller laddas ned finns på http://www.hp.com/smart-support.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Den faktiska dataöverföringshastigheten bestäms av systemets konfigurerade processor och installerade minnesmodul.
För hårddiskar och SSD-enheter är 1 GB = 1 miljard byte. 1 TB = 1 biljon byte. Den faktiska kapacitet som formateras är lägre. Upp till 36 GB (för Windows) av systemdisken har reserverats för systemåterställningsprogrammet.
2,5-tums SATA-enhetsfack kan vara både HDD och SSD.
För Desktop Mini med M.2-lagringskonfigurationer finns inga fästen för SATA-enheter. Om ni behöver eller ska uppgradera lagringen med en 2,5-tums SATA-enhet måste ni välja ett DM 35 W SATA-enhetsfäste.
Portar är tillval och endast en kan väljas av användaren.
En trådlös åtkomstpunkt och internet krävs.
Intel® med inbyggd UHD-grafik varierar mellan olika processorer.
Tillgängligheten kan variera i olika länder.
Säljs separat eller som tillval.
Externa nätaggregat, strömsladdar, kablar och kringenheter har inte låg halogenhalt. Reservdelar som erhålls efter köpet kanske inte har låg halogenhalt.
McAfee LiveSafe™: 1 års abonnemang. Tillgängligheten kan variera i olika länder.
Storage Drivelock fungerar inte med självkrypterande- eller Optane-baserad lagring.
Från och med 1 november 2023 måste alla leveranser ha Windows installerat på en SSD för att ge en bättre användarupplevelse. Hårddiskenheter kan endast konfigureras som diskar för extra data och inte som startdisk.