location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
EliteBook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
860 16 G10
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
8A4J0EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0197961648195 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 696
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 06 Jul 2024 04:40:34
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1355U (upp till 5,0 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kärnor, 12 trådar)
  • - Windows 11 Pro
  • - 16 tum (40,6 cm) WUXGA-bildskärm
  • - Intel® Iris® Xᵉ-grafik
  • - 32 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver :
The short editorial description of HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

EliteBook 860 16 tum G10 bärbar dator, 16", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 512GB SSD, WUXGA
More>>>
HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
The official marketing text of HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver as supplied by the manufacturer

Den rätta datorn för hybrida arbetsplatser
Konfigurera datorer med exakthet för hybrida arbetsplatser och syns och hörs på bästa sätt vid onlinemöten med HP EliteBook 860. Den här karaktäristiska datorn levereras med säkerhet och managerbarhet i företagsklass och drivs av den senaste Intel®-processorn[2].

Short summary description HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
This short summary of the HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 860 16 G10, Intel® Core™ i7, 1,7 GHz, 40,6 cm (16"), 1920 x 1200 pixlar, 32 GB, 512 GB

Long summary description HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
This is an auto-generated long summary of HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 860 16 G10. Produkttyp: Bärbar dator, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i7, Processor: i7-1355U, Processorfrekvens: 1,7 GHz. Skärm diagonal: 40,6 cm (16"), HD-typ: WUXGA, Upplösning: 1920 x 1200 pixlar. Internminne: 32 GB, Typ av internminne: DDR5-SDRAM. Total lagringskapacitet: 512 GB, Lagringsmedia: SSD. Mobilt nätverksgeneration: 4G. Installerat operativsystem: Windows 11 Pro. Produktens färg: Silver

Designad för företag. Tillverkad för er.

HP EliteBook 860 har prestandan som behövs för komplexa arbetsuppgifter samtidigt som den är extremt säker och enkelt att administrera på distans med en sofistikerad design.

Samarbeta med tillit

Få en verklighetstrogen upplevelse av onlinemöten i en arbetsvärld som nu är hybrid med 5G-anslutningar (tillval).[3] Gör virtuella möten mer personliga och interaktiva med HP Presence[4]-teknik såsom en 5 MP IR-kamera med automatisk spårning och 88 graders betraktningsvinkel samt ljud från Bang & Olufsen.

Skyddad av HP Wolf Security

HP Wolf Security for Business skapar ett hårdvaruförstärkt och alltid aktivt samt flexibelt försvar. Dessa lösningar är i ständig utveckling och hjälper till att skydda datorn mot moderna hot, i allt från BIOS till webbläsaren och både i och utanför operativsystemet.[5]

Hjälp till att skydda vår gemensamma framtid

Den här datorn innehåller minst 50 procent återvunnen plast i knapparna.[7]

Windows 11

Arbeta överallt utan att kompromissa om prestanda eller säkerhet med Windows 11 som drivs av HPs teknik för samarbete och anslutning.

13:e generationens Intel®-processorer med flera kärnor

Få den perfekta kombinationen av kraft, prestanda och värde med en 13:e generationens Intel® Core™-processor som klarar av att hantera flera arbetsuppgifter samtidigt och tillförlitligt med flera kärnor som får allt att fungera smidigt. [2]

Låt visuella hackare stanna i mörkret

Hindra nyfikna ögon från att se din bildskärm. Med HP Sure View Reflect visas en kopparreflekterande yta när skärmen ses från sidan vilket gör den helt oläslig. [1]

Snabbt och effektivt trådlöst LAN

Datorns portabilitet och tillförlitligheten hos en snabb anslutning avgör var arbete kan utföras. Få en pålitlig anslutning med gigabithastighet i täta trådlösa miljöer med hjälp av Wi-Fi 6. [6]

Surfa tryggt

Skydda datorn mot hot från skadliga webbplatser, Microsoft Office- och PDF-bilagor (skrivskydd), malware, ransomware och virus med hårdvaruförstärkt säkerhet från HP Sure Click. [8]

Snabb rengöring med smart teknik

Återgå snabbt till patienterna med appen HP Easy Clean, som inaktiverar pekskärm, tangentbord och styrplatta så att det snabbt går att desinficera systemet utan att stänga av det. [9]

Design
Produkttyp *
Bärbar dator
Produktens färg *
Silver
Formfaktor *
Gripare
Positionering på marknaden
Premium
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
40,6 cm (16")
Upplösning *
1920 x 1200 pixlar
Pekskärm *
No
HD-typ
WUXGA
Paneltyp
IPS
Native bildförhållande
16:10
Anti-glare skärm
Yes
Ljusstyrka
1000 cd/m²
Diagonal skärmstorlek
40,6 cm
RGB-färgrymd
sRGB
Färgomfång
100%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i7
Processorgenerering
13:e generationens Intel® Core™ i7
Processor *
i7-1355U
Processorkärnor
10
Processortrådar
12
Processorboostfrekvens
5 GHz
Processorfrekvens *
1,7 GHz
Processorns cache
12 MB
Processorns cachetyp
L3
Minne
Internminne *
32 GB
Typ av internminne
DDR5-SDRAM
Minne klockhastighet
5200 MHz
Minneslayout
1 x 32 GB
Minnesplatser
2x SO-DIMM
Maximalt internminne *
64 GB
Icke ECC
Yes
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
Optisk enhetstyp *
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel Iris Xe Graphics
Ombord grafikkort modell *
Intel Iris Xe Graphics
Audio
Ljudsystem
B&O PLAY
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Högtalartillverkare
Bang & Olufsen
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Upplösning (numerisk), främre kamera
5 MP
Infraröd (IR) kamera
Yes
Nätverk
Mobilt nätverksgeneration
4G
4G-standarder
LTE-TDD & LTE-FDD
Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Nätverk
Mobil nätverksanslutning *
Yes
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
WLAN-styrenhet, tillverkare
Intel
Bluetooth
Yes
Bluetooth-version
5.3
Närfältskommunikation (NFC)
Yes
WWAN controller
Intel® XMM™ 7560 LTE Advanced Pro Cat 16
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal HDMI-portar *
1
HDMI-version
2.1
Antal Thunderbolt 4-portar
2
Combo hörlurar / mikrofon-port
Yes
Typ av laddningsport
USB Type-C
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
Tangentbord
Speciella egenskaper på tangentbord
Spilltåligt
Pekredskap
Clickpad
Numeriskt tangentbord *
Yes
Tangentbord med bakgrundsbelysning
Yes
Spillresistent tangentbord
Yes
Inmatningsenhetens modell
HP Premium tangentbord
Programvara
Installerat operativsystem *
Windows 11 Pro
Special features
HP Sure View
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP segment
Business
Batteri
Batteriteknik
Litium-Ion (Li-Ion)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
51 wh
Batterivikt
225 g
Strömtillförsel
AC-adapter, effektförlust
65 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
Bevakning
Kortläsare för smarta kort
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-version
2.0
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Certifikat
Compliance certificates
GS mark
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, TCO
Vikt & dimension
Bredd
358,7 mm
Djup
251 mm
Höjd
19,2 mm
Vikt *
1,73 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
552 mm
Höjd
345 mm
Förpackningens innehåll
Penna
No
Övrigt
Antal talare
2
Disclaimer HP EliteBook 860 16 G10 Intel® Core™ i7 i7-1355U Bärbar dator 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
Disclaimer

[2] Tekniken med flerkärniga processorer har utformats för att förbättra prestandan hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[3] Intel® 5G-modulen är ett tillval och måste konfigureras på fabriken. Modul designad för 5G SA (fristående) och 5G NR NSA (icke fristående), när nätverksleverantörer implementerar Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity (ENDC) med både 100 Mhz för 5G-NR och LTE Channel-bandbredd med 256QAM 4x4 enligt vad som definieras av 3GPP. Modulen kräver aktivering och ett tjänsteavtal som köps separat. Kontakta operatören för information om täckning och tillgänglighet i aktuell region. Anslutnings-, uppladdnings- och nedladdningshastighet varierar beroende på nätverk, plats, omgivning, nätverksförhållanden och andra faktorer. Bakåtkompatibel med 4G LTE- och 3G HSPA-teknik. 5G-modulen planeras vara tillgänglig för utvalda plattformar och länder där den stöds av operatörer.
[4] Utvalda HP-produkter förbättras med HP Presence. Funktionerna varierar beroende på plattform.
[5] HP Wolf Security for Business kräver Windows 10 Pro eller senare, innehåller olika HP-säkerhetsfunktioner och finns på HP Pro-, Elite-, Workstation- och RPOS-produkter. Se produktdetaljer för inkluderade säkerhetsfunktioner.
[7] Procentandelen innehåll med återvunnen plast baseras på definitionen i IEEE 1680.1-2018-standarden.

[1] HP Sure View Reflect integrerat sekretessfiltret är utformat att fungera i liggande orientering.
[6] En trådlös åtkomstpunkt och en internettjänst erfordras och kräver separat tecknade avtal. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6 är bakåtkompatibelt med tidigare 802.11-specifikationer. Specifikationerna för Wi-Fi 6 (802.11ax) är endast utkast och inte slutgiltiga. Om de slutgiltiga specifikationerna skiljer sig från utkastet kan de påverka möjligheten för datorn att kommunicera med andra 802.11ax-enheter. Wi-Fi® med stöd för gigabithastigheter är tillgängligt med Wi-Fi 6 (802.11ax) vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som har stöd för 160 MHz kanaler – säljs separat.
[8] HP Sure Click har stöd för Microsoft® Internet Explorer och Chromium™. Bilagor som stöds är Microsoft Office (Word, Excel, PowerPoint) och PDF-filer i skrivskyddat läge, när Microsoft Office eller Adobe Acrobat är installerat.
[9] HP Easy Clean kräver Windows 10 RS3 och inaktiverar enbart tangentbord, pekskärm och styrplatta. Portarna inaktiveras inte. Rengöringsanvisningar finns i användarhandboken.

Ansvarsfriskrivningar för tekniska specifikationer
Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller så kan det krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Höghastighetsinternet och Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com.
Detta system är förinstallerat med programvaran Windows 10 Pro och levereras även med en licens för programvara Windows 11 Pro samt för återställningsprogramvara. Bara en version av Windows kan användas i taget. För att växla mellan versionerna måste den ena versionen först avinstalleras innan den andra installeras. Säkerhetskopiera alla data (filer, foton osv.) före avinstallation och installation av operativsystem för att undvika att data går förlorade.
Tekniken med flerkärniga processorer har utformats för att förbättra prestandan hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Processorhastighet anger maximalt prestandaläge; processorerna körs i lägre hastighet i läget för optimering av batteri.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Gå till www.intel.com/technology/turboboost för mer information.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
För lagringsenheter är 1 GB = 1 miljard byte. 1 TB = 1 biljon byte. Den faktiska kapacitet som formateras är lägre. Upp till 30 GB (för Windows 10 och 11) av disken är reserverade för systemåterställningsprogram.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6 är bakåtkompatibelt med tidigare 802.11-specifikationer.
För fullständig Intel® vPro™-funktionalitet krävs Windows, en vPro-processor som stöds, vPro-aktiverad chippuppsättning, vPro-aktiverat WLAN-kort och dedikerad TPM 2.0. Se https://www.intel.com/content/www/us/en/architecture-and-technology/vpro/vpro-platform-general.html .
WWAN-modulen är en tillvalsfunktion som kräver fabriksinställning och ett separat tecknat serviceavtal. Kontakta operatören för information om täckning och tillgänglighet i ert område Anslutningshastighet varierar beroende på plats, omgivning, nätverksförhållande och andra faktorer. 4G LTE är inte tillgängligt för alla produkter eller i alla regioner.
Miracast är en trådlös teknik som datorn kan använda för att projicera skärmen till TV-apparater, projektorer samt direktuppspelning.
Den grafiska funktionaliteten i Intel® Iris® Xe kräver att systemet konfigureras med Intel® Core™ i5- eller i7-processorer och dubbelkanalsminne. Intel® Iris® X -grafik med Intel® Core™ i5- eller 7-processorer och enkelkanalsminne fungerar bara som UHD-grafik.
Bakgrundsbelyst tangentbord är tillval.
Säljs separat eller som tillval.
HDMI-kabeln säljs separat.
För visning av HD-bilder måste innehållet vara i HD.
Upplösningen är beroende av skärmens kapacitet och inställningarna för upplösning och färgdjup.
Det integrerade sekretessfiltret HP Sure View Reflect är ett tillval som måste konfigureras vid köptillfället och är utformat för att fungera i liggande orientering.
HP Smart Support kräver att HP TechPulse är installerat. Mer information om hur ni aktiverar eller laddar ner HP Smart Support finns på http://www.hp.com/smart-support .
HP Services Scan kan erhållas via Windows Update på utvalda produkter, och kontrollerar rättigheten på varje hårdvaruenhet för att avgöra om en HP TechPulse-aktiverad tjänst har köpts. Tillämplig programvara laddas sedan ned automatiskt. HP TechPulse är en plattform för telemetri och analys som tillhandahåller kritiska data avseende enheter och program. Den säljs inte som en fristående tjänst. HP TechPulse följer stränga GDPR-sekretessbestämmelser och är ISO27001-, ISO27701-, ISO27017- och SOC2 Type2-certifierad för informationssäkerhet. Internetåtkomst med anslutning till TechPulse-portalen krävs. Fullständiga systemkrav eller möjlighet att avaktivera funktionen finns på http://www.hpdaas.com/requirements. Ej tillämpligt i Kina.
HP Support Assistant kräver Windows och internetåtkomst.
HP Connect för Microsoft Endpoint Manager är tillgängligt från Azure Market Place för HP Pro-, Elite-, Z- och butiksdatorer som administreras med Microsoft Endpoint Manager. Ett abonnemang på Microsoft Endpoint Manager krävs och säljs separat. Nätverksanslutning krävs.
HP Manageability Integration Kit kan laddas ned på http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant är tillgängligt på utvalda HP-datorer med HP Manageability Kit som manageras via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan laddas ned från http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery finns tillgängligt på stationära och bärbara Z by HP-, HP Elite- och Pro-datorer med en Intel®- eller AMD-processor och kräver en aktiv och trådad nätverksanslutning. Obs: Viktiga filer, data, foton, videor osv. måste säkerhetskopieras före användning för att undvika förlust av data. Se https://support.hp.com/us-en/document/c05115630 för mer information.
HP Sure Click kräver Windows 10 Pro eller senare eller Enterprise. Fullständig information finns på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense är tillgängligt på utvalda HP-datorer med operativsystemen Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 EnterpriseOS25. HP Sure Start Gen5 finns tillgängligt på utvalda HP-datorer och kräver Windows 10 eller senare.26 HP Sure Recovery Gen5 med inbäddad bildbehandling är en tillvalsfunktion som kräver Windows 10 eller senare och måste konfigureras vid köpet. Viktiga filer, data, foton, videor osv. måste säkerhetskopieras före användning för att undvika förlust av data. Nätverksbaserad återställning med Wi-Fi är endast tillgänglig på datorer med en Intel Wi-Fi-modul.
HP Sure Run Gen5 är tillgängligt på utvalda HP-datorer och kräver Windows 10 eller senare.
HP Sure Recover Gen5 med Embedded Reimaging är en tillvalsfunktion som kräver att Windows 10 eller senare måste konfigureras vid köpet. Viktiga filer, data, foton, videor osv. måste säkerhetskopieras före användning för att undvika förlust av data. Nätverksbaserad återställning med Wi-Fi är endast tillgänglig på datorer med en Intel Wi-Fi-modul
HP Sure Start Gen7 är tillgängligt på utvalda HP-datorer och kräver Windows 10 eller senare.
HP Sure Admin kräver Windows 10 eller senare, HP BIOS, HP Manageability Integration Kit från http://www.hp.com/go/clientmanagement och appen HP Sure Admin Local Access Authenticator från Android- eller Apple-butiken.
HP Client Security Manager Gen7 kräver Windows och finns tillgängligt på utvalda HP Elite- och Pro-datorer.
HP BIOSphere Gen6-funktioner kan variera beroende på plattform och konfiguration.
Secure Erase för de metoder som beskrivs för åtgärden ”Clear” i National Institute of Standards and Technology Special Publication 800-88. HP Secure Erase har inte stöd för plattformar med Intel® Optane™.
Den inbyggda Absolute-programvarumodulen levereras inaktiverad och kan bara aktiveras genom köp av ett licensabonnemang och fullständig aktivering av programvaruagenten. Licensabonnemang kan köpas för perioder på flera år. Tjänsten är begränsad. Vänd er till Absolute angående tillgänglighet utanför USA. Särskilda villkor gäller. Mer information finns på https://www.absolute.com/about/legal/agreements/absolute/.
Datorer med secured-core kräver Intel® vPro®-, en AMD Ryzen™ Pro-processor eller en Qualcomm®-processor med SD850 eller senare och 8 GB eller mer i systemminne. Datorer med secured-core kan aktiveras på fabriken.
HPs fingeravtryckssensor är ett tillval som måste konfigureras vid köptillfället.
Batteriets faktiska wattimmar (Wh) varierar per designad kapacitet. Batterikapaciteten minskar naturligt med förvaringstid, tid över lag, användning, miljö, temperatur, systemkonfiguration, laddade program, funktioner, energihanteringsinställningar och andra faktorer.
Tillgängligheten kan variera i olika länder.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. Statusen varierar i olika länder. Besök www.epeat.net för mer information.
Microsoft Office säljs separat och kräver internetåtkomst för aktivering.
HDMI 2.1 har stöd för upplösningar upp till 4K @ 60 Hz.
SuperSpeed USB 20 Gbit/s finns inte tillgängligt med Thunderbolt™ 4.
HP Power Manager kräver Windows 10 och senare och kan laddas ned från Microsoft Store.
Batteritiden för Windows MM18 varierar beroende på olika faktorer såsom produktmodell, konfiguration, inlästa program, funktioner, användning, trådlös funktion och energihanteringsinställningar. Batteriets maximala kapacitet minskar naturligt med tid och användning. Mer information finns på www.bapco.com.