location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Pavilion
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dv2036no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
86U68EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0197497621877 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 1404
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 12 Mar 2024 11:37:37
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1235U (upp till 4,4 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 10 kärnor, 12 trådar)
  • - Windows 11 Home
  • - 14 tum (35,6 cm) FHD-bildskärm
  • - Intel® Iris® Xᵉ-grafik
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver :
The short editorial description of HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Pavilion Laptop 14-dv2036no, Windows 11 Home, 14", Intel® Core™ i5, 16GB RAM, 512GB SSD, FHD, Naturligt silver
More>>>
HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
The official marketing text of HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver as supplied by the manufacturer

En bärbar dator som har designats för mer prestanda och roligare stunder
HP Pavilion Laptop låter dig arbeta enkelt och njuta av underhållning. Klara enkelt av dagens alla uppgifter med en kraftfull Intel®-processor[1]. Används datorns prestanda på språng med en kompakt design och lång batteritid. Upplev episk underhållning med ljud från B&O och en flimmerfri[2] bildskärm med mikroram. HP Pavilion är tillverkad med vår planet i åtanke och innehåller havsbunden plast[3].

Short summary description HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This short summary of the HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 14-dv2036no, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 pixlar, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
This is an auto-generated long summary of HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver based on the first three specs of the first five spec groups.

HP Pavilion 14-dv2036no. Produkttyp: Bärbar dator, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i5, Processor: i5-1235U. Skärm diagonal: 35,6 cm (14"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 16 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 512 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel Iris Xe Graphics. Installerat operativsystem: Windows 11 Home. Produktens färg: Silver. Vikt: 1,41 kg

Pålitlig Intel®-processor
Pålitlig Intel®-processor

Den här bärbara datorn kan enkelt hålla jämna steg med alla tunga arbetsuppgifter tack vare den kraftfulla Intel®-processorn[1].

Mobil design och lång batteritid
Mobil design och lång batteritid

Den här bärbara datorns kompakta storlek, långa batteritid och funktionen HP Fast Charge[4] låter dig göra mer medan du är på språng.

Imponerande ljud och bildskärmsstorlek
Imponerande ljud och bildskärmsstorlek

Upplev exceptionell underhållning med en flimmerfri[2] bildskärm med mikroram och ljud från B&O.

Antireflexpanel

Njut av solen samtidigt som du tittar på ditt favoritinnehåll på antireflexpanelen. Den icke-reflekterande och lågblanka skärmen gör att du slipper reflexer medan du befinner dig utomhus.

PCIe SSD-lagring

Starta upp på några sekunder med blixtsnabb hastighet med upp till 512 GB PCIe SSD-lagring.

Ansluten, modernt viloläge

Håll koll på e-post, kalendern, aviseringar och mycket mer – även när du inte använder datorn. Datorn förblir ansluten för direktuppdateringar.

Minne med dubbla minneskanaler

Med minne med dubbla minneskanaler arbetar två kanaler samtidigt för att fördubbla kommunikationshastigheten mellan minnesstyrenheten och RAM-minnet vilket ökar systemprestandan.

USB Type-C® ström + skärm + 10 Gbit/s överföringshastighet

Strömförsörj din enhet eller anslut till en extern skärm med endast en USB-C®-port med 10 Gbit/s signalfrekvens. Och den är vändbar så du behöver aldrig oroa dig för felvänd inkoppling.

HP Imagepad med multipekgest

Denna styrplatta stöder gester med fyra fingrar och gör att du enkelt kan bläddra, zooma och navigera.

Bakgrundsbelyst tangentbord

Jobba på som vanligt även i rum med svag belysning eller under nattflygningar. Med ett upplyst tangentbord och integrerade siffertangenter kan du skriva bekvämt var du än är.

En dynamisk processor som anpassar sig till dig för överlägsen prestanda med multitasking

12:e generationens Intel® Core™-processorer fördelar prestanda där den behövs som mest – vilket sparar tid och ökar din möjlighet att göra det du faktiskt vill. [6]

Intel® Iris® Xᵉ-grafik

Imponerande prestanda för att skapa, spela och underhållning. En helt ny nivå av grafisk prestanda med skarpa och fantastiska bilder – i en tunn och lätt bärbar dator. [7]

Flimmerfri

Med DC Dimming-tekniken som styr ljusstyrkan genom att justera strömmen snarare än att styra bakgrundsbelysningen i pulser, kan vi eliminera skärmflimmer och få en bekvämare betraktningsupplevelse. [8]

FHD IPS-skärm

Njut av kristallklara bilder från vilken vinkel som helst. Med vida betraktningsvinklar på 178° och en kristallklar upplösning på 1 920 x 1 080 får du alltid en fantastisk vy av ditt favoritinnehåll. [9]

HP Fast Charge

När den bärbara datorn har ont om ström är det ingen som har tid att vänta i timmar på att den ska laddas. Stäng av den och gå från 0 till 50 % laddning på cirka 45 minuter. [12]

Bekväm anslutning

Få en smidig och trådlös upplevelse med en kombination av Wi-Fi CERTIFIED 6™ (2x2) och Bluetooth® 5.2. [13]

Fingeravtrycksläsare

Logga enkelt in på enheten i valfritt läge bara genom att röra vid den med fingret. Patenterad 3D-fingeravtrycksteknik garanterar säker åtkomst och onlinebetalning. [14]

Adobe-erbjudande

Få en månads kostnadsfri testperiod av de bästa programmen för kreativitet och produktivitet från Adobe, vid köpet av en HP-dator. [11]

Få ett nytt perspektiv
Få ett nytt perspektiv

Från en förnyad Startmeny till nya sätt att ansluta till favoritpersoner, nyheter, spel och innehåll – Windows 11 är platsen där du kan tänka, uttrycka och skapa på ett naturligt sätt. [5]

McAfee® LiveSafe™
McAfee® LiveSafe™

Skydda operativsystemet med en 30-dagars kostnadsfri McAfee® LiveSafe™-prenumeration. [10]

En oerhört kraftfull ljudupplevelse
En oerhört kraftfull ljudupplevelse

Med dubbla HP-högtalare, HP Audio Boost och anpassade inställningar av experterna på B&O får du ett maffigt och autentiskt ljud. Låt dig beröras av ljudet.

Design
Färgnamn
Aluminium i natural silver
Produkttyp *
Bärbar dator
Produktens färg *
Silver
Formfaktor *
Gripare
Positionering på marknaden
Everyday
Introducerades år
2023
Produktdesign
Sandblästrat hölje och tangentbordsram samt basen med en matt yta
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
No
HD-typ
Full HD
Paneltyp
IPS
Native bildförhållande
16:9
Anti-glare skärm
Yes
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
250 cd/m²
Diagonal skärmstorlek
35,6 cm
RGB-färgrymd
NTSC
Färgomfång
45%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
12:e generationens Intel® Core™ i5
Processor *
i5-1235U
Processorkärnor
10
Processortrådar
12
Processorboostfrekvens
4,4 GHz
Processorns cache
12 MB
Processorns cachetyp
L3
Konfigurerbar TDP-down
12 W
Minne
Internminne *
16 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
3200 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
2 x 8 GB
Minnesplatser
2x SO-DIMM
Antalet lediga interna minnesplatser
2
ECC
No
Icke ECC
Yes
Lagringsmedia
Total lagringskapacitet *
512 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
512 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
512 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
SSD-diskens formfaktor
M.2
Optisk enhetstyp *
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Ombord grafikkort modell *
Intel Iris Xe Graphics
Audio
Ljudsystem
B&O PLAY
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
MediaTek MT7921
WLAN-styrenhet, tillverkare
MediaTek
Bluetooth
Yes
Bluetooth-version
5.2
MIMO
Yes
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) typ C-portar
1
Antal HDMI-portar *
1
Anslutningar
HDMI-version
2.1
Combo hörlurar / mikrofon-port
Yes
Typ av laddningsport
USB Type-C
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
USB Sleep-and-Charge (laddning i viloläge)
Yes
USB Sleep-and-Charge-portar
1
Prestanda
Moderkortets chipset
Intel® SoC
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Tangentbord i full storlek
Yes
Tangentbordets färgnamn
natural silver
Programvara
Förinstallerad programvara
Duet® för HP (30 dagars kostnadsfri utvärdering); ExpressVPN (30 dagars gratis utvärderingsversion); LastPass Premium (30 dagars gratis utvärderingsversion), 1 månads provperiod för nya Microsoft 365-kunder, McAfee LiveSafe™; 1 månads kostnadsfri provperiod med Adobe
Trial-programvara
25 GB Dropbox-lagring under 12 månader
Installerat operativsystem *
Windows 11 Home
Processor specialfunktioner
Intel® Flex minnesåtkomst
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Execute Disable Bit-säkerhet
Yes
CPU konfiguration (max)
1
Inbäddade alternativ
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP-högtalartyp
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP-kamera främre
HP Wide Vision HD
HP-säkerhetsverktyg
Stöd för Trusted Platform Module (TPM som inbyggd programvara)
HP-programvara tillhandahålls
HP Audio Switch; HP Support Assistant; HP Connection Optimizer; HP Command Center; HP QuickDrop; MyHP; OMEN Gaming Hub; HP Palette; HP Enhanced Lighting
HP segment
Hem
HP GTIN (EAN/UPC)
197497621877
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
43 wh
Drifttid för batteri
7,75 h
Oavbruten videouppspelning
10,25 h
Snabb laddning
Yes
Snabb laddningstid (50 %)
45 min
Batterivikt
180 g
Strömtillförsel
AC-adapter, effektförlust
45 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
Bevakning
Fingeravtrycksläsare
Yes
Trusted Platform Module (TPM)
Yes
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
ENERGY STAR, EPEAT Silver
Hållbara tekniker och material
Havsbunden plast i högtalarhöljen
Vikt & dimension
Bredd
325 mm
Djup
216,6 mm
Höjd
17 mm
Vikt *
1,41 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
483 mm
Höjd
305 mm
Vikt inkl. förpackning
2,15 kg
Förpackningens innehåll
Penna
No
Logistikdata
Harmonized System (HS)-kod
8471300000
Disclaimer HP Pavilion 14-dv2036no Intel® Core™ i5 i5-1235U Bärbar dator 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda för vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[2] Funktionen för flimmerfri skärm eliminerar bildskärmsflimmer genom att integrera LED-bakgrundsbelysning med DC Dimming-teknik.
[3] Bärbara datorer tillverkade av återvunnet havsbundet plastmaterial i produktens högtalarhöljen och i tangenthöljen. Procentandelen återvunnet material i varje enskild komponent varierar beroende på produkt.
[4] Batteriets nätadapter varierar beroende på konfiguration (45 W eller 65 W). Se artikelmodellen för mer information. Batteriadaptern på 65 W laddar batteriet upp till 50 % inom 30 minuter och batteriadaptern på 45 W laddar batteriet upp till 50 % inom 45 minuter. Testat när systemet är avstängt (med kommandot ”stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn och inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 procents kapacitet återgår laddningshastigheten till den normala. Laddning kan variera mellan +/-10 % beroende på systemtolerans. Tillgängligt på utvalda HP-produkter. Se http://store.hp.com för en fullständig lista över funktioner.

[5] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller så kan det krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows uppdateras och aktiveras automatiskt. Höghastighetsinternet och Microsoft-konto krävs. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se http://www.windows.com.
[6] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering är inte ett mått på högre prestanda.
[7] Intel och Iris är varumärken som tillhör Intel Corporation eller dess dotterbolag i USA och/eller andra länder. Intel, Intel-logotypen och Iris är varumärken som tillhör Intel Corporation eller dess dotterbolag i USA och/eller andra länder.
[8] Den flimmerfria funktionen eliminerar bildskärmsflimmer genom integrering av LED-bakgrundsbelysning med DC-dimning.
[9] Full HD-innehåll (FHD) krävs för visning av FHD-bilder.
[10] Internetuppkoppling krävs och ingår inte. Abonnemang krävs efter 30 dagar.
[11] Erbjudandet gäller i hela världen (utom i Kina och länder med handelsförbud eller andra länder som identifierats som begränsade av gällande lag eller föreskrift) för nya och befintliga abonnenter som är äldre än 18 år. Klicka på Adobe-ikonen på startmenyn för att lösa in den kostnadsfria testperioden på 1 månad för utvalda Adobe-program. Programvaran är bunden till enheten och går inte att överföra. Om du vill registrera dig för en automatisk förnyelse av abonnemanget kan du ange din betalningsmetod vid registreringen. Genom att lägga till en betalningsmetod förnyas ditt abonnemang automatiskt till aktuellt pris på förnyelsedatumet tills du avbryter abonnemanget. Om du avbryter innan testperioden på 1 månad har gått ut debiteras du inte. Du kan avbryta ditt abonnemang när som helst via Adobe-kontosidan eller genom att kontakta kundtjänst. Se aktuella priser för Adobe-produkter som är tillgängliga i detta erbjudande. Erbjudandet gäller inte för kunder inom utbildningssektorn, OEM-företag eller kunder med volymlicenser. I mån av tillgänglighet där mottagaren bor. Ytterligare villkor kan gälla. GÄLLER EJ DÄR FÖRBJUDET ELLER BEGRÄNSAT ENLIGT LAG.
[12] Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot ”Stäng av”). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. På http://store.hp.com finns en fullständig lista över funktioner.
[13] En trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Endast ett begränsat antal offentliga åtkomstpunkter är tillgängliga. Wi-Fi CERTIFIED 6™ (802.11ax) är bakåtkompatibelt med tidigare 802.11-specifikationer. Wi-Fi CERTIFIED 6™ är designat för att ha stöd för dataöverföringar i gigabithastighet vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router, som säljs separat, och som har stöd för 80 MHz-kanaler eller högre. Wi-Fi CERTIFIED 6™ (802.11ax) stöds inte i Belarus där Wi-Fi-inställningar optimeras per lokala myndighetskrav (802.11ac).
[14] Internettjänst krävs, ingår ej.

Ansvarsfriskrivningar för tekniska specifikationer
25 GB kostnadsfritt lagringsutrymme på Dropbox under 12 månader från registreringsdatumet. Fullständig information och användningsvillkor, inklusive uppsägningspolicyer, finns på Dropbox webbplats https://www.dropbox.com/help/space/hp-promotion. Internetuppkoppling krävs och ingår inte.
Kostnadsfri 30-dagarsprenumeration på tjänsten McAfee LiveSafe ingår. Internetåtkomst krävs och ingår inte. Prenumeration krävs efter förfallodatum.
Batteritiden för Windows 10 MobileMark 18 varierar beroende på olika faktorer som produktmodell, konfiguration, inlästa program, funktioner, användning, trådlös funktion och energihanteringsinställningar. Batteriets maxkapacitet minskar naturligt ju längre det används. Mer information finns på https://bapco.com/products/mobilemark-2018/.
Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot Stäng av). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. På http://store.hp.com finns en fullständig lista över funktioner.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Batteritiden testad av HP genom kontinuerlig uppspelning av FHD-video, upplösning på 1080p (1920 x 1080), 150 cd/m² ljusstyrka, systemets ljudvolym på 17 %, spelarens ljudvolym på 100 %, uppspelning på helskärm från lokal lagringsplats, anslutna hörlurar, trådlöst nätverk på men inte anslutet. Den faktiska batteritiden varierar beroende på konfiguration, och den maximala kapaciteten minskar med tiden och ju mer det används.
Wi-Fi 6 är designat för att ha stöd för överföring i gigabithastigheter mellan två enheter som är anslutna till samma router. Kräver en trådlös router som har stöd för 80 MHz kanaler och högre.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6 är bakåtkompatibelt med tidigare 802.11-specifikationer.
Wi-Fi 6 (802.11ax) stöds inte i Vitryssland där Wi-Fi-inställningarna kommer att optimeras enligt lokala lagstadgade krav (802.11ac).
Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
Procent av aktivt plus icke-aktivt visningsområde jämfört med aktivt visningsområde plus gräns. Mäter med locket vertikalt mot skrivbordet.
Du uppnår bästa resultat med HP Sleep and Charge genom att använda en standardkabel eller kabeladapter som har ett USB-laddningsprotokoll med en extern enhet.
Återgår till LastPass Basic efter 30 dagar.
Batteriets faktiska wattimmar (Wh) varierar per designad kapacitet. Batterikapaciteten minskar naturligt med förvaringstid, tid över lag, användning, miljö, temperatur, systemkonfiguration, laddade program, funktioner, energihanteringsinställningar och andra faktorer.
Måste aktiveras inom 180 dagar från och med Windows-aktiveringen.
Erbjudandet gäller i hela världen (utom i Kina och länder med handelsförbud eller andra länder som har identifierats som begränsade av gällande lagstiftning eller regelverk) för nya och befintliga abonnenter som är äldre än 18 år. Klicka på Adobe-ikonen på startmenyn för att lösa in den kostnadsfria testperioden på 1 månad för utvalda Adobe-program. Programvaran är bunden till enheten och kan inte överlåtas. Om du vill registrera dig för ett abonnemang med automatisk förnyelse kan du tillhandahålla en betalningsmetod vid registreringen. Genom att lägga till en betalningsmetod förnyas abonnemanget automatiskt vid den aktuella nivån på förnyelsedatumet, tills det avbryts. Om du avbryter före slutet av den kostnadsfria testperioden sker ingen debitering. Avbryt abonnemanget när som helst via Adobe-kontot eller genom att kontakta kundtjänsten. Se aktuella priser för Adobe Spark och de återstående Adobe-produkterna som finns med i detta erbjudande. Erbjudande gäller inte för kunder inom utbildningssektorn, OEM-företag eller kunder med volymlicensiering. Beroende på var mottagaren är bosatt. Ytterligare villkor och bestämmelser kan gälla. OGILTIGT DÄR DETTA ÄR FÖRBJUDET ELLER BEGRÄNSAT ENLIGT LAG.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.
Duet for HP är förinstallerat på den här datorn. Lås upp användning på sekundära enheter genom att ladda ned appen från iOS-butiken eller Google Play-butiken och anslut till datorn. Penn-/pekgränssnitt från en sekundär enhet kräver uppgradering till versionen Duet Pro, som kan köpas via Duet for HP-appen.
Vikten och systemmåtten kan variera beroende på konfiguration och variationer i tillverkning.
Procentandelen havsbaserad plast i varje komponent varierar beroende på produkt.
Den flimmerfria funktionen eliminerar bildskärmsflimmer genom integrering av LED-bakgrundsbelysning med DC-dimning. OLED-panelen använder DC-DIMNING när den arbetar över 100 cd/m².
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.