location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
ProDesk
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
7EM13EA_256+1TB
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
5901443260110
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 50173
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Mar 2024 10:10:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core 9500 (9MB Cache, 3GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 256GB SSD
Long product name HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart :
The short editorial description of HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart

Intel Core 9500 (9MB Cache, 3GHz), 8GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
Short summary description HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart:
This short summary of the HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G6, 3 GHz, Intel® Core™ i5, 9500, 8 GB, 1,26 TB, Windows 10 Pro

Long summary description HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart:
This is an auto-generated long summary of HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart based on the first three specs of the first five spec groups.

HP ProDesk 400 G6. Processorfrekvens: 3 GHz, Processorfamilj: Intel® Core™ i5, Processor: 9500. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM, Minne klockhastighet: 2666 MHz. Total lagringskapacitet: 1,26 TB, Lagringsmedia: HDD+SSD, Inbyggd kortläsare. Ombord grafikkort modell: Intel® UHD Graphics 630. Installerat operativsystem: Windows 10 Pro, Operativsystemets systemarkitektur: 64-bit. Chassityp: Micro Tower. Produkttyp: PC. Produktens färg: Svart

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
9:e generationens Intel® Core™ i5
Processor *
9500
Processorkärnor
6
Processortrådar
12
Processorboostfrekvens
4,4 GHz
Processorfrekvens *
3 GHz
Processorsockel
LGA 1151 (uttag H4)
Processorns cache
9 MB
Processorns cachetyp
L3
Systembuss, hastighet
8 GT/s
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Värmeavledningseffekt (TDP)
65 W
T-junction
100 ° C
PCI Express-kortplatser version
3.0
Högsta antal PCI Express-platser
16
PCI Express konfigurationer
1x8+2x4, 1x16, 2x8
Antal processorer installerade
1
Högsta internminne som stöds av processorn
128 GB
Minnestyper som stöds av processorn
DDR4-SDRAM
Minnesklockfrekvens som stöds av processorn
2666 MHz
Minnesbandbredd som stöds av processorn (max)
41,6 GB/s
Minne
Internminne *
8 GB
Maximalt internminne *
64 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
1 x 8 GB
Minnesplatser
2x DIMM
Minne klockhastighet
2666 MHz
ECC
No
Lagringsmedia
Total lagringskapacitet *
1,26 TB
Lagringsmedia *
HDD+SSD
Optisk enhetstyp *
No
Antal installerade lagringsenheter
2
Total HDD-kapacitet
1 TB
Antalet installerade hårddiskar
1
Hårddiskkapacitet
1 TB
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
NVMe
NVMe
Yes
SSD-diskens formfaktor
M.2
Inbyggd kortläsare
Yes
Grafiken
Diskret grafikkort *
No
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Familj av inbyggda grafikkort
Intel® UHD Graphics
Ombord grafikkort modell *
Intel® UHD Graphics 630
Basfrekvens för inbyggt grafikkort
350 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1100 MHz
Maximalt inbyggt grafikadapterminne
64 GB
Antal skärmar som stöds (inbyggt grafikkort)
3
DirectX-version på inbyggt grafikkort
12.0
OpenGL-version på inbyggt grafikkort
4.5
Grafik enhets-ID
0x3E92
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
No
Anslutningar
Antal USB 2.0 anslutningar *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Anslutningar
Kvalitet på VGA (D-Sub) porten
1
DVI-port
No
Antal Displayportar
1
DisplayPort-version
1.2
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
No
Hörlursutgångar
1
Linje ut
Yes
Linje in
Yes
Combo hörlurar / mikrofon-port
Yes
Design
Chassityp *
Micro Tower
Placeringar som kan användas
Vågrät
Produktens färg *
Svart
Ursprungsland
Kina
Prestanda
Positionering på marknaden
Dokumenterad produktivitet
Moderkortets chipset
Intel® B360
Ljudchipp
Conexant CX20632
Lösenordsskydd
Yes
Lösenordsskydd
Ström på
Produkttyp *
PC
Programvara
Installerat operativsystem *
Windows 10 Pro
Operativsystemets systemarkitektur
64-bit
Processor specialfunktioner
Intel® 64
Yes
Förstärkt Intel Speedstep Technology
Yes
Inbäddade alternativ
No
Intel® InTru™ 3D-teknik
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® TSX-NI
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit-säkerhet
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processorns förpackningsstorlek
37.5 x 37.5 mm
Stödda instruktionsset
AVX 2.0, SSE4.1, SSE4.2
Skalbarhet
1S
CPU konfiguration (max)
1
Specifikation för kylningslösning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
ARK-ID för processor
134895
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Special features
HP segment
Business
Vikt & dimension
Bredd *
170 mm
Djup *
274 mm
Höjd *
338 mm
Vikt *
5,47 kg
Förpackningens bredd
390 mm
Låddjup
298 mm
Höjd
499 mm
Vikt inkl. förpackning
9,2 kg
Förpackningens innehåll
Display inkluderad *
No
Disclaimer HP ProDesk 400 G6 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Pro Micro Tower PC Svart:
Disclaimer

[1] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att kunna dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller kräva separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows 10 uppdateras automatiskt och funktionen är alltid aktiverad. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se www.windows.com.
[2] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och beteckningar är inte ett mått på högre prestanda.
[5] HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
[6] HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
[7] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[8] Resultaten från HPs totala testprocess innebär ingen garanti för framtida prestanda under dessa testförhållanden. Oavsiktliga skador kräver tillvalet HP Care Pack för skydd mot oavsiktliga skador.