location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
EliteBook
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
630 G9
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
6F1V2EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0196786067099 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 1891
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 01 Jul 2024 11:58:00
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1215U (upp till 4,4 GHz med Intel® Turbo Boost Technology, 10 MB L3-cache, 6 kärnor, 8 trådar)
  • - Windows 11 Pro
  • - 13,3 tum (33,8 cm) FHD-bildskärm
  • - Intel® Iris® Xᵉ-grafik
  • - 8 GB memory; 256 GB SSD storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver :
The short editorial description of HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver

EliteBook 630 13 tum G9 bärbar dator, 13.3", Windows 11 Pro, Intel® Core™ i3, 8GB RAM, 256GB SSD, FHD
More>>>
HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
The official marketing text of HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver as supplied by the manufacturer

Uppgradera till den bästa prestandan
HP EliteBook 630 är en kostnadseffektiv, kraftfull och säker dator som gör det enkelt att standardisera, samtidigt som slutanvändare får de verktyg som behövs för att arbeta på språng. Den här datorn är designad kring de grundläggande behoven som större företag har och erbjuder det samarbete, den prestanda och säkerhet som ert företag behöver för att hålla sig snäppet före konkurrensen.

Short summary description HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
This short summary of the HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 630 G9, Intel® Core™ i3, 1,2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixlar, 8 GB, 256 GB

Long summary description HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
This is an auto-generated long summary of HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 630 G9. Produkttyp: Bärbar dator, Formfaktor: Gripare. Processorfamilj: Intel® Core™ i3, Processor: i3-1215U, Processorfrekvens: 1,2 GHz. Skärm diagonal: 33,8 cm (13.3"), HD-typ: Full HD, Upplösning: 1920 x 1080 pixlar. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel Iris Xe Graphics. Installerat operativsystem: Windows 11 Pro. Produktens färg: Silver

Kristallklara högtalare

Upplev den kristallklara ljudprestandan som levereras av HP Dynamic Audio[5] och HP AI Noise Reduction.[6]

Senaste Intel®-processorn

Driv prestandan med den senaste Intel® [2]-processorn på den här globalt tillgängliga och lättanvända bärbara datorn.

Skyddad av HP Wolf Security

HP Wolf Security for Business skapar ett hårdvaruförstärkt och alltid aktivt samt flexibelt försvar.[8]

Windows 11

Arbeta överallt utan att kompromissa om prestanda eller säkerhet med Windows 11 som drivs av HPs teknik för samarbete och anslutning.

Automatisk återställning efter attacker på inbyggd programvara

Attacker på den inbyggda programvaran kan helt förstöra datorn. Håll skyddet uppdaterat med HPs självläkande BIOS – HP Sure Start Gen7 återställer automatiskt BIOS från skadeprogram, spökprogram eller andra skador.

Förhindra spionage

Slipp grubbla över om någon spionerar på innehållet och känn större trygghet med den integrerade HP Privacy-kameran, med en fysisk stängningslucka som förhindrar all form av olovlig övervakning.

Skydda datorn

Stoppa oönskade ändringar av säkerhetsinställningarna och begränsa spridningen av malware med HP Sure Run Gen5 som identifierar, placerar i karantän och ger rapporter om angripare som försöker avbryta processer.

Hög prestanda, hög bärbarhet

Få den exceptionella kombinationen av snabbt tillgänglig prestanda, anslutningar och hastighet med en 12:e generationens Intel® Core™-processor som gör att uppstart, skapande och anslutningar blir snabba och pålitliga. [2]

Syns på bästa sätt, även i sämre ljus

Optimera videosamtal i svag belysning med en HD-kamera och tillfällig brusreducering som reducerar effekterna av visuellt brus och pixelering. [6]

Snabbt och effektivt trådlöst LAN

Datorns portabilitet och tillförlitligheten hos en snabb anslutning avgör var arbete kan utföras. Få en pålitlig anslutning med gigabithastighet i täta trådlösa miljöer med hjälp av Wi-Fi 6. [1]

Surfa tryggt

Skydda datorn mot hot från skadliga webbplatser, Microsoft Office- och PDF-bilagor (skrivskydd), malware, ransomware och virus med hårdvaruförstärkt säkerhet från HP Sure Click. [3]

Hjälp till att skydda vår gemensamma framtid

Datorns ytterförpackning är tillverkad av 100 procent hållbart framtagna material.[10]

Design
Produkttyp *
Bärbar dator
Produktens färg *
Silver
Formfaktor *
Gripare
Positionering på marknaden
Premium
Introducerades år
2022
Ursprungsland
Kina
Ursprungligt märkesnamn
HP
Display
Skärm diagonal *
33,8 cm (13.3")
Upplösning *
1920 x 1080 pixlar
Pekskärm *
No
HD-typ
Full HD
Paneltyp
IPS
Anti-glare skärm
Yes
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
250 cd/m²
Diagonal skärmstorlek
33,8 cm
RGB-färgrymd
NTSC
Färgomfång
45%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i3
Processorgenerering
12:e generationens Intel® Core™ i3
Processor *
i3-1215U
Processorkärnor
6
Processortrådar
8
Processorboostfrekvens
4,4 GHz
Processorfrekvens *
1,2 GHz
Processorns cache
10 MB
Processorns cachetyp
L3
Minne
Internminne *
8 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
3200 MHz
Minnets formfaktor
SO-DIMM
Minneslayout
1 x 8 GB
Minnesplatser
2x SO-DIMM
Antalet lediga interna minnesplatser
1
ECC
No
Icke ECC
Yes
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Solid-state drive-gränssnitt
PCI Express
NVMe
Yes
Optisk enhetstyp *
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Inbyggd grafikprocessor (GPU)
Intel
Diskret grafikkort *
No
Familj av inbyggda grafikkort
Intel Iris Xe Graphics
Ombord grafikkort modell *
Intel Iris Xe Graphics
Audio
Inbyggda högtalare
Yes
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
Intel Wi-Fi 6E AX211
WLAN-styrenhet, tillverkare
Intel
Nätverksansluten (Ethernet)
Yes
Bluetooth
Yes
Bluetooth-version
5.3
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
2
Antal LAN (RJ-45) anslutningar
1
Antal HDMI-portar *
1
HDMI-version
2.0
Antal Thunderbolt 4-portar
1
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
Tangentbord
Speciella egenskaper på tangentbord
Spilltåligt
Pekredskap
Clickpad
Numeriskt tangentbord *
No
Tangentbord med bakgrundsbelysning
Yes
Spillresistent tangentbord
Yes
Inmatningsenhetens modell
HP Premium tangentbord
Programvara
Förinstallerad programvara
HP Connection Optimizer; HP Hotkey Support; HP MAC Address Manager; HP Support Assistant; HP Power Manager; myHP; HPs integritetsinställningar; Touchpoint Customizer for Commercial; HP Notifications; HP Quick Touch
Installerat operativsystem *
Windows 11 Pro
Processor specialfunktioner
Intel® Flex minnesåtkomst
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Execute Disable Bit-säkerhet
Yes
CPU konfiguration (max)
1
Inbäddade alternativ
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP-säkerhetsverktyg
Absolute Persistence-modul; HP DriveLock och Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; BIOS-uppdatering via nätverk; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; Inbäddat TPM 2.0-säkerhetschip (gemensamma kriterier EAL4+ och FIPS 140-2, nivå 2-certifierad); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; Aktivering av säkra kärnor för dator
HP Management tools
HP Client Management Script Library (laddas ned); HP drivrutinspaket (laddas ned); HP Client Catalog (laddas ned); HP Manageability Integration Kit Gen4 (laddas ned); HP Image Assistant Gen5 (laddas ned); HP Patch Assistant (laddas ned); HP Cloud Recovery; HP Connect för Microsoft Endpoint Manager
HP segment
Business
HP GTIN (EAN/UPC) with options
(AK8) 196786067082; (UUW) 196786067099
HP GTIN (EAN/UPC)
196786067082, 196786067099
Batteri
Batteriteknik
Litium-Ion (Li-Ion)
Antalet battericeller
3
Batterikapacitet (wattimmar) *
42 wh
Batterivikt
180 g
Strömtillförsel
AC-adapter, effektförlust
45 W
AC-adapter, frekvens
50 - 60 hz
AC-adapter, inspänning
100 - 240 V
Bevakning
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM)-version
2.0
Lösenordsskydd
Yes
Lösenordsskydd
BIOS, Ström på, Användare
Hållbarhet
Uppfyller hållbarhetskrav
Yes
Hållbarhetscertifiering
CCC, ENERGY STAR, GS mark
Hållbara tekniker och material
Låg halogenhalt; Storförpackning tillgänglig; Kuddarna i gjuten pappersmassa inuti förpackningen är 100 % hållbart framtagna och kan återvinnas; Yttre förpackning och korrugerade kuddar är 100 % hållbart framtagna och kan återvinnas; 10 % återvunnen hushållsplast; Havsnära plast i högtalarhöljet
Vikt & dimension
Bredd
306,9 mm
Djup
208,4 mm
Höjd
15,9 mm
Vikt *
1,28 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
449 mm
Höjd
305 mm
Förpackningens innehåll
Tangentbord inkluderat
Yes
Penna
No
Övrigt
Antal talare
2
Disclaimer HP EliteBook 630 G9 Intel® Core™ i3 i3-1215U Bärbar dator 33,8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver:
Disclaimer

[2] Tekniken med flerkärniga processorer har utformats för att förbättra prestandan hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[5] HP Dynamic Audio kräver Windows 10 och senare samt är kompatibelt med interna datorhögtalare och analoga headsets.
[6] Kräver myHP-appen och operativsystemet Windows.
[8] HP Wolf Security for Business kräver Windows 10 eller senare, innehåller olika HP-säkerhetsfunktioner och finns på HP Pro-, Elite- och Workstation- och RPOS-produkter. Se produktinformationen för inkluderade säkerhetsfunktioner och operativsystemkrav.
[10] 100 % av ytterkartongen är tillverkad av miljövänligt framställda certifierade och återvunna fibrer. Fiberkuddar tillverkade av 100 % återvunnen träfiber och organiskt material. Alla plastkuddar är tillverkade av > 90 % återvunnen plast.

[1] En trådlös åtkomstpunkt och en internettjänst erfordras och kräver separat tecknade avtal. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6 är bakåtkompatibelt med tidigare 802.11-specifikationer. Specifikationerna för Wi-Fi 6 (802.11ax) är endast utkast och inte slutgiltiga. Om de slutgiltiga specifikationerna skiljer sig från utkastet kan de påverka möjligheten för datorn att kommunicera med andra 802.11ax-enheter. Wi-Fi® med stöd för gigabithastigheter är tillgängligt med Wi-Fi 6 (802.11ax) vid överföring av filer mellan två enheter som är anslutna till samma router. Kräver en trådlös router som har stöd för 160 MHz kanaler – säljs separat.
[3] HP Sure Click har stöd för Microsoft® Internet Explorer och Chromium™. Bilagor som stöds är Microsoft Office (Word, Excel, PowerPoint) och PDF-filer i skrivskyddat läge, när Microsoft Office eller Adobe Acrobat är installerat.

Ansvarsfriskrivningar för tekniska specifikationer
Detta system är förinstallerat med programvaran Windows 10 Pro och levereras även med en licens för programvara Windows 11 Pro samt för återställningsprogramvara. Bara en version av Windows kan användas i taget. För att växla mellan versionerna måste den ena versionen först avinstalleras innan den andra installeras. Säkerhetskopiera alla data (filer, foton osv.) före avinstallation och installation av operativsystem för att undvika att data går förlorade.
Tekniken med flerkärniga processorer har utformats för att förbättra prestandan hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Processorhastighet anger maximalt prestandaläge; processorerna körs i lägre hastighet i läget för optimering av batteri.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Gå till www.intel.com/technology/turboboost för mer information.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
För lagringsenheter är 1 GB = 1 miljard byte. 1 TB = 1 biljon byte. Den faktiska kapacitet som formateras är lägre. Upp till 30 GB (för Windows 10 och 11) av disken är reserverade för systemåterställningsprogram.
Wi-Fi 6E kräver en Wi-Fi 6E-router, säljs separat, för att fungera med 6 GHz-bandet. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 6E är bakåtkompatibelt med tidigare 802.11-specifikationer. Och tillgängligt i länder där Wi-Fi 6E stöds.
Miracast är en trådlös teknik som datorn kan använda för att projicera skärmen till TV-apparater, projektorer och direktuppspelning.
SuperSpeed USB 20 Gbit/s finns inte tillgängligt med Thunderbolt™ 4.
För visning av HD-bilder måste innehållet vara i HD.
Den grafiska funktionaliteten i Intel® Iris® Xe kräver att systemet konfigureras med Intel® Core™ i5- eller i7-processorer och dubbelkanalsminne. Intel® Iris® X -grafik med Intel® Core™ i5- eller 7-processorer och enkelkanalsminne fungerar bara som UHD-grafik.
Bakgrundsbelyst tangentbord är tillval.
Upplösningen är beroende av skärmens kapacitet och inställningarna för upplösning och färgdjup.
HP Sure View integrerat sekretessfilter är ett tillval som måste konfigureras vid köptillfället och är utformat för att fungera i liggande orientering.
Den faktiska ljusstyrkan blir lägre med pekskärm eller Sure View.
HP Support Assistant kräver Windows och internetåtkomst.
Batteritiden för Windows MM18 varierar beroende på olika faktorer såsom produktmodell, konfiguration, inlästa program, funktioner, användning, trådlös funktion och energihanteringsinställningar. Batteriets maximala kapacitet minskar naturligt med tid och användning. Gå till http://www.bapco.com för mer information.
HP drivrutinspaket är inte förinstallerade, men kan laddas ned på http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit kan laddas ned från http://www.hp.com/go/clientmanagement.
HP Patch Assistant är tillgängligt på utvalda HP-datorer med HP Manageability Kit som hanteras via Microsoft System Center Configuration Manager. HP Manageability Integration Kit kan laddas ned från http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery är tillgängligt på stationära och bärbara Z by HP-, HP Elite- och Pro-datorer med Intel®- eller AMD-processor och kräver en öppen och trådad nätverksanslutning. Obs: Viktiga filer, data, foton, videor osv. måste säkerhetskopieras före användning för att undvika förlust av data. Se https://support.hp.com/us-en/document/c05115630 för mer information.
HP Connect för Microsoft Endpoint Manager är tillgängligt från Azure Market Place för HP Pro-, Elite-, Z- och butiksdatorer som administreras med Microsoft Endpoint Manager. Ett abonnemang på Microsoft Endpoint Manager krävs och säljs separat. Nätverksanslutning krävs.
Absolute-agenten levereras i inaktivt läge och aktiveras när kunder köper och aktiverar ett abonnemang. Abonnemang kan köpas för perioder på flera år. Tjänsten är begränsad. Kontakta Absolute för att kontrollera tillgängligheten utanför USA. Absolute Recovery Guarantee är en begränsad garanti. Särskilda villkor gäller. Fullständig information finns på http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete är en tillvalstjänst som tillhandahålls av Absolute Software. Om tjänsten utnyttjas är Recovery Guarantee ogiltig. För att kunna använda Data Delete-tjänsten måste kunder först underteckna ett avtal om förhandsgodkännande och antingen få en PIN-kod eller köpa en eller flera RSA SecurID-tokens av Absolute Software.
Secure Erase för de metoder som beskrivs för åtgärden ”Clear” i National Institute of Standards and Technology Special Publication 800-88. HP Secure Erase har inte stöd för plattformar med Intel® Optane™.
HP Sure Click kräver Windows 10 Pro eller senare eller Enterprise. Fullständig information finns på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense är tillgängligt på vissa HP-datorer med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Admin kräver Windows 10 eller senare, HP BIOS, HP Manageability Integration Kit från http://www.hp.com/go/clientmanagement och appen HP Sure Admin Local Access Authenticator från Android- eller Apple-butiken.
HP BIOSphere Gen6-funktioner kan variera beroende på plattform och konfiguration.
HP Client Security Manager Gen7 kräver Windows och är tillgängligt på utvalda HP Elite- och Pro-datorer.
HP Sure Start Gen7 är tillgängligt på utvalda HP-datorer och kräver Windows 10 eller senare.
HP Sure Run Gen5 är tillgängligt på utvalda HP-datorer och kräver Windows 10 eller senare.
HP Sure Recover Gen5 med Embedded Reimaging är en tillvalsfunktion som kräver Windows 10 eller senare och måste konfigureras vid köptillfället. Viktiga filer, data, foton, videor osv. måste säkerhetskopieras före användning för att undvika förlust av data. Nätverksbaserad återställning med Wi-Fi finns endast tillgänglig på datorer med en Intel Wi-Fi-modul.
HPs fingeravtryckssensor är ett tillval som måste konfigureras vid köptillfället.
Batteriets faktiska wattimmar (Wh) varierar per designad kapacitet. Batterikapaciteten minskar naturligt med förvaringstid, tid över lag, användning, miljö, temperatur, systemkonfiguration, laddade program, funktioner, energihanteringsinställningar och andra faktorer.
Tillgängligheten kan variera i olika länder.
HP Care Pack-tjänster säljs separat. Tjänstenivåer och svarstider för HP Care Pack-tjänster kan variera mellan olika geografiska områden. Tjänsten påbörjas vid hårdvarans inköpsdatum. Restriktioner och begränsningar gäller. Mer information finns på www.hp.com/go/cpc. HP-tjänsterna lyder under HPs tillämpliga tjänstevillkor för den tjänst som levereras till eller anges för kunden vid tidpunkten för köpet. Kunden kan ha ytterligare lagstadgade rättigheter enligt lokal tillämplig lagstiftning och dessa rättigheter påverkas inte på något annat sätt av HPs tjänstevillkor eller den begränsade HP-garanti som gäller för HP-produkten.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar per land. Besök www.epeat.net för mer information.
Extern strömförsörjning, strömkablar, kablar och kringenheter har inte låg halogenhalt. Servicedelar som införskaffas efter köpet kanske inte har låg halogenhalt.
Intel vPro® kräver Windows 10 Pro 64-bitars eller senare, en processor med stöd för vPro, vPro-kompatibla chippuppsättningar, vPro-aktiverat trådat LAN och/eller Wi-Fi 6E WLAN och TPM 2.0. Vissa funktioner kräver ytterligare programvara från tredje part för att kunna köras. Funktionerna i vPro® Essentials och Enterprise varierar. Se http://intel.com/vpro .
Ikonen för RJ-45-portar kan variera.
Procentandelen havsbunden plast i varje komponent varierar beroende på produkt.
100 % av den yttre förpackningen och korrugerade kuddar är tillverkade av hållbart tillverkade och certifierade återvunna fibrer.
Procentandelen innehåll med återvunnen plast baseras på definitionen i IEEE 1680.1-2018-standarden.
1 TB PCIe® Gen4x4 NVMe™ M.2 SSD TLC är endast tillgänglig i Hongkong, Taiwan och Kina.
HP Smart Support samlar automatiskt in den telemetri som krävs vid den första starten av produkten för att ge data- och statusinsikter på enhetsnivå och är förinstallerat på vissa produkter via HP Factory Configuration Services; alternativt kan den laddas ned. Mer information om hur HP Smart Support aktiveras eller laddas ned finns på http://www.hp.com/smart-support.