location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14a-cb0004no

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Chromebook x360
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook x360 14a-cb0004no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
5D1M5EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0196337497641 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 4451
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 10 Mar 2024 10:10:44
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP Chromebook x360 14a-cb0004no
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD 3015Ce (upp till 2,3 GHz max. boostklockfrekvens, 4 MB L3-cache, 2 kärnor, 4 trådar)
  • - Chrome OS™
  • - 14 tum (35,6 cm) HD-pekskärm
  • - AMD Radeon™ -grafik
  • - 4 GB memory; 64 GB eMMC storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Chromebook x360 14a-cb0004no :
The short editorial description of HP Chromebook x360 14a-cb0004no

Chromebook x360 14a-cb0004no, 14", Chrome OS™, AMD 3000 Series, 4GB RAM, 64GB eMMC, HD
More>>>
HP Chromebook x360 14a-cb0004no:
The official marketing text of HP Chromebook x360 14a-cb0004no as supplied by the manufacturer

Underhållning från alla vinklar
Justera skärmen upp till 360° och njut av underhållning på en pekbildskärm med HP Chromebook x360 14 tum 14a. Se mer med HP Wide Vision HD-kamera som låter dig se minsta detalj i en vidvinkelsvy. Den här snygga bärbara Google Chrome-datorn integrerar effektivt alla dina favorit-Android-appar och är allt du behöver.

Short summary description HP Chromebook x360 14a-cb0004no:
This short summary of the HP Chromebook x360 14a-cb0004no data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 14a-cb0004no, AMD 3000, 35,6 cm (14"), 1366 x 768 pixlar, 4 GB, 64 GB, ChromeOS

Long summary description HP Chromebook x360 14a-cb0004no:
This is an auto-generated long summary of HP Chromebook x360 14a-cb0004no based on the first three specs of the first five spec groups.

HP Chromebook x360 14a-cb0004no. Produkttyp: Chromebook, Formfaktor: Konverterbar (vikning). Processorfamilj: AMD 3000, Processor: 3015Ce. Skärm diagonal: 35,6 cm (14"), HD-typ: HD, Upplösning: 1366 x 768 pixlar, Pekskärm. Internminne: 4 GB, Typ av internminne: DDR4-SDRAM. Total lagringskapacitet: 64 GB, Lagringsmedia: eMMC. Ombord grafikkort modell: AMD Radeon Graphics. Installerat operativsystem: ChromeOS. Produktens färg: Silver

Styrka hela dagen
Styrka hela dagen

Beta smidigt av att göra-listan eller spellistan tack vare lång batteritid och en AMD-processor.1]

Appar för allting
Appar för allting

Håll dig säker och uppdaterad med den smidiga integreringen av Chrome-webbläsaren och tillgång till Google Play-butiken.[2]

HP Wide Vision HD-kamera
HP Wide Vision HD-kamera

Var uppkopplad på Google Meet och se minsta detalj med HP Wide Vision HD-kamera.

Design
Färgnamn
Forest teal
Produkttyp *
Chromebook
Produktens färg *
Silver
Formfaktor *
Konverterbar (vikning)
Positionering på marknaden
Everyday
Introducerades år
2021
Ursprungsland
Kina
Display
Skärm diagonal *
35,6 cm (14")
Upplösning *
1366 x 768 pixlar
Pekskärm *
Yes
HD-typ
HD
Native bildförhållande
16:9
Anti-glare skärm
Yes
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
220 cd/m²
Diagonal skärmstorlek
35,6 cm
RGB-färgrymd
NTSC
Färgomfång
45%
Processor
Processortillverkare *
AMD
Processorfamilj *
AMD 3000
Processor *
3015Ce
Processorkärnor
2
Processortrådar
4
Processorboostfrekvens
2,3 GHz
Processorns cache
4 MB
Processorns cachetyp
L3
Minne
Internminne *
4 GB
Typ av internminne
DDR4-SDRAM
Minne klockhastighet
1600 MHz
Minnets formfaktor
Integrerat
Maximalt internminne *
4 GB
ECC
No
Lagringsmedia
Total lagringskapacitet *
64 GB
Lagringsmedia *
eMMC
Flash-minne
64 GB
Optisk enhetstyp *
No
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Diskret grafikkort *
No
Ombord grafikkort modell *
AMD Radeon Graphics
Audio
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Antal mikrofoner
2
Kamera
Främre kamera
Yes
Signalformat för frontkamera
720p
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nätverksanslutning *
No
Antenntyp
2x2
WLAN-kontrollens modell
Realtec RTL8822CE
WLAN-styrenhet, tillverkare
Realtek
Nätverksansluten (Ethernet)
No
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
2
Combo hörlurar / mikrofon-port
Yes
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
Prestanda
Moderkortets chipset
AMD SoC
Accelerometer
Yes
Gyroskop
Yes
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbord i full storlek
Yes
Programvara
Installerat operativsystem *
ChromeOS
Special features
HP-kamera främre
HP Wide Vision HD
HP segment
Hem
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
2
Batterikapacitet (wattimmar) *
47 wh
Drifttid för batteri
12,5 h
Snabb laddning
Yes
Snabb laddningstid (50 %)
45 min
Batterivikt
190 g
Strömtillförsel
AC-adapter, effektförlust
45 W
Hållbarhet
Hållbarhetscertifiering
ENERGY STAR
Vikt & dimension
Bredd
325,5 mm
Djup
219,6 mm
Höjd
18,2 mm
Vikt *
1,49 kg
Förpackning
Förpackningens bredd
69 mm
Låddjup
483 mm
Höjd
305 mm
Vikt inkl. förpackning
2,14 kg
Disclaimer HP Chromebook x360 14a-cb0004no:
Disclaimer

[2] Google Play Store-appar säljs separat och ingår inte. [3] HD-innehåll (high-definition) krävs för visning av HD-bilder.
[4] Testerna har utförts av HP med hjälp av Google Chrome OS power LoadTest. Batteriets livslängd varierar och dess maximala kapacitet minskar naturligt ju längre tid du använder det. Mer information om testerna finns på http://www.chromium.org/chromium-os/testing/power-testing.
[5] Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 5 (802.11ac) är bakåtkompatibel med tidigare Wi-Fi 5-specifikationer.
[6] Den faktiska kapaciteten kan variera. USB Type-C® och USB-C® är varumärken som tillhör USB Implementers forum.
[7] För att de beskrivna funktionerna ska kunna användas kan programvara eller andra tredjepartsprogram behövas.

Ansvarsfriskrivningar för tekniska specifikationer
Det här erbjudandet om Google One-medlemskap ger dig prenumerationsförmåner utan avgift under tolv månader från den dag du löser in erbjudandet. När du har löst in erbjudandet kan du bekräfta slutdatumet för erbjudandets period på din prenumerationssida i Google Play. Erbjudandet kräver ett Google Pay-konto. Erbjudandet löper ut och måste lösas in senast 31 januari 2023. Det här erbjudandet är begränsat till nya användare av Google One i Australien, Danmark, Finland, Frankrike, Japan, Kanada (exklusive Quebec), Nederländerna, Nya Zeeland, Norge, Sverige, Storbritannien, Tyskland och USA som har köpt en ny Chromebook-enhet på eller innan 31 januari 2023. Mer information finns på www.google.com/chromebook/offers/.
Testerna har utförts av HP med hjälp av Google Chrome OS power LoadTest. Batteriets livslängd varierar och dess maximala kapacitet minskar naturligt ju längre tid det används. Mer information om testerna finns på http://www.chromium.org/chromium-os/testing/power-testing.
Laddar batteriet upp till 50 % på 45 minuter när systemet är avstängt (kommandot Stäng av). Rekommenderas för användning med den HP-adapter som medföljer den bärbara datorn, men inte för användning med en batteriladdare med lägre kapacitet. När laddningen har nått 50 % kapacitet återgår laddningshastigheten till det normala. Laddningstiden kan variera med +/– 10 % beroende på systemtolerans. Finns på utvalda HP-produkter. På http://store.hp.com finns en fullständig lista över funktioner.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. AMD:s numrering är inte ett mått på klockfrekvensen. Internetåtkomst krävs och ingår inte.
Prestanda med maximalt ökad klockfrekvens varierar beroende på hårdvaran, programvaran och den övergripande systemkonfigurationen.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 5 (802.11ac) är bakåtkompatibel med tidigare Wi-Fi 5-specifikationer.
Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
Procent av aktivt plus icke-aktivt visningsområde jämfört med aktivt visningsområde plus gräns. Mäter med locket vertikalt mot skrivbordet.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.