location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
Chromebook x360
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
12
HP segment:
HP segment
Hem
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12b-ca0014no
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
4R802EA
GTIN (EAN/UPC):
Europeisk Artikelnummer (EAN) och Universal Product Code (UPC) är bättre känd som streckkoden på en produkts förpackning för att identifiera en produkt i en butik eller logistisk process. En produkt kan ha flera streckkoder beroende på logistiska variationer såsom förpackning eller land.
0196188187869 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Bärbara Datorer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 4088
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 11 Mar 2024 09:14:46
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Silver -N5030 (1,1 GHz basklockfrekvens, upp till 3,1 GHz burst-frekvens, 4 MB L2-cache, 4 kärnor)
  • - Chrome OS™
  • - 12 tum (30,5 cm) HD+ -pekskärm
  • - Intel® UHD Graphics 605
  • - 8 GB memory; 64 GB eMMC storage
Garanti: 1 års (1/1/0) begränsad garanti inklusive 1 års garanti avseende material och arbete. Ingen reparation på plats. Villkoren kan variera mellan olika länder. Vissa restriktioner och undantag gäller.
Long product name HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit :
The short editorial description of HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit

Chromebook x360 12b-ca0014no, Chrome OS™, 12", Pekskärm, Intel® Pentium® Silver, 8GB RAM, 64GB SSD, HD+
More>>>
HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit:
The official marketing text of HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit as supplied by the manufacturer

Bärbar. Mångsidig. En uppsjö av appar.
Du behöver mer för att du åstadkommer mer. Upptäck mångsidigheten hos HP Chromebook 30,5 cm (12 tum) med ett 360°-gångjärn som kan anpassas till din aktiva livsstil. Med den prestanda och de funktioner du behöver, ger den här datorn dig det bästa av Chrome och Android så att du kan klara av ännu mer med ett långt batteriliv.

Short summary description HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit:
This short summary of the HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook x360 12b-ca0014no, Intel® Pentium® Silver, 1,1 GHz, 30,5 cm (12"), 1366 x 912 pixlar, 8 GB, 64 GB

Long summary description HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit:
This is an auto-generated long summary of HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit based on the first three specs of the first five spec groups.

HP Chromebook x360 12b-ca0014no. Produkttyp: Chromebook, Formfaktor: Konverterbar (vikning). Processorfamilj: Intel® Pentium® Silver, Processor: N5030, Processorfrekvens: 1,1 GHz. Skärm diagonal: 30,5 cm (12"), HD-typ: HD+, Upplösning: 1366 x 912 pixlar, Pekskärm. Internminne: 8 GB, Typ av internminne: LPDDR4-SDRAM. Total lagringskapacitet: 64 GB, Lagringsmedia: SSD. Installerat operativsystem: ChromeOS. Produktens färg: Vit

För jobb och för nöje, varhelst du vill

Jobba och roa dig på ett nytt sätt med smidig integration av sökmotorn Chrome, dina favoritappar från Google Play Store[4] och finjusterat ljud genom samarbete med ljudexperterna på B&O.

En dator som anpassar sig efter dig.
En dator som anpassar sig efter dig.

En mångsidig Chromebook som anpassar sig till dina behov med ett 360°-gångjärn, en snygg HD+-pekskärm med mikroram[3] och bild i 3:2-format för en bättre surfupplevelse.

Fantastiska funktioner, fantastisk portabilitet
Fantastiska funktioner, fantastisk portabilitet

De funktioner och den portabilitet du behöver för att få saker gjorda - med Intel® processor[1] och -grafik, utformad utan fläkt för en tystare upplevelse, ett smidigt tangentbord i metall, USI (Universal Stylus Initative)-stöd [2] och ett långt batteriliv.

Design
Färgnamn
Keramikvit
Produkttyp *
Chromebook
Produktens färg *
Vit
Formfaktor *
Konverterbar (vikning)
Positionering på marknaden
Everyday
Ursprungsland
Kina
Display
Skärm diagonal *
30,5 cm (12")
Upplösning *
1366 x 912 pixlar
Pekskärm *
Yes
HD-typ
HD+
Paneltyp
IPS
LED-bakgrundsbelysning
Yes
Native bildförhållande
3:2
Anti-glare skärm
Yes
Bildskärmens glastyp
Kant-till-kant glas
Bildskärmsram, teknik
Micro-Edge
Ljusstyrka
235 cd/m²
Diagonal skärmstorlek
30,5 cm
RGB-färgrymd
NTSC
Färgomfång
50%
Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Pentium® Silver
Processor *
N5030
Processorkärnor
4
Processortrådar
4
Processorboostfrekvens
3,1 GHz
Processorfrekvens *
1,1 GHz
Processorns cache
4 MB
Processorns cachetyp
L2
Minne
Internminne *
8 GB
Typ av internminne
LPDDR4-SDRAM
Minne klockhastighet
2400 MHz
Minnets formfaktor
Integrerat
Minnesplatser
1x SO-DIMM
Maximalt internminne *
8 GB
ECC
No
Lagringsmedia
Total lagringskapacitet *
64 GB
Lagringsmedia *
SSD
Total SSD-kapacitet
64 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
64 GB
Optisk enhetstyp *
No
Inbyggd kortläsare
Yes
Typ av minneskort
MicroSD (TransFlash)
Grafiken
Diskret grafikkortsmodell *
Ej tillgänglig
Ombord grafikkort *
Yes
Diskret grafikkort *
No
Ombord grafikkort modell *
Intel® UHD Graphics
Audio
Ljudsystem
B&O PLAY
Antal inbyggda högtalare
2
Inbyggd mikrofon
Yes
Kamera
Främre kamera
Yes
Signalformat för frontkamera
720p
Främre kamera av HD-typ
HD
Nätverk
Wi-Fi-standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobil nätverksanslutning *
No
Antenntyp
2x2
Nätverk
WLAN-kontrollens modell
Intel Dual Band Wireless-AC 9560
WLAN-styrenhet, tillverkare
Intel
Bluetooth
Yes
Bluetooth-version
5.0
MIMO
Yes
Anslutningar
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1)typ C-portar *
2
Combo hörlurar / mikrofon-port
Yes
Alternativt läge för USB Typ-C DisplayPort
Yes
USB-strömleverans
Yes
Prestanda
Accelerometer
Yes
Tangentbord
Pekredskap
Styrplatta
Numeriskt tangentbord *
No
Tangentbordets bakgrundsbelysning, färg
Vit
Tangentbord i full storlek
Yes
Programvara
Installerat operativsystem *
ChromeOS
Processor specialfunktioner
Förstärkt Intel Speedstep Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® 64
Yes
Execute Disable Bit-säkerhet
Yes
Idle stater
Yes
CPU konfiguration (max)
1
Inbäddade alternativ
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP-kamera främre
HP Wide Vision HD
HP segment
Hem
Batteri
Batteriteknik
Litium Polymer (LiPo)
Antalet battericeller
2
Batterikapacitet (wattimmar) *
40,31 wh
Drifttid för batteri
13,25 h
Batterivikt
165 g
Strömtillförsel
AC-adapter, effektförlust
45 W
Bevakning
Produktvikt (oz)
Yes
Typ av kabellåsanslutning
Kensington
Fingeravtrycksläsare
No
Vikt & dimension
Bredd
272 mm
Djup
216 mm
Höjd
17,3 mm
Vikt *
1,35 kg
Förpackning
Förpackningens bredd
305 mm
Låddjup
420 mm
Höjd
69 mm
Vikt inkl. förpackning
1,76 kg
Disclaimer HP Chromebook x360 12b-ca0014no Intel® Pentium® Silver N5030 30,5 cm (12") Pekskärm HD+ 8 GB LPDDR4-SDRAM 64 GB SSD Wi-Fi 5 (802.11ac) ChromeOS Vit:
Disclaimer

[1] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning, samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[2] Support för digitalpenna, men pennan säljs separat.
[3] HD+ -innehåll (high-definition plus) krävs för visning av HD+-bilder.
[4] Appar från Google Play Store säljs separat och inkluderas inte. [5] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda. Internetuppkoppling krävs och ingår inte. 4K-innehåll krävs för att visa bilder i full 4K. Grafiken kan vara begränsad baserat på skärmens maximala upplösning
[6] HD-innehåll (high-definition) krävs för att visa HD-bilder. Grafiken kan vara begränsad baserat på skärmens maximala upplösning. 4K-innehåll krävs för att visa bilder i full 4K.
[7] HD-innehåll (high-definition) krävs för visning av HD-bilder.
[8] Testerna har utförts av HP med hjälp av Google Chrome OS power_LoadTest. Batteriets livslängd varierar och dess maximala kapacitet minskar naturligt ju längre tid det används. Mer information om testerna finns på http://www.chromium.org/chromium-os/testing/power-testing.
[9] Den faktiska kapaciteten kan variera.
[10] För att de beskrivna funktionerna ska kunna användas kan programvara eller andra tredjepartsprogram behövas.

Ansvarsfriskrivningar för tekniska specifikationer
Det här erbjudandet om Google One-medlemskap ger dig prenumerationsförmåner utan avgift under tolv månader från den dag du löser in erbjudandet. När du har löst in erbjudandet kan du bekräfta slutdatumet för erbjudandets period på din prenumerationssida i Google Play. Erbjudandet kräver ett Google Pay-konto. Erbjudandet löper ut och måste lösas in senast 31 januari 2023. Det här erbjudandet är begränsat till nya användare av Google One i Australien, Danmark, Finland, Frankrike, Japan, Kanada (exklusive Quebec), Nederländerna, Nya Zeeland, Norge, Sverige, Storbritannien, Tyskland och USA som har köpt en ny Chromebook-enhet på eller innan 31 januari 2023. Mer information finns på www.google.com/chromebook/offers/.
Testerna har utförts av HP med hjälp av Google Chrome OS power LoadTest. Batteriets livslängd varierar och dess maximala kapacitet minskar naturligt ju längre tid det används. Mer information om testerna finns på http://www.chromium.org/chromium-os/testing/power-testing.
Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder och alla program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmets arbetsbelastning, samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
Intel® Turbo Boost-prestandan varierar beroende på hårdvara, programvara samt övergripande systemkonfiguration. Mer information finns på http://www.intel.com/technology/turboboost/.
Trådlös åtkomstpunkt och internettjänst krävs och säljs separat. Tillgängligheten till offentliga trådlösa åtkomstpunkter är begränsad. Wi-Fi 5 (802.11ac) är bakåtkompatibel med tidigare Wi-Fi 5-specifikationer.
Alla prestandauppgifter motsvarar de normala specifikationer som tillhandahålls av HPs komponenttillverkare; den faktiska prestandan kan variera.
Procent av aktivt plus icke-aktivt visningsområde jämfört med aktivt visningsområde plus gräns. Mäter med locket vertikalt mot skrivbordet.
Baserat på US EPEAT®-registrering enligt IEEE 1680.1-2018 EPEAT®. EPEAT®-statusen varierar från land till land. Mer information finns på www.epeat.net.