location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver

Märke:
Det allmänna varumärket av en tillverkare genom vilken konsumenten känner till företaget. En tillverkare kan ha flera varumärken. Vissa tillverkare licensierar sina varumärken till andra producenter.
HP Check ‘HP’ global rank
Produktfamilj:
Produktfamiljen är ett generiskt varumärke för att ange ett mycket brett spektrum av produkter, som kan omfatta flera kategorier. Vi inkluderar produktfamiljen i Icecat produkttiteln.
ProDesk
Produktserie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Produktkod:
Varumärkets unika identifierare för en produkt. Flera produktkoder kan mappas till en modersproduktkod om specifikationerna är identiska. Vi tar bort felaktiga koder eller ibland logistiska varianter.
4CZ90EA#ABH
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Persondatorer/Arbetsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-ark kvalitet: skapas/standardiseras av Icecat
Kvaliteten på data-bladen kan vara på flera nivåer :
bara logistiska data importeras: Vi har bara grundläggande data som importeras från en leverantör, ett data-ark har ännu inte skapats av en redaktör.
created by HP: ett data-ark importeras från en officiell källa från en tillverkare. Men data-arket är ännu inte standardiserats av en Icecat redaktör.
skapas/standardiseras av Icecat: data-arket skapas eller standardiseras av en Icecat redaktör.
Produktvisningar: 23276
Den här statistiken är baserad på 97136 med e-handel webbplatser (eshops, distributörer, jämförelse webbplatser, e-handel ASP, inköp system, etc) dagligen ladda ner denna Icecat data-blad sedan Endast sponsrade varumärken ingår i den kostnadsfria Open Icecat distributionen av innehåll som används av 94642 gratis Open Icecat användare.
Info uppdaterad: 09 Mar 2024 14:04:25
Datumet för den senaste ändringen av data-arket i Icecat system
End of life date: 31 Oct 2019
Product end of life date
HP ProDesk 400 G4 Desktop Mini PC (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8500T (9MB Cache, 2.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Garanti: 1 års (1-1-1) begränsad garanti och service inklusive 1 års garanti avseende material- och tillverkningsfel och reparation på platsen. Villkor och bestämmelser kan variera mellan olika länder. Det finns vissa restriktioner och undantag.
Long product name HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver :
The short editorial description of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver

Intel Core i5-8500T (9MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver:
The official marketing text of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver as supplied by the manufacturer

En tillförlitlig enhet för framtiden.
HP ProDesk 400 Desktop Mini har en ultrakompakt och snygg design som passar perfekt för moderna arbetsplatser, och är en prisvärd dator med en tillförlitlighet och prestanda som passar bra för växande företag.

Short summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver:
This short summary of the HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G4, 2,1 GHz, Intel® Core™ i5, i5-8500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver:
This is an auto-generated long summary of HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver based on the first three specs of the first five spec groups.

HP ProDesk 400 G4. Processorfrekvens: 2,1 GHz, Processorfamilj: Intel® Core™ i5, Processor: i5-8500T. Internminne: 8 GB, Typ av internminne: DDR4-SDRAM, Minne klockhastighet: 2666 MHz. Total lagringskapacitet: 256 GB, Lagringsmedia: SSD. Ombord grafikkort modell: Intel® UHD Graphics 630. Installerat operativsystem: Windows 10 Pro, Operativsystemets systemarkitektur: 64-bit. Strömförsörjning: 65 W. Chassityp: Mini PC. Produkttyp: Mini-PC. Produktens färg: Svart, Silver

Processor
Processortillverkare *
Intel
Processorfamilj *
Intel® Core™ i5
Processorgenerering
8:e generationens Intel® Core™ i5
Processor *
i5-8500T
Processorkärnor
6
Processortrådar
6
Processorboostfrekvens
3,5 GHz
Processorfrekvens *
2,1 GHz
Processorsockel
LGA 1151 (uttag H4)
Processorns cache
9 MB
Processorns cachetyp
Smart Cache
Systembuss, hastighet
8 GT/s
Busstyp
DMI3
Processorlitografi
14 nm
Processorns driftlägen
64-bit
Processorns kodnamn
Coffee Lake
Värmeavledningseffekt (TDP)
35 W
Konfigurerbar TDP-down
25 W
Konfigurerbar TDP-downfrekvens
1,6 GHz
T-junction
100 ° C
PCI Express-kortplatser version
3.0
Högsta antal PCI Express-platser
16
PCI Express konfigurationer
1x16, 1x8+2x4, 2x8
Antal processorer installerade
1
Stegning
U0
Högsta internminne som stöds av processorn
64 GB
Minnestyper som stöds av processorn
DDR4-SDRAM
Minnesbandbredd som stöds av processorn (max)
41,6 GB/s
Processor med ECC-stöd
No
Minne
Internminne *
8 GB
Maximalt internminne *
32 GB
Typ av internminne
DDR4-SDRAM
Minneslayout
1 x 8 GB
Minnesplatser
2x SO-DIMM
Minne klockhastighet
2666 MHz
Minneskanaler
Dubbla kanaler
Lagringsmedia
Total lagringskapacitet *
256 GB
Lagringsmedia *
SSD
Optisk enhetstyp *
No
Total SSD-kapacitet
256 GB
Antalet installerade SSD
1
Solid-state drive kapacitet
256 GB
Inbyggd kortläsare
No
Grafiken
Diskret grafikkort *
No
Ombord grafikkort *
Yes
Diskret grafikkortsmodell *
Ej tillgänglig
Inbyggd grafikprocessor (GPU)
Intel
Ombord grafikkort modell *
Intel® UHD Graphics 630
Basfrekvens för inbyggt grafikkort
350 MHz
Högsta dynamiska frekvens för inbyggt grafikkort
1100 MHz
Maximalt inbyggt grafikadapterminne
64 GB
Antal skärmar som stöds (inbyggt grafikkort)
3
DirectX-version på inbyggt grafikkort
12.0
OpenGL-version på inbyggt grafikkort
4.5
Grafik enhets-ID
0x3E92
Nätverk
Nätverksansluten (Ethernet) *
Yes
Datahastighet för Ethernet-LAN
10, 100, 1000 Mbit/s
Kabelteknik
10/100/1000Base-T(X)
Wi-Fi *
No
Anslutningar
Antal USB 2.0 anslutningar *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) typ A-portar *
4
Kvalitet på VGA (D-Sub) porten
1
Antal Displayportar
2
Antal LAN (RJ-45) anslutningar
1
Uttag för mikrofon/linje in
No
Hörlursutgångar
1
Combo hörlurar / mikrofon-port
Yes
Design
Chassityp *
Mini PC
Placeringar som kan användas
horisontell
Produktens färg *
Svart, Silver
Ursprungsland
Kina
Prestanda
Positionering på marknaden
Business
Moderkortets chipset
Intel® B360
Ljudchipp
Conexant CX20632
Trusted Platform Module (TPM)
Yes
Produkttyp *
Mini-PC
Programvara
Installerat operativsystem *
Windows 10 Pro
Operativsystemets systemarkitektur
64-bit
Processor specialfunktioner
Intel® 64
Yes
Förstärkt Intel Speedstep Technology
Yes
Inbäddade alternativ
Yes
Intel® InTru™ 3D-teknik
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® VT-x med utökad Sida Tabeller (EPT)
Yes
Intel® TSX-NI
Yes
Idle stater
Yes
Termiska övervakningsteknik
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES nya instruktioner (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Execute Disable Bit-säkerhet
Yes
Intel® Förbättrad Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology för MID (Intel® CVT for MID)
Yes
Processorns förpackningsstorlek
37.5 x 37.5 mm
Stödda instruktionsset
AVX 2.0, SSE4.1, SSE4.2
Processorkod
SR3XD
Skalbarhet
1S
CPU konfiguration (max)
1
Specifikation för kylningslösning
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology-version
1,00
Intel Stable Image Platform Program (SIPP)-version
1,00
Intel Secure Key Technology-version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI-version
1,00
ARK-ID för processor
129941
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Etisk processor (Conflict Free)
Yes
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP-säkerhetsverktyg
HP BIOSphere; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Security Manager; HP Spare Key; Power-on password (via BIOS); HP Client Security Suite Gen 4
HP Management tools
HP Management Integration Kit
HP-programvara tillhandahålls
HP Device Access Manager; HP Hotkey Support; HP Noise Cancellation Software; HP PhoneWise; HP Secure Erase; ; HP Sure Click; HP Velocity; Microsoft Defender; Native Miracast Support; HP Wireless Wakeup; HP WorkWise
HP segment
Business
Strömtillförsel
Strömförsörjning *
65 W
Vikt & dimension
Bredd *
177 mm
Djup *
175 mm
Höjd *
34 mm
Vikt *
1,25 kg
Förpackningens bredd
497 mm
Låddjup
128 mm
Höjd
223 mm
Vikt inkl. förpackning
2,97 kg
Förpackningens innehåll
Display inkluderad *
No
Mus inkluderad
Yes
Tangentbord inkluderat
Yes
Bruksanvisning
Yes
Strömkabel ingår
Yes
Logistikdata
Harmonized System (HS)-kod
84715000
Disclaimer HP ProDesk 400 G4 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Mini-PC Svart, Silver:
Disclaimer

[1] Alla funktioner är inte tillgängliga i alla utgåvor eller versioner av Windows. För att du ska kunna dra full nytta av funktionerna i Windows kan systemen behöva uppgraderas och/eller så kan det krävas separat inköpt hårdvara, drivrutiner, programvara eller en BIOS-uppdatering. Windows 10 uppdateras automatiskt och funktionen är alltid aktiverad. Avgifter från internetleverantören kan tillkomma och ytterligare krav kan tillkomma längre fram för uppdateringar. Se www.windows.com.
[2] Tekniken med flerkärniga processorer innebär förbättrad prestanda hos vissa programvaror. Det är inte säkert att alla kunder eller program kan dra nytta av denna teknik. Prestanda och klockfrekvens varierar beroende på programmens arbetsbelastning samt hårdvaru- och programvarukonfigurationer. Intels numrering, varumärken och/eller beteckningar är inte ett mått på högre prestanda.
[3] Intel® Optane™ minnessystemsacceleration varken ersätter eller ökar systemets DRAM och kräver konfiguration med tillvalet Intel® Core™ i(5 eller 7)+-processor.
[4] Säljs separat eller som tillval.
[5] Skärm säljs separat. Kräver HP B300 eller B500 monteringsfäste för bildskärmar, vilka säljs separat. Instruktioner för fästet finns i snabbspecifikationerna för skärmen.
[6] Monteringsutrustningen säljs separat.
[7] HP BIOSphere Gen4 kräver 8:e generationens Intel®- eller AMD-processor. Funktionerna kan variera beroende på dataplattform och konfigurationer.
[8] HP Sure Click är tillgängligt på utvalda HP-plattformar och stödjer Microsoft® Internet Explorer, Google Chrome och Chromium™. Bilagor som stöds är Microsoft Office (Word, Excel, PowerPoint) och PDF i skrivskyddat läge. Se h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW för en lista över alla kompatibla plattformar i takt med att de görs tillgängliga.
[9] HP Manageability Integration Kit kan hämtas från www.hp.com/go/clientmanagement
[10] HP Client Security Manager Gen4 kräver Windows och 8:e generationens Intel®- eller AMD-processorer eller senare.
[11] Kräver Windows och internetåtkomst.
[12] Resultaten från HPs totala testprocess innebär ingen garanti för framtida prestanda under dessa testförhållanden. Oavsiktliga skador kräver ett HP Care Pack (tillval) för skydd mot oavsiktliga skador.